-
Supplier: SensorsONE, Ltd.
Description: The 2400 digital panel indicator has a single 5 digit red LED display which can be switched to read out any of the 4 input or maths function channels. The main inputs 1 & 2 can sample at a rate of 2 msec for dynamic measurements. The front panel keypad of the 2400 configurable digital
-
Supplier: Bourns, Inc.
Description: where a turns-indicating device or an adjustment setting/locking device is needed. These devices are available to fit various shaft sizes in digital or concentric scale (analog) readout options. Typical applications include power supplies, oscilloscopes, medical equipment, and
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Standards and Certifications: RoHS Compliant
-
Supplier: Process Technology
Description: three phase. Control transformer included. OPTIONS AVAILABLE (CONSULT FACTORY) P2, P3 or P8 thermal protection systems. Celsius readout (must specify). Integral liquid level control components.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
-
Supplier: Process Technology
Description: 14°F (-10°C) to 158°F (70°C) ambient temperature range. 120 or 240 volt power supply: 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 6 inch (152.4mm)x 3 inch (76.2mm) enclosure. Celsius readout (must specify). Direct acting output for cooling applications.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Allied Electronics, Inc.
Description: 10 Turn Precision Knobpot® Potentiometers 10 turn; 7⁄8" dia. Cost saving; space saving; easy one-hole, snap-in mounting with integral digital readout. Temperature Range: –25°C to +85°C. Power Rating: 1.5 watts @ +25°C. Temperature Coefficient: ±50 ppm/°C. Tolerance: ±5%.
-
Supplier: Allied Electronics, Inc.
Description: 10 Turn Precision Knobpot® Potentiometers 10 turn; 7⁄8" dia. Cost saving; space saving; easy one-hole, snap-in mounting with integral digital readout. Temperature Range: –25°C to +85°C. Power Rating: 1.5 watts @ +25°C. Temperature Coefficient: ±50 ppm/°C. Tolerance: ±5%.
-
Supplier: Allied Electronics, Inc.
Description: 10 Turn Precision Knobpot® Potentiometers 10 turn; 7⁄8" dia. Cost saving; space saving; easy one-hole, snap-in mounting with integral digital readout. Temperature Range: –25°C to +85°C. Power Rating: 1.5 watts @ +25°C. Temperature Coefficient: ±50 ppm/°C. Tolerance: ±5%.
-
Supplier: Process Technology
Description: OPTIONS AVAILABLE (CONSULT FACTORY) P2, P3 or P8 thermal protection systems. Celsius readout (must specify). Integral liquid level control components.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Laurel Electronics LLC
Description: ±99,999. Digital scaling and calibration eliminate drift caused by potentiometers in non-microcomputer based meters. DC microvoltmeter operation provides sensitivity down to ±20.000 mV full scale with 1 µV resolution for use with 2 mV/V load cells. A display span of 99,999 counts with
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Minco
Description: The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual
- Sensed Temperature Range: 20 to 120 F
- Fahrenheit Display Range: 20 to 120 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Minco
Description: The display range is field programmable via coarse dip switches and two fine adjustment potentiometers. Wiring is easy. Simply connect the indicator in ser ies with the 4 to 20 mA loop. Forward voltage drop is o nly 2.8 VDC. Local indication of process variable for convenient visual
- Sensed Temperature Range: -40 to 140 F
- Fahrenheit Display Range: -40 to 140 F
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Conax Technologies
Description: 4-Digit, 14-Segment LED Indicator Input for RTD, TC, mA, V, and Potentiometer Universal Supply Voltage Front Key Programmable Available with Optional 2 Relays and Analog Output Application: Display for digital readout of temperature, current, voltage or 3-wire
- Sensed Temperature Range: -200 to 2,300 F
- Celsius Display Range: 9,999 C
- Celsius Display: Celsius / Centigrade
- Local Interface: Digital Front Panel
-
Supplier: Conax Technologies
Description: 4-Digit, 14-Segment LED Indicator Input for RTD, TC, mA, V, and Potentiometer 4 Relays with Optional Analog Output Universal Supply Voltage Programmable via Front Keypad or PC Application: Display for digital readout of temperature, current, voltage or 3-wire
- Sensed Temperature Range: -200 to 2,300 F
- Celsius Display Range: 9,999 C
- Celsius Display: Celsius / Centigrade
- Local Interface: Digital Front Panel
-
Supplier: Radwell International
Description: PROGRAMMABLE LED INDICATOR, 4-DIGIT 14-SEGMENT LED DISPLAY, MAX. DISPLAY READOUT -1999 - 9999, INPUT FOR MA, V, OHM, RTD, TC AND POTENTIOMETER, 2 RELAYS AND ANALOG OUTPUT, UNIVERSAL SUPPLY, FRONT KEY PROGRAMMABLE, RELAY ON / OFF INDICATION.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bourns, Inc.
Description: where a turns-indicating device or an adjustment setting/locking device is needed. These devices are available to fit various shaft sizes in digital or concentric scale (analog) readout options. Typical applications include power supplies, oscilloscopes, medical equipment, and
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 10 to 30 +/- %
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: PR electronics
Description: Application Display for digital readout of current / voltage / resistance / temperature or potentiometer signals. Process control with 2 potential-free relays and / or analog output. For local readout in extremely wet atmospheres with a specially designed splash-proof
- Number of Digits: 4
- Voltage Range: 0 to 12 volts
- Current Range: 0 to 0.02 amps
- Width: 96 mm
-
Supplier: Conax Technologies
Description: readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 2 potential-free relays and/or analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14- segment characters. Max. display readout -1999…9999 with
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: E+E Elektronik
Description: analogue outputs are available for the measurement values dew point (Td), frost point (Tf) and temperature (T). An optional relay output provides an alarm signal when the dew point threshold set with a potentiometer is exceeded. The optional display and the associated MIN/MAX values allow for
- Dew Point Range: -76 to 140 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Conax Technologies
Description: readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 4 pairs of potential-free change-over relays and analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999…9999
- Number of Control Outputs: 5 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D) conversion
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: (A/D) conversion with the supply voltage as a reference. The IC is produced in BiCMOS technology with high voltage capability and also provides reverse polarity protection. Digital signal processing using a 16-bit DSP architecture together with digital temperature and analog stress
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: ratiometric analog output voltage, which is ideally suited to Analog-to-Digital (A/D) conversion with the supply voltage as a reference. The IC is produced in BiCMOS technology with high voltage capability and also provides reverse polarity protection. Digital signal processing using a
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Kelly Pneumatics, Inc.
Description: in outlet flow rates, and provides exceptional closed-loop, proportional, output pressure control characteristics. This product can be further customized to include a digital display readout, a wall adapter connection for power supply, an inline filter, and a mechanical gauge. Our
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998P8 Linear Hall sensor with digital temperature and stress compensation The linear Hall IC TLE4998P8(D) has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital PWM signal, which is well
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Dover Flexo Electronics, Inc.
Description: Calibration. This eliminates potentiometer adjustments to make calibrating simple and fast. Large 2.5 inch tension readout, analog or digital Rugged Steel Enclosure Mounts on a wall, machine frame or just about any tight space 50:1 calibration range. Powered by 24 VDC I/O
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: ValueTronics International, Inc.
Description: selected output voltage to within 0.1% +1 millivolt of the selected value. A 1-millivolt range, single-turn potentiometer permits interpolation of the last place. This potentiometer has a resolution of 10 microvolts. A toggle switch selects the range of the dial readout; either
- DC Output Power: 1 watts
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
Self‐Diffusion of 45Ca and 88Y in Pure and YF 3 ‐Doped CaF 2 Single Crystals
During the anneals, temperature variation was never greater than 21°C around the set point, as indicated by a digital readout potentiometer " connected to the monitoring thermocouple.
-
The effects of frontal EMG biofeedback and progressive relaxation upon hyperactivity and its behavioral concomitants
Quantification involved nulling a meter by means of a 10-turn digital readout potentiometer .
-
Gamma-Ray Scattering by Concrete Surfaces
The voltage fed back to the resistor was measured with a Fluke null voltmeter, a highly stable poten- tiometer with a digital readout accurate to at least four significant figures.
-
Limnological Features of a Tropical Meromictic Lake
A precision potentiometer with a digital read- out was used to read off temperature values .
-
The Comdyna GP-6 analog computer: alive but not exactly kicking
The patch bay offers banana plug connections, poten- tiometers with a digital readout , a built-in voltmeter, power-supply voltages, an overload indicator, and short-circuit protection.
-
The rapid estimation of fat in various foods using the Foss‐Let density apparatus
The current in the lower coil is controlled by a. digital potentiometer , the read - out of which can be converted to oil content using a conversion table.
-
CALORIMETRY FOR SAFEGUARDS PURPOSES. DETERMINATION OF PLUTONIUM IN REACTOR FEED MATERIAL.
The calorimeter system (shown in Figure 4) includes a calorimeter, a regulated power supply, an environmental bath, a control panel, and a readout device ( potentiometer or digital voltmeter).
-
New devices and chemicals
The gewOnschte voltage region can via potentiometers and become digital voltage display of any ge-w / ihlt.
-
Experimental study IN VITRO of the rheological behavior of the blood in transitional regime at low shear velocity
Outer I-cylinder; thermostatic 2-container; 3-motor; 4- potentiometer of precision has the digital display ; inner 5-cylinder; 6-ring of guard; 7-mirror; 8-frame of galvanometer; magnetic 9-circuit; 10-wire of torsion; light 11-source; 12-screen; photoelectric …
-
The micro‐robotic laboratory: Optical trapping and scissing for the biologist
The flow rate was commanded by a spring loaded potentiometer associated with a digital readout of lin- ear plunger displacement.
Indicates content that may require registration and/or purchase.