-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
-
Supplier: Allied Electronics, Inc.
Description: POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 2 WATT 1M OHM 1/4 INCH DIAMETER LOCKING SHAFT CARBON 10% KLU5051S20 RV4LAYSA105A
-
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 1/2 WATT 25K OHM 1/8 INCH DIAMETER LOCKING SHAFT CARBON 10% SLU2531S20 RV6LAYSA253A
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 1/2 WATT 2.5K OHM 1/8 INCH DIAMETER LOCKING SHAFT CARBON 10% SLU2521S20 RV6LAYSA252A
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER 2 WATT 2.5K OHM 1/4 INCH DIAMETER LOCKING SHAFT CARBON 10% KLU2521S20 RV4LAYSA252A ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: POT;CARBON;SINGLE TURN;LOCKING;5K OHMS;10% TOL;PWR-RTG 2W;SLOTTED 0.625IN SHAFT
-
Supplier: Allied Electronics, Inc.
Description: POT;CARBON;SINGLE TURN;LOCKING;10K OHMS;10% TOL;PWR-RTG 2W;SLOTTED 0.625IN SHAFT
-
Supplier: Allied Electronics, Inc.
Description: bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%;
-
Supplier: Radwell International
Description: DIAL, 20 TURN CONCENTRIC COUNTING DIAL WITH LOCK, FITS 1/4" SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bourns, Inc.
Description: Panel controls are designed for applications that typically require frequent adjustment. Both rotary and slide panel control types are available. A selection of elements includes carbon, cermet, and conductive plastic. These devices are available in various sizes and shaft/bushing
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Standards and Certifications: RoHS Compliant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POTENTIOMETER, 1K OHM, 2 WATT, LINEAR, 3/4", LOCKING SHAFT. 3.18 MM SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bourns, Inc.
Description: Panel controls are designed for applications that typically require frequent adjustment. Both rotary and slide panel control types are available. A selection of elements includes carbon, cermet, and conductive plastic. These devices are available in various sizes and shaft/bushing
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 10 to 30 +/- %
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: NBK America LLC
Description: A counting dial with analog display. Small size. Can be combined with rotating devices such as a potentiometer for control and measurement applications. The rotation speed of the shaft can be controlled with high precision. With a locking mechanism. Dial = shaft rotation can be
- Features: Metal
Find Suppliers by Category Top
Featured Products Top
-
aesthetically pleasing collet knob range fits rotary potentiometers with shaft ends corresponding to DIN 41591. Applications include measurement and control, medical and wellness, laboratory equipment, HVAC, communications and building equipment. COM-KNOBS can be specified with or without (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. OPTIONAL VOLTAGES: 12Vdc, 24Vdc, 24Vac (24Vdc rectified) 230Vac-50/60 Hz-1 Ph. with thermal overload protection. 230 or 460Vac-50/60 Hz-3 Ph. with thermal overload protection. Lock Rotor Current 115Vac. = 2.60 Amps. model LA, 2.99 Amps model LX. 230Vac. = 2.4 Amps (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
VOLTAGES: 12Vdc, 24Vdc, 24Vac (24Vdc rectified) 230Vac-50/60 Hz-1 Ph. with thermal overload protection. 230 or 460Vac-50/60 Hz-3 Ph. with thermal overload protection. Lock Rotor Current 115Vac. = 2.99 Amps. model 5K, 7.1 Amps all other models. 230Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.