Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: ifm electronic LMT302 Level Sensor
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: BinMaster, Inc.
Description: Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. The BinMaster RL measures a single point in the bin using
- Material Temperature Range: 185 F
- Features: Analog Current, Top mount
- Level Measurement Type: Continuous Level
- User Interface: Digital Front Panel
-
Supplier: DigiKey
Description: Liquid, Powder Level Sensor Resistive Output Adhesive
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: Capacitive level sensors for solids, fluids or granulated substances. Typical application: Level detection in agriculture environments (e.g. silos). Capacitive level sensor for solids, fluids or granulated substances Polyester types, smooth or with 1 1/2” pipe
- Measuring Range: 0.3149608 to 0.5905515 inch
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
-
Supplier: ifm efector inc.
Description: Continuous level measurement behind non-metallic and non-conductive surfaces Non-contact detection so no influence caused by medium Three separate point level sensors in one unit Deposits can be detected and signaled to improve quality of the process Linking several KQ10 via
- Measuring Range: 7.87402 inch
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: DigiKey
Description: Liquid, Powder Level Sensor Output
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: BinMaster, Inc.
Description: The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment simply
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals! The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or
- Material Temperature Range: -4 to 176 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Sanitary Applications rated (3A, etc.), Side mount, Top mount
-
Supplier: DME Company
Description: ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials
- Material Temperature Range: -13 to 176 F
- Maximum Current: 250 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 36 volts
-
Supplier: Fluidwell bv
Description: transmitting electrode and multiple receiving electrodes. The cycle time of the FTC level sensor changes as soon as a product intervenes this electric field. Multiple advanced receiver circuits are embedded to detect the level of low dielectric material, like bulk solid material
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Side mount
-
Supplier: VEGA Americas, Inc.
Description: Application area It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm The VEGAWAVE 61 is a level switch for universal use in powders and
- Material Density: 0.49937576 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Automation24, Inc.
Description: The LMT104 hygienic point level sensor from ifm with two programmable opening/closing outputs is used for viscous media and powders. Its compact sensor tip allows integration even in small DN25 pipes. The factory setting to different fluid types eliminates the need for an
- Maximum Operating Pressure: 40 psi
- Material Temperature Range: -4 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Top mount
-
Supplier: Automation24, Inc.
Description: The LMT121 hygienic point level sensor from ifm with two programmable opening/closing outputs is used for viscous media and powders. Its compact sensor tip allows integration even in small DN25 pipes. The factory setting to different fluid types eliminates the need for an
- Maximum Operating Pressure: 40 psi
- Material Temperature Range: -40 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The LMT105 hygienic point level sensor from ifm with two programmable opening/closing outputs is used for viscous media and powders. Its compact sensor tip allows integration even in small DN25 pipes. The factory setting to different fluid types eliminates the need for an
- Maximum Operating Pressure: 40 psi
- Material Temperature Range: -4 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Fluidwell bv
Description: level from the time difference between the impulses sent and the impulses reflected. Features Accurate continuous level measurement and reliable point level detection in one device. Reliable measurements even in changing process conditions. Highly robust measurement, innovative
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Top mount
- Meter Technology Type: Radar / Microwave
-
Supplier: Automation24, Inc.
Description: point level sensor is characterised by a design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility, the LMC502 point level sensor with M12 connector and process
- Maximum Operating Pressure: 40 psi
- Material Temperature Range: -4 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Single Pole, Double Throw (SPDT), Solid-State Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: VAST STOCK CO., LIMITED
Description: Liquid Level Sensors 5VDC 20mA Powder Level Sensor
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to
- Measuring Range: 8 to 240 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: All MassaSonic® Sensors are field proven reliable in applications including fluid and solid level measurement, distance ranging, and object detection. Our sensors are deployed in application verticals that include water-wastewater, chemical manufacturing and distribution,
- Measuring Range: 14 to 420 inch
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to
- Measuring Range: 4 to 108 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The capaTEC® level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. This EBE level sensor is ideal for OEM and high-volume products and impresses with its immediate readiness
- Measuring Range: 0.9842525 inch
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: VEGA Americas, Inc.
Description: Application area The position of the switching point can be up to 6 m away from the installation site. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm The VEGAWAVE 63 is a level switch for universal use in powders and fine-grained bulk solids.
- Material Density: 0.49937576 lbs/ft³
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Senix Distance and Level Sensors
Description: The ToughSonic REMOTE 50 is a remote liquid level sensor with a maximum range of 50 feet (15.2 meters). This digital sensor is designed for accuracy and long-term durability in remote monitoring applications. With a stainless steel housing, full epoxy potting and IP68 rating, it
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs Reliable suppression of deposits or foam
- Material Temperature Range: -4 to 212 F
- Maximum Current: 0.1 amps
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
Supplier: VEGA Americas, Inc.
Description: Application area Extensive selection of electronics, housings, approvals. Process fittings: G1½ or 1½ NPT The VEGASON 61 is an ultrasonic sensor for continuous level measurement of liquids or bulk solids. Typical applications are the measurement of liquids in storage tanks or open
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Sitron
Description: sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids with complex geometries. The
- Meter Technology Type: Capacitive / RF Admittance, Optical
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
Find Suppliers by Category Top
Featured Products Top
-
, asphalt, or syrup Threaded, SS flange, and plastic versions with many mounting options Applications: Cement, grain, powder, wood chips, pellets, sand, aggregates, or plastics Tall, narrow silos for single-point level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
signature red housing, the VRX is engineered to provide dependable point-level detection for powders and bulk solids—even under the most demanding industrial conditions. A highly visible, on-board status indicator light changes from green to red when the probe changes from an (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
down as well as sidewall buildup. 3D sensors are suitable for: Pellets, granules, powders, and most other bulk solids Bin, tanks, and silos where the material surface has uneven topography Grain, seed (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
making requires strict control over every detail, and Hypersen 6-axis force sensor turns coffee collaborative robots into "skilled baristas" by perceiving subtle mechanical changes. Grinding & Tamping: The sensor monitors the weight of coffee powder in real time through force feedback (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Grinding & Tamping: The sensor monitors the weight of coffee powder in real time through force feedback, ensuring accurate (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Specifications 2852-PCD Plugged Chute Detector The 2852-PCD provides non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering -
accuracy than a single 3DLevelScanner. The MVL system integrates the multiple-point measurement data from two or more 3DLevelScanners to cover a wide surface area, estimating inventory volume with greater accuracy than previously available from any level measurement device (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
dependable point-level detection in powders, flakes, and bulk solids, VRX vibrating probes are ideal for high- and low-level indication, plugged chute detection, and hopper level alerts. The sensors operate reliably (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
the exclusive worldwide provider of this level sensor with multiple-point measurement and 3D mapping software. The 3D level sensor measures and maps multiple points on the material surface. Measuring irregular material surfaces ensures improved accuracy when calculating volume (read more)
Browse Level Transmitters Datasheets for BinMaster, Inc. -
Explore all types of level sensors for solids, powders, and liquids, along with mounting plates and accessories to make installation easy. Plus, find wireless communications devices, wiring accessories, and a broad selection of (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
Level Indicators that Connect to the Cloud
BinMaster has put forward for industry consideration a range of four sensors that can provide cloud-based connections in accurately mapping and measuring silo and bin content. It says its level sensors play a leading role in utilising cloud technology developments for a range of industries
-
3D Scanners Take Volume Measurement to a New Level
3D Scanners take Volume Measurement to a New Level. Advanced non-contact technology for measuring the volume of solids in silos. There are many devices on the market today for detecting the level of solids and powders in silos. Many devices will only alert when material reaches a particular high
-
Inventory Management Using Multiple Point Measurement
point in the silo, the volume estimate has the potential of being very inaccurate. For accurate "binventory" multiple point measurment may be the best solution. Discover whether level or volume are what your operation needs and about the sensors that can help you meet your operational goals.
More Information Top
-
Integrated Moving Horizon-Based Dynamic Real-Time Optimization and Hybrid MPC-PID Control of a Direct Compaction Continuous Tablet Manufacturing Process
Powder level sensor (webcam .
-
CR4 - Thread: Dry Ice
You might be interested in: Solid and Dry Film Lubricants, Dry Material ( Powders ) Level Sensors , Dry Material (Powders) Level Switches .
-
CR4 - Thread: Accuracy of Dry Block Calibrator
You might be interested in: Pillow Block Bearings, Solid and Dry Film Lubricants, Dry Material ( Powders ) Level Sensors .
-
CR4 - Thread: Grounding Under/Below 10 Ohms!
You might be interested in: RTD Temperature Transmitters, Solid and Dry Film Lubricants, Dry Material ( Powders ) Level Sensors .
-
CR4 - Thread: Is There Any Difference Of Masonry, Brick Wall Or Dry Wall?
You might be interested in: Masonry Services, Solid and Dry Film Lubricants, Dry Material ( Powders ) Level Sensors .
-
CR4 - Thread: International standarts for Sandblasting (dry) application
You might be interested in: Solid and Dry Film Lubricants, Dry Material ( Powders ) Level Sensors , Dry Material (Powders) Level Switches .
-
CR4 - Thread: Lexan and Plexiglass Scratch Repair
You might be interested in: Solid and Dry Film Lubricants, Dry Material ( Powders ) Level Sensors , Dry Material (Powders) Level Switches .
-
CR4 - Thread: Dry Ice as a Power Source
You might be interested in: Solid and Dry Film Lubricants, Dry Material ( Powders ) Level Sensors , Dry Material (Powders) Level Switches .
-
CR4 - Thread: Ash and Sulphur in Dry Wood and Diesel
You might be interested in: Wood and Wood Products, Solid and Dry Film Lubricants, Dry Material ( Powders ) Level Sensors .
-
CR4 - Thread: Procedure for Drying of Methanol
You might be interested in: Solid and Dry Film Lubricants, Dry Material ( Powders ) Level Sensors , Dry Material (Powders) Level Switches .
Indicates content that may require registration and/or purchase.