-
Supplier: Accuris
Description: DRILLING MACHINE, UPRIGHT, FLOOR-MOUNTED, ROUND AND BOX COLUMN, POWER-FEED
-
Supplier: Accuris
Description: DRILLING MACHINE, UPRIGHT FLOOR TYPE, ROUND AND BOX COLUMN, SLIDING HEAD, PLAIN TABLE, POWER FEED
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides,
- Length: 26.5 inch
- Weight: 32 lbs
- RPM: 220 rpm
- Pneumatic Motor Power: 2.5 HP
-
-
Supplier: Mueller Company
Description: hold feed yoke securely in place around boring bar . Square shank on feed yoke fits power operator for automatic feed. FEED SLEEVE AND CAP - acme threads require only 2-1/2 turns to remove sleeve and cap for fast disassembly; long bearing surfaces provide
-
Supplier: Sandvik Coromant Co.
Description: CoroDrill® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With one drill for all materials, stock holding can be reduced and greater machine flexibility is
- Cutting Diameter: 0.118 to 0.787 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide
- Features: Coolant Feed, Other
-
Supplier: Dayton Lamina Corporation
Description: Power and versatility allow Lamina's portable heavy duty hydraulic drill and tapping equipment to be used in many industry sectors including: metal stamping nuclear power ship building mining construction oil pipelines oil rigging bridge building The hydraulic drill delivers remarkable
-
Supplier: Sandvik Coromant Co.
Description: Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining conditions. Benefits High tool body strength enables demanding plunge drilling operations Power efficient,
- Cutting Diameter: 0.5 to 1.378 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
-
Supplier: CS UNITEC
Description: Powerful & Reliable 10.5 Amp double-insulated motor Compact, lightweight and portable: 16-1/8" high, 37-1/2 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for continuous use Ideal hole cutting machine for steel
- Weight: 37.5 lbs
- RPM: 360 rpm
- Amps: 10.5 amps
- Power: Electrical Tools, Power Tools
-
Supplier: Alcoa North American Rolled Products
Description: cutter at 6000 RPM. Identical tests performed using 6061-T651 resulted in machine stall due to metal build-up on the cutter at feed rates greater than 75 in./minute. Proportionally higher feed rates are possible with machinery capable of attaining speed greater than 6000 RPM.
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Mile-X Equipment, Inc.
Description: that this ships by UPS. Click Here for Sale Price Quote STANDARD EQUIPMENT T-slotted worktable Drill chuck arbor Draw bar Features Heavy duty design allows a variety of precision drilling applications Easy to read internal depth gauge (GHD-20) Three power down feeds (GHD-20PF)
-
Description: intended that the results be used to compare different models of the same type of machine. ISO 28927-5:2009 is applicable to straight drills, drills with a pistol‑grip and angle drills intended for drilling holes with rotating or impact action in all kinds of materials (see Clause 5),
-
Supplier: CSA Group
Description: intended that the results be used to compare different models of the same type of machine. ISO 28927-5:2009 is applicable to straight drills, drills with a pistol‑grip and angle drills intended for drilling holes with rotating or impact action in all kinds of materials (see Clause 5),
-
Supplier: 3 Dimensional Services
Description: 30,000 millimeters per minute feed rate, and 5-axis cut with a machining center with an envelope of 5 feet by 7 feet. Our machining offers a multitude of capabilities for prototype die and mold build. Our machines deliver power, speed and accuracy to any job with tool paths,
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Plastics, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services
- Features: CNC Machining, Europe Only, ID / Internal Grinding, Jig Grinding, Midwest US Only, North America, OD / External Grinding, United States Only
-
Supplier: Mile-X Equipment, Inc.
Description: that this ships by UPS. Heavy duty design allows a variety of precision drilling applications Easy to read internal depth gauge (GHD-20) Three power down feeds (GHD-20PF) Calibrated fine down feed built-in Built-in spindle lock Head tilts left or right Easy accessible
-
Supplier: Mile-X Equipment, Inc.
Description: incorrectly state that this ships by UPS. Click here for sale price quote! Features: Heavy-duty design allows a variety of precision drilling and tapping applications Easy to read internal depth gauge Three power down feeds (GHD-20PFT) Calibrated fine down feed built-in
-
Supplier: Mile-X Equipment, Inc.
Description: clutch power feed Head and table rotate 360 degrees around column No-Volt release prevents spindle start when power returns after shut down
-
Supplier: CSA Group
Description: ISO 28927-10:2011 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven percussive machines with and without rotary action [portable rock drills, plug hole drills, rotary hammers, breakers (e.g. pavement breakers,
-
Description: ISO 28927-10:2011 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven percussive machines with and without rotary action [portable rock drills, plug hole drills, rotary hammers, breakers (e.g. pavement breakers,
-
Supplier: Glebar Company Inc.
Description: Built to end grind cylindrical components, the double disk grinder consists of two adjustable grinding wheels mounted on slides, and a stepper motor driven parts carrier which shuttles the parts through the grinding wheels. This machine is meant for components which have a tight tolerance on
- Rotary Speed: 3,450 rpm
- Power: 2 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Applications / Materials Abraded: Brakes / Clutches, Flywheels, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: CSA Group
Description: applicable to those components meeting the definition of centrifugal pumps including gas handling devices, discharge heads, seal chamber sections, intake systems, mechanical gas separators, induction motors (herein motor), shaft couplings, motor lead extension, pothead, and power cables, as
-
Supplier: Millennium Power Services
Description: Manufactured Parts Millennium Power Services has manufactured valve parts for almost every type of valve across a variety of industries. Each member of our team has over 20 years experience, so we are confident to offer a two-year warranty on every part we make. In addition, from parts as
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Supplier: Sunnen Products Company
Description: protection 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Tool life for tool insertion and removal Front stationary steady rest shaft support Lifetime application service with every
- Power: 29.48484846786204 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Midwest Brake
Description: applications including severe service clutching and braking in drilling platforms, drawworks, and auxiliary equipment. Model CB Clutches and brakes for general power transmissionTorque Capacity up to: 1,160,000 Lb-in / 131.000 Nm
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Spieth guide bushings – round guidance and clamping with adjustable play – open up new dimensions for modern, efficient and economical machine designs with high power densities and high levels of dynamic stress thanks to the Spieth principle. Series FDK/FDL: - play adjustment by
-
Supplier: Master Metal Engineering (MME)
Description: lengths up to 14" long. CNC lathe work from1/16" diameter to 2 9/16" diameter bar feed work. Chuck work to 11.81" diameter X 9 1/16" long. Shaft and between centers work up to 7.87" diameter X 18.5" long. CNC Machining center work such as multiple hole drilling and tapping operations
- Industries: Aerospace, Agricultural, Automotive, General Industrial, Heavy Transportation, Medical / Pharmaceutical, Power Generation
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Gear Shaving, Heat Treating / Hardening, Hobbing, Lapping / Honing
-
Supplier: Kinova Inc.
Description: Link 6 is its multi-usage wrist, which is designed for ease of usage and increased efficiency. The wrist comes with a colored ring annunciator, which makes it easier to monitor the robot's movements. The feed-through power and data also allow for a smoother cable management experience,
- Number of Axes: 6 #
- Load Capacity: 6 kg
- Reach: 1,000.0000000000001 mm
- Industry / Application: Assembly, Automotive Testing, Machine Tending, Material Handling (e.g., Loading/Unloading, Palletizing), Medical / Pharmaceutical, Metal Removal (e.g., Cutting, Deburring, Drilling), Packaging, Security / Military
-
Supplier: CSA Group
Description: (i) industrial trucks within the scope of ASME B56 and CSA B335 (j) portable equipment, except for portable escalators (k) tiering or piling machines used to move material to and from storage located and operating entirely within one story (l) equipment for feeding or positioning material at
Find Suppliers by Category Top
Featured Products Top
-
the basics to be successful. It is critically important to optimize the machining techniques required for creating small holes. If that first step isn't done, or is done incorrectly, the small drills being used will quickly break in the drilling cycle. At Protomatic, we have the know (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
implementation. Full process chain coverage, complete material matrix. We master core processes such as sheet metal welding, precision machining (turning, milling, drilling), casting and forging, injection molding (plastic and rubber), bearing (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
WORKHOLDING & POSITIONING Fairlane Products’ workholding and positioning components allow for faster speeds and feeds within the manufacturing process. Their modular and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
the most demanding conditions. What Is Ceramic Machining? Ceramic machining encompasses processes such as cutting, grinding, drilling, and polishing to shape technical ceramics into precise geometries and tight tolerances (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
and crack. Providing the Aerospace, Medical, Nuclear Power, and Semiconductor markets with custom fabricated parts, we specialize in complex and precision machining of these exotic materials. (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
; battery-operated drill powers the facer DataLogger capability Sturdy travel case for easy transport of entire machine and accessories Easy-to-view pressure gauge Uses the same inserts as the Acrobat™ 160 Learn More (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
ARBURG® and ENGEL® but with a 95% lower capital cost.” Breaking the Barriers to Silicone Conventional LSR machines cost $200k+ and require three-phase power, chilled water, and dedicated floor space, putting true silicone molding out of reach for most (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Visumatic is your quiet, capable partner delivering bullet proof products that just work. Some of our many machine builder product solutions include: VPM Power Module Automatic feeding (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
machines with a highly non uniform torque pattern. ELPEX-B couplings are also suitable for connecting machines with high shaft misalignment. The elastic tire can simply be slipped over the hub parts. The elastic tire is held firmly in place by fitting the clamping ring. The (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
More Information Top
-
Establishing Criteria for a Computerized Vision Inspection of Holes Drilled in Carbon Fiber Composites
The Grumman report [2] sug- gests drilling graphite epoxy with a rotary speed of 9000 rpm and a feedrate of 0.025 mm/rev (0.001 ipr) on a power feed , fixtured drilling machine .
-
ZASMHBA0002179
A six-spindle indexing-turret drilling machine with electric power feed is instrumented with a two-component piezoelectric dynamometer, which measures torque and thrust force.
-
CR4 - Thread: Vertical Drilling Machines vs. Lathes
A vertical drilling machine will have power feed for the drill.
-
CR4 - Thread: Machinery to Manufacture Fish Feeds
You might be interested in: Power Feeds , Packaging Machines , Drilling and Tapping Machines .
-
Machine tools 3
The input sizes of the process regulator are the feed force , drilling moment, machine vibrations as well as informations over chip form and feed path.
-
Innovating Processes
The commonest way to perform machining is with pneumatic power feed drills using a single motor to cater for both cutting speed and feed rate, the ideal solution being to perform a “one-shot” drilling, reaming and countersinking operation.
-
States > New Jersey > State > Statutes > Title 39 - Motor Vehicles and Traffic Regulation > 3 - Motor Vehicles
Traction or tractor well-drill machines or well- drilling equipment; trucks with powered feed impregnating machines ; fee .
-
Prior art by drilling of box furniture parts
The essential points of the machine mechanism: drive power of vertical drilling feed units 2,0 kWs, sufficiently f/ir the operation of 56 drilling spindles; - LS _ of ngsverstellung of supports with rapid and creeping operation (positioning operation) fibers genauigkeitsgewirbelte, polished trapezoidal …
-
Introduction into the oil hydraulic system
… installation, elements), installation (heat) 245-installation (noise) 251-dampers (chamber-D.) 103-sealings 177 157-pressure limiting valves 151, throttle valves, slide set 147 - displacer machines 91 lubricated 62 90 … … valves, servovalves, tubular conduits, flow valves, - feed drilling spindle 241 138 bio …
-
Engineers' Illustrated Thesaurus
A-Feeding gear for tickets, B- Power or hand- feed gear for boring machines , drills , etc.
Indicates content that may require registration and/or purchase.