Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: experiment clause. The netcol5000-C provides stable DC, current recording, temperature recording, and temperature control functions. The NETCOL5000-C uses temperature control to start the DC power supply, and monitors the multi-channel current and multi-channel temperature in real time
- Temperature Range: -50 to 200 C
- Configuration: Benchtop / Instrument, Laboratory / Room, Reach-In
- Type: Environmental Stability
- Parameters: Sound
-
Supplier: Radwell International
Description: POWER MONITORING DEVICE, LCD, W/ GRAPHICS DISPLAY, INPUT: 400/690 V, 45-65 HZ, POWER SUPPLY: 100-250 VAC/DC, MODBUS TCP, 2 DIGITAL INPUTS/OUTPUTS, 96 MM CUTOUT HEIGHT/WIDTH, SCREW CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 250 volts
-
Supplier: Cellwatch, by NDSL
Description: Cellwatch system has been developed as a cost effective solution for customers with one or more sites utilizing single or multiple batteries, which need a 24x7 monitoring system. These sites can be distributed on a local, regional, and global basis. Cellwatch Features and
- Monitored Properties: Electrical Properties
- Technology: Wired
-
-
Supplier: Qualitrol Company, LLC
Description: Quality Enable future expansion with advanced architecture and protocols Options Option to upgrade power supply module and GPS module Applications Comprehensive power system monitoring from a single multi-function device to maximize the utilization of the
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Qualitrol Company, LLC
Description: sampling rates for fault and disturbance monitoring Options Certified Class A PQ and fully compliant IEEE C37.118.2005 PMU Traveling wave fault location Uninterruptible power supply (An uninterruptible power supply can be provided for monitors in critical
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Visual Sound, Inc.
Description: Tannoy/TGI North America, Inc. The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for
-
Supplier: Quarktwin Technology Ltd.
Description: Power Supply Controller Distributed, Industrial Power Systems 8-SOIC
- Quiescent Current (IQ): 2,600 µA
- Supply Voltage (Vi): 8 to 24 volts
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Protection System Station DC Supply Monitoring Devices and Systems" with no maximum maintenance interval. The NERC Battery Monitoring System includes: BQMS Battery Monitoring System ELM-Series Electrolyte Level Monitor GFM-100 Battery Ground
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 16 volts
- Features: Alarm / Relay, Fault Diagnostics, Test Software / Computer Interface
-
Supplier: Qualitrol Company, LLC
Description: Enable future expansion with advanced architecture and protocols Options Option to upgrade power supply module and GPS module Applications Comprehensive power system monitoring from a single multi-function device to maximize the utilization of the transmission
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Piezo-Metrics
Description: Data Logger Vaccine Temperature Monitoring System (VTMS) is ideal for the continuous measurement and data logging of temperature sensitive vaccines or pharmaceuticals in refrigerators, freezers, and coolers. The system includes a RFTCTemp2000A data logger with a type K
-
Supplier: Visual Sound, Inc.
Description: control via Wireless Workbench® software Internal power supply with IEC in/out ports enables easy power chaining in the rack Backwards compatibility with PSM®900 receivers for simplified inventory management Diversity bodypack dramatically improves signal reception and increases
- Features: Wireless Microphone
-
Supplier: DigiKey
Description: Power Supply Controller Distributed, Industrial Power Systems 8-SOIC
- Operating Temperature: 125 C
- Features: Other
- Package Type: SOIC / SOP
-
Description: IEC TS 63222-2:2023 defines technical requirements for designing a power quality monitoring system for public power supply networks. It is applicable for LV, MV and HV public power supply networks. The design procedure of a power quality
-
Supplier: Cellwatch, by NDSL
Description: Cellwatch system has been developed as a cost effective solution for customers with one or more sites utilizing single or multiple batteries, which need a 24x7 monitoring system. These sites can be distributed on a local, regional, and global basis. Cellwatch Features and
-
Supplier: SOCOMEC
Description: The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting
- AC Output Voltage: 230 to 400 volts
- Output Frequency: 50 to 60 MHz
- AC Input Voltage: 230 to 400 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: TSI Incorporated
Description: can provide actionable data, which can assist decision makers in deploying personnel and resources. Applications Outdoor environmental monitoring Fugitive emissions monitoring Site perimeter monitoring Brownfields/remediation monitoring Fence-line monitoring Dust
- Instrument Type: Monitor
-
Supplier: Accuris
Description: Site Commissioning Tests - Commissioning Schedule for System Monitoring Equipment (SME) Supplied by Hathaway Power Instrumentation Ltd
-
Supplier: ABB Inc.
Description: CMS-600 Control Unit Measure and operate smarter Control units are needed to process the sensor data, supply the sensors with power, get access to the measurement data locally or remotely and to do all the system configurations. Up to 2 x 32 sensors can be connected to each
-
Supplier: Lingto Electronic Limited
Description: IC SYSTEM RESET BIPO 8DMP
- TJ: -40 to 85 C
- Device Type: CardBus Controller
-
Supplier: Advance Cutting Systems, Inc.
Description: The ProLine 2150 by KALIBURN is a 150 amp precision high current density plasma cutting system that combines precise, square, and virtually dross-free cuts with excellent speeds on gauge thick metals to 1’’ (25.0mm), and it has a maximum capacity to 1 ½’’ (38.0mm). Uncompromising cut quality,
- DC Output Current: 150 amps
- AC Input Voltage: 208 to 575 volts
- Input Frequency: 50 to 60 Hz
- Number of Outputs: 1 #
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ Cellaguard™ is a carbon dioxide (CO[2]) or a carbon dioxide and oxygen (O[2]) fixed monitoring system, designed to monitor gas levels in a confined space such as a beer cellar. The Cellaguard system consists of a wall mounted base station, housing the gas
- Operating Temperature: 37 to 122 F
- Operating Humidity: 0 to 95 %
- Features: Audible or Visual Alarms
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
-
Supplier: Newark, An Avnet Company
Description: NetBotz Rack Monitor 450 (with 120/240V Power Supply)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1080008-MP6910AGS Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Distributed, Industrial Power Systems Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 2.6 mA Voltage -
- Supply Voltage (Vi): 8 to 24 volts
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Type: SOIC
-
Supplier: ODG (Origin Data Global)
Description: IC SYSTEM RESET BIPO 8DMP
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 0.8 to 20 volts
- Features: Linear Regulator, Other
- Package Type: SOIC / SOP
-
Supplier: Vaisala
Description: includes: 24V universal power supply, circuit breaker, terminal blocks, internal cable management and factory mounting of all internal transmitter and barriers. The small cabinet has the option of using either 24V universal power supply or vNet data logger interface for
- Length / Height: 15.74804 to 23.62206 inch
- Width/Diameter: 11.81103 to 19.68505 inch
- Depth: 7.87402 inch
- Height: 15.74804 to 23.62206 inch
-
Supplier: TMP Pro Distribution
Description: A basic Hear Back system consists of a Hub and personal Mixers connected using standard CAT5E cables. A single Hub supplies signal and power to a maximum of eight Mixers. That's one for you and everybody in the band. If that's not enough, the Hubs can be daisy-chained using the HearBus
-
Supplier: SOCOMEC
Description: functionality, make DIRIS Digiware the most effective solution for metering consumption, measuring and monitoring the quality of electrical energy in industrial and commercial applications. • Management and optimisation of the power installed: DIRIS Digiware allows you to identify most
- AC Voltage Range: 50 to 520 volts
- Frequency Range: 45 to 65 Hz
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
-
Supplier: Acme Chip Technology Co., Limited
Description: IC SYSTEM RESET BIPO 8SIP
- Supply Voltage (Vi): 4.4 to 4.1 volts
- Features: Other
-
Description: The XPm2010 is a PICMG 2.11 power supply that takes in a MIL-STD-704 28 VDC input voltage and provides up to 300 W on 3.3 V, 5 V, and ±12 V at up to 90% efficiency. The XPm2010 also provides on-card MIL-STD-461E EMI filtering. The XPm2010 fits in a 3U cPCI slot. Up to 8.3 A on 12 V, 2
- DC Output Current: 25 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM81028AMWV is a system power supply IC for TFT-LCD panels which are used in monitors, notebook type displays, and tablets. This IC incorporates HAVDD, VCOM amplifier in addition to the power supply for panel driver (SOURCE, GATE, and LOGIC power supplies).
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
- Switching Frequency (fsw): 0.6 kHz
- Features: Other, Switching Regulator
-
Supplier: ValueTronics International, Inc.
Description: quickly make incremental voltage or current changes. System integrators benefit from the standard USB (USBTMC-compliant), RS-232, GPIB, RS-485, and LAN interfaces supporting SCPI commands. Alternatively, users can control the power supply, execute test sequences or log
- DC Output Power: 3,000 watts
- Type: DC Power Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1226246-MP6922AGSE Manufacturer Homepage: www.monolithicpower.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
- Output Options: Inverting
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1226242-MP6910DZ Manufacturer Homepage: www.monolithicpower.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
- Output Options: Inverting
-
Supplier: Marposs Corp
Description: 7/10). As a part of the GENIOR MODULAR product family, GEMDS can be integrated into GENIOR MODULAR monitoring systems for process monitoring purposes. Then, the displacement and temperature signals are usable within the automatic monitoring strategies. Thus, Marposs
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1347387-A8660KESTR-J Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Consumer, Industrial Standard Package: 1,500 Voltage -
- TJ: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
screw terminal and bus-bar connections. These industrial supplies are ideal for use in many applications requiring reliable 12V, 24V or 48V bulk power. Operating efficiencies of 90 to 93% minimizes waste heat dissipation and eases system cooling requirements. With a universal input (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Linear Power Supplies: Generate significant heat, which must be managed with large heat sinks or cooling systems. Switching Power Supplies: Generate less heat, reducing the need for extensive cooling solutions (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
provided by an internal temperature controlled fan to reduce acoustical noise. The case measures 107 x 84.4 x 335mm, making it suitable for 2U high racking systems. The weight of the product is just 4kg. The power supply has 3kVac input to output, 2kVac input to ground and 500Vdc output to ground (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
computer’s web browser can be used to operate the modules through the built in webpage server. A Graphical User Interface (GUI) is built in to the web server and can be used to monitor the status of the power supplies. A password feature is provided to avoid unauthorized access (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
300W External Power Supplies Have Class I or II Inputs and Level VI Efficiency TDK (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
this technology is industrial fuel pumps. Whether an engineer needs to supply power directly to the pump motor or integrate sensor instrumentation to monitor fluid level, temperature, or fuel quality, a direct-cast feedthrough creates a flawless internal seal. This ensures that both new OEM (read more)
Browse Hermetic Sealing Services Datasheets for Douglas Electrical Components
Conduct Research Top
-
Remote Power Supply Monitoring with iLog
European GSM providers that expand their activities to African countries, usually face problems when it comes to power supply the GSM Rx-Tx cellular system. To resolve the problem they use APS systems that are 20' containers with battery-arrays and dc-ac inverters stored inside. The batteries may
-
White Paper: IIoT Power Supply Solutions
The following white paper reviews solutions used to make an IoT power supply monitoring and control device. It covers AC monitoring, output voltage control and operational feedback. It details techniques that created a dimmable, remotely operated lighting device capable of communicating with other
-
Suitable Switching Power Supply for Medical Device
Switching power supplies are widely used in medical devices, such as ventilator, mask machine, PCR nucleic acid detector, body temperature detector, multi-parameter monitor, x ray, CT/PET, blood analyzer, heart-lung machines and diagnostic devices, etc. X ray machine power supply is one of the most
-
Select Switching Power Supply for Medical Device
Switching power supplies are widely used in medical devices, such as a ventilator, mask machine, PCR nucleic acid detector, body temperature detector, multi-parameter monitor, x ray, CT/PET, blood analyzer, heart-lung machines, and diagnostic devices, etc. X ray machine power supply is one
-
Fluke: Thermal Process Monitoring
Temperature monitoring can detect overheating delivery system components, help solve irregularities in electrical power supplies, predict operational machinery failure, detect blockages in supply pipes, and identify product inconsistencies. Given the number of process industries and associated
-
Maximizing Battery Life Through Monitoring and Management
This paper provides substantiation that continuous monitoring and proper management will enable meeting and possibly exceeding the projected life for Valve Regulated Lead Acid (VRLA) batteries, and will improve the reliability of the battery power during a disruption of normal AC power supply
-
HVAC Monitoring Saves Costs for a School Building
This summer, CAS DataLoggers recently supplied the wireless monitoring solution for a middle school maintenance supervisor who needed to view energy usage on the building's HVAC system before winter arrived. The school needed a lightweight yet affordable wireless datalogging system that could
-
Implementing Temperature-Based Variable Fan Speed Control in NLX Power Supplies
The NLX Power Supply Specification released by Intel Corp. defines the requirements for next-generation PC system power supplies. There are several enhancements outlined in this specification as compared to the ?old? PS/2 power supply form factor. One of these features is control and monitoring
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
… R. Gopalaswami, K. Sulochana, G. Saravanan(1402) Performance evaluation of solar photo voltaic modules under field conditions through a quick diagnostic tool ............................................................................................M. Kumaravel, C. R. Jeevandoss, G. Amutha, S. Veeraraghavan(1409) PV-diesel power supply monitor system for base station of …
-
Methods of determining individual heat energy consumption using an intelligent system for monitoring power supplies
Keywords: power supply monitoring system , individual metering of heat, hardware-software methods, wireless temperature measuring instrument.
-
Design and Implement of Information Model and Communication Protocol for Monitoring of Power Supply
The architecture of power supply monitoring systems is put forward in section II.
-
Information Model and Communication Protocol for Remote Monitoring of Power Supply
The architecture of power supply monitoring systems is put forward in section II.
-
Power system disturbance patterns
The disturbance patterns in a power supply system monitored continu- ously at a single site over a two-year period are presented, and the problems that might evolve from short-term site monitoring are dis- cussed.
-
Detector control system for Daya Bay Reactor Neutrino Experiment
High voltage power supply monitoring system , VME crate .
-
Page 15. Semiconductor parts with 513 in root number
Temperature and Power Supply System Monitors .
-
An environmental monitoring system for semiconductor detectors
For several seconds after sending, the subsystem waits for a supporting message from the power supply monitoring system .
Indicates content that may require registration and/or purchase.