Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Takex America, Inc.
Description: Description AC/DC Power photo sensors were developed to make use of the available power and the majority of models are self-switching between AC and DC as well as self-regulating from 24 VDC to 240 VAC. These units provide relay output and may be used as direct inputs to various
- Operating Distance: 1.181103 to 275.5907 inch
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
- Mode: Light/Dark Programmable
-
Supplier: PCB Piezotronics, Inc.
Description: Modulated current & 4-20 mA vibration sensor USB power supply. Provides voltage output for connection to test sensor input of portable vibration calibrator.
- Device Category: Sensor / Transducer
-
Supplier: Newark, An Avnet Company
Description: POWER SUPPLY
-
-
Description: The XPm2020 is a VITA 62-compliant 3U VPX power supply that takes in a MIL-STD-704 28 VDC input voltage and provides up to 300 W on 3.3 V, 5 V, and ±12 V at up to 90% efficiency. The XPm2020 also provides on-card MIL-STD-461E/F EMI filtering and optional on-card holdup capacitance,
- DC Output Current: 20 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Supplier: Newark, An Avnet Company
Description: Photo Sensor Kit; Power Supply Approvals:ITE; Input Voltage VAC:-; Product Range:-; Plug Type:
-
Supplier: Radwell International
Description: SENSOR SWITCH Power Supplies MP20
-
Description: The XPm2010 is a PICMG 2.11 power supply that takes in a MIL-STD-704 28 VDC input voltage and provides up to 300 W on 3.3 V, 5 V, and ±12 V at up to 90% efficiency. The XPm2010 also provides on-card MIL-STD-461E EMI filtering. The XPm2010 fits in a 3U cPCI slot. Up to 8.3 A on 12 V, 2
- DC Output Current: 25 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Supplier: PR electronics
Description: Advanced features The power supply is based on secondary switchmode technology to achieve a high efficiency. The output is adjustable from front potentiometer in the range 5...24 VDC. Application General power supply for smaller measurement systems requiring fixed
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.3 to 1 amps
- DC Output Power: 7.000000000000001 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: Banner Engineering Corp.
Description: Overview Vision power supplies provide power to Banner continuous LED lights or PresencePLUS vision sensors. The PS2V-12 variable power supply provides 12V dc power to two Banner continuous LED lights. The PSA-12 power supply provides 12V dc
- DC Output Voltage: 12 volts
- DC Output Current: 1.1 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: TelephoneStuff.com
Description: Ambient Noise Sensor with Power Supply and Microphone is designed to monitor continuously changing ambient noise levels and electronically adjust the level of a page announcement and/or background music so intelligibility is maintained. Ambient Noise Sensor Features: -
-
Supplier: OMEGA Engineering, Inc.
Description: The SL-PS Series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, sensors, switches) are designed to take minimal space in your electrical control cabinet.
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 24 volts
- DC Output Power: 10 to 100 watts
-
Supplier: ifm efector inc.
Description: Reliably power supply for modules, sensors and actuators High noise immunity and sufficient power reserves for the compensation of current peaks Safe decoupling of interferences from the primary supply Space-saving design Low heating of the control cabinet due to
- DC Output Voltage: 30.5 volts
- DC Output Current: 4 amps
- DC Output Power: 122 watts
- DC Input Voltage: 24 volts
-
Supplier: ValueTronics International, Inc.
Description: The PPH-1503 is a 45 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Output
- DC Output Power: 45 watts
- Type: DC Power Supply
-
Supplier: OMEGA Engineering, Inc.
Description: The ELC-PS Series of DIN rail power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices (PLCs, stepper drives, sensors, switches) are designed for use in harsh industrial
- DC Output Voltage: 24 volts
- DC Output Current: 1 to 2 amps
- DC Output Power: 24.000000000000014 to 48.00000000000003 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: ifm efector inc.
Description: Reliable supply of sensors with 24 V DC operating voltage Space-saving design Industry standard M12 connection for simple wiring From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- DC Output Voltage: 24 volts
- AC Input Voltage: 90 to 264 volts
- AC Input Current: 0.8 amps
- Input Frequency: 47 to 63 Hz
-
Supplier: Tektronix, Inc.
Description: DC power supplies with a wide range of voltage, current, and power outputs: Single- and multiple-output power supplies for education, research, design, and automated testing Power levels up to 1080W with voltages up 10kV and currents up to 108A Specialized
- Number of Outputs: 1 to 3 #
- DC Output Voltage: 5 to 10,000 volts
- DC Output Current: 0 to 6 amps
- DC Output Power: 119.9999999999997 to 1,080.0000000000032 watts
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Power factor > 0.9 • BITE Capability • Over Voltage Protection GENERAL SPECIFICATION ¨ 115 V AC 3-Phase @ 400Hz Input (MIL-STD-704A) ¨ Multiple Outputs +280V DC @ 6.4A, +280V DC @ 2.2A, 28V DC @ 7.5A, Outputs isolated from the input ¨ Operating Temperature Range -40°C to
- DC Output Voltage: 28 to 280 volts
- DC Output Current: 2.2 to 7.5 amps
- AC Input Voltage: 115 volts
- Input Frequency: 400 Hz
-
Supplier: Newark, An Avnet Company
Description: 4-conductor sensor supply terminal block; LED (green); for PNP-(high-side) switching sensors; Power supply from sensor side; with colored conductor entries; 2.5 mm ; CAGE CLAMP ; 2,50 mm ; gray
-
Supplier: Newark, An Avnet Company
Description: AMPLIFIER&UK POWER SUPPLY PLUG
-
Supplier: WAGO
Description: 3-conductor sensor supply terminal block; Power supply from control panel side; with colored conductor entries; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange
- Current Rating: 28 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
- Features: Other
-
Supplier: Fargo Controls, Inc.
Description: This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Fargo Controls, Inc.
Description: This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 24 volts
- DC Input Voltage: 24 volts
-
Supplier: ifm efector inc.
Description: For the regulated power supply for controllers, sensors, actuators, and industrial electronics High efficiency for low power loss High mains buffering time Space-saving design High power reserves From May 1st 2025, products produced in EU and Singapore have an
- DC Output Voltage: 24 to 28 volts
- DC Output Current: 10 amps
- DC Output Power: 240.00000000000003 watts
- AC Input Voltage: 400 volts
-
Supplier: Accuris
Description: Semiconductor devices Part 19-2: Smart sensors - Indication of specifications of sensors and power supplies to drive smart sensors for low power operation
-
Supplier: Fargo Controls, Inc.
Description: Our programmable power supplies can be used with all NAMUR, NPN and PNP sensors and contain a relay with ON or OFF delay functions. The programmable time scale ranges from 0.03 seconds to 12 minutes. This is not a safety device and is not intended for safety applications.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 24 volts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Fargo Controls, Inc.
Description: Our programmable power supplies can be used with all NAMUR, NPN and PNP sensors and contain a relay with ON or OFF delay functions. The programmable time scale ranges from 0.03 seconds to 12 minutes. This is not a safety device and is not intended for safety applications.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: It is presents a new range of power supplies especially designed for the automation market. The wide range of supply voltages and DC output voltages/power provide a multitude of choices for all low power electrical or electronic devices commonly used in automatic
-
Supplier: PREMIUM S.A.
Description: Premium Power Supplies´ UPS series EPS-200 offer 200W and 48V and allow monitoring and remote control. They are specially designed for applications for 4.0 Industry, IoT and smart grids. KEY FEATURES Full operation without need of battery Local monitoring with 8 LEDs Remote monitoring with 4
- Watt Rating: 0.19999999999999998 kwatts
- UPS Type: DC Power
- Features: Other
- Protection: Surge
-
Supplier: Placid Industries, Inc.
Description: Use this power supply with our large clutches and brakes. Mount the power supply in your electrical cabinet, and mount the potentiometer on your operator's panel. Control output current with included single-turn 5KΩ potentiometer (optional 10 turn), or a control signal
- DC Output Voltage: 24 volts
- DC Output Current: 4 amps
- AC Input Voltage: 110 volts
- Type: DC Power Supply
-
Supplier: Placid Industries, Inc.
Description: Use this power supply with our large clutches and brakes. Mount the power supply in your electrical cabinet, and mount the potentiometer on your operator's panel. Control output current with included single-turn 5KΩ potentiometer (optional 10 turn), or a control signal
- DC Output Voltage: 24 volts
- DC Output Current: 3 amps
- AC Input Voltage: 110 volts
- Type: DC Power Supply
-
Supplier: Placid Industries, Inc.
Description: Use this power supply with our large clutches and brakes. Mount the power supply in your electrical cabinet, and mount the potentiometer on your operator's panel. Control output current with included single-turn 5KΩ potentiometer (optional 10 turn), or a control signal
- DC Output Voltage: 24 volts
- DC Output Current: 3 amps
- AC Input Voltage: 220 volts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Bulk level sensors feed artificial intelligence supply chain platforms like Blue Yonder and E2open. Bulk material acquisition and storage often involves a world (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Customized pressure sensors from Endress+Hauser Sensors&Components are used worldwide in numerous industries. Let's take a look at the significant role capacitive ceramic pressure sensors play in the Power & Energy (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Photoelectric Sensor with Universal power input and Relay output Takex's NA series has a fully open terminal block for easy wiring. It is compatible with a broad range of power supply voltages. Browse Takex's product offering at (read more)
Browse Datasheets for bisco industries -
The need for lithium-batteries of all sizes for a burgeoning number of applications is already outstripping supply. Therefore, every battery counts, as does every second devoted to making that battery. Lithium-ion battery production is a technical challenge that is dependent on many (read more)
Browse Force and Load Sensors Datasheets for ABB Measurement & Analytics -
supply - Up to 15x lower common-mode capacitance - Up to 20 dB better EMI performance - Smaller footprint. Lower BOM. Higher power density. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Electronic proximity switch for T-slot, can be used from above; the simplest, quickest and safest commissioning without a power supply, without fine adjustment and without readjustment: Auto teach-in, programmable (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Key design considerations include power supply stability, self-heating, PCB layout, and remote diode selection. Choosing the correct sensor depends on balancing accuracy (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
DC voltages to 2000 VDC, while converting to standard output signals, (i.e., 0...10 VDC or 4... 20 mA). Full transformer-based galvanic isolation is provided for all 3 channels, (input, output, and power supply) with continuous isolation to 2200 VDC. Other specifications, such as cutoff (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
3 user-configurable alarms (default is set at OSHA code) The remote display can be mounted up to 300 feet away Easy to install, uses standard RJ45 and CAT-5e/CAT6 cables International Power Supply (included) 10+ years of sensor life (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com
Conduct Research Top
-
Power Supply Options for CurrentWatch (.pdf)
CurrentWatch sensors and switch models are available in three power supply options, termed self-powered, loop-powered and auxiliary-powered. Understanding how to wire and install each type will help you choose the best product for your application.
-
Application Note: AAT3190 Positive/Negative Bias Supply for CCD Camera Sensors
and output power supply ripple for the best circuit performance. CCD camera sensor applications demand several different power supply requirements: • Need to create high voltage positive and negative bias supplies from a single cell lithium-ion/polymer battery source. A single cell lithium-ion/polymer
-
9-axis imu gyro sensor for position attitude measuring sensor
TL740. DAngular Gyro Sensor. ? Azimuth angle output. ?Strong vibration resistance. ?Light weight. ?Long life,strong stability. ?Compact & light design. ?RS232/RS485 output optional. ?DC9~36V power supply
-
Power Management Case Study
A Wireless Sensor Network (WSN) comprises several sensor nodes that are equipped with microcontrollers and transceivers. The sensor nodes operate on battery power and the amount of available energy is limited. Though the batteries are expected to last for two years (as supported by ZigBee for low
-
The Value of No-Drag Flow Meter Sensors
Smith Systems, Inc. proximity sensors can be used for providing "no drag" speed detection in turbine flow meters. These flow sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. These flow sensors project a high-frequency field that does not slow
-
Application: Alternative Energy - Reed Relays, Sensors, And Magnetics
and isolation applications for photovoltaics and solar power. They also serve in efforts for the smart grid and smart metering functions related to. measuring utility usage, custom power supply, and distribution magnetic products.
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
, it is called "Gold wire ball bonding". In the sensor production process, the bonding pads on the chip and the sintered seat tube legs are bonded with a gold wire ball bonding machine, so that power supply and signal acquisition to the chip are realized by sintering the seat tube legs.
-
Using Solar Energy to Optimize Processes in Solar Power Plants
Depending on a system 's capacity and location, solar power plants can supply entire regions with environmentally-friendly energy all day long. Operating entities strive to work with a high degree of efficiency, reliable availability, and profitability. Sensors are necessary to fulfill
More Information Top
-
Wireless powersupply
Wireless Power Supply Sensor Signal Transmission .
-
http://www.cisco.com/en/US/docs/unified_computing/ucs/c/sw/gui/config/guide/1.1.1/Cisco_UCS_C-Series_Servers_Integrated_Management_Controller_Configuration_Gui...
Viewing Power Supply Sensors 27 Viewing Temperature Sensors 28 .
-
http://www.cisco.com/en/US/docs/unified_computing/ucs/c/sw/cli/config/guide/1.1.2/Cisco_CIMC_CLI_Configuration_Guide_1_1_2.pdf
Viewing Power Supply Sensors 18 .
-
The Intelligent Tire: Acceleration Sensors Data Acquisition
In particular the following items need to be investigated: Tire sensors and electronics power supply Sensors typology and location Electrical connections and packaging solutions Data communication interface Quality and usefulness of gathered information Verification of tire behavior mathematical models Implementation of empirical …
-
Neuro-Robotics
External power supply Sensors .
-
Powering MEMS portable devices—a review of non-regenerative and regenerative
power supply systems with special emphasis on piezoelectric energy harvesting
syst...
[169] Strasser M, Aigner R, Lauterbach C, Sturm T F, Franosch M and Wachutka G 2004 Micromachined CMOS thermoelectric generators as on-chip power supply Sensors Actuators A 114 362–70 [170] Venkatasubramanian R, Siivola E, Colpitts T and O’Quinn B 2001 Thin …
-
Study of an adaptive quantizer
were obtained from 9 spacecraft engineering sensors (4 attitude sensors and 5 power supply sensor ^).^ Since the time coherence of these signals is strongest for shortinter- vals, the use of small block sizes was clearly indicated.
-
Development and evaluation of magnetic resonance technologies, particularly NMR, for detection of explosives
It also receives signals from the position, motion, magnetic field, metal, gas supply, transmitter, and magnet power supply sensors .
Indicates content that may require registration and/or purchase.