Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SMC International
Description: The DC power supply PTE-FCG is designed as an accessory for the PTE range, although the unit operates independently as a stand-alone unit. There are 3 output ranges, with the adequate power for its application. Its small size and lightweight makes the PTE-FGC an indispensable
- DC Output Voltage: -48 to 250 volts
- DC Output Current: 0.24 to 1.25 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Belimo Americas
Description: Actuator power supply and control simulator.
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER/SIMULATOR AND 150 W DC POWER SUPPLY
-
-
Supplier: Newark, An Avnet Company
Description: DUAL CHANNEL BATTERY CHARGER/SIMULATOR AND 90 W DC POWER SUPPLY
-
Supplier: Newark, An Avnet Company
Description: REFURB, CHARGER SIMULATOR, 15V; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:15V; OUTPUT CURRENT MIN:5MA; OUTPUT CURRENT MAX:5A;POWER RATING:50W; SUPPLY VOLTAGE MIN:100VAC
-
Supplier: Newark, An Avnet Company
Description: BATTERY / CHARGER SIMULATOR, 15V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:5mA; Output Current Max:5A; Power Rating:50W; Supply Voltage Min:100VACRoHS Compliant: Yes
-
Supplier: Solar Light Company, Inc.
Description: The LS1000 is a turnkey Solar Simulator with lamp, power supply, filters , and high grade optics. It comes standard with a option of a vertical or horizontal beam output. The spot output can be customized from 2 to 8 inches in either a round or square shape.
- Lamp / Output Power: 1,000 watts
- Applications: Coating / Paint Testing, Degradation / Weathering, Optical Component Testing, PV / Solar Cell Testing, Photostability / Color Fastness, Plant Growth, Plastic / Rubber Testing, Solar Simulators and Light Sources, Textile Studies
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB, UVC (Short Wave / UVGI), Visible / UVV
- Features: Hour Meter / Timer, NIST Traceable, Other
-
Supplier: EA Elektro-Automatik Inc.
Description: The 2281S-20-6 Dynamic Battery Simulator and Precision DC Bench Power Supply with TFT LCD display uses a model to emulate the response of a battery over its discharge cycle. Since the model can be based on the average current of the product that the battery will power,
- Current Test Range: 6 amps
- Voltage Test Range: 20 volts
- Form Factor: Test Station / System
-
Supplier: ValueTronics International, Inc.
Description: The 2302 is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Battery Simulator Ultrafast
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: simulator (SAS) capable of replicating a photovoltaic array under various illumination conditions and the loads experienced during orbital operation. The Elgar™ mini-Solar Array Simulator meets this need with its 840W power supply, enabling rapid current-voltage (I-V)
- Applications: PV / Solar Cell Testing
-
Supplier: PR electronics
Description: Linearized temperature measurement with Pt100 (to IEC 751) or Ni100 (to DIN 43760) sensors. Conversion of linear resistance change to standard analog current/voltage signal from for example valves or linear movements with attached potentiometer. Signal simulator via externally mounted 10-turn
- DC Output Voltage: 15 to 24 volts
- DC Output Current: 2 amps
- DC Output Power: 48.00000000000003 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: EA Elektro-Automatik Inc.
Description: The Windows software EA Battery Simulator (EABS) is a graphical control surface for all bidirectional power supply units of the EA-PSB 9000 and EA-PSB 10000 series Software required. The software is used to simulate lead and lithium-ion batteries and their electrical and
- Operating System: Windows
-
Description: - 1/2 2U standard 19-inch rack- Supports wide voltage input (85V-265V) to meet the needs of different countries- High precision constant power output of 1200W - 3000W,wider output voltage/current range- High output resolution 10mV / 1mA- Supports 100-step LIST waveform programmable output- CV
- DC Output Power: 2,000.0000000000002 watts
- AC Input Voltage: 85 to 265 volts
- Input Frequency: 45 to 65 Hz
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: AMETEK Programmable Power
Description: The Sorensen™ Modular Intelligent-Bidirectional Energy AMplified (Mi-BEAM) Series is the newest addition to the AMETEK Programmable Power portfolio of high-power testing solutions. The new Mi-BEAM Series features full DC source and sink capabilities with power levels from 12kW
- DC Output Current: 50 to 150 amps
- DC Output Power: 12 to 37,000 watts
- AC Output Voltage: 600 to 0 volts
- AC Output Current: 50 to 150 amps
-
Supplier: AMETEK Programmable Power
Description: advanced Maximum Power Point Tracking (MPPT) algorithms used in today’s grid-tied inverters. The Embedded TerraSAS (ETS) is a high performance solution in a small form factor that combines an agile power supply with an innovative I-V curve generator in a single standalone unit.
- Applications: PV / Solar Cell Testing
-
Supplier: Newport MKS
Description: controlled via a PC through an RS-232 interface. The silicon based light sensor monitors part of the light source output (via the fiber probe), and the controller constantly compares the recorded signal to the set level and changes the power supply output accordingly to keep the
-
Supplier: SMC International
Description: accessory for on site testing. APPLICATIONS - Battery simulator. - Relay seal-in unit testing. - Test of DC voltage or current relays. CHARACTERISTICS - Voltage or Current output up to 300V or 6A respectively. - Power output: 150W. - Single phase voltage supply. - Manual or
- DC Output Voltage: 25 to 300 volts
- DC Output Current: 0.5 to 6 amps
- DC Output Power: 8,000.00000000003 watts
- AC Input Voltage: 230 volts
-
Supplier: NACE International Training
Description: The Virtual Training Simulator is an interactive way for you to practice your cathodic protection (CP) skills virtually! This 12 station virtual training program allows you to refresh your CP skills, keep up with current practical techniques and prepare for your CP classes and exams by
- Technology / Subject Expertise: Corrosion, Energy Efficiency, Maintenance / Repair, Power Supply / Management, Testing / Test Methods
- Type: Course
- Delivery: Internet / Online, Self-Paced, eLearning (Video / CBT)
- Industry: Materials / Chemicals
-
Supplier: Newport MKS
Description: criteria for these Solar Simulators. The electronics are built into the lamp housing and are factory pre-set to run the lamp at the proper current and voltage – just power the system and ignite the lamp! There are no high voltage cables to connect, no power supply
- Lamp / Output Power: 100 watts
-
Supplier: Tradeport Electronics Group
Description: with the INS series Impulse Noise Simulator, the VDS series reproduces noise environments more similar to actual field events. Electromagnetic noise is a well known cause of malfunction in digital equipment. In addition, momentary power failure (blackout) and power supply
-
Supplier: Marposs Corp
Description: Vacuum full scales are available High measurement resolution: up to 1 Pa – up to 0.01 cm3/min 3.5” Colour TFT LCD display with touchscreen High precision micro-valve for the leak simulator Test data storage on USB pen drive Accessories included: Carrying case; Universal power
-
UV Light Systems - Power Supply Cable Set, 6 ft. Length, for 69920 and 69922 Power Supplies -- 70052Supplier: Newport MKS
Description: The 70052 cable set connects Oriel power supply model 69920 or 69922 to a lamp housing, solar simulator or flood exposure source. The set is made up of the 70050 and 70051 cables, each 6 feet (1.8 meters) long. Purchasing these replacement cables as a set costs less than buying
- Features: Specialty / Other
-
Supplier: Tradeport Electronics Group
Description: high voltage power output may fluctuate. In case the high voltage power supply output exceeds 4.5KV, this unit will automatically stop. The Model: SWCS-932/S4 is intended to test damped oscillatory waves for surge immunity in a system including a static relay conforming to
-
Supplier: Newport MKS
Description: economy were the design criteria for these Solar Simulators. The electronics are built into the lamp housing and are factory pre-set to run the lamp at the proper current and voltage – just power the system and ignite the lamp! There are no high voltage cables to connect, no
- Lamp / Output Power: 100 watts
-
Supplier: Haida International Equipment Co., Ltd.
Description: visualization Water supply system, booster pump, water storage Safety protection leakage, Short circuit, Motor overheating Power supply: 110V, 60HZ Chamber structure: The outside layer is composed of the high quality stainless steel plate, the inner container is the composed of
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: overheating Power supply:110V, 60HZ Chamber structure: The outside layer is composed of the high quality stainless steel plate, the inner container is the composed of stainless steel tabula rasa. Large area of visible glass door, easy to observe the test specimens in the testing
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: visualization Water supply system, booster pump, water storage Safety protection leakage, Short circuit, Motor overheating Power supply: 110V, 60HZ
- Configuration: Floor Mount
- Features: Other
-
Supplier: Dataforth Corporation
Description: Accessories for the MAQ20 Industrial Data Acquisition and Control System include backbone expansion cables and a load share power supply module for systems that have power supply requirements greater than those the communications module provides.Also available are cables
- Application: General Lab and Industrial
- User Interface: None
- Outputs: Voltage Output
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC power requirements at
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: EA Elektro-Automatik Inc.
Description: Testing portable, battery-operated devices under real-word conditions demands a DC power supply that can simulate a battery’s performance over a wide range of conditions. Series 2300 battery simulating power supplies can simulate both a battery's output resistance and output
- DC Output Voltage: 15 volts
- DC Output Current: 5 amps
- Number of Outputs: 1 #
- Type: DC Power Supply
-
Supplier: Solar Light Company, Inc.
Description: The Material Testing Single port Light Source can output UVA or UVA+UVB. The 16S is used to expose materials to high intensity UV simulating years of sunlight exposure in a few days. The output intensity can be by changing the spot size and adjusting the power supply. The 16S is ideal
- Lamp / Output Power: 150 to 300 watts
- Applications: Degradation / Weathering, Photostability / Color Fastness, Solar Simulators and Light Sources, Textile Studies
- Type: Focused
- Features: Hour Meter / Timer, NIST Traceable, Other
-
Power Supplies - 1.2-kV, 50-A, Silicon Carbide, 45-mm, Six-Pack (Three-Phase) Module -- CCS050M12CM2Supplier: Wolfspeed
Description: Features Zero turn-off tail current Zero reverse recovery current High-frequency operation Easy-to-drive MOS gate Pin-compatible to industry-standard, IGBT, six-pack modules Try our SpeedFit design simulator.
-
Supplier: Wolfspeed
Description: Technical features Ultra-low loss High-efficiency operation Zero reverse-recovery current from diode Zero turn-off tail current from MOSFET Normally-off, fail-safe device operation Ease of paralleling Copper baseplate and aluminum nitride insulator Try our SpeedFit design simulator.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 2080 Micro800 System, Micro810 Starter Pack: Micro810 controller, 24V DC Power Supply, Removeable LCD, USB Adapter, Input Simulator, 1 Meter USB cable, Connected Component Workbench Software, Installation and Getting Started Guide (ELIGIBILITY: New Micro800 Customers. Limit to 1
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 2080 Micro800 System, Micro820 Starter Pack Lite: Micro820 controller, 24V DC Power Supply, 7 Digital and 1 Analog Input Simulator, 1 Meter Ethernet cable, Connected Components Workbench Software, Installation Instructions and Quick Reference Manual. (ELIGIBILITY: New Micro800
Find Suppliers by Category Top
Featured Products Top
-
solar array simulator (SAS) capable of replicating a photovoltaic array under various illumination conditions and the loads experienced during orbital operation. The Elgar™ mini-Solar Array Simulator meets this need with its 840W power supply, enabling rapid current-voltage (I (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for AMETEK Programmable Power -
precise control, including applications such as power supply testing, battery discharge testing, solar panel simulator with MPP tracking, automotive component testing compliant with DIN 40839, power semiconductor testing, laboratory DC load use, rack mounting in 3U form factor, high-power component (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
trigger waveform sequence profiles) and a Virtual Front Panel GUI (with Status Logger, Constant Power Limit simulator and Solar Array simulator). The Programmable DC Power Supply platforms have Safety certifications to IEC/EN/UL/cUL 61010-1, are CE marked in (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
regulations that will ban inefficient power adapters, such as those that supply laptops or mobile phones. Agilent's GoldenGate certified for 65/40-nm designs TSMC has certified the accuracy, performance and compatibility of Agilent's GoldenGate RFIC circuit simulator for baseband designs targeting TSMC's
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
communications equipment and networks. New circuit simulation engine for application integrations Circuit simulation and semiconductor IP characterization software provider Legend Design Technology Inc. has released an application program interface for its MSIM circuit simulator. Optimal claims first
More Information Top
-
Interactive learning for waveform dynamics of diode rectifiers and RC filter in DC power supply
In this paper, we present Scenario-based e- learning product ‘DC Power Supply Simulator ’ developed using Macromedia Flash for an introductory technology course.
-
Openpowernet - the new co-simulation tool for traction power supply
The railway power supply simulator OpenPowerNet super- imposing on the railway operation simulation tool OpenTrack can be used as an energy prognosis and analysis tool as well as for design and optimisation tasks of power supply installa- tions.
-
Ohmic heating coil power supply using thyristor circuit breaker in a thermonuclear fusion device
Characteristics of OH coil power supply simulator using multi-stage TCBs.
-
Profiling Sustainability of Data Centers
Next, we use a power supply simulator to assess different energy supply solutions and generate the estimated power supply trace.
-
Train performance & simulation
Power Supply simulators can model in detail the effect of the train service on a power network calculating the loadings and voltages on substations, circuit breakers and at the trains.
-
Train performance simulation
Power Supply simulators can model in detail the effect of the train service on a power network calculating the loadings and voltages on substations, circuit breakers and at the trains.
-
Train performance and simulation
Power Supply simulators can model in detail the effect of the train service on a power network calculating the loadings and voltages on substations, circuit breakers and at the trains.
-
Virtual-Flux-Based Predictive Direct Power Control of AC/DC Converters With Online Inductance Estimation
View of the laboratory setup: 1—isolating interface and control desk, 2—ac/dc/ac converter constructed based on two VSIs (Danfoss VLT 5005 with AAU replaced control boards), 3—resistive load, and 4— power supply simulator .
-
Product integrity assessment using fatigue synthesis for avionics programs
The most comprehensive validation vehicle comprises a SEM-E format, power supply simulator .
-
Energy Sustainability Through Green Energy
hydrogen energy models (HYDROGEMS), remote area power supply simula- tor (RAPSIM), simulation and optimisation model for renewable energy systems (SOMES), and iHOGA are examples of computer simulation tools used for these purposes.
Indicates content that may require registration and/or purchase.