Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Edgetech Instruments Inc.
Description: accredited facility. All calibrations and certifications are traceable to NIST. Sensitivity below 1ppm Fast response Long sensor life Low cost Fundamental measurement of moisture content Displays / outputs—dew point (C/F) and PPM values
- Dew Point Range: -4 to 203 F
- Moisture Content Accuracy: 5 ±%
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Instrument, Transmitter
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model PPM2 is a portable battery powered trace moisture analyzer designed specifically for monitoring moisture levels in dewpoint and ppm units. This trace moisture analyzer utilizes an electrochemical (P2O5) sensor in combination with a
- Dew Point Range: -20 to 95 F
- Operating Temperature: 32 to 122 F
- Moisture Content Accuracy: 5 ±%
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: Qualitrol Company, LLC
Description: The Qualitrol Oil Moisture and Temperature Sensor is capable of continuously monitoring moisture ppm and Relative Saturation. Data is continuously monitored for alarming purposes by The Qualitrol Serveron Multigas TM8. Durable with a high level of accuracy, this oil
-
-
Supplier: E+E Elektronik
Description: The robust, accurate and long term stable EE381 moisture in oil sensor is ideal for in-line monitoring of various oils as well as for predictive maintenance of plant and machinery. The EE381 measures water activity [aw] and temperature [T], and calculates water content [x] in
-
Supplier: Vaisala
Description: For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.02 ±%
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Process Sensing Technologies USA
Description: The Easidew sensor is a moisture meter that measures both dew point and moisture content. It is simple to install as it is available with a wide range of process connections and electrical connectors. All Easidew dew-point transmitters are available with a service exchange
- Dew Point Range: 68 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Meter / Indicator
-
Supplier: Heilind Electronics, Inc.
Description: CO2 SENSOR, CO2 SENSOR DEVEL OPMENT KIT 5000PPM, MINI
- Form Factor: Sensor / Probe
-
Supplier: Heilind Electronics, Inc.
Description: CO2 SENSOR, UART/0-4V, 0-2000PPM
- Form Factor: Sensor / Probe
-
Supplier: Shaw Moisture Meters
Description: of 1,000 metres from the sensor. The Superdew Dewpoint Hygrometer Package is fully configured according to the customer’s specifications and consists of the Superdew analyser, SHAW moisture sensor, sensor holder and two metres of sensor cable.
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Heilind Electronics, Inc.
Description: CO2 SENSOR, UART/0-4V, 0-5000PPM
- Form Factor: Sensor / Probe
-
Supplier: Heilind Electronics, Inc.
Description: CO2 SENSOR, I2C/UART/PWM, 0-2000PPM, MINI
- Form Factor: Sensor / Probe
-
Supplier: Vaisala
Description: For Continuous Online Measurement Vaisala HUMICAP® Moisture in Oil Probe MMP8 enables fast and reliable measurement of moisture in oil. It uses the proven Vaisala HUMICAP® sensor that was developed for demanding moisture measurements in transformer and lubrication oils,
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of water down to 20 ppm in plastics using a relative humidity sensor. 1.2 Values stated in SI units are to be regarded as standard. 1.3 Specimens tested in this test method can reach or exceed 250°C, use caution when handling
-
Supplier: E+E Elektronik
Description: EE360 is dedicated for reliable monitoring of lubrication, hydraulic and insulation oils as well as diesel fuel. In addition to highly accurate measurement of water activity (aw) and temperature (T), EE360 calculates the absolute water content (x) in ppm. The probe can be employed up to 180
-
Supplier: E+E Elektronik
Description: EE364 is a compact and rugged moisture in oil transmitter for inline oil monitoring. It is optimised for high accuracy and excellent long term stability in lubrication, hydraulic and insulation oils, as well as diesel fuel. Water activity (aw) and temperature (t) are accurately measured and
-
Supplier: E+E Elektronik
Description: The simple and intuitive operation via TFT touch screen and the built-in data logging function make the Oilport 30 hand-held the ideal tool for fast and reliable oil analysis. Measurands Relative water content / water activity [aw] Absolute water content [ppm] Temperature [°C / °F] Oilport 30
-
Supplier: Process Sensing Technologies USA
Description: specifically designed for low Oxygen measurement (<100> The AM Trace has a fast response time from 20.9% to low PPM Oxygen. AM Trace also incorporates a moisture sensor which allows measurement of moisture in the range of -60°C to +60°C. With touchscreen technology and
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Portable
- Application: Process Gas
-
Supplier: Process Sensing Technologies USA
Description: Intrinsically safe moisture in liquids analyzer for fast, reliable on-line measurements. Continuous online measurement allows monitoring and control of processes to maximise efficiency for production and maintenance. Based on the Michell Ceramic Metal-Oxide Moisture Sensor,
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: consistently accurate measurements of trace moisture. This consistency is achieved using a self-calibration system, which adjusts the sensor with reference to an internal moisture generator. The moisture generator is supplied with a calibration traceable to NPL and NIST,
- Instrument Type: Analyzer
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: Shaw Moisture Meters
Description: (Silver): -100 °C to -20 °C (-148 °F to -4 °F) DP, 0 – 1,000 ppm G (Grey): -80 °C to 0 °C (-112 °F to +32 °F) DP, 0 – 6,000 ppm R (Red): -80 °C to -20 °C (-112 °F to -4 °F) DP, 0 – 1,000 ppm B (Blue): -80 °C to +20 °C (-112 °F to +68 °F) DP, 0 – 23,000 ppm
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 122 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: Vaisala
Description: (DMP5, DMP6, DMP7 and DMP8), temperature probe (TMP1), CO2 probes (GMP251 and GMP252), moisture in oil probe MMP8, as well as our vaporized hydrogen peroxide probe series HPP270: including HPP271 to measure hydrogen peroxide vapor (ppm), or the HPP272 to measure hydrogen peroxide vapor
-
Supplier: Panametrics
Description: The DewPro MMY31 measures dew point or ppm in gases. It is a cost-effective, loop powered dew point transmitter designed for "in-line" installation where trace moisture measurement is required. The planar aluminum oxide sensor provides excellent corrosion resistance, longer
- Dew Point Range: -130 to 50 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: Terra Universal, Inc.
Description: Monitors and displays dew/frost point between -80 and +20 degrees C on LED readout Features extreme sensitivity—measures moisture volumes from 0.5 PPM to 23,000 PPM Mounts in dry boxes and other hermetically sealed enclosures for accurate in-place moisture monitoring and
- Dew Point Range: -112 to 68 F
- Electrical Outputs: Analog Current, Analog Voltage
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Renesas Electronics Corporation
Description: The ISL12022MA device is a low power real time clock (RTC) with an embedded temperature sensor and crystal. Device functions include oscillator compensation, clock/calendar, power fail and low battery monitors, brownout indicator, one-time, periodic or polled alarms, intelligent battery
- Supply Voltage: 2.7 to 5.5 volts
- Device Type: Real Time Clock
- Package Type: SOIC
-
Supplier: Nova Analytical Systems Inc.
Description: interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box
- Dew Point Range: -148 to 78.8 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: ASTM International
Description: moisture content, PH, organic matter, Cation Exchange Capacity (CEC) as well as macro and micro elemental nutrients in parts per million (PPM) or percentage, including but not limited to nitrogen, phosphorous, potassium, zinc, iron, boron, sulfur, calcium, magnesium, and manganese. 1.2
-
Supplier: Shaw Moisture Meters
Description: Accurate, reliable moisture measurement for process gases and compressed air The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process gases and compressed air. Built for demanding industrial
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Alpha Moisture Systems
Description: Model AMT Dewpoint Transmitter is a 2-wire 4-20 mA loop-powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(V),
- Dew Point Range: -184 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Alpha Moisture Systems
Description: Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v), ppb(v),
- Dew Point Range: -166 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Shaw Moisture Meters
Description: Shaw Moisture Meters intrinsically safe dewpoint transmitter, the Model SDT-Ex, is designed to meet the stringent demands of industrial applications. Compact, 3 wire, 4 – 20 mA , the Model SDT-Ex is certified intrinsically safe to ATEX: Ex II 1 GD Ex ia IIC T4 Ga (-20 °C ≤ Ta ≤ +60 °C) and
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: Terra Universal, Inc.
Description: Creates an ultra-pure inert gas environment inside a glove box or other processing chamber Reduces oxygen and moisture levels to < 1 ppm by volume High capacity flow rate (300 CFH) is ideal for large chambers Regeneration module restores molecular sieves and catalytic converter for
- Air Volume: 5 SCFM
- Moisture Removal: 105.84 lbs/hr
- Features: Control Sensor, Other
- Desiccant Reactivation: Gas Fired
-
Supplier: Qualitrol Company, LLC
Description: circulation over the sensor itself. Single Valve mount Low Cost of Ownership: No Membrane – directly immersed sensor No Sensor replacement or recalibration required for life of monitor No Consumables or routine service required Options Moisture-in-oil and oil temperature
-
Supplier: Vaisala
Description: moisture in oil probe MMP8 for continuous online measurement carbon dioxide measurement smart probes GMP251 for %-level data and GMP252 for ppm-level data temperature measurement smart probe TMP1 vaporized hydrogen peroxide, humidity and temperature measurement smart probe series
Find Suppliers by Category Top
Featured Products Top
-
Infrared Spectroscopy. Blowby gases, combined with moisture from aggressive acids in the crankcase, deplete the base number. Engine oils contain additives designed to react with the acids formed and neutralize them. The base number is used as a guide to follow the additive depletion of an oil in (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. The SU4 combines a pressure regulator, sensor holder and flow meter mounted on a back plate to provide ideal operating conditions. The SWS-AcuDew provides a full system in an IP66 rated enclosure. This new range of dewpoint instruments will provide many years of accurate and reliable trace moisture measurement. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
aviation is that the alarm limits are extremely low. For example, one may have a condemnation limit of 1.5 ppm for chromium. Typically zero is the ideal. There will often be a combined alarm system or something similar to, "six parts per million for a combination of chrome copper nickel (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
configurable, displaying readings in?°C,?°F dewpoint,?ppm(V)?or?lb/MMSCF on a clear five?character LED display. Two independent, fully programmable alarm relays enable flexible process control across the sensor’s full operating range, while the intuitive front panel keypad makes viewing and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
maintenance strategies. Customisable measurement outputs To meet your specific process requirements, every AcuDew is factory?configured to your chosen output units. Select from: °C or °F dewpoint ppm(V) or ppb(V) moisture content g/m³ or lb (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
°C (± 3.4 °F). The output is configurable to display in °C dewpoint, °F dewpoint, ppm(v), ppb(v), g/m3 and lb/MMSCF. Incorporating the unique AutoCal function, designed by Shaw Moisture (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
AutoCal function by Shaw Moisture Meters. The SHAW dewpoint sensor can be exposed to ambient conditions, wetter than its operating range and by using the AutoCal function, the dewpoint sensor can be brought back in to equilibrium. The dewpoint (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
SHAW moisture sensing technology and proven over many years, the sensor technology from SHAW offers superior sensitivity, repeatability and speed of response. Various dewpoint ranges are available covering an overall range from -100 (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
parts per million ppm(v) on the large, easy to read analogue display. Accuracy is guaranteed to better than one part in a million of moisture in very dry air or gas. The SADP-D (digital model) offers indication in degrees Celsius and degrees Fahrenheit only. All SADP instruments are (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Moisture Analyzer Assists Liquid Metal Battery Maker
Edgetech Instruments provides Ambri, a manufacturer of innovative liquid metal batteries located in Marlborough MA, with the PPM 1 Trace Moisture Analyzer from their facility in neighboring Hudson, MA. The PPM 1 sensor utilizes a proprietary P205 (phosphorous pentoxide) technology to provide
More Information Top
-
Nanoporous alumina (γ- and α-phase) gel cast thick film for the development of trace moisture sensor
Fabrication of trace or sub ppm level moisture sensor is very difficult compared to develop a sensor which can detect of moisture in sub RH range.
-
A Single Chip Integrated Sol-Gel Thin Film LC Sensor for Measuring Moisture in ppm Level
In this work our aim is to develop a low cost disposable wireless moisture sensor in ppm level for sealed package with high sensitivity, stability and reproducibility.
-
Trace moisture detection in oil filled transformer by ceramic sensor
The present paper describes in details on the suitability of thin film porous alumina moisture sensor in ppm level with an accurate capacity measuring system.
-
Trace gas detection using near-infrared diode lasers
…limited to O,, H,O, and NO,. While the sensitivity for measurementof trace moistureusingthese short wavelength VCSELs does not approach the ppb levels described above, significant commercial applications for relatively inexpensivereal time in situ moisture sensors with ppm level sensitivity can be…
-
Polymer optimization for the development of low-cost moisture sensor based on nanoporous alumina thin film
Porous ceramic sensor for measurement of gas moisture sensor in the ppm range.
-
A Digital Hygrometer for Trace Moisture Measurement
The capacitance change of the sensor due to moisture in ppm is small in comparison to its offset capacitance when humidity was absent.
-
Table of contents
A Single Chip Integrated Sol-Gel Thin Film LC Sensor for Measuring Moisture in ppm Level ......................... ........................................................................ T. Islam, M. R. Mahboob, S. A. Khan, and L. Kumar .
-
Table of contents
A Single Chip Integrated Sol-Gel Thin Film LC Sensor for Measuring Moisture in ppm Level ......................... ........................................................................ T. Islam, M. R. Mahboob, S. A. Khan, and L. Kumar .
-
Perry's Chemical Engineers' Handbook, Eighth Edition > PROCESS MEASUREMENTS
This sensor will handle moisture up to 1000 ppm and 6-atm pressure.
-
A VUV gas transmission monitor and recirculating gas system for the PHENIX hadron blind detector
…system are also continuously monitored with a GE Panametrics (#MIS1-221-100000-420) Moisture analyzer using a Calibrated M-series Probe (#M2LR- T0-010-0) with thin film Al oxide moisture sensor for H2O and a Standard ppm sensor (#O2X1-10-0…
Indicates content that may require registration and/or purchase.