-
Supplier: LAPP
Description: EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and gold-plated contacts. The inherent properties of PA provide good wearresistance and ease of
- Voltage Rating: 630 volts
- Current Rating: 12 amps
- Operating Temperature: -40 to 85 C
- Features: AC Power Connector, Receptacle / Outlet, Screw
-
Supplier: TRENDnet Inc.
Description: Extreme Powerline 1200 networking over existing electrical lines Never lose an electrical outlet with the built-in socket Enhanced performance and range from MIMO with Beamforming technology Simply plug in the adapters-TRENDnet adapters auto-connect out of the box
- Frequency Band: 2 to 68 MHz
- Network Equipment: Extender / Repeater, Power Line Network Adapter
-
Supplier: TRENDnet Inc.
Description: Includes two TPL-421E adapters Extreme Powerline 1200 networking over existing electrical lines Never lose an electrical outlet with the built-in socket Enhanced performance and range from MIMO with Beamforming technology Simply plug in the adapters-TRENDnet adapters
- Frequency Band: 2 to 68 MHz
- Network Equipment: Extender / Repeater, Power Line Network Adapter
-
-
Supplier: TE Connectivity
Description: Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Application Shielded : Yes Product Type Features Connector & Contact
- Voltage Rating: 20,000 volts
- Operating Temperature: -55 to 125 C
- Features: Receptacle / Outlet
- Applications: Residential / General-Purpose
-
Supplier: Legrand
Description: and welded contacts. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Pre-wired with one welded pre-stripped wire lead to facilitate switched receptacle circuit applications.
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Country Selection: Canada, Mexico, USA
- Configuration: Duplex
-
Supplier: Labconco Corporation
Description: variable speed motorized impeller; pre-wired power cord with plug; front-mounted power switch; rear-mounted electrical outlet; and 5" OD epoxy-coated steel exhaust connection. Includes: 8' of 5" ID flexible duct and two clamps.
- Required Airflow: 250 SCFM
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: UL Standards & Engagement
Description: switches, convenience outlets, and channels for routing communication cables within system components separate from electrical raceways. Office furnishing systems include filing cabinets, desks, work surfaces, shelves, storage units, and similar items that have a particular
-
Supplier: Visual Sound, Inc.
Description: brackets which lock the screen onto the bracket. Pre-wired with built-in Wireless Remote Control. An adjustable up and down limit switch allows the user to set the points at which the screen extends and retracts. Durable steel case finished in white scratch resistant paint. 12-feet
-
Supplier: Visual Sound, Inc.
Description: brackets which lock the screen onto the bracket. Pre-wired with built-in Wireless Remote Control. An adjustable up and down limit switch allows the user to set the points at which the screen extends and retracts. Durable steel case finished in white scratch resistant paint. 12-feet
-
Supplier: RDM Industrial Products, Inc.
Description: outlets are pre-wired to Electrical Junction Box located at top of hood. The superstructure is of heavy gauge powder-coated steel. Rectangular stainless steel exhaust duct collar Removable, adjustable air baffle system for fine tuning air control flexibility Lower Metal
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: L-com, Inc.
Description: enclosure in both indoor and outdoor applications. The power ready set up... To help ensure trouble-free operation of electronic equipment, the enclosure comes pre-wired with 2 120VAC sockets. The terminal block permits rapid hook up to the locally provided line power. The
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
-
Supplier: RDM Industrial Products, Inc.
Description: side walls. Two duplex 115v outlets, located on the exterior front of side walls. Light, switch and outlets are pre-wired to Electrical Junction Box located at top of hood. The superstructure is of heavy gauge powder-coated steel. Rectangular stainless steel
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
. Pre-Wired Design for Faster Installation The pre-wired configuration helps reduce installation time and simplify field wiring, making the outlet box suitable for projects where (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Easy-to-use pre-calibrated displacement transducers RDP’s DC-DC LVDT’s eliminate power supply selection concerns and grounding issues. Pre-calibrated with 0-10V or 2-wire, 4-20ma outputs. Ideal for machine tool, assembly (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Displacement transducers — pre-calibrated, easy to install and use RDP’s LVDTs are designed for accurate displacement/position measurement even under the harshest conditions. (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
other electrical equipment uses. Fixture whips help reduce jobsite labor and material costs. They consist of six feet of UL listed flexible metal conduit, stranded THHN wire with 6" leads, and internal, zinc die-cast fittings with steel locknuts. Standard sizes include 12, 14 and 18 gauge wire and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
The outlet part numbers 715W-15/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5 solid copper wire. The (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5mm solid copper wire. The conductors become electrically connected and (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
solutions are often used as stand-alone measurement components or as part of a customized test cable; often custom designed. Whether medical technicians need to maintain electrical safety performance standards or to diagnose medical equipment or use wire hookups to monitor patients’ vitals, we (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Method Aviation Connector (Plug-and-Play) / Direct Lead Wire (Customizable) Combined Functions Electrical Power + Signal + Compressed Air (Pneumatic) Rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc.
More Information Top
-
A “Sprinkler” Vegetative Treatment System
…Component Description Cost VTA Terraces & Sed Basin installed $885 Pipe Installation and plumbing Inlet, outlet , sprinkler, materials and labor … $1,295 Pump station Pre -cast concrete installed $829 Electrical Labor and parts to … to farm service and wire pump and well.
-
PORTA-FAB In-Plant Office Accessories - Structures - Grainger Industrial Supply
• Modular Electric Kit, Pre - Wired , Size 8 x 10, T-8 Electronic Instant Start Ballast, Connects Outlets , Switch and Lights to Load Center, 115 Voltage, UL Listed, Includes 2 Light Fixtures, 1 Light Switch, 2 Outlets, Modular Connections and Electrical Schematic .
Indicates content that may require registration and/or purchase.