Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since
- Media Temperature: 550 F
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps, Stainless Steel
- Power Source: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Haight Pumps
Description: Mag Drive positive displacement pumps are available for torque requirements to 60 ft-lb, pressure to 300 PSI, and temperatures to 570 degrees F. Precision machined containment vessel components reduce eddy current effects thus improving torque transmission efficiency. Haight's Mag
- Maximum Discharge Flow: 120 to 240 GPM
- Maximum Discharge Pressure: 250 psi
- Media Temperature: 620 F
- Features: Brass / Bronze, Gear Pumps, Positive Displacement Pumps
-
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: PURO – Precision gear pump for the food Industries Easy to clean and individually tunable Stainless steel precision gear pump for conveying and metering of fluids with medium to low viscosity. Through decades of experience in design and selection of optimal
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,958 psi
- Media Temperature: 392 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps, Stainless Steel
-
Supplier: Clark Solutions
Description: The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of
- Maximum Discharge Flow: 0.7484874806666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Clark Solutions
Description: The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Diener Precision Pumps LP
Description: A gear pump of the Silencer series is simple, leak-free, chemically inert, reliable and economical.The gear pumps manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the gear pump will never
- Maximum Discharge Flow: 0.132086025 GPM
- Maximum Discharge Pressure: 72.51885 to 87.02262 psi
- Discharge Size: 0.33070884 inch
- Media Temperature: 32 to 176 F
-
Supplier: Diener Precision Pumps LP
Description: The Silencer series is everything a gear pump should be: Simple Leak-free Chemically inert Reliable Economical It’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials
- Maximum Discharge Flow: 0.26417205 GPM
- Maximum Discharge Pressure: 58.01508 to 72.51885 psi
- Discharge Size: 0.33070884 inch
- Media Temperature: 32 to 176 F
-
Supplier: Diener Precision Pumps LP
Description: The Silencer series is everything a gear pump should be: Simple Leak-free Chemically inert Reliable Economical It’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials
- Maximum Discharge Flow: 0.39625807500000004 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.33070884 inch
- Media Temperature: 32 to 176 F
-
Supplier: Diener Precision Pumps LP
Description: The Silencer series is everything a gear pump should be:SimpleLeak-freeChemically inertReliableEconomicalIt's manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are
- Maximum Discharge Flow: 0.5283441 GPM
- Maximum Discharge Pressure: 72.51885 to 87.02262 psi
- Discharge Size: 0.33070884 inch
- Media Temperature: 32 to 176 F
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth, accurate,
- Features: Gear Pumps
-
Supplier: Gear Motions, Inc.
Description: Duty Gear Pump High Pressure Gear Pumps Industrial Gear Pumps Military Applications Gas and Oil Field Pump Equipment Clean Room Vacuum Pumps Water Pumps for Fire Trucks Automatic Transmission Pump Gears Oil Pump
- Features: Other
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth, accurate,
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth, accurate,
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete pumps include head, motor, and integrated drive • Variable-speed electronic controller delivers smooth, pulseless flow • Static seals reduce maintenance • Small envelope-ideal for OEM use Electromagnetically driven, precision-geared pumps provide smooth, accurate,
- Features: Gear Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Non-Pulsating Pumping of Non-Lubricating Liquids With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps, Water Pumps
- Power Source: Magnetic Drive
-
Supplier: EXACT Dispensing Systems
Description: For those applications which require precise flow rate control, or those which demand higher flow rates than are practical with piston metering products, we offer our line of Stainless Gear Pump systems. Long noted for their precision, reliability and simplicity, their unique
- Application: Adhesive / Silicone
- Mounting: Machine Mounted
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Extremely precise flow control in a flexible design Flow rates up to 34 ml/min Wide range of gear motors available Accepts standard two-bridge colour-coded manifold tubing in 19 sizes The 400F/VM-F are our highest precision, instrument-quality peristaltic pumps for low flow
- Maximum Discharge Flow: 0.008981849699999999 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Pump Housing Material: Aluminum
- Power Source: DC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Extremely precise in flow control in a flexible design Flow rates up to 600ml/min Wide range of gear motors available Accepts tubing elements in six standard sizes With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates,
- Maximum Discharge Flow: 0.008981849699999999 GPM
- Pump Housing Material: Aluminum
- Power Source: DC Powered
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Extremely precise flow control in a flexible design Flow rates up to 1000ml/min Wide range of gear motors available Accepts continuous tube in seven standard sizes With the 400F/L2, the 400F/R1 is our highest precision, instrument quality peristaltic pump for medium flow rates,
- Maximum Discharge Flow: 0.000174353553 to 0.28002237300000005 GPM
- Discharge Size: 0.03149608 to 0.25196864 inch
- Pump Housing Material: Aluminum
- Power Source: DC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Extremely precise in flow control in a flexible design Flow rates up to 600ml/min Wide range of gear motors available Accepts tubing elements in six standard sizes With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates,
- Maximum Discharge Flow: 0.26417205 GPM
- Pump Housing Material: Aluminum
- Power Source: DC Powered
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Extremely precise in flow control in a flexible design Flow rates up to 600ml/min Wide range of gear motors available Accepts tubing elements in six standard sizes With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates,
- Maximum Discharge Flow: 0.015850323 GPM
- Pump Housing Material: Aluminum
- Power Source: DC Powered
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Extremely precise in flow control in a flexible design Flow rates up to 600ml/min Wide range of gear motors available Accepts tubing elements in six standard sizes With the 400F/R1, the 400F/L2 is our highest precision, instrument-quality peristaltic pump for medium flow rates,
- Maximum Discharge Flow: 0.15850323 GPM
- Pump Housing Material: Aluminum
- Power Source: DC Powered
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Mahr Inc.
Description: precision. Feinpruef Spinning Pumps of Mahr Metering Systems deliver the polymer melt in highest precision and provide the basis of first class yarn quality for the winder. The planetary spinning pumps are able to deliver upto 40 uniform streams of polymer fluids. Such
- Maximum Discharge Pressure: 4,351.131 to 7,251.885 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Madden Manufacturing, Inc.
Description: easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: LeBlond Ltd.
Description: dynamically balanced. Large through hole with convenient D1-6 cam-lock mount. Special attention was given to lubrication channels providing a constant bath of oil to the supporting high grade two precision tapered roller and one precision ball bearing for long life. 12 SPEED HEADSTOCK:
-
Supplier: Mile-X Equipment, Inc.
Description: stationary systems, for all types of oils and gear oils. Highly efficient and reliable, very low noise level, low air consumption. Patent double action pump design assures even flow of fluid - only three parts in the air motor - quick and easy maintenance. Precision corrosion
-
Supplier: Gear Motions, Inc.
Description: With over a century of gear manufacturing experience, Gear Motions has amassed an extensive portfolio of gear production capabilities. Whether it's big or small, cut or ground, there isn't a precision gear project we can't handle from start to finish.
- Industries: Aerospace, Automotive, General Industrial, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Petrochemical, Pulp / Paper, Pumping, Robotics
- Gears: Bevel / Miter Gears, Helical Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Surface Finishing
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Repair / Reconditioning, Reverse Engineering
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The smallest peristaltic pump in the market! Instrument quality in previously unseen size :31 x 48 mm (1.2”x 1.9”) Flow rates from 30 µl/min to 30 ml/min Precision dispenses down to one microliter Combines easy tube loading with safe closed design Spring loaded track for presicion and
- Maximum Discharge Flow: 0.0079251615 GPM
- Power Source: DC Powered, None, Pump Only
- Pump Type: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Pump Solutions Group
Description: Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an oil
- Pump Type: Self-Priming Pump
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Marine, Medical / Pharmaceutical, Military, Motion Control, Power Generation, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Lapping / Honing, Surface Finishing
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Paradene AW is a premium industrial antiwear hydraulic oil line for hydraulically activated equipment that utilizes high-performance pumps. They contain very effective anti-wear additives that allow them to meet or exceed industry vane, gear, and piston pump
- Kinematic Viscosity: 4.4 cSt
- Viscosity Index: 105
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Paradene AW is a premium industrial antiwear hydraulic oil line for hydraulically activated equipment that utilizes high-performance pumps. They contain very effective anti-wear additives that allow them to meet or exceed industry vane, gear, and piston pump
- Kinematic Viscosity: 8.5 cSt
- Viscosity Index: 95
- Type / Function: Hydraulic Oil / Fluid
Find Suppliers by Category Top
Featured Products Top
-
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
gearboxes and drivetrains. Irrigation systems: Ensuring reliable operation in water pumps and other equipment. Renewable Energy: Supporting Sustainable Solutions Spur gears are also playing a key role in renewable energy systems, such (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. SDP/SI custom gear manufacturing services deliver high-quality precision gears, machined parts, and gear assemblies to OEM customer requirements. As the engineer's preferred source we produce a wide variety of gears, including bevel gear (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Landing Gear: Struts, Actuators, Pivots Cockpit Controls Wing, Trailing Edge: Flaps, Spoilers Wing, Leading Edge: Slats Hydraulic Fuel Pumps Flight Control Systems: Aileron, Rudder, Elevator Electric Actuators Engine (read more)
Browse Aerospace Bearings Datasheets for GGB -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
The YHD-55PGM6340 Planetary Gear Motor is designed for versatility and high performance, catering to a variety of applications in automotive, medical, and precision equipment. With a wide voltage range and (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Versatile Application: Suitable for both high-torque and high-speed requirements Why Choose Our Gear Couplings: With precision (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
requires high speed, precision and reliability. There are so many different applications that it would be impossible to list them all, but they include: • Medical Industry – This can include medical analyzers, medical pumps, air pumps (ventilators), fluid pumps, stair lifts and patient hoists (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
landing gear and precision instruments. Industrial Equipment: Pumps, agitators, and control valves requiring durable, reliable components. Reliable (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
operation are critical in the medical field, and our high-torque density brushless motors, compact gear motors and precision drives are designed to exceed your expectations. With engineering and manufacturing resources positioned around the globe, ElectroCraft can provide a unique, customized solution (read more)
Browse Datasheets for ElectroCraft
Conduct Research Top
-
Dispensing Methods, Which Method is Suitable for What?
Precision and repeatability are crucial for dispensing processes. As a result, the choice of the right dispensing method under consideration of all general conditions is essential for the quality of the end product. For processes with the highest quality requirements, piston and gear pump
-
DC Motor Application Considerations
applications. In many medical applications like infusion pumps or prosthetic devices, the patient can be very sensitive to the noise disturbance. Good design practice requires that the noise be limited as much as possible. In large machines, the combination of hundreds of DC motors and gears
-
When Adhesives Stick Too Well
If you work with calendar rolls, adhesive pumps, mixing kettles, mixer blades, rolls, rails, conveyors, frames, wheels, gears, dispensers, sealers, extruders, testers, applicators or a whole host of other components utilized in the manufacture and handling of adhesives - chances are very good
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. This miniature drive for insulin dosing pumps features a tiny precise planetary gear system and an integrated position sensor. These two elements combine to offer higher resolution, consistent torque, and superior product reliability compared to other pumps on the market. 2) Sophisticated Solenoids. Johnson
More Information Top
-
A Circulating Foam Loop for Evaluating Foam at Conditions of Use
A modified precision gear pump with a blender impeller replacing the gear pumphead is used to mix the gas and liquid and to ensure that good-quality foam is initially formed.
-
Micron‐sized polymeric microsphere by suspension polymerization
Both phases are accurately fed to the disperser unit C by precision gear pumps .
-
A Circulating Foam Loop for Evaluating Foam at Conditions of Use
A modified precision gear pump with a blender impeller replacing the gear pumphead is used to mix the gas and liquid and ensure that good foam is initially formed.
-
Precision Gear Pump - ABB Robotics - ABB Robotics Painting Equipment (Application Equipment and Accessories - Robotics)
ABB's precision gear pumps are available in these models: .
-
Development of Lab‐to‐Fab Production Equipment Across Several Length Scales for Printed Energy Technologies, Including Solar Cells
High- pre- cision gear pumps enable accurate flow rates over very long production runs.
-
Effect of the preparation conditions on the morphology and performance of poly(imide) hollow fiber membranes
to the spinneret using precision gear pump (I. Technology Engi- neering Co., Guro-Gu, South Korea).
-
Process limits in two-layer reverse roll transfer
… two-layer coating is depicted in Fig. 2, which consisted of the following: a two-layer slot die, a steel roll as the applicator roll, a deformable urethane-covered roll as the backup roll, two precision gear pumps , two filters, two debubblers …
-
Poly(vinylidene fluoride‐ co ‐hexafluoropropylene) (PVDF‐ co ‐HFP) hollow fiber membranes prepared from PVDF‐ co ‐HFP/PEG‐600Mw/DMAC solution for membrane dist...
The bore fluid was simultaneously supplied by using a precision gear pump (Information Technol- ogy Engineering Co., Guro-Gu, South Korea) to the inner tube of the spinneret at a flow rate of 0.38 mL/min.
-
Improved mechanical properties of poly(ethylene terephthalate) nanocomposite fibers
A Zenith precision gear pump was used to regulate the mass flow rate through a spin-pack.
-
An apparatus for the measurement of surface tensions at high pressures and temperatures
The pump used was a precision gear pump from a liquid chromatographmodifiedaccording to our specifications.
Indicates content that may require registration and/or purchase.