Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: shell sizes, detection distances and output modes to choose from. At the same time, it also has stable sensing performance, excellent anti-interference, a variety of circuit protection and professional integrated circuit design. It can be used in various occasions where
- Operating Distance: 0.1574804 to 0.4724412 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP236 analog barometric air pressure sensor based on capacitive principle The KP236 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1261797-SY54017RMG Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: Precision Edge® Package: Tube Applications: Networking Standard Package: 100 Mounting: SMD (SMT) Voltage - Supply, Single (V+): 1.2V, 1.8V, 2.5V
- TJ: -40 to 85 C
- Device Type: Sensor Interface
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP236N6165 analog barometric pressure sensor, automotive qualified with large temperature range The KP236N6165 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP229L2920 analog MAP pressure sensor, automotive qualified The Infineon XENSIV KP229L2920 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: The KP229E3518 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in BiCMOS technology. The sensor converts a pressure into an analog
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a 4-pin
- Acceleration: 100 g
- Frequency Range: 0 to 1,400 Hz
- Operating Temperature: -40 to 248 F
- Features: Linear Accelerometer, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage References High-Precision Voltage Reference with Temperature Sensor Product overview: MAX6143BASA41+ from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails,
- Temperature Coefficient (TC): 3 ppm/C
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: variation effects, making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output
- Acceleration: 200 g
- Frequency Range: 0 to 1,500 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Precision, Low-Power, 6-Pin SOT23 Temperature Sensors and Voltage References Product overview: MAX6610AUT-T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails,
-
Supplier: Hottinger Brüel & Kjær A/S
Description: making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a 4-pin
- Acceleration: 25 g
- Frequency Range: 0 to 500 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: making them relatively insensitive to temperature changes and thermal gradients. Sensors are hermetically sealed for reliable operation in high humidity and dirty environments, and feature a custom integrated circuit amplifier and differential output stages, with a 4-pin
- Acceleration: 5 g
- Frequency Range: 0 to 200 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: Massa Products Corporation
Description: single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting
- Measuring Range: 1 to 60 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting
- Measuring Range: 4 to 156 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Custom Silicon Solutions, Inc.
Description: This device is used in precision clock generators to hold the temperature of a crystal constant. It incorporates the heating element, temperature sensor and error amplifier into one IC. An internal DAC and EEPROM set the temperature. A 15V power FET acts as the
-
Supplier: Microchip Technology, Inc.
Description: Microchip's AT30TS750A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC. The AT30TS750A combines precision
- Features: Other
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: signals (drive current 1A)when when it detect exceed the security angle value, open the electronic valve to control the corresponding hydraulic leg leveling. This product with design precision, again to compensate the temperature and linearity, integrated short-circuit,
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Microchip Technology, Inc.
Description: Microchip's AT30TSE752A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC. The AT30TSE752A combines precision
- Operating Temperature: -55 to 125 C
- Memory Category: EEPROM
- Features: Other
- Package Type: SOIC
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Why Choose Our Torque Sensor Slip Rings? Precise Signal TransmissionContact resistance variation rate < 2mΩ, guaranteeing the accuracy of torque measurement signals. Electrical noise is reduced by more than 60% compared with conventional copper-based slip rings. Supports synchronous
- Operating Temperature: -40 to 257 F
-
Description: sensor boasts high precision, reliability and is easy to integrate into MEMS sytems. It is ideal for: Embedded temperature sensing in hybrid circuits or multi-chip modules Thermal management in high-densitiy integrated circuits Lab-on chip systems for
- Operating Temperature: -58 to 392 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.04724412 inch
- Width / Diameter: 0.06299216 inch
-
Supplier: Fluid Components Intl. (FCI)
Description: including hydraulic fluid, fuel, coolants, air and other media types. The electronics provide highly accurate and repeatable pressure measurement output signals by utilizing precision analog signal conditioning circuitry and integrated ASIC (Application Specific Integrated
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: Model F2020 thin film RTD element is a 2.0mm x 2.0mm size and packaged 100 pieces per low cost OEM RTD pack. OMEGAFILM platinum thin film RTD elements are manufactured using materials and processes similar to those employed in the manufacture of integrated circuits. This results in a
- Operating Temperature: -58 to 1,112 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Response Time: 0.2 to 9 seconds
- Length: 0.0787402 to 0.3543309 inch
-
Supplier: SST Sensing Ltd.
Description: Details Designed for demanding environments requiring a rugged metal body and wide temperature tolerance Integrated protection against reverse polarity, ESD, over-voltage transients, and short circuits Operates over a broad supply voltage range N and P-type outputs available,
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: machinery or equipment platform level, real-time automatic monitoring platform in front, back, left and right four directions tilt status . This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Board Mount Temperature Sensors 7-Channel Precision Remote-Diode, Thermistor, and Local Temperature Monitor Product overview: MAX6698UE99+ from Analog Devices / Maxim Integrated is a Diode and Rectifier for rectification, reverse-polarity protection, signal
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Silicon Designs, Inc.
Description: MEMS DC accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to
- Acceleration: 2 to 50 g
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 257 F
- Sensor Outputs: Acceleration
-
Supplier: Barksdale Control Products
Description: is the ideal solution. Features Integrated trip amplifier 12-bit analog-digital converter For pressure, temperature, level and flow Monitors and controls any sensor with analog output Ideal companion to our 400-series pressure transducers Four switchpoints in a single, compact
- Number of Inputs: 1 inputs
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
-
Supplier: Haida International Equipment Co., Ltd.
Description: Integrated Board All-imported miniature proportional valves and flow/pressure sensors Automatic temperature compensation ensures accurate flow and pressure control to 0.01Psi 2. Industry-Leading detector design All detectors are high-precision electronic flow/pressure
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
IC Voltage Regulators - Automotive 150 mA, 40 V tracking LDO with 5 mV tolerance -- NEX91615PB-Q100YSupplier: Nexperia B.V.
Description: up to 150 mA. The high tracking accuracy ensures a precise power supply for off-board sensors and modules, improving the performance of radiometric sensors such as pressure and position sensors. The device switches to standby mode by pulling down the EN/ADJ pin, which enables an
-
Supplier: Nexperia B.V.
Description: up to 300 mA. The high tracking accuracy ensures a precise power supply for off-board sensors and modules, improving the performance of radiometric sensors such as pressure and position sensors. The device switches to standby mode by pulling down the EN/ADJ pin, which enables an
-
Supplier: Microchip Technology, Inc.
Description: Hold (S&H) circuits (five dedicated and one shared) Up to 24 analog inputs Can operate during sleep and idle modes Multiple trigger sources Six digital comparators and six digital filters Two analog comparators with 32 programmable voltage references Temperature sensor with ±2°C
- Clock Speed: 200 MHz
- Internal RAM Size: 512 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 9
-
Supplier: ValueTronics International, Inc.
Description: Low ohms, multichannel measurements Built-in measurement functions include: Resistance(2-or4-wire, offset compensation selectable) Dry circuit ohms(20mVclamp) Temperature(with thermocouples, RTDs, or thermistors) Frequency/Period Continuity The Keithley Integra Series systems 2750
-
Supplier: Tri-Tronics Company, Inc.
Description: 1024 unique codes precisely imprinted on a code disk. The intensity of the LED is dynamically adjusted to counteract the effects of temperature or aging. A linear array sensor and an integrated microcontroller read and interpret the code disk at greater than 2000 samples per
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient,
- Pin Count: 64
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: ACCES I/O Products, Inc.
Description: Thermocouple break detection and cold-junction compensation (CJC) temperature sensor Voltage divider +10V sensor excitation The High-Density USB-AIO OEM Series is a highly integrated multifunction data acquisition and control system. The system offers an ideal solution
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
Find Suppliers by Category Top
Featured Products Top
-
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey -
the medium. Features of the QCRC Sensor Non-Contact Measurement The measuring electrodes are integrated on the rear of the circuit board. The sensor does not require any direct contact with the liquid for measurement. This makes the QCRC (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
ultimately responsible for the current sensing shunts outlined here, which require precision power resistors, made out of precision alloys. These three critical areas of expertise are integrated under one umbrella in the Isabellenhütte family, making them uniquely qualified to produce extreme (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
compact, lightweight packages while shielding electronics from moisture, condensation, corrosion, and electrical shorts. The process enables greater design flexibility by allowing non-hermetic connectors to be sealed and directly integrated into circuits, delivering cost-effective solutions (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
Simplifying large-scale cryogenic temperature measurement The new 240 Series offers a convenient, modular input solution for precision monitoring of cryogenic temperature sensors in large-scale applications employing distributed PLC-based control. Lake Shore (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
-
The new confocalDT IFS2407-xHT/VAC high-temperature sensor is the first optical sensor in Micro-Epsilon's portfolio that can withstand high temperatures up to 200 °C. By dispensing with organic adhesives, the stainless steel high-temperature sensors are low-outgassing and therefore (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
, just to name a few. Despite the power of our devices, the electronics that operate them are vulnerable to temperature changes, dust, moisture, and chemicals. This vulnerability is why manufacturers rely on fluoroproducts. Here’s a quick look at how these advanced fluoroproducts (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Modern automated manufacturing systems require accurate calibration and positioning solutions to maintain equipment precision, production consistency, and long-term reliability. Hypersen HPS-LCB02 laser calibration sensor is designed for high-precision positioning and calibration tasks (read more)
Browse Dimensional Gages and Instruments Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Oscillator Circuits For RTD Temperature Sensors
) sensor. Oscillators provide a frequency output that is proportional to temperature and are easily integrated into a microcontroller system. RC oscillators offer several advantages in precision sensing applications. Oscillators do not require an Analog-to-Digital Converter (ADC). The accuracy
-
Solving Thermal Measurement Problems Using The TC72 And TC77 Digital Silicon Temperature Sensors
. The TC72 and TC77 sensors offer many system-level advantages, including the integration of the sensor and signal conditioning circuitry in a small Integrated Circuit (IC) package. The main distinguishing feature of the TC72 is its One-shot Operating mode, which performs a single temperature measurement
-
Crystals with Integrated Thermistors
advantages over traditional separate crystal and temp sensor. First, thermistor proximity gives real time crystal temperature feedback. It also minimizes part count, saving board space and simplifying circuit design. These crystals with integral thermistors offer significantly better stability over
More Information Top
-
http://waset.org/publications/4633/design-development-and-implementation-of-atemperature-sensor-using-zigbee-concepts
The LM35 series are precision integrated circuit temperature sensor whose output voltage is linearly proportional to the Celsius temperature [1].
-
Design and Modeling of Mechanical Systems - II
The overall system consists of a PIC microcontroller, LM35 series are precision integrated circuit temperature sensors , relays, light-emitting diodes, booster pump, solenoid valve, smoke detectors, air fans, push buttons, sprinkler nozzles and an emergency key.
-
Instruments, Measurement, Electronics and Information Engineering
LM35 series is precise integration circuit temperature sensor .
-
http://www.iosrjournals.org/iosr-jece/papers/Vol9-Issue2/Version-8/E09282529.pdf
The LM35 sensor is precision integrated circuit temperature sensors which will linearly proportional Celsius temperature.
-
http://www.iosrjournals.org/iosr-jece/papers/Vol. 9 Issue 3/Version-5/J09355562.pdf
The LM-35 is used as temperature sensor which is a precision integrated circuit tempera- ture sensor , calibrated directly in ° Celsius (Centigrade), Linear + 10.0 mV/°C scale factor with accura- cy 0.5°C (at +25°C) with rating ranging from -55° to …
-
A novel wireless interrogable mobile robot to monitor mixed air temperature in HVAC duct systems for thermal performance analysis
3) LM35 temperature Sensor: The LM35 are precision integrated circuit temperature sensors whose output voltage is linearly proportional to the temperature in centigrade.
-
Modeling of the Adsorptive Desulfurization of Diesel Fuel in a Fixed‐Bed Column
… the apparatus included: (i) A membrane pump with a pumping range of 0.01–30.00 cm3 min–1 with the pump control being fully integrated in the developed software, (ii) Pt100 and LM 135 ( integrated circuit precision ) temperature sensors , (iii) Electronic valves, and …
-
Proceedings of the FISITA 2012 World Automotive Congress
The LM35 series are precision integrated - circuit temperature sensors , whose output voltage is linearly proportional to the Celsius (Centigrade) temperature.
-
Electrical Engineering and Control
The LM35 series are precision integrated - circuit temperature sensors , and its output voltage is linearly proportional to the Celsius temperature.
-
Practical Aspects of Embedded System Design using Microcontrollers
LM35 precision integrated - circuit temperature sensors , is used for temperature sening.
Indicates content that may require registration and/or purchase.