-
Supplier: Renbrandt, Inc.
Description: throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision
- Nominal Bore: 0.3125 to 0.375 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Description: easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
- Nominal Bore: 0.1574804 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 5.044247787610619 In-lbs
- Material: Plastic
-
Description: easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
- Nominal Bore: 0.1181103 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 2.654867256637168 In-lbs
- Joint Type: Double
-
-
Description: easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.375 inch
- Operating Angle: 60 degrees
- Joint Type: Double
-
Description: easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.375 inch
- Operating Angle: 30 degrees
- Joint Type: Single
-
Supplier: KTR Corporation
Description: The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The
- Nominal Bore: 0.2362206 to 1.181103 inch
- Hub Outer Diameter: 0.6299216 to 2.2834658 inch
- Operating Angle: 45 degrees
- Maximum Speed: 300 rpm
-
Supplier: KTR Corporation
Description: The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The
- Nominal Bore: 0.393701 to 1.968505 inch
- Hub Outer Diameter: 0.8661422 to 3.7401595 inch
- Maximum Speed: 4,000 rpm
- Hub Bore: Bored Hub - Hex, Bored Hub - Keyed, Bored Hub - Round, Bored Hub - Square
-
Supplier: Boston Gear
Description: Overview Boston Gear's precision-machined J and JS Series universal joints, commonly referred to as "pin and block" type, are designed for connecting shafts at angles up to 30° for speeds up to 2000 RPM. All 14 sizes are stocked in solid, plain, and finished bores in both steel
- Hub Outer Diameter: 0.375 to 4 inch
- Maximum Torque: 6 to 16,400 In-lbs
- Material: Alloy Steel, Stainless Steel
- Hub Bore: Bored Hub - Round
-
Supplier: W.M. Berg
Description: Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
- Inside Diameter: 0.12 inch
- Outside Diameter: 0.6875 inch
- Free Length: 1.5 inch
- Materials: Stainless Steel
-
Supplier: Hartford Technologies, Inc.
Description: (.787mm to 25.4mm) Length: .125″ to 3.000″ (3.17mm to 76.2mm) Standard Materials Bearing Grade Chrome Steel 300 Series Stainless Steels, Including: 302 / 303 / 304 / 18-8 / 316 400 Series Stainless Steels, Including: 416 / 420 / 440 / 440C Applications for Dowel Pins include: Universal
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: All Dowel Pins
- Material: Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
-
Supplier: J. W. Winco, Inc.
Description: DIN 808 universal joints with friction bearings are known for their precision. They have minimal play and are long lasting. The allowable r.p.m. of these joints is largely dependent on the type of application
-
Supplier: J. W. Winco, Inc.
Description: DIN 808 universal joints with needle bearings are known for their precision. They have minimal play and are long lasting. The allowable r.p.m. of these joints is higher than for those with friction bearings, but is still dependent on load, duration, angular disposition,
-
Supplier: Newport MKS
Description: universal joints, HXP hexapods utilize ceramic spherical joints to ensure constant preload over full travel, enhancing rigidity that reduces material stress, while improving performance and avoiding corrosion. The result is a hexapod that is more rigid with higher load capacity
- Number of Axes: 6 #
- Load Capacity: 5.09750566893424 kg
- X-axis Travel: 17.000000000000004 mm
- Y-axis Travel: 15 mm
-
Supplier: Newport MKS
Description: universal joints, HXP hexapods utilize ceramic spherical joints to ensure constant preload over full travel, enhancing rigidity that reduces material stress, while improving performance and avoiding corrosion. The result is a hexapod that is more rigid with higher load capacity
- Number of Axes: 6 #
- Load Capacity: 20.39002267573696 kg
- X-axis Travel: 27.5 mm
- Y-axis Travel: 25 mm
-
Supplier: Newport MKS
Description: universal joints, HXP hexapods utilize ceramic spherical joints to ensure constant preload over full travel, enhancing rigidity that reduces material stress, while improving performance and avoiding corrosion. The result is a hexapod that is more rigid with higher load capacity
- Number of Axes: 6 #
- Load Capacity: 6.117006802721088 kg
- X-axis Travel: 27.5 mm
- Y-axis Travel: 25 mm
-
Supplier: Weber UK, Ltd.
Description: Universal joint release mechanism provides precision conrol of load descent in any handle position. Internal load limiting device helps preventing from overloading. Soft-saddle Pad comes as standard. Sturdy frames help preventing distortion or twisting for durability. Minimum
- Lift Capacity: 1.5 tons
- Minimum Height: 3.93701 inch
- Maximum Height: 32.0866315 inch
- Features: Other
-
Supplier: Tooling Technology
Description: to be welded. This process can happen in less than a second which works hand-in-hand with robotics. The universal combination of "Robotics & Ultrasonics" quickly executes multiple welding positions on complex attitudes to eliminate the need for dedicated precision wed devices at
-
Supplier: Mile-X Equipment, Inc.
Description: for performance and safety. Our new Model 200T floor jack is built with our traditional forge-tough quality, perfect for todays popular lower-profile tuner vehicles. It lifts quickly thanks to AFFs double-pumper technology from a low 2¾" to 20". Features: Universal joint technology and
-
Supplier: Kontek Ecology Systems Inc.
Description: one-piece molded high-density polypropylene corrosion resistant filter plates. Kontek Filter Presses feature: Heavy duty welded cold rolled steel or stainless steel frame Patented universal follower tail plate swivel joint for precise alignment of filter plates Painted with two coats
-
Supplier: Kontek Ecology Systems Inc.
Description: one-piece molded high-density polypropylene corrosion resistant filter plates. Kontek Filter Presses feature: Heavy duty welded cold rolled steel or stainless steel frame Patented universal follower tail plate swivel joint for precise alignment of filter plates Painted with two coats
-
Supplier: Velan, Inc.
Description: CF8M wedge is also available. • Non-rotating stem with precision Acme threads and burnished finish. Double Acme for faster operation. • Body and bonnet joint accurately machined. • Body and bonnet castings are precision machined. One-piece bonnet up to NPS 12 (DN 300) for better
- Valve Size: 2 to 64 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Water
-
Supplier: Universal Robots USA, Inc.
Description: flexibility when completing tasks. Additionally, the UR3e has infinite rotation at the end joint, allowing it to perform tasks with greater precision and accuracy. The UR3e is also equipped with advanced safety features, including force sensing, speed and separation monitoring, and
- Number of Axes: 6 #
- Load Capacity: 3 kg
- Reach: 500.00000000000006 mm
- Robot Type: Collaborative / Cobot
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem, 13Cr
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: TapeOnline.com
Description: Maxell LTOU LTO4 Tape: 183906LTO (Linear Tape-Open) Technology is a linear, multi-channel, bi-directional (serpentine) half inch tape format specified in a joint effort by Hewlett Packard, IBM, and Seagate Technology. It is an "open" tape format, meaning it's specifications are readily
-
Supplier: TapeOnline.com
Description: Maxell LTOU LTO 3 Tape- LTO-300: 183900What is LTO? LTO (Linear Tape-Open) Technology is a linear, multi-channel, bi-directional (serpentine) half-inch tape format whose specification is the result of a joint effort by Hewlett Packard, IBM, and Seagate Technology. It is an "open" tape format,
-
Supplier: Xoxide
Description: full-cover waterblocks because the GPU waterblock can be re-used over time with different VGA cards. The heatsink is a custom Aluminum extrusions, and it is precision CNC machined to allow optimum TIM joints with the hottest components such as the voltage regulator modules, where high
Find Suppliers by Category Top
Featured Products Top
-
Partner Early. Scale Confidently. Produce Efficiently. SDP/SI manufactures precision-engineered standard universal joints designed to support a wide range of motion control and power transmission applications. With decades of U.S.-based manufacturing expertise (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
universal joints are engineered for reliable motion control and power transmission in applications requiring lightweight, durable, and cost-effective performance. SDP/SI SUPER-PLAST molded universal joints combine the economic advantages of plastic with the secure fastening characteristics of (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rigidity than ordinary universal joints. The result is a hexapod that is more rigid with a higher load capacity compared to other, similarly-sized hexapods. (read more)
Browse Multi-axis Positioning Systems Datasheets for Newport MKS -
turntable, rotary positioner, antenna test turntable, RCS measurement turntable, positioning turntable, high-precision rotary table, industrial turntable, military turntable, 360 degree rotation turntable, slip ring turntable, RF rotary joint turntable, antenna far field test, radar cross section measurement, motion control turntable (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
,000 small mechanical components, including gears, belt and chain drives, shafts, bearings, couplings, universal joints, vibration mounts, hardware, gearheads and speed reducers, right angle drives, brakes and clutches. Learn more about SDP/SI at www.sdp-si.com. Stock Drive Products / Sterling Instrument (SDP/SI), 250 Duffy Avenue, Hicksville, NY 11801. Phone: 1-800-819-8900 | 516-328-3300 • Fax: 516-326-8827. (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Modern industrial rotary equipment often encounters persistent technical bottlenecks in synchronous multi-signal transmission during 360-degree continuous rotation. Traditional solutions rely on separately installed conductive slip rings and RF rotary joints (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Dynamics of the horizontal vestibuloocular reflex after unilateral labyrinthectomy: response to high frequency, high acceleration, and high velocity rotations
head-on-body perturbations were passively applied using a torque motor (Animatics), which was securely coupled (through precision universal joints ) to the post implanted on the monkey’s head.
-
Popular Products In Power - Big Bruin
Belden manufactures precision universal joints and power transmission assemblies.
-
Informed peg-in-hole insertion using optical sensors
Their system is quite complex, involving a laser, a mirror mounted on the end-effector, a high precision universal joint , and a CCD vision system.
-
http://eprints.hud.ac.uk/9106/1/fjaldawifinalthesis.pdf
The beam of a high-speed HeNe laser-interferometer is deflected by a plane mirror fixed to a high- precision universal joint and hits the retro-reflector that is mounted on the system‟s position.
-
Accurate insertion strategies using simple optical sensors
Their system is quite complex, involving a laser, a mirror mounted on the end-effector, a high precision universal joint , and a CCD vision system.
-
Contactless position and orientation measurement of robot end-effectors
of a high-speed HeNe-laser-interferometeris deflected by a flat mirror k e d to a high precision universal joint .
-
What is a Flexible Shaft?
Solid Shafts, Gears, Pulleys, and Universal Joints require precise alignment and skilled mechanics for their installations.
-
Laser fusion study. Final report, volume I, study results
lendlx Fluid Powtr Division his »n exciting nC w approach to universal joints for pre cision ruitruients and con trol*, .
-
Strength and permeability tests on ultra-large Stripa granite core
acted as a universal joint for precise alignment of the LVOT core in the body.
-
A New Freeze‐Etch Unit For Freeze‐Etch Rotary Shadowing, Low Temperature Freeze‐Fracturing and Conventional Freeze‐Etching
This crank has a stainless steel one-ball bearing? and two regular precision stainless steel ball bearings.$ The intermediate axis between the crank and the rotating feed-through contains two precision stainless steel universal joints .$ A 5 mm thick stainless …
Indicates content that may require registration and/or purchase.