Products/Services for Prefinished Insulated Ceiling Panels

  •  
    Ceiling Tiles and Panels - (134 companies)
    Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and Panels...
  •  
    Structural Insulated Panels (SIP) - (118 companies)
    Structural insulated panels (SIPs) consist of a foam core sandwiched between wood based (OSB, plywood) or fiber cement boards. Structural insulated panels (SIP) are composite building materials, which are comprised of two layers of structural board...
  •  
    Wallboard - (222 companies)
    ...or "mud". Cover seam between ceiling joist and wallboard panel with wallboard tape. Video credit: finehomebuilding / CC BY-SA 4.0. Standards. CEGS 09250 - Gypsum wallboard. References. Gypsum.org. Image credits: CertainTeed (Saint-Gobain) | American...
  • Doors-Image
    Doors - (1347 companies)
    ...in a house may be constructed of hollow core wood panels. A house 's exterior doors may be made of solid wood or steel. An exterior door must provide security and insulate the inside of a house or building from outside weather conditions. Doors fitted...
  •  
    Ceiling Fans - (85 companies)
    Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
  •  
    Plywood - (92 companies)
    The plywood is then exposed to heat and pressure in a large hydraulic press with multiple openings. After the glue cures, plywood panels and other plywood products are removed from the press and cut to size. Some grades of industrial plywood...
  •  
    Composite Panels - (163 companies)
    Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
  •  
    Solar Panels - (186 companies)
    Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
  •  
    Flat Panel Displays - (785 companies)
    Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
  •  
    Control Panels - (732 companies)
    Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Curtain Walls
    … 1 Stainless steel sunscreen tube 2 Pre-finished aluminum bracket 3 Typical glass spandrel: prefinished 3mm aluminum panel , rigid insulation , aluminum pan (air/vapor barrier … … to curtain wall with prefinished aluminum bracket anchored to … … blind unit 12 Finish ceiling 13 Vision glass, laminated …
  • http://naldc.nal.usda.gov/download/CAIN759008170/PDF
    Prefinished materials—such as acousti- cal and decorative ceiling tiles, hard- wood plywood and hardboard wall panels , and overlaid panels require no further work. Gypsum board and the denser insulation boards are readily painted or papered.
  • States > Minnesota > State > Register > 2010 > [2010 MN Register 830] 08/30/2010
    … metal polish- ing, refinishing, sealing, lining, fiberglassing, E-Glass fiberglass, carbon fiber, encapsulating, insulating , metalizing, and flame … 5) Wall covering work including, but not limited to: all material applied to walls or ceilings with adhesive, staples, or tacks, by stretching … … metals, upholstered wall systems, the fabric-covered panels made of plastic, wood, or prefinished products of micro fiberglass …
  • Power Plant Replacement Study
    … ATTENUATING BATT INSULATION THERMAL BATT INSULATION VAPOR BARRIER RIGID INSULATION PREFINISHED METAL ROOF PANELS PREFINISHED METAL GUTTER PREFINISHED METAL WALL PANELS PREFINISHED METAL FASCIA PANELS PREFINISHED METAL DOWNSPOUT PREFINISHED METAL RIDGE CAP PREFINISHED … … ROOFING SYSTEM TAPERED RIGID INSULATION 1/2" RECOVERY BOARD PREFINISHED … STUD 7/8" METAL FURRING CHANNEL 1­1/2" METAL FURRING CHANNEL SUSPENDED GYPSUM BOARD CEILING J MOULD 3" Z …