-
Supplier: Air Logic
Description: The Modular Precision Preset Regulator is designed to produce a precise output pressure that is preset. The regulator is ideal for instrumentation and industrial applications. The standard preset model is factory preset to the desired output
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 40 to 150 F
- Port Size: 0.125 to 0.25 inch
-
Supplier: Protect-Air-by Tri-matic AG
Description: The SaveAir® regulator is an independent membrane regulator that can be installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. SaveAir
- Valve Size: 0.25 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: 32 to 140 F
- Port Size: 0.25 inch
-
Supplier: Protect-Air-by Tri-matic AG
Description: The CartReg pre-set miniature regulator is installed in the compressed air supply line. It is designed to meet OSHA (Occupational Safety & Health Administration, USA) and other safety agency requirements for 2 bar/30 psig maximum pressure for pneumatic air guns. The
- Valve Size: 0.25 inch
- Pressure Rating: 174.04524 psi
- Media Temperature: -4 to 140 F
- Port Size: 0.25 inch
-
-
Supplier: Protect-Air-by Tri-matic AG
Description: The ToolReg regulator is an independent piston regulator that can be mounted on any pneumatic tool or installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 32 to 176 F
- Port Size: 0.25 to 0.375 inch
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: CSA Group
Description: operator; c) that are an integral part of medical equipment (e.g. anaesthetic workstations, lung ventilators, resuscitators). A pressure regulator can be provided with pressure outlet or flow outlet, and can be adjustable or pre-set. pressure regulators are
-
Supplier: Protect-Air-by Tri-matic AG
Description: The HoseGuard offers simple but efficient protection to pneumatic systems in the event of a broken compressed air hose or pipe. The air supply is immediately shut off by the HoseGuard, should the volume of air exceed a set value. This "value" is factory preset and is set
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: -4 to 176 F
- Port Size: 0.25 to 2 inch
-
Supplier: Radwell International
Description: REGULATOR, R14 SERIES, 1/4" PTF, AIR, PRESET 30 PSI, GAUGE PORTS, RELIEVING. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: RS Components, Ltd.
Description: R16 pre-set regulator,G1/4,2bar max set
- Pressure Rating: 29.00754 psi
- Media Temperature: 176 F
- Features: Air, Other, Regulator (general), Threaded
-
Supplier: Radwell International
Description: FILTER/DRIPWELL REGULATOR FACTORY PRESET, TYPE 60, PORT SIZE (NPT) 1/4", RANGE PSI 40-60, RANGE KPA 280-420. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Jergens, Inc.
Description: The filter element removes the solid impurities and condensates before the compressed air enters the regulator. The regulator valve supplies a preset pressure regardless of main circuit pressure as long as pressure in the main circuit is higher than
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8
- Valve Size: 0.15625 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Sames North American Corporation
Description: The Auto Color Medium Pressure Color Change System can be used with SAMES standard Airmix® automatic & manual spray guns. Each system includes: floor mounting stand, 6" color touchscreen PLC control panel with 4 to 19 color preset capabilities, color valve stack including
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: Mile-X Equipment, Inc.
Description: Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level Sight Glass Reliable,
-
Supplier: CO2Meter.com
Description: CGA-320 CO2 Tank Fitting Easy-to-read dual scale gauges (Bar and P.S.I.) with virtually unbreakable crew-on lean lens Gauges meet EN 562 and BAM-approved dual scale (Bar/P.S.I.) Marked for maximum working pressure Includes Tank Pressure gauge Preset regulator Easy-to-read
- Valve Type: Solenoid Valves
-
Supplier: Vortec
Description: Adapts to any machine FEATURES Easy and quick installation Adapts to any machine Cool clean air, no liquid mess Flexible nozzle for positioning Low pressure outlet air Low flow rate minimizes air consumption Supplied with pressure regulator and 5 micron
- Pressure Capacity: 100 psi
- Air Line Connection: 1/8" NPT, Swivel Connection
-
Description: Nor-Cal?s 3-position gate valves employ two pneumatic solenoids and an air pressure regulator to achieve the three positions of fully open, fully closed, and an adjustable third position. One solenoid controls the fully open and fully closed positions, while a second solenoid
- Port Flange & Seal Type: ANSI ASA
- Type: Gate Valve
- Vacuum / Pressure Range: High Vacuum (<10-3,>10-8 torr)
- Valve Actuation: Pneumatic
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Note! Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure
- Torque Range: 14.8 to 22.1 Ft-lbs
- Rated Free Speed: 6,000 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable
- Torque Range: 7.4 to 13.2 Ft-lbs
- Rated Free Speed: 4,200 rpm
- Operating Noise Level: 78 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a high quality air filter
- Torque Range: 16.2 to 25.8 Ft-lbs
- Rated Free Speed: 6,000 rpm
- Operating Noise Level: 80 dB
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a
- Torque Range: 35.4 to 50.1 Ft-lbs
- Rated Free Speed: 5,400 rpm
- Operating Noise Level: 82 dB
- Drive Type: Fixed Size Drive
-
Supplier: IMI Norgren
Description: consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® . NOTE: This product line has been
- Ultimate Operating Vacuum: 0 to 635.4903993286937 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Mile-X Equipment, Inc.
Description: Lightweight for easy portability. Safe and easy to use. Tamperproof air regulator. Preset safety pressure valve. Translucent sight tube on side for easy viewing of fluid level. Quick-release “lift-lock” drain tube for easy use. Description A portable waste oil drain and
-
Supplier: Air Logic
Description: allows various combinations of pneumatic accessories to be assembled together The Pneumatic Accessories include the modular manifold block, the modular precision pressure and preset regulators, pressure or vacuum switches, and pressure or vacuum gauges. By
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 150 psi
- Temperature Range: 40 to 150 F
-
Supplier: Mile-X Equipment, Inc.
Description: machined aluminum w/ pressure O-rings Pressure relief valve – waste fluid cylinder Made In USA Specifications: Dimensions: 63" x 28" x 22½" (160cm x 71cm x 57 cm) (HxWxD) Weight: 130 lbs (59 kg) Power Source: Shop air, 55 to 110 psi (3.8 to 7.6 bar) Controls: Ball valves
-
Supplier: Mile-X Equipment, Inc.
Description: service of cars and trucks Impressive “new versus used” coolant visual sells the service Removes up to 80% of the coolant in a single pass Shop air operated with integrated pre-set pressure regulator Large nitrogen inflated tires and casters: easy movement; no tip overs Special
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gas Switchover, which monitors cylinder or bulk source pressures. When a primary source reaches a pre-set low level, the system automatically transitions to a standby source without dropping line pressure or contaminating the stream. This ensures that downstream tools receive a
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
its remaining contents. Two-stage pressure regulator Two stage regulators are two regulators in series in the same housing that operate to reduce the pressure progressively in two steps instead of one. The first stage, which is preset, reduces the pressure of the supply gas to an (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
) INLET TYPE: FNPT, Union MAX DISCHARGE PRESSURE: 120 psi (8.27 bar) AIR SUPPLY: 50 psi (3.45 bar) minimum. (Factory-set regulator included). (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
pressure regulator allowing control of the sample. The SSNGH is certified for use in hazardous areas. The sample system and dewpoint sensor can be housed in the hazardous area and the trace moisture analyser and Zener barrier unit in the (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
subjecting PTFE diaphragms to damaging pressure spikes. 2. Process air regulator pressure was set too high, further increasing pressure peaks and accelerating failures. 3. The original pump design lacked necessary stabilizing accessories to control pulsation and protect downstream components (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc.
More Information Top
-
Resolution of Problems With Iron Oxide Slurry Process for Removal of H2S From Natural Gas Case History, Eva O'Byrne Gas Unit, Upshur County, Texas
By this arrangement, the preset plant pressure , air regulator pres- .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_87/LTE_8pg_PM_CB_lores.pdf
• Standard shop air connection fitting • Preset pressure regulator reduces inlet pressure • Wire reinforced dispense hose with J-hook nozzle • Volume-level sight tube indicates fluid level in reservoir • Height-adjustable telescoping bowl • Safety relief valve prevents …
-
A prototype integrated robotic painting system: Software and hardware development
The painting con- ditions, such as flow rate and air pressure , are preset by the regulator , and the painting operation is controlled in an on/off fashion by the PPI through the solenoid circuit.
-
Percutaneous ilio-caval thrombectomy with the Amplatz device: preliminary results
Impeller speed is determined by observing the air - pressure regulator , which is preset to 4.5 atmospheres and normally does not require adjustment.
-
An adjustable hydrostatic-head source using compressed air
The air pressure regulator system provides a number of preset , readily re-obtainable pressures by means of five manually adjustable regulators nominally covering the range from 50 to 250 kPa in 50 kPa increments.
-
Compressed Air Regulators - Compressed Air Treatment - Grainger Industrial Supply
Working with a balanced valve and a preset pressure , a regulator can accurately adjust the air pressure and help keep your pneumatic system working properly and smoothly.
-
An optimized method for airborne peroxyacetyl nitrate (PAN) measurements
After closing valves (a) and (c) and simultaneously opening valve (b) the air in the sample loop is compressed to the pressure preset on the regulator R3 by carrier gas N2.
-
Boiler-house measurement and control for efficient fuel utilization
… control; (2) the readjustments of air flow, fuel flow and furnace draught are made simultaneously, or in any preset time ratio: (3) inasmuch as the loading pressures of the air -flow and fuel-flow regulators must be preset , the resultant fuel/air ratio …
-
Travelling waves in high-voltage alternator windings
… control; (2) the readjustments of air flow, fuel flow and furnace draught are made simultaneously, or in any preset time ratio: (3) inasmuch as the loading pressures of the air -flow and fuel-flow regulators must be preset , the resultant fuel/air ratio …
-
GHOST – A Novel Airborne Gas Chromatograph for In Situ Measurements of Long-Lived Tracers in the Lower Stratosphere: Method and Applications
Second, the air inside the compression tube and sample loop is compressed to a pressure preset on the regulator R 3 by carrier gas after opening the shut-off valve A.
Indicates content that may require registration and/or purchase.