-
Supplier: Texas Instruments
Description: CMOS Presettable Up/Down Counter 16-TSSOP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS Presettable Up/Down Counter 16-CDIP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: These TTL integrated circuits are designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
- Operating Temperature: -55 to 125 C
- Pin Count: 24
- Number of Counters in the Chip: 1
- Counter Type: BCD / Decade Counter
-
-
Supplier: Texas Instruments
Description: CMOS Presettable BCD Up/Down Counter 16-TSSOP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: CMOS Presettable Binary Up/Down Counter 16-PDIP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 8 MHz
- Operating Current: 0.03 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 1
- Counter Type: BCD / Decade Counter
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 1
- Counter Type: BCD / Decade Counter
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Number of Bits (Stages): 4 bits
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, PRESETTABLE UP/DOWN COUNTER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, PRESETTABLE UP/DOWN COUNTER, MONOLITHIC SILICON
-
Supplier: Nexperia B.V.
Description: The 74HC193; 74HCT193 is a 4-bit synchronous binary up/down counter. Separate up/down clocks, CPU and CPD respectively, simplify operation. The outputs change state synchronously with the LOW-to-HIGH transition of either clock input. If the CPU clock is pulsed
- Counter Category: Asynchronous (Ripple), Synchronous
- Counter Direction: Bidirectional (UP/DOWN)
- Features: ESD Protection, Other
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, CMOS, PRESETTABLE BINARY/DECADE UP/DOWN COUNTER, MONOLITHIC SILICON
-
Supplier: Fargo Controls, Inc.
Description: The PS3-SP is a 6-digit battery powered predetermining counter. This unit accepts a wide range of AC/DC inputs. Its two-line display shows both the current count and the preset value. The single preset can be latched until reset or auto-cycled in a count up or down function.
- Maximum Count Frequency: 0.035 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: 14 to 122 F
-
Supplier: Accuris
Description: MODULES, STANDARD ELECTRONIC COUNTER, UP/DOWN, BCD, PRESETTABLE, KEY CODE JDD
-
Supplier: Fargo Controls, Inc.
Description: FEATURES: Up down counter/timer control AC/DC and self powered versions LCD display indicates both count and preset Accepts a wide range of industrial inputs PS3-11 & PS3-21 have prescaling of input RoHS & CE Compliant
- Number Input Channels: 1
- Maximum Count Frequency: 25 kHz
- Number of Digits (or Characters): 12
- Digit Height: 0.16 to 0.28 inches
-
Supplier: Fargo Controls, Inc.
Description: in up or down count modes Quadrature and up /down direction control inputs NEMA 4X / IP65 front panel CSA approved, Compliant Optional RS232 or RS422 serial port Optional 4-20mA or 0-20mA analog output
- Number Input Channels: 2
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.55 inches
-
Supplier: Newark, An Avnet Company
Description: BIN/BCD UP/DOWN COUNTER, CMOS, DIP16; Logic Family / Base Number:CD4029; Counter Type:Presettable Binary, Up / Down; Clock Frequency:11MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: 9999hr Counter:-999 to 9999 Counts Operating Modes Timer: ON Delay / Interval / Cyclic (ON first) / Cyclic (Off first) / Batch Counter: ON Delay / Interval / Auto Reset,Time Pulse Repeat , Batch Reset From Front, Remote, Power Interruption Counting Direction Timer: Down,
- Number of Digits (or Characters): 4
- Operating Temperature: 32 to 122 F
- Display Type: LED
- Features: Other
-
Supplier: Automation24, Inc.
Description: Selec Programmable Preset Counter Model XC1200-CU Features A 6 Digit LED Counter and 5 Digit RPM Indicator Relay Contact s 2 C/O DPDT Range Selectable Least Count: 0.0001 , 0.001, 0.01, 0.1 & 1 Range: 0.0001 to 99999 Operating Modes On delay, Interval , Auto reset, Time pulse repeat
- Number of Digits (or Characters): 6
- Operating Temperature: 32 to 122 F
- Display Type: LED
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: COUNTER, BINARY UP/DOWN, 49MHZ, TSSOP-16; Logic Family / Base Number:74HC193; Counter Type:Presettable Binary, Synchronous, Up / Down; Clock Frequency:49MHz; Count Maximum:15; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: PRESETTABLE UP/DOWN COUNTER
- Clock Frequency: 11 MHz
- Counter Direction: Bidirectional (UP/DOWN), DOWN, UP
- Features: Presettable Counter
- Counter Category: Synchronous
-
Supplier: Allied Electronics, Inc.
Description: S660 — Up/Down/Reversible, Add/Subtract Accepts Count Rates Up to 20 kHz (S664 — 35 kHz) English Programming Prompts, No Symbols Four Presets, Two Outputs Large, Tactile Buttons for Easy Programming Broad Scaling Range Using Front Panel Buttons Field Replaceable Relay Cards 6
-
Supplier: Allied Electronics, Inc.
Description: Dual Preset Counter, 6-Digit Display, Wire Clamping Screw Terminal, 50⁄60 Hz Frequency Quadrature sensing (up to 4 times resolution) Bi-directional counting, up⁄down control Field replaceable relay output boards Status indicators for outputs Parameter security via
-
Supplier: Allied Electronics, Inc.
Description: S660 — Up/Down/Reversible, Add/Subtract Accepts Count Rates Up to 20 kHz (S664 — 35 kHz) English Programming Prompts, No Symbols Four Presets, Two Outputs Large, Tactile Buttons for Easy Programming Broad Scaling Range Using Front Panel Buttons Field Replaceable Relay Cards 6
-
Supplier: RS Components, Ltd.
Description: Presettable BCD Up/Down Counter CD4510BE
- Number of Bits (Stages): 4 bits
- Pin Count: 16
- Number of Counters in the Chip: 1
- Supply Voltage: 3 V
-
Description: PRESETTABLE UP/DOWN COUNTER
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: A Reputation for Reliable Industrial Automation Products, makes Omron a Supplier of Choice for Your Counter Needs. With Easy -to-Read Displays and Simple to use Functionality, our Digital Preset 1⁄16 DIN Counters are Versatile to Address a Wide Range of Applications. Features: Simple
-
Supplier: Radwell International
Description: 4 BIT BINARY UP/DOWN COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74HCT193; COUNTER TYPE:PRESETTABLE BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:22MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES.
-
Supplier: Trumeter Company, Inc.
Description: This versatile counter with prescaling can be configured for quadrature or uni-directional inputs, dual preset or single preset with batch preset. Reset can be automatic, manual or electronic with a sink (NPN) or source (PNP) input. The display is a supertwist high visibility backlit LCD
- Number of Digits (or Characters): 6
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: 14 to 140 F
- Reset: Auto Reset, Manual
-
Supplier: DigiKey
Description: COUNTER LCD 6 CHAR 100-240V PNL
- Maximum Count Frequency: 0.03 to 5 kHz
- Operating Temperature: 14 to 131 F
- Display Type: Backlit LCD
- Direction: Bi-directional Counter, Down, Up
-
Supplier: Specialty Product Technologies
Description: The 1239 series has rock solid construction and is a predetermining alarm counter with manual reset for up to 5000 counts per minute (additive operation). The 7441 series is a panel mount counter which counts down from a user entered preset value (1500 counts per minute
- Number of Digits (or Characters): 5
- Display Type: Wheels / Dial
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single
- Operating Temperature: 32 to 122 F
- Features: Audible or Visual Alarms
- Functions: Batch Counter, Controller
- Direction: Bi-directional Counter, Down, Up
-
Supplier: Electro-Sensors, Inc.
Description: adjustable and can display up to three separate count values and compare them to programmable setpoints. It can be programmed by the user for any pulse pre-scale value. The count can be programmed for up count, down count, quadrature (bi-directional), sum of two channels (A +
- Number Input Channels: 2
- Maximum Count Frequency: 20 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.3 inches
-
Supplier: Advantech
Description: 4-ch High Speed Counter/Frequency Module Minimum Pulse Width: 1μ sec. (Frequency/Counter Mode) Function Mode: Counter (Up/Down, Bi-direction, Up, A/B Phase) Frequency Input Frequency: Frequency Mode: 5Hz ~1MHz Counter Mode: 1MHz max. Isolated Voltage:
- Maximum Channels: 4 to 8
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
workflow Before choosing anything, take a step back and observe how devices move through your space. Think about: Do staff carry the terminal all shift or set it down often? Are employees walking constantly or mostly stationed at a counter? Is the device (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
Mars Metal manufactures custom and production Forklift Counterweights to satisfy your specific requirements. Forklift types that commonly utilize counterweights are the stand-up rider and sit-down counterbalanced forklifts. Sit-down counter-balanced types commonly place (read more)
Browse Counterweights Datasheets for MarsMetal -
controlled from down to 5 rpm and up to 8000 rpm. Custom firmware and software are available on request. All of the drives have factory preset current limits to protect the motor and electronics during normal operation. Upon request , the drives can be supplied with separate motor and electronics (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system. The absolute position is (read more)
Browse Pressure Sensors Datasheets for DigiKey -
TEB. Mode of Operation Spent solution is automatically fed into the TEB heating chamber by an optional feed pump. The TEB uses a gas-fired burner which creates a combustion flame that is directed down the removable serpentine combustion tube submerged in the spent solution. As the (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
-duty vehicles. A status bit can signal a controller if a sensor needs replacement minimizing down time. It can average a programmable number of values to output to reduce external noise if present. Other features include revolution counter, programmable resolution to 14 bits or less to (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
FusionAscent The Smart Step Up. If your current laser engraving machine for production slows you down, limiting your material options, and (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
percentage of hot, high air speed is permitted to exit at the valve. The remainder of the now slower stream is forced to counter flow up through the center of the high-speed air stream into a second vortex. This slower moving air gives off energy and cools as it spins up the tube. The now (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Thedford said. “The limiting factor was the crankshaft-mounted chopper.” The chopper, mounted on a cam attached to a pivot arm, chopped the scrap in an up-and-down motion. The 0.012-inch-thick, 1010 cold-rolled steel material had a tendency to deform. “After the material (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Digital Electronics: Principles Devices and Applications Complete Document
…serial-in/serial-out) Synchronous presettable four-bit UP/DOWN counter Four-bit universal shift register Decade counter with asynchronous CLEAR Binary counter with asynchronous CLEAR Decade counter Binary Counter Presettable BCD UP/DOWN counter Presettable Binary UP/ DOWN counter Presettable UP /DOWN BCD counter .
-
Page 11. Semiconductor parts with 451 in root number
Presettable Up / Down Counter .
-
Page 4. Semiconductor parts with 029 in root number
Presettable Up / Down Counter .
-
Page 8. Semiconductor parts with 019 in root number
PRESETTABLE UP / DOWN COUNTERS (DUAL CLOCK WITH RESET) 40192B BCD TYPE 40193B BINARY TYPE .
-
Page 22. Semiconductor parts with 401 in root number
PRESETTABLE UP / DOWN COUNTERS (DUAL CLOCK WITH RESET) 40192B BCD TYPE 40193B BINARY TYPE .
-
Page 18. Semiconductor parts with 402 in root number
Presettable Up / Down Counter .
-
Texas Instruments 8101602EA Series Datasheets. CD4029BNSRE4, CD4029BM96, CD4029BM96E4, CD4029BMT, CD4029BPWE4, CD4029BM, CD4029BMTE4, CD4029BME4, CD4029BEE4, 8...
CMOS Presettable Up / Down Counter .
-
Page 8. Semiconductor parts with 516 in root number
Presettable Up / Down Counter .
-
Page 2. Semiconductor parts with 029 in root number
Presettable up / down counter , high-voltage silicon-gate CMOS .
Indicates content that may require registration and/or purchase.