Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1218 Finish/Plating: None Mounting: Press-Fit Pin Size: 0.040 RoHS: Yes Type: Micro Pins Material: Nickel Silver Mounting Hole: .043 [1.09] Dia.
- Contact Plating: Gold Plating, None
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1997-2 Finish/Plating: Bright Tin Material: Brass Mounting: Press-Fit Pin Size: 0.020 RoHS: Yes
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1996-2 Finish/Plating: Gold Plate Material: Brass Mounting: Press-Fit Pin Size: 0.020 RoHS: Yes
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1995-2 Finish/Plating: Bright Tin Length: .140 [3.6] Material: Brass Mounting: Press-Fit Pin Size: .015 -.021" RoHS: Yes Type: Micro Pins
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Mill-Max Mfg. Corp.
Description: Pressfit Press-Fit Receptacle, accepts mating leads of .032-.046 inches
- Features: Other, Receptacle
- Product Type: Pin Receptacles
- Mounting: Press-fit
-
Supplier: Mill-Max Mfg. Corp.
Description: Solderless Pressfit PCB Pin with 0.025 dia. Tail
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Amphenol Aerospace Corporation
Description: Standard density and hi-density insert arrangements with pin and socket contacts• Fixed screw machine contacts, available in solder cup, straight PCB, right angle PCB• EMI filter D-Sub connectors use planar capacitors
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: TEST POINT PIN, PCB, PRESS FIT; No. of Contacts:1Contacts; Connector Type:Test Point; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DSUB, STAMPED SIGNAL 3A, STRAIGHT PCB PRESS-FIT, 09 PIN, BRIGHT TIN SHELL+GROUNDING DIMPLES, FLASH GOLD, M3 THREADED BOARDLOCK
-
Supplier: Newark, An Avnet Company
Description: Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, M3 Threaded Rear Insert, Without Boardlock / Tray
-
Supplier: Newark, An Avnet Company
Description: Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Rear Insert, Without Boardlock / Tray
-
Supplier: JC Cherry, Inc.
Description: Louver Type Socket Pins PCB Press-Fitting Acceptable plug: Dia.1.00mm/0.039" PCB Hole Size: Dia.0.9+/-0.05 (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting into a hole of insulator. ●Your custom
- Features: IC Socket
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: JC Cherry, Inc.
Description: Louver Type Socket Pins PCB Press-Fitting Type Acceptable plug: Dia.1.50mm/0.059" PCB Hole Size: φ1.1+/-0.05 (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting into a hole of insulator. ●Your custom
- Features: IC Socket
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: JC Cherry, Inc.
Description: Louver Type Socket Pins Cable Soldering Type Acceptable plug: Dia.1.00mm/0.039" Wire: AWG#22 0.3mm (Reference) ●High Current Socket Pin can be soldered to PCB or cable. ●Can be used with press-fitting into a hole of insulator. ●Your custom products welcome. ●Au plating
- Features: IC Socket
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Rego Electronics Inc.
Description: Rego offers bandolier square pins in a wide variety of sizes. We use standard tooling for most products while our tooling is adapted to meet your specific requirements. We handle orders from small batches to large volumes with short production lead time. Our products are applied majorly to
- Contacts Pitch: 1 to 5.08 mm
- Contact Plating: Gold Plating
- Product Type: PCB Pins
- Mounting: Press-fit, Through-hole
-
Supplier: Rego Electronics Inc.
Description: Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market -
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Rego Electronics Inc.
Description: Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market -
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: Rego Electronics Inc.
Description: Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market -
- Features: Board Mount Connector
- Gender: Female / Jack
-
Supplier: DigiKey
Description: PRESS-FIT PCB PIN
- Features: Board Mount Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors Press-Fit PCB Pin
- Number of Contacts: 1
- Contact Plating: Gold Plating
- Product Type: IC Socket
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Circuit Board Hardware - PCB SQUARE PRESS-FIT PIN RECEPTACLE
- Standards / Certifications: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: CONN HEADER HIGH SPEED 90POS PCB
- Number of Contacts: 90
- Contacts Pitch: 2.4892 mm
- Features: IC Headers, Other
- Product Type: PCB Pins
-
Supplier: ODG (Origin Data Global)
Description: CONN RCPT 8POS 0.098 TIN PCB R/A
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Operating Temperature: -25 to 85 C
- Number of Contacts: 8
-
Supplier: TE Connectivity
Description: 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Application Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Type : Box Product Type Features
- Voltage Rating: 850 volts
- Current Rating: 200 amps
- Operating Temperature: -40 to 125 C
- Number of Contacts: 2
-
Supplier: TE Connectivity
Description: Contact Features Mating Pin Diameter : 1.47 MM [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 2.54 MM [.1 INCH ] PCB Hole Diameter : 5.21 MM [.263
- Features: Other, RoHS
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 0.026 Inch (in) Mounting Hole Diameter Press-Fit Printed Circuit Board (PCB) Pins
- Connector Type: Wire-to-Board Connector
-
Supplier: Heilind Electronics, Inc.
Description: PCB POWERELEMENT PIN 8MM PRESSFIT PIN
-
Supplier: Amphenol Communications Solutions
Description: STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, M3 Threaded Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part
- Connector Type: D-Sub, PC Card Connector
- Geometry: Straight
-
Supplier: Amphenol Communications Solutions
Description: Stamped Pin DSUB, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.76um(30μin) Gold, 4-40 Threaded Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub,
- Connector Type: D-Sub, PC Card Connector
- Geometry: Straight
-
Supplier: Vincotech GmbH
Description: pin M6 High Power Screw Contact Reliable cold welding connection to PCB Press-fit terminals
- Output Voltage: 1,200 volts
- Output Current: 200 amps
- Configuration: Half-Bridge
- Technology: IGBT
-
Supplier: Richardson RFPD
Description: Vincotech releases Press-fit versions flowPIM® 0 and flowPIM® 1 product families. All modules feature a 3-phase input rectifier, a 3-phase output inverter, a brake chopper, and an added thermistor to measure temperatures (PIM topology). Press-fit pins offer a very
- Features: IGBT, Other
-
Supplier: Vincotech GmbH
Description: Standard mid-power industry package Avaliable with press-fit and solder-pin Reliable cold welding connection to PCB Press-fit terminals
- Output Voltage: 1,200 volts
- Output Current: 200 amps
- Technology: IGBT
- Features: Other / Specialty Technology
-
Supplier: Aries Electronics, Inc.
Description: pitch) TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni per SEA AMS-QQ-N-290. Pad must be the same height as top surface of PCB.
- Operating Temperature: -55 to 150 C
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
- Product Type: IC Socket
-
Supplier: Aries Electronics, Inc.
Description: of PCB for high pin count applications NOTE: Sockets must be handled with care when mounting or removing sockets to/from PCB TEST PCB MINIMUM DIAMETER "G"... : 0.025 [0.64] (large probe 0.80mm pitch and larger) : 0.015 [0.38] (small probe 0.50-0.79mm pitch) : 0.012 [0.31]
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Aries Electronics, Inc.
Description: with care when mounting or removing sockets to/from PCB TEST PCB MINIMUM DIAMETER "G"... : 0.025 [0.64] (large probe 0.80mm pitch and larger) : 0.015 [0.38] (small probe 0.50-0.79mm pitch) : 0.012 [0.31] (small probe 0.40-0.49mm pitch) : 0.009 [0.23] (small probe 0.30-0.39mm pitch) :
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
Find Suppliers by Category Top
Featured Products Top
-
diameters • Ideal for mating with their standard line of micro jacks • Available for press-fit, swage or solder mounting • Sizes for .032, .062, .093 and .125 thick PC boards • Custom micro pins manufactured to your specifications • Other (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Press-in type Teflon (PTFE) Insulated terminals for high temperature and high quality terminal and connector applications from Keystone Electronics Engineered for high (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Keystone's popular series of female, quick-fit, PCB terminals, which provide vertical, horizontal or bottom entry connections with male types, are now UL Component Recognized These sturdy, Tin Nickel-Plated terminals are designed to maintain solid integrity under repeated, multiple (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
-In and Spring Clamp Blocks: Help simplify wiring with fast, secure connections. PCB Power Terminals: Support power and distribution circuits with push-in and spring clamp options. Pin Spacing Options: Available in multiple pitch sizes, including 3.50 mm, 3.81 mm, 5.00 mm, 5.08 mm, 7.62 mm, and more. Learn More (read more)
Browse PCB Terminal Blocks Datasheets for Altech Corp. -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
that facilitate easy visual and tactile identification. They also prevent the incorrect inserstion of PCB and daughtercard. Standalone guiding modules improve connector alignment Shrouds are available for 4- and 5-row versions of Metral® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
-quality materials for long-lasting durability and seamless card insertion/removal, ensuring steady electrical contact while also protecting cards from dust, moisture, and mechanical damage. Their form-fit designs facilitate integration into PCBs and enclosures, improving overall device dependability (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
. Vertical style guides have locking pins for holding the PCB secure. (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
When lightweight, small, reliable, and durable components are required, specify Harwin.
(read more)
Browse PCB Pins and Receptacles Datasheets for Harwin Plc
Conduct Research Top
-
PCB Hole Construction and Material Requirements for use with Press-Fit Technologies
Press-fit technology allows for the ¡nsertion of a specially stamped terminal into a plated-through hole (PTH) in a printed circuit board (PCB) in such a way that a highly reliable. electro-mechanical connection is established without using solder. This solderless connection functions like
More Information Top
-
Mechanical Force Analysis for Press Fit Applications
This cold-weld effect is not apparent with immersion silver printed circuit boards because of dissimilar finishes between the PCB and the press - fit pin .
-
How to Design Press-fit Pins for Plated Thru-Holes
When specifying plated-thru-holes that will receive multi-faceted press - fit pins , the PCB fabricator should be given the actual drill size (prior to plating thru) to use as well as a commercial finished hole tolerance (±.002", ±.003" etc.).
-
How to Design Press-fit Pins for Plated Thru-Holes
When specifying plated-thru-holes that will receive multi-faceted press - fit pins ,the PCB fabricator should be given the actual drill size (prior to plating thru) to use as well as a commercial finished hole tolerance (±.002",±.003" etc.).
-
Designing Precision-Machined Pins for Power Converters
When specifying plated-thru-holes that will receive multi-faceted press - fit pins ,the PCB fabricator should be given the actual drill size (prior to plating thru) to use as well as a commercial finished hole tolerance (±.002",±.003" etc.).
-
Reliability of Press Fit Contacts and Adjoining SMD Components on Printed Circuit Boards
While the early generations of press fit contacts mostly had been rigid pins, most engineers have switched to flexible pins in order to shift the deformation from the plastic, crack sensitive PCB into the elastic press - fit pin .
-
Three-phase Advanced Neutral-Point-Clamped IGBT module
Terminal shape of this module is able to choose depending on assembly process to PCB among solder pin and press - fit pin.
-
Very low voltage power conversion
Power transistors were mounted by means of gold plated brass PCB pin sockets which were press - fitted into holes drilled in the copper bars.
-
The use of conduction to cool small form‐factor pluggable optical transceivers
The cage is precisely located relative to the PCB by means of 11 press - fit pins .
-
Lead-Free Soldering
changes of press - fit connector compliant pin plating, PCB laminate mate- .
-
Tin Whisker Nucleation and Growth on Sn-Pb Eutectic Coating Layer Inside Plated Through Holes With Press-Fit Pins
The whisker test samples for this study were prepared from a printed circuit board ( PCB ) with PTHs for a press - fit complaint pin connector.
Indicates content that may require registration and/or purchase.