Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: Fixture jacks are a positive locking jack for irregular clamping to achieve various heights requiring a positive pressure stop. They are adjustable to fit height irregularities of milling operations. . JFJ-25102
- Plunger / Suppport Surface Diameter: 1 inch
- Type: Fixture Jack
-
Supplier: Radwell International
Description: HIGH PRESSURE SODIUM LIGHT FIXTURE, 250W, 120/208/240/277VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: bulbs.com
Description: MaxLite 40 Watt LED wallpack fixture. Equivalent to a 175 watt metal halide or a 150 watt high pressure sodium. Heavy-duty cast aluminum one-piece housing, epoxy coated, rust and corrosion proof. Fixture is sealed to be dirt and bug proof. High quality shock-proof poly carbonate
- Light Fixture Wattage: 40 watts
- Lamp Type: LED
- Application: Outdoor
- Fixture Type: Wall Fixtures
-
-
Supplier: bulbs.com
Description: MaxLite 30 Watt LED wallpack fixture. Equivalent to a 100 watt metal halide or a 100 watt high pressure sodium. Heavy-duty cast aluminum one-piece housing, epoxy coated, rust and corrosion proof. Fixture is sealed to be dirt and bug proof. High quality shock-proof poly carbonate
- Light Fixture Wattage: 30.000000000000004 watts
- Lamp Type: LED
- Application: Outdoor
- Fixture Type: Wall Fixtures
-
Supplier: ValueTronics International, Inc.
Description: The 8009 is a fixture from Keithley. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the equipment under test (EUT) in
-
Supplier: Accuris
Description: Installation of Plastic Pressure Piping Materials Near IC-Rated and Non-IC-Rated Recessed Lighting Fixtures
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G High Pressure Hose Down Class III CUL NEMA 4, 4X NSF Certified Food Equipment UL1598 Wet Locations UL924 Emergency Lighting Wet Locations 55 Degrees Celcius Ambient Temperature LIGHT SOURCE Fluorescent The WFH
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 54.000000000000014 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Juno Lighting Group
Description: 23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL T-BAR CEILING MOUNTING MAGNETIC, HPF BALLAST TYPE YES LAMP INCLUDED CEILING LIGHT FIXTURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE 120 V INPUT VOLTAGE HEAVY DUTY
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 250.00000000000003 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures
-
Supplier: Rig-A-Lite
Description: hose down, wet/damp location, corrosion resistant or restricted breathing fixtures are needed. One additional feature that makes this luminaire the preferred choice of engineers, contractors and maintenance professionals is that the SAF series fixture is the only HID & CF solution
- Light Fixture Voltage: 12 to 347 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: hose down, wet/damp location, corrosion resistant or restricted breathing fixtures are needed. One additional feature that makes this luminaire the preferred choice of engineers, contractors and maintenance professionals is that the SAF series fixture is the only HID & CF solution
- Light Fixture Voltage: 12 to 347 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: bulbs.com
Description: Grandlite 9" Wallpack* with Bronze Die Cast Aluminum Housing and Polycarbonate Lens. Includes Clear 70 Watt High Pressure Sodium Lamp (ED17) with Medium Base and a Magnetic Ballast (S62) of 120 Voltage.
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Application: Outdoor
-
Supplier: bulbs.com
Description: Grandlite Brand Canopy* Fixture with White Die Cast Aluminum Housing and Glass Lens. Includes Clear 400 Watt High Pressure Sodium Lamp (ED18) with Mogul Base and a Magnetic Ballast (S51) of 120/208/240/277 Voltage.
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included, Other
- Application: Outdoor
-
Supplier: Carr Lane Manufacturing Co.
Description: This exclusive small-diameter high-pressure hydraulic hose is especially designed for workholding applications. Can be used for flexible connections, or for rigid connections as an alternative to tubing. Easy to fit into tight spots, with a 1-5/8" minimum bend radius. Braided steel covering
- Inside Diameter: 0.15625 inch
- Working Pressure: 7,500 psi
- Temperature Range: -40 to 212 F
- Product Form: Complete Hose Assembly
-
Supplier: Appleton Electric
Description: 3/4 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 400 watts
- Fixture Type: Ceiling Fixtures
- Features: Other
-
Supplier: RAB Lighting
Description: 9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Flood Lights
-
Supplier: Appleton Electric
Description: FIXTURE WITHOUT OUTLET BOX TYPE UL 1571 APPROVAL CEILING MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, WEATHER PROOF EPOXY POWDER COATED HOUSING FINISH PRESSURE
- Light Fixture Wattage: 200 to 300 watts
- Fixture Type: Ceiling Fixtures
-
Supplier: Jergens, Inc.
Description: Jergens Fixture Jacks feature a positive locking design for irregular clamping to achieve various heights requiring a positive pressure stop. Adjustable to fit height irregularities of milling operations. Available in either a smooth radius head or a hardened tool steel serrated
-
Supplier: Juno Lighting Group
Description: 21 1/2 INCH L X 21 1/2 INCH W X 11 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH SQUARE SHAPE UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, QUAD TAP BALLAST TYPE ED18 HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures
-
Supplier: Hubbell Electrical Products
Description: MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ALZAK ALUMINUM/FIBERGLASS REINFORCED POLYESTER/WHITE FINISHED ALUMINUM
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included, Explosion-proof
- Fixture Type: Ceiling Fixtures, Pendants, Wall Fixtures
-
Supplier: Carr Lane Manufacturing Co.
Description: This safety valve is used to protect hydraulic circuits from unexpected pressure increases. Applications include disconnected pallet fixtures, where the temperature of a closed system could increase and cause hydraulic pressure to exceed acceptable operating limits. Poppet-type
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Appleton Electric
Description: UL 1571 APPROVAL WET LOCATION APPLICATION WALL MOUNTING A21 LAMP TYPE 150 W (GLASS GLOBE)/100 W (POLYCARBONATE PLASTIC GLOBE) LAMP WATTAGE HIGH STRENGTH PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL VAPOR TIGHT BURNISHED HOUSING FINISH GLASS/POLYCARBONATE PLASTIC GLOBE MATERIAL NATURAL
- Light Fixture Wattage: 100 to 150 watts
- Features: Other
- Fixture Type: Wall Fixtures
-
Supplier: Juno Lighting Group
Description: 22 3/4 INCH DIA X 30 1/8 INCH L SIZE CORROSION RESISTANT POLYESTER COATED FINISH UL 1598, CSA C22.2 APPROVAL HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING HPF, REMOTE BALLAST BALLAST TYPE NO LAMP INCLUDED E25 HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
- Light Fixture Wattage: 1,000.0000000000001 watts
- Features: Ballast Included
- Fixture Type: Flood Lights
- Lamp Type: Sodium
-
Supplier: Rig-A-Lite
Description: FEATURES UL924 Emergency Lighting UL1598 Wet Locations CUL NSF Certified Food Equipment High Pressure Hose Down Non-Metallic Wet Locations LIGHT SOURCE Fluorescent The FPF series fixture is UL listed for wet and damp environments. It is also NSF certified food equipment and rated for
- Light Fixture Voltage: 120 to 347 volts
- Light Fixture Wattage: 16.999999999999968 to 60.00000000000001 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Hubbell Lighting, Inc.
Description: 9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING REACTOR, NPF BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Sodium
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in
- Features: Bulb Included, Explosion-proof, Other
- Application: Industrial
- Fixture Type: Wall Fixtures
-
Supplier: RAWELT S.A. de C.V.
Description: Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in
- Features: Bulb Included, Explosion-proof
- Lamp Type: Incandescent
- Application: Industrial
- Fixture Type: Wall Fixtures
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Industry: Aerospace / Avionics, Appliances, Automotive, Building Products, Coatings / Paint, Combustion Equipment, Food / Pharmaceuticals, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Nuclear / Utility, Valves / Pumps
- Services: Aging / Life Testing, Altitude Simulation, Decompression / Vacuum, Fatigue / Endurance, Flow Testing, Fungus / Biofouling, Gunfire / Pyrotechnic Shock, Leak / Seal Testing, NDT / Inspection, Pressure / Hydrostatic Testing, Thermal Cycling / Shock
- Capabilities: Certification / Qualification / Commissioning, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Troubleshooting (FMEA), In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested: Components / Parts, Facilities / Capital Equipment, Products, Samples
-
Supplier: Watts
Description: accessible. The pressure-balanced design eliminates water hammer, pressure fluctuations, and pressure creep. It is ideal for use in industrial plants for washrooms and processing operations, apartment buildings, hotels, office buildings, hospitals, municipal and plant water
- Valve Size: 3 to 4 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Smart Lighting Solutions, LLC
Description: Fluorescent High-Bay systems have become the number one cost effective option for retrofitting the aging technology of metal halide, mercury vapor and high-pressure sodium HID lamps. Envirobrite’sr multi-lamp T8 Enclosed Body FO5 Fluorescent High-Bay systems have made retrofitting HID lamps
- Fixture Type: Fluorescent Lights
-
Supplier: EXAIR
Description: EXAIR's Pressure Sensing Digital Flowmeter™, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the
- Accuracy: 2 ±% Full Scale
- Measurement Type: Air Pressure Differential, Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Insertion Probe Type
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace,
- Industry: Aerospace / Avionics, Appliances, Automotive, Building Products, Coatings / Paint, Combustion Equipment, Food / Pharmaceuticals, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Nuclear / Utility, Valves /
- Services: Aging / Life Testing, Altitude Simulation, Decompression / Vacuum, Fatigue / Endurance, Flow Testing, Leak / Seal Testing, NDT / Inspection, Pressure / Hydrostatic Testing, Thermal Cycling / Shock
- Capabilities: Certification / Qualification / Commissioning, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Troubleshooting (FMEA), In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested: Components / Parts, Facilities / Capital Equipment, Products, Samples
-
Supplier: BARTEC
Description: technology was developed, the EVAC light series became available with high-performance COB LED modules, with a total power consumption of up to 192 W. EVAC-LED is ideal for replacing high-pressure lamps, and keeping costs down due to its low energy consumption and long service life. For the
- Light Fixture Voltage: 100 to 277 volts
- Application: Industrial
- Lamp Type: LED
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Mark-10 Corporation
Description: Designed for tack force testing of pressure-sensitive adhesives, in conformance with ASTM D6195 and related standards. A looped sample is loaded onto the test strip, and the closed end of the loop is secured by an upper grip (not included - suggested model: G1008). The test strip may be
- Test Standard: ASTM
- Application: Adhesion (Bond / Peel)
-
Supplier: Johnson Controls, Inc.
Description: At Johnson Controls, we’ve engineered our AD-1250 Airflow Measuring Station to provide accurate, economical solutions for measuring, reporting, and controlling airflow from 300 to 5,000 feet per minute (fpm). With easy installation and short commissioning time, the AD-1250 is one of the best
- Air Velocity Range: 300 to 5,000 SFPM
- Measurement Type: Air Velocity
- Technology Type: Differential Pressure
- Mounting: Fixtured or Permanent
-
Supplier: EXAIR
Description: EXAIR's Pressure Sensing Digital Flowmeter™, with Data Logger included, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed air being
- Accuracy: 2 ±% Full Scale
- Measurement Type: Air Pressure Differential, Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Insertion Probe Type
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
prevent condensation inside lighting fixtures and electrical cabinets. High Airflow Performance:Standard airflow rate of 25 L/h at 70 mbar differential pressure. Superior Protection:Rated (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. 3. Tailor-made for Many Applications and on Multitude of Machines For use on most polishing machines and fixtures, including machines that run at higher speed and higher pressure. (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
. 3. Tailor-made for Diverse Applications and on Multitude of Machines For use on most polishing machines and fixtures, including machines that run at higher speed and higher pressure. (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
For use on most polishing machines and fixtures, including machines that run at higher speed and higher pressure. (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
, thermal shock resistance, and high temperature stability, making them suitable for precision positioning applications requiring high accuracy and long service life. These ceramic locating pins are commonly used as positioning pins, alignment pins, fixture (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Harsh Flux and Abrasion Resistance: Polyonics offers label materials specifically designed to withstand the highly active ORH1 fluxes and high-pressure washes used in harsh PCB manufacturing processes. As electronic components continue to get smaller (read more)
Browse Datasheets for Polyonics -
, high mechanical strength, wear resistance, corrosion resistance, and high temperature stability, making them suitable for demanding industrial tooling and fixture applications. These porous ceramic tooling blocks are commonly used as support fixtures, vacuum (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
LIGHTING Lighting fixtures are essential in residential, commercial, industrial & entertainment outlets. After a lighting fixture is installed, it needs to have the proper Class A (GFCI) protection in place to safeguard people around these (read more)
Browse Datasheets for Tecmark Corporation -
serrations that can leave marks in softer materials. The highly configurable, minimal height system performs well to hold workpieces with maximum part access for the greatest amount of machining per setup. OK-Vise® uses a patented wedge-operated, low-profile clamp that provides uniform pressure (read more)
Browse Vises Datasheets for Jergens, Inc.
Conduct Research Top
-
Application of 3D Laser Method for Corrosion Assessment on a Spherical Pressure Vessel
Oil & Gas pressure components found on power plants and refineries must be inspected on a. regular basis to ensure fitness-for-service. Corrosion is one of the most critical and recurrent degradation that must be inspected under API-579 code. Various non-destructive methods have been used
-
Sealing a Nylon Shell for a fuel vapor Assembly [IH]
Filter modules are assembled on the fixture with ring gasket. Pressure is applied to the modules, modules are rotated and induction heating is started. After 10-12 seconds, heating is halted and the modules are removed from the fixture...
-
Secure Clamping of Small Panels with Vacuum
When producing tabletops and facing, or working with material to construct merchandise fixtures, chutes, drawers and shelving, ASSTEC normally uses high-pressure laminate (HPL) panels processed on a CNC router. These panels are clamped on a vacuum table. The vacuum pump generates a consistently
-
Hydraulic Clamping Fundamentals (.pdf)
Hydraulic actuators provide a consistent, repeatable force in a relatively small weight and size envelope. This means that in today's manufacturing environment, the work piece can be secured, in less time, with more accuracy and repeatability without sacrificing valuable fixture space
More Information Top
-
Vaulters lexicon diagnosis & therapy
Urethradruckprofil bubble pressure Urethradruck closure pressure closure function of (Urethra minus bubble pressure ) the urethra .
-
Reactor safety for power nuclear power stations
Pressurizer DIN .
-
Centrifugal pumps
… � � � � � � � 1095 experimental cycle Closed 16�2�2 with pressurizer � � � …
-
Kernreaktor‐Unfall in Harris castle
In the Primar circulation, the pressurizer is an Ausgleichsbehalter necessary.
-
SEALING SIMULATED LEAKS
After 18 hours pressured fixture to 1440 psi.
-
Urology
Bubble pressure Urethradruck closure pressure closure function of (Urethra minus bubble pressure ) the urethra .
-
Safety of light water reactors
… 15,8 MPa (convoy-DWR) or 15,5 MPa (EPR) is maintained through a pressurizer and controlled.
Indicates content that may require registration and/or purchase.