Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Azbil Corporation
Description: process variables for temperature, pressure, flow rate, and liquid level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Features: Controller, Transducer
- Pressure Measurement: Differential, Gauge
-
Supplier: Qualitrol Company, LLC
Description: continuously output current pressure level with logic to detect dangerous rapid pressure and static (slow) pressure change events Local LED indication and relay actuation for rapid pressure and static pressure events Selectable seal-in relay function keeps the
-
Supplier: Qualitrol Company, LLC
Description: For use with Qualitrol 900/910 series Rapid Pressure Rise Relays and other instruments to maintain momentary alarm and trip circuits. The relay and LED indicator remains activated until the manual reset button is pressed. Features Eliminates problematic and momentary relay actions Eliminates
-
-
Supplier: ABB Measurement & Analytics
Description: The Campo series of indicating controllers are suitable for field mounting and allow accurate measurement of pressure or temperature by associated primary measuring element; a dedicated model is available for generic 3 to 15 psi pneumatic input. These instruments provide high
- Accuracy: 0.5 ±% FS
- Control: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Newark, An Avnet Company
Description: Electronic Indicating Pressure Transmitter/Switch, 1 NO or NC (PNP or NPN) Switch with 4 mA to 20 mA Analog Output, 1/4 NPT Male Conn, 0 psig to 5000 psig Adjustment, M12 x 1 (4 Pin)
-
Supplier: Newark, An Avnet Company
Description: Electronic Indicating Pressure Transmitter/Switch, 1 NO or NC (PNP or NPN) Switch with 4 mA to 20 mA Analog Output, 1/4 NPT Male Conn, 0 psig to 3000 psig Adjustment, M12 x 1 (4 Pin)
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® FMA-8500 Series high pressure mass flowmeters feature a superior ±0.25% repeatability for accurate measurement and control of gas flow. The flow sensor produces a 0 to 5 Vdc output signal linear to the mass flow rate for use in recording, indicating, or control purposes. The
- Pipe Diameter: 0.25 inch
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: 39.2 to 150.8 F
- Operating Pressure: 4,500 psi
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC over pressure gauge shows the pressure differential between the air inside the shelter and outside air. The air pressure is regulated to a maximum of 25 mbar by a pressure relief valve mounted in an inner wall of the shelter. The Power on indicator lamp (Red)
-
Supplier: Newark, An Avnet Company
Description: ELECTRONIC INDICATING PRESSURE TRANSMITTER/SWITCH, 1NO OR NC (PNP OR NPN) SWITCH WITH 4 MA TO 20 MA OR 0VDC TO 10 VDC ANALOG OUTPUT, 1/4" NPT MALE CONN, 0 PSIG TO 15 PSIG ADJUSTMENT, M12 X 1 (4 PIN), 0.8MM 316SS THREADED ORIFICE
-
Supplier: Aalborg Instruments
Description: Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases totalizer
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: Cirrus Logic, Inc.
Description: DAC (ring tone or DC level generation) Seamless interface to wireless chipset Resistive touchpanel interface Supports 4-wire and 5-wire panels 12-bit resolution, INL ±3 LSBs (<0.5 pixels) X, Y and touch-pressure (Z) measurement Pen-down detection supported in sleep mode 2 comparator inputs
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Brooks Instrument
Description: Ultra-fast response times and the highest level of purity – the GF125 Series are second generation multi-variable, pressure transient insensitive (PTI), metal sealed mass flow controllers and meters. First to bring PTI mass flow control technology to market, GF125 minimizes process gas
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE INDICATING CONTROLLER, MICROPROCESSOR BASED, 1/4 INCH DIN RAIL MOUNTABLE, DISPLAY AND CONTROL TEMPERATURE, PRESSURE, LEVEL AND FLOW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Azbil Corporation
Description: level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible
-
Supplier: SAE International
Description: Algorithm (GA), to further improve the control system performance, as well as bring the experience applied by controller designers and engineers to an automated process, when setting the parameters to shape the frequency response of the engine control loops. The resulting controller is
-
Supplier: Beckhoff Automation LLC
Description: connectors. The pressure is measured as the differential pressure to the fifth connection by an integrated 6 mm fitting. The pressure values are available as 16-bit values. Measurement can be made between -1…1 bar, with the value being output in relation to the fifth connection,
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: connectors. The pressure is measured as the differential pressure to the fifth connection by an integrated 6 mm fitting. The pressure values are available as 16-bit values. Measurement can be made between -1…1 bar, with the value being output in relation to the fifth connection,
- Data Acquisition: I/O Module
-
Supplier: Clippard
Description: Utilizing the same microcontroller, integrated pressure sensors, and two Clippard EVP proportional valves, Clippard’s Cordis booster series provides precise linear pressure control similar to that of the CPC series with the added benefit of phenomenal forward and reverse flow
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Supplier: Beckhoff Automation LLC
Description: connectors. The pressure is measured as the differential pressure to the fifth connection by an integrated 6 mm fitting. The pressure values are available as 16-bit values. Measurement can be made between -7…7 bar, with the value being output in relation to the fifth connection,
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: connectors. The pressure is measured as the differential pressure to the fifth connection by an integrated 6 mm fitting. The pressure values are available as 16-bit values. Measurement can be made between -7…7 bar, with the value being output in relation to the fifth connection,
- Data Acquisition: I/O Module
-
Supplier: Leybold USA Inc.
Description: The leybold THERMOVAC TTR - RN series gauges utilise the latest in filament pirani technology to offer robust pressure measurement. With variants to suit all needs and a bright 360 degree light ring capable of indicating pressure bands that you are operating in, it is great for
-
Supplier: SAE International
Description: is then used to obtain a cycle-to-cycle model that relates combustion timing to gross indicated mean effective pressure, max pressure and max pressure derivative. Then the injection timing that controls the combustion timing is decided by solving an optimization problem
-
Supplier: Fredericks Company - Televac
Description: multiple conventional vacuum gauges by incorporating the latest sensor technology to permit seamless measurement of twelve decades of pressure. This gauge uses dual sensor technology. Rough vacuum, from atmospheric pressure to 10-2 Torr is measured using a crystal sensor, while
- Vacuum Range: 760 to 0.0000000010007497053265975 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage, RS232 / RS485
- Mount: Bottom, Flange
-
Description: temperatures. These data have the object of facilitating and standardizing the use of manometers and U-tubes as direct pressure indicating instruments or in the calibration of pressure recorders and controllers. A discussion is included of the more frequent or more
-
Supplier: OMEGA Engineering, Inc.
Description: Relay Output • Pressure Alarm (FMA6700) Limits for High and Low Gas Pressure with Relay Output • Temperature Alarm (FMA6700) Limits for High and Low Gas Temperature with Relay Output • Digital (RS-232 or RS-485) and Analog Outputs Operate Simultaneously • Internal Conversion Factors
- Pipe Diameter: 0.25 to 0.375 inch
- Gas Volumetric Flow Rate: 0.00035314666725 to 3.53107344632768 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 100 psi
-
Supplier: Dynalco
Description: Our SC2124 scanner/controller is a microprocessor based controller that has 24 channels of Analog input, offers Class A, B or C alarms and shutdowns and 4 relay outputs for controls. CSA approved. The SC-2000 series microprocessor-based scanners continuously samples temperature,
-
Supplier: Badger Meter
Description: differential pressure pitot tube meter. Well suited for measuring liquids or gases. No separation effects on the low (static) pressure Turndown ration of 17:1 No vacuum effects No vortex generation Very high repeatability Lowest drag coefficient
- Pipe Diameter: 2 to 24 inch
- Liquid Volumetric Flow Rate: 5 to 20,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.011025 to 44.1 lbs/min
-
Supplier: Sussman Electric Boilers
Description: finished control panel and heater enclosure Drain valve at lowest practical vessel location Temperature and pressure gauges panel mounted Operating temperature range 160° to 250°F On/off staging up to 90 amp rating Proportional temperature controller for units over 95 amps with
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: SAE International
Description: without violating combustion constraints of knock and excessive cycle-by-cycle covariance of indicated mean effective pressure (COV of IMEP). Cylinder pressure sensors are utilized to enable feedback control of combustion phasing. An Extended Kalman Filter (EKF) is applied to reject
-
Supplier: KOBOLD Instruments, Inc.
Description: thermometers for industrial applications. The TNS is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen
- Fahrenheit Scale: -40 to 1,100 F
- Celsius Scale: 0 to 600 C
- Dial Diameter: 4 to 6 inch
- Stem Length: 2.5 to 10 inch
-
Supplier: ANVER Corporation
Description: consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series Solid State Vacuum Loss Sensor
- Mount: Center Back
- Features: Digital
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
-
Supplier: SAE International
Description: sequence triggered by an IMEP threshold, while pressure feedback-based control over individual injection events ensures the stability of the combustion. Representative results with controller gain modification indicate the possibility of controller tuning for improving the
-
Supplier: Bronkhorst USA
Description: visible from all angles, as well as indicating flow units, gas type and totalised figures. Also available with an optional in-built needle valve for flow control duties, it is designed to mimic the straightforward features and vertical format of the VA meter, but with the considerable added
- Gas Volumetric Flow Rate: 0.00141242937853107 to 0.706214689265537 SCFM
- Mass Flow Rate: 0.002753 to 0.05506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: industrial applications. The TNF is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which
- Fahrenheit Scale: -40 to 1,100 F
- Celsius Scale: 0 to 600 C
- Dial Diameter: 4 to 6 inch
- Features: Dial Thermometer, Flexible Capillary
-
Supplier: Time Mark Corporation
Description: Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with
- Analog Input Channels: 6 #
- Operating Temperature: -14 to 122 F
- Inputs / Channels: 6 #
- Excitation: Current Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve that reduces the input pressure of a fluid to a desired value at its output. It is a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure wash downs are typical. The RSS36 also features all of the diagnostic advantages of our electronic safety sensors. The RSS36 comes standard with LEDs to indicate various errors. For more advanced indication the RSS36 is also available with serial diagnostics to communicate its status via (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
The XS118BLNAL2 carries an IP67 protection rating when correctly installed. It is protected against dust ingress and temporary water immersion under the test conditions defined by IEC 60529. IP67 does not indicate suitability for continuous underwater operation, high-pressure washdown, or unrestricted (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Controlling Duct Pressure
The UCM-420A is one of the most versatile products sold by Kele . Although this product is capable of performing many control functions, it was primarily designed as a Setpoint Controller. Since the introduction of the UCM-420A, response from customers indicates that pressure control is a popular
-
TECH TIPS on Implementing the IIOT via IO-Link
. For example, sensors with an IP69K rating are dust tight and can withstand a. washdown environment's high pressure water jets. ECOLAB certifications indicate that the housing will not break down under exposure. to common industrial fluids. You can plan for quick replacement by choosing sensors
More Information Top
-
Using Failure Modes to Enhance What‐If Analysis
… indicator Local pressure indicator Local temperature indicator Nitrogen supply Normally closed manual drain valve Normally closed manual sample valve Normally closed manual valve Normally open manual valve Positive displacement pump Pressure control valve Pressure controller Pressure indicating controller Pressure relief device Process …
-
Guidelines for Safe Storage and Handling of Reactive Materials
Pressure indicating controller (PIC) or pressure control valve (PCV .
-
100-N technical manual. Volume 2A: Systems descriptions
Zones I and I11 are each controlled with respect t o atmosphere pressure, while Zone I1 is controlled with respect t o Zone I by means of differential pressure indicating controllers located on P-37. dampers of the exhaust fans t o …
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
Control of the throttling valve is based on the output of a PID function in the PLC, represented by the pressure indicating controller (PIC) bubble on the P&ID.
-
East Flour Bluff (Deep) Cycling
Pressure indicating controllers there sense any deviations in either cycle suction pressure or sales pressure and reset ih~ir Zf3Sp~Ctik-~idSt .
-
Water-Lift and Disposal Operations in Low-Pressure Shallow Gas Wells
Field test results on gas-lift valves, pumping units, pneumatic pumping units and a differential pressure controller indicated that the pumping unit is the most efficient and economical method for removing the water.
-
Instrumentation acceptance test procedure for 244U DCRT
DIFFERENTIAL PRESSURE INDICATING CONTROLLERS (DPIC .
-
ISA BOILR CNTRL SYS - Boiler Control Systems Engineering
PIC is the abbreviation used for a pressure indicating controller .
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
1.4 a) PIC-200, Pressure Indicating Controller b) FV-250, Flow Valve c) LC-500, Level Controller d) HS-100, Hand Switch.
-
Industrial Furnaces 6th Edition Complete Document
PIC = pressure indicating controller .
Indicates content that may require registration and/or purchase.