Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lee Co. (The)
Description: This miniature peak pressure recorder contains a pressure sensitive disc which permanently and irreversibly deforms a calibrated amount in relation to the peak pressure sensed. By simply measuring the deformation of the disc, the peak pressure can be determined
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Accurate enough to replace a deadweight tester Rugged enough to sit in 3 feet of water Portable enough to complete calibrations anywhere Gauge / Absolute Pressure Datalogger to 15 000 psi / 1000 bar / 100MPa Differential Pressure with up to 0.025% of reading accuracy Switch, Voltage,
- Working Pressure Range: 0.2 to 15,015 psi
- Operating Temperature: -4 to 122 F
- Accuracy: 0.0075 to 0.1 ±% FS
- Pressure Measurement: Differential
-
Supplier: OMEGA Engineering, Inc.
Description: The CT87P pressure recorder is a versatile instrument that accurately measures and records pressures. The remote sensor has a 6' long cord and a 17-4 stainless steel pressure port with 1/4 NPT threads. Burst pressure 2500 psi rated for any gas or fluid compatible
- Operating Temperature: 32 to 140 F
- Number of Plots: 1 #
- Data Acquisition: Chart Recorder, Datalogger / Recorder
- Features: Circular, Other
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE RECORDER CIRCULAR CE ROHS COMPLIANT: YES
-
Supplier: Transcat, Inc.
Description: AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 200PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12-Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately
- Data Acquisition: Chart Recorder
-
Supplier: Telatemp Corporation
Description: Available in 5g, 50g, or 100g models, Telatemp's programmable UltraSHOCK+ Data Recorder is a battery-powered, stand-alone data logger that measures and records up to 174,762 date and time stamped measurements per channel.The UltraSHOCK+ measures and records temperature, pressure, and
-
Supplier: Telatemp Corporation
Description: Available in 5g, 50g, and 100g models, Telatemp’s programmable UltraSHOCK+XR Data Recorder is a battery-powered, stand-alone data logger that measures and records up to 174,762 date and time stamped measurements per channel. The UltraSHOCK+XR measures and records temperature, pressure,
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® iPTX transmitter lets the user monitor and record air (inert gas) pressure (0 to 200 psi) and temperature over an Ethernet network or the Internet with no special software except a Web browser. The OMEGA iPTX serves active Web pages to display real-time readings, display charts of
- Data Storage: 2 MB
- Operating Temperature: 32 to 158 F
- Data Acquisition: Chart Recorder
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: pressure strain gauge to accurately measure the pressure. The device comes standard with a common 1/4 " NPT fitting, which allows the logger to be adapted to almost any pressure fitting. The OM-CP-PRTEMP1000IS is also available with a fully submersible adapter. There are many
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Keyhole) Power Source Battery; One AA Battery (User Replaceable) Pressure Accuracy 2% of Full Scale Pressure Range 0 to 300PSI Response Time 1 Second Unit Weight 1.8 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold
- Data Acquisition: Chart Recorder
-
Supplier: Cole-Parmer
Description: Order new chart paper for new timescales from the tables below.
|These recorders accurately monitor gas pressure to schools, industrial, and chemical locations. Each recorder element is individually designed and calibrated for one service range. Pressure elements are- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: The MH1000PR series is a battery powered, stand-alone pressure and temperature data logger. This all-in-one compact, portable, easy to use device measures and records up to 16,383 pressure and 16.383 temperature measurements. The data logger accommodates numerous adaptors for various
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable)
- Data Acquisition: Chart Recorder
-
Supplier: Cole-Parmer
Description: Order new chart paper for new timescales from the tables below.
|These recorders accurately monitor gas pressure to schools, industrial, and chemical locations. Each recorder element is individually designed and calibrated for one service range. Pressure elements are- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User Replaceable)
- Data Acquisition: Chart Recorder
-
Supplier: Linseis Inc.
Description: The CR87 is a single pen 6" circular recorder available in models to measure temperature, high temperature, event, pressure, and voltage.
- Number of Plots: 1 #
- Analog Input Channels: 1 #
- Temperature Measurement Range: 0 to 1,000 F
- Operating Temperature: 32 to 120 F
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data
- Working Pressure Range: 15,000 psi
- Operating Temperature: 50 to 122 F
- Accuracy: 0.025 to 0.1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: West Control Solutions
Description: resolution and accuracy available in a recorder of this type. The MRC 8000 is offered in two versions: a basic recorder and a recording controller. Both may be specified as either single pen or dual pen units. Each version is capable of measuring, recording and displaying temperature,
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Chart Recorder
- Features: Circular, DC Current, DC Voltage, Other, RTD, Thermocouple
-
Supplier: Holykell Technology Company Limited
Description: This digital recordercan receive signals of current, voltage and resistances, and realize display, recording, over-limit monitoring, report generation, data communication, signal transmission and flow accumulation of temperature, humidity, pressure, liquid level, flow and others. And it can
- Data Acquisition: Chart Recorder
- Features: DC Current, DC Voltage, Other, Paperless / Video Graphing, RTD, Thermocouple
- Network Options: Ethernet
- Host Connection: RS232/422/485
-
Supplier: Monarch Instrument
Description: flexibility of any paperless recorder made in the world. Universal inputs, networking capability, powerful math packages and a multitude of display choices allow you to display, record and communicate your data the way you want. Because your data is so important Data Chart recorders
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Instrumented Sensor Technology
Description: Optional internal and external relative humidity sensors are available. Pressure Recording The EDR-3C unit can measure various pressures -- atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These can be
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: recorded into permanent memory. The SSP acceleration data recorder series utilize a low power design, enabling operation for weeks at a time while running on a single 9-volt battery. Easy Calibration Checks Since the SnapShock-PLUS accelerometer recorder offers DC response capability,
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: SpotSee
Description: battery life Option to build temperature/humidity sensor into unit, or add a temperature/pressure/humidity accessory sensor Captures coordinates when event occurs at summary intervals with GPS (optional) GPS allows users, through hyperlinks, to pinpoint the exact location of an event and
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Instrumented Sensor Technology
Description: atmospheric pressure, or differential pressure for shipment under positive pressures, and other configurations. These can be provided as external sensors. Strain, Load and other Resistance Bridge (strain-gage based) Sensors The EDR-6DOF portable acceleration data logger /
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Cole-Parmer
Description: • Shock101, Ultra Shock, and TSR101 • Anodized Aluminum Enclosure • Built in Accelerometers • Compact Design • Tri-Axial Recording The Shock101 is a tri-axial shock recorder that measures and records peak acceleration over a user-specified time period. The time period can be programmed using
- Data Acquisition: Datalogger / Recorder
-
Data Loggers and Data Recorders - LEO Record Pressure Data Logger -- LEO Record Pressure Data LoggerSupplier: SensorsONE, Ltd.
Description: The LEO Record Pressure Recorder includes a digital pressure gauge to display a continuous pressure reading to an accuracy of 0.1% full scale. The pressure units of the LEO record pressure datalogger can be altered via the two front panel buttons which also
-
Supplier: TelephoneStuff.com
Description: Dual speed conference recorder with end of tape alarm, one PZ-2L microphone and AC power adapter. PZ-2L microphone provides pressure zone recording which eliminates the hollow sound associated with standard microphones. The distance between the microphone and the sound source has no
- Application: Loudspeaker / Public Address
-
Supplier: SensorsONE, Ltd.
Description: The DL pressure data logger has been designed to be used in most industrial and process environments benefitting from an all metal construction and IP67 environment protection. To facilitate a wide range of applications different pressure fittings, seal gaskets and pressure
-
Supplier: Instrumented Sensor Technology
Description: 3.2" x 1.5", 7 oz. The SSP-4000-P1R1 is a programmable atmospheric pressure recorder. The device is designed for measuring atmospheric pressure during air drop & parachute testing. Data from the SSP-4000-P1R1 can be used to determine rate of descent during the air drop test for
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Features: Other, Other Input
-
Supplier: ACR Systems, Inc.
Description: The SmartReader 4 data logger records pressure, temperature and relative humidity. Use it to monitor and troubleshoot pneumatic systems. With a variety of pressure sensors available, you can tailor the logger to suit your needs. As an added bonus, the SmartReader 4 can also monitor
- Data Acquisition: Datalogger / Recorder
-
Supplier: ACR Systems, Inc.
Description: The SmartReader Plus 4 LPD (Low Pressure Differential) logger is a two channel logger with internal pressure and temperature sensors. The low pressure sensor is built into the logger and is capable of measuring low gauge and differential pressure.
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: It is an all too common paradox: you need to capture transient events at a high sample rate, but the events of interest are erratically spread over a long period. The OM-CP-PRTRANS pressure recorder can solve your problems. It samples up to 100 Hz (10 ms) but it will only trigger on
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: DeZURIK, Inc.
Description: Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not clog like
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
instrument zero drift in your measurement environment. - Calculate laser scale factor change based on air temperature, pressure, and humidity changes. Calibrate your laser based instrument Set the instrument scale factor based on air temperature, pressure, and (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
temperature, pressure, and humidity changes. Calibrate your laser based instrument Set the instrument scale factor based on air temperature, pressure, and humidity values. Determine the calibration interval Set a reference point immediately (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Kipster® Peak Pressure Recorder The Lee Kipster is a mechanical device that permanently records peak pressure in a hydraulic system. The Kipster contains a pressure sensitive disc that permanently deforms as a function of peak pressure. Whereas this device does not replace sophisticated (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
with glycol) pressure. If the pressure is too high, there is a risk of damage or leakage to the hydronic system. If the pressure is too low, there is a risk of damaging the heat exchanger inside the boiler. An unreliable system will lead to higher costs (efficiency loss and maintenance (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Pressure sensors are used in a variety of industrial applications where they play a critical role in ensuring system pressures are within acceptable ranges to help ensure reliable equipment operation. There are different advantages to using analog and digital pressure sensors, depending on the (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Sensata Paves the Way for Sustainable Water Use with New Smart Pressure Sensor for In-Meter Monitoring Sensata’s new Digital Water Pressure Sensor allows for remote pressure monitoring by utilities to identify distribution issues, leaks, and other (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
Conduct Research Top
-
Data/Chart Recorders 101 (.pdf)
A data/chart recorder is an electronic instrument that keeps track of various measurements required in industrial and laboratory environments. Broadly speaking, it is used to record: - process measurements for such variables as temperature, pressure, flow, pH, and humidity. - scientific
-
Data Loggers: There s No Such Thing as TMI
By Paul Thomas, Senior Editor offers a variety of temperature, humidity and pressure loggers. The DataTrace MPRF temperature logger also provides real-time and historian data, for temperatures ranging from -80 oC to +400 oC, making it usable for autoclaves, incubators, stability chambers
-
Data Loggers: There s No Such Thing as TMI
By Paul Thomas, Senior Editor Data loggers now seem nearly as pervasive in pharma plants as the data that they monitor and capture. In an environment where electronic sensor and measurement technologies have mushroomed, paper-dependent chart recorders are so last century. Plus, drug manufacturers
More Information Top
-
The electrical measurement of pressure and strain, with particular reference to the testing of circuit breakers
The main difficulties to be overcome are microphonic and excessive (mechanical) hysteresis effects and deflection-change in the main body of the pressure recorder under operating strains.
-
Critical Evaluation and Processing of Data Before Pressure-Transient Analysis
Summary With the common use of highly sensitive electronic pressure recorders , and the widespread use of reservoir characterization by type curve pressure derivative techniques, pre-processing of the data has now become an important prerequisite to pressure transient analysis.
-
Improvements in Formation Testing
The locking type of equalizing valve, its uses and advantages, and the uses and advantages of the depth- pressure recorder are discussed.
-
Manufacturing Engineering Handbook > DESIGN FOR MANUFACTURE AND ASSEMBLY
For example, in the exploded view of a pressure recorder device 5 illustrated in Fig. 2.3, the tube assembly comprising five items (one copper tube, two nuts, and two seals) is required simply because of the decision to mount the sensor …
-
Field Data Demonstrate Thermal Effects Important in Gas Well Pressure Buildup Tests
Thermal effects can be important, even when pressure recorders are placed at the midpoint of the producing interval, due to Joule-Thompson effects.
-
A New Approach To Drillstem Testing
pressure recorder , since it occurs in the fonnatic:1. rlF:creasing flow .
-
The Use Of Depth-Pressure Data In Determination Of Well Potentials In California
Pressure measurements in pumping wells are made either with a depth- pressure recorder placed below the pump, or by'means of sonic measurement of the fluid level in the annular space between the tubing and the casing.
-
Federal Register > Thursday, March 3, 2011 > [76 FR 11892] Temperature-Indicating Devices; Thermally Processed Low-Acid Foods Packaged in Hermetically Sealed C...
Comment 29) One comment stated that the requirement in proposed § 113.40(g)(1)(i)(E) for the differential pressure recorder -controller to be installed on the product-to-product regenerator is confusing because it implies that the recorder-controller needs …
-
Rio Blanco massive hydraulic fracture
Each pressure recorder should have a 72-hour clock and a .
Indicates content that may require registration and/or purchase.