Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SWITCH,PRESSURE SENSITIVE
-
Supplier: Budnick Converting, Inc.
Description: Unifilmr UC10 is a 1 mil, unsupported pressure sensitive adhesive film. It is primarily used for high temperature gasketing, nameplates, faceplates, membrane switch fabrication.
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 3.125 lbs/in
-
Supplier: Clark Solutions
Description: The 24 Series differential pressure and vacuum switch offers a unique blend of compact size, excellent performance, environmental protection and attractive price. Available with brass or polysulfone® pressure connections, the Model 24 Pressure Switch will stand up in your most
- Switch Point Range: 1 to 10 psi
- Deadband: 0.75 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 30 to 160 F
-
-
Supplier: Winters Instruments
Description: that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications: • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: when the cover is removed. A useful feature of the single switch enclosed model is a calibrated pressure adjustment that aligns with a numerical pressure indicating scale showing the set point range• The bellows pressure sensing elements are constructed from stainless steel and
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Gems Sensors & Controls
Description: 1.5" to 15" Hg (51 to 508 mbar) Sensitive Diaphragm for Lower Setpoints Factory Fixed or Adjustable Setpoints For low vacuum applications, the longevity of our PS81 series is hard to beat. This pressure switch offers a life expectancy of 1 million cycles, which means long-term
- Vacuum Range: 721.9 to 379.00000000000017 torr
- Vacuum Switch Set point Range: 721.9 to 379.00000000000017 torr
- Vacuum Deadband: 752.38 to 744.76 torr
- Operating Temperature: -40 to 250 F
-
Supplier: SensorsONE, Ltd.
Description: The DS 201p flush membrane electronic pressure switch is designed specifically for measuring high viscosity media at high pressures and when needed also at high temperatures. The contact diaphragm is welded to the end of the connecting thread so that the pressure switch can be
- Pressure Measurement: Absolute
-
Description: machinery, the air conditioner electrical machinery, the transformer, the illumination lamps and lanterns, and others. SPECIAL FEATURES: The series comes in: *Miniature sizes: L13.4*W9.0*H5.2 mm, Wire length=60 mm *Good pressure resistance and high switching capacity. *Respond quickly to
- Switch Type: Normally Closed, NC
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
- Switched Current: 0.7 amps
- Switched AC Volts: 125 volts
-
Supplier: Fluidwell bv
Description: Displays actual pressure and measuring unit. Very large 26mm (1") high digits for pressure. Selectable on-screen engineering units: mBar - Bar - PSI. Number of digits for pressure: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity.
- Operating Temperature: -40 to 176 F
- Accuracy: 0.05 ±% FS
- Display Type: Digital
- Device Category: Instrument
-
Supplier: OMEGA Engineering, Inc.
Description: PCL-3000 Series digital pressure standards are specifically designed for use in the manufacture, testing, or calibration of pressure-sensitive devices. Using a patented, bonded foil strain-gage sensor and advanced microcircuitry, these rugged, compact instruments provide
- AC Voltage Range: 117 to 220 volts
- Operating Temperature: 50 to 110 F
- Calibration Signal: AC Voltage
- Calibrator Style: Battery Powered, Fixed
-
Supplier: OMEGA Engineering, Inc.
Description: For rapid on-site calibration of transducers, transmitters, gages, and many other pressure-sensitive devices, OMEGA ® PCL-5000 Series calibrators provide high accuracy, reliability, and automatic pushbutton operation. OMEGA’s PCL-5000 portable, precision pressure calibrator is
- Operating Temperature: 40 to 110 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Fluidwell bv
Description: Span, off-set and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming
- Operating Temperature: -40 to 176 F
- Accuracy: 0.05 ±% FS
- Display Type: Digital
- Device Category: Instrument
-
Supplier: Banner Engineering Corp.
Description: Replaces capacitive touch switches and mechanical push buttons Features illuminated base (to provide a bright, easy-to-see job light); solid, flashing or multiple color models available Offers choice of models with red, green or blue job light Require no physical pressure to operate,
- Maximum DC Voltage: 12 to 30 volts
- Features: CE Certified
- Pushbutton Material: Thermoplastic / Plastic
- Switch Type: Touch-sensitive Switch
-
Supplier: Malema Sensors
Description: The M-200 Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such versatility, economy, and accuracy that they can be used in virtually any application
- Operating Pressure: 200 to 2,500 psi
- Media Temperature: 140 to 300 F
- Media Temperature Range: 140 to 300 F
- Features: Gas, Liquid, Positive Displacement
-
Supplier: KOBOLD Instruments, Inc.
Description: are commonly used to indicate full and empty conditions for powdered and granular bulk materials. Any free-flowing material with a grain size up to 30 mm (~1.2 inches) and having a density within the limits of 19-144 lb/ft3 is suitable for use with the NMF. The NMF is a simple, pressure
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 14.5 psi
- Material Temperature Range: 390 F
- Maximum Current: 4 amps
-
Supplier: OMEGA Engineering, Inc.
Description: push the magnet back is provided by the two magnets repelling each other. Using magnetic force instead of the usual leaf spring means the switch is considerably more stable in the long term and much less sensitive to pressure peaks. The reed contact used as a sensing element consists
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 140 to 230 F
- Liquid Volumetric Flow Rate: 0.9 to 4.4 GPM
- Operating Pressure: 145 to 365 psi
-
Supplier: Tecmark Corporation
Description: hose to a pressure sensitive electrical switch in a remote location. . .
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Standards and Compliance: Other
-
Supplier: Banner Engineering Corp.
Description: Ergonomic design requires no physical pressure to operate, preventing stress on hands and wrists Simple operation with the touch of a finger, hand or whole palm Easily actuated with bare hands or work gloves Rugged, fully encapsulated IP69K construction for high-pressure wash-down
- Maximum Current: 0.04 to 0.075 amps
- Maximum DC Voltage: 12 to 30 volts
- Features: CE Certified, Illuminated Switch
- Actuator Specifications: Flush Pushbutton
-
Supplier: BinMaster, Inc.
Description: The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against the diaphragm switch. When the switch is pressed, it activates a
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 480 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Flexible Circuit Technologies, Inc.
Description: Our membrane switch flex circuit designs primarily include Polymer Thick Film (PTF) “membrane switches” such as graphic overlays, touch pads and key pads. Membrane switches function as a normally open, momentary contact, low-voltage pressure-sensitive circuit. The design
- Industries: Automotive, Medical
- Features: East Asia / Pacific Only, LED Indicators, North America, Other, United States Only
- Services: Graphical Design / Layout, PCB Design / Layout
- Membrane Switch Products: Membrane Switch Overlays
-
Supplier: Malema Sensors
Description: a by-pass for determination of filter plugging. Infinite adjustment permits detection and signaling of very low fluid flows with the added capability of detection in high flows. Features: Infinite flow range Extremely accurate and sensitive Low pressure drop UL recognized for hazardous
- Pipe Diameter: 0.125 to 0.25 inch
- Operating Temperature: 104 to 149 F
- Operating Pressure: 1,500 to 3,000 psi
- Media Temperature: 104 to 149 F
-
Supplier: BinMaster, Inc.
Description: overfills and stop wasting valuable grains and fertilizer. Know when chutes or conveyors are clogged before making a mess. How it works: A diaphragm (or pressure) switch works by activating a sensitive micro-switch when material reaches the level of the switch in the bin. It sends an
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: Can-Do National Tape
Description: stairwells, halls, rooms, and other areas where no natural light is provided. Especially made for escape routes. It is a great solution for identifying critical controls and switches on or around equipment. High Performance Easy Application Repositioned Excellent Adhesion Water Resistant
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Automation Products, Inc.
Description: design. This unique design provides rugged construction yet a sensitive transmission of vibration energy through a rigid, all-welded pressure seal. Corrosion resistant coatings are available if required for specific liquid level applications. All components have been constructed for
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical delivery
- Body Material: Stainless Steel
-
Supplier: Flexible Circuit Technologies, Inc.
Description: Our membrane switch flex circuit designs primarily include Polymer Thick Film (PTF) “membrane switches” such as graphic overlays, touch pads and key pads. Membrane switches function as a normally open, momentary contact, low-voltage pressure-sensitive circuit. The design
- Standard Keypad Size: 1x4, 3x4, 4x4, 5x4
- Keypad Style: Membrane Overlay
- Connector Style: Other, Ribbon Cable w/ Connector
-
Supplier: KOBOLD Instruments, Inc.
Description: body. The position of the vortices alternate to either side of the bluff body in a uniform pattern. The frequency of the vortices shift is directly proportional to flowrate. This shift in the vortices is detected by a very sensitive pressure sensor and is processed as a scaled flowrate
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.13 to 26 GPM
- Operating Pressure: 145 to 290 psi
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: parameters Maximum Inlet Pressure 500,3000psig Outlet Pressure Ranges 0~25, 0~50, 0~50,0~250,0~500psig Safety test pressure 1.5 times maximum inlet pressure Operating Temperature -40°F to 165°F / -40°c to 74°c Leakage Rate Against Atmosphere 2*10-8atm cc/sec he Cv value
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 9759-2LC Film with Clear Acrylic Adhesive PROTEX 9759-2LC is a 2 mil polyester film with a clear acrylic adhesive designed to protect various metal surfaces including; polished, clad, bare and heat treated aluminum, stainless steel and various coated and coated
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Western Analytical Products
Description: configuration can also be mounted on our M-615-1 Valve Bracket. DC gear motor actuated versions are also available. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure switching valve options are available. Protect sensitive system
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: configuration can also be mounted on our M-615-1 Valve Bracket. DC gear motor actuated versions are also available. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure switching valve options are available. Protect sensitive system
- Valve Type: Injection Valves
-
Supplier: Custom Fabricating & Supplies
Description: polycarbonate or polyester) to metal and high surface energy plastics Bonding metal nameplates, serial and rating plates Bonding graphic overlays for membrane switches and bonding complete switches to equipment surfaces Product Features Excellent short-term heat resistance and will
- Width: 0.25 to 24 inches
- Peel Strength / Adhesion: 5.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
Find Suppliers by Category Top
Featured Products Top
-
INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
suitable for application in hazardous areas (Explosion protection) sensitive infinitely variable speed control for the precise positioning of loads easy operation suitable for lube-free operation frequent switching and extended duty (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
ABLE INC/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and (read more)
Browse Magnetic Shielding Datasheets for Quantaflex Printed Electronics Inc. -
switching on a motor or turning on the lights in your home. Specialized sensors such as NTC (negative temperature coefficient) thermistors, are used to measure ambient temperature using temperature-sensitive resistive elements. These devices can be implemented in IoT, HVAC systems, industrial (read more)
Browse Sensor Chips Datasheets for DigiKey -
BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
undertakes laboratory specialty gas pipeline engineering manufacturers, scrubber exhaust gas treatment system engineering, secondary gas distribution pipelines, high-purity gas pipelines, gas pressure reducing valves, gas busbars, gas proportioners, purifiers, specialty gas cabinets, busbars (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc. -
204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. ABLE INC/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
export controls Congress, under pressure from the high-tech lobby, is moving swiftly on export-control legislation that is expected to raise limits on computer exports while fine-tuning controls on sensitive technologies. The Remote Monitoring (RMON) adjunct standard to the Simple Network
More Information Top
-
Air Switches - Grainger Industrial Supply
• Pressure Sensing Switch , HVAC/General Purpose, Differential (In. WC) 0.02 to 0.8, Switch Type SPDT, Pressure Setting Range (In. WC) 0.05 to 12.0, Electrical Rating 300 VA Pilot Duty at 115 to 277 VAC, 15 amps Noninductive to …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-3060.pdf
IS Series Pressure Sensing Switches .
-
Fan Switches - Grainger Industrial Supply
• Pressure Sensing Switch , HVAC/General Purpose, Differential (In. WC) 0.02 to 0.8, Switch Type SPDT, Pressure Setting Range (In. WC) 0.05 to 12.0, Electrical Rating 300 VA Pilot Duty at 115 to 277 VAC, 15 amps Noninductive to …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-3061.pdf
IS Series Pressure Sensing Switches .
-
The design of a display device for swimming caps
The components used include one or more LEDs, one or more water pressure sense switches , a power set, and a circuit board.
-
Fan Switches - Grainger Industrial Supply
• Pressure Sensing Switch , HVAC/General Purpose, Differential (In. WC) 0.02 to 0.8, Switch Type SPDT, Pressure Setting Range (In. WC) 0.05 to 12.0, Electrical Rating 300 VA Pilot Duty at 115 to 277 VAC, 15 amps Noninductive to …
-
$80-$90 HVAC Controls - HVAC and Refrigeration - Grainger Industrial Supply
• Pressure Sensing Switch , General PurposePressure Sensing Switch,General Purpose .
-
Automatic gas tank switching system for CO2 incubators
When the pressure of the main tank drops below 6 psi, and pressure sensing switch $3 closes.
-
States > New York > State > Regulations > Title 1 - Department of Agriculture and Markets > Appendices > [1 NYCRR appendix-4] Appendix 4
Install a sanitary pressure gauge of known accuracy on the pneumatic testing device to which the pressure switch sensing element should also be connected.
-
States > Colorado > State > Regulations > 6 CCR > 1000 - Department of Public Health and Environment > 1010 - Division of Environmental Health and Sustainabili...
1) Install a sanitary pressure gauge of known accuracy on the pneumatic testing device to which the pressure switch sensing element should also be connected.
Indicates content that may require registration and/or purchase.