Products/Services for Prestressing Strand Chucks

  • Chucks-Image
    Chucks - (402 companies)
    How to Select Chucks? Chucks are attachments used to hold a workpiece or cutting tool on a machine tool. Chucks are used in machining applications. Safety chuck for expanding shaft. Image Credit: Direct Industry Selection Criteria...
  • Chuck Jaws-Image
    Chuck Jaws - (81 companies)
    Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws. Chuck jaws are inserts that fit into a chuck and grip the workpiece. Types of Chuck Jaws. There are three...
  •  
    Wafer Chucks - (22 companies)
    Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
  •  
    Magnetic Chucks - (36 companies)
    Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
  •  
    Stranders, Bunchers and Cablers - (24 companies)
    Stranders, bunchers and cablers are used to twist together wires, conductors and cables. Stranders are machines containing reels of materials to be twisted that rotate around a central axis and a take-up reel that is located outside the rotating...
  •  
    Metal Wire - (544 companies)
    Non-ferrous metals and alloys are metals that do not incorporate iron as the base metal. Non-ferrous metals used to make wire and strand include aluminum, copper, and nickel. They are used as electrical cables, springs, medical devices, and industrial...
  •  
    Wire Harness Testers - (37 companies)
    Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire harnesses. Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire...
  •  
    Wire Rope and Mechanical Cable - (396 companies)
    Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications. Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical...
  •  
    Fibers and Filaments - (224 companies)
    Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments...
  •  
    Drilling Units and Tapping Units - (83 companies)
    Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and in-feed cylinder or mechanism. Drilling units and tapping units...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Suntech Applied Materials (Hefei) Co.,Ltd
Fountyl Technologies Pte. Ltd.
Jergens, Inc.