-
Supplier: Fiberscope.net by MEDIT
Description: to set up, the camera is ready to use right out of the box. Connecting to the eyepiece is easy using a universal C-Mount coupler, for a microscope there are also appropriate adapters. With the 1/3" 16:9 CCD image sensor, and true HD resolution of 1280 x 720 pixels this camera
- Horizontal Resolution: 1,296 lines
- Maximum Frame Rate: 60 fps
- Sensitivity: 5 Lux
- Width / Diameter: 1.574804 inch
-
Supplier: Fiberscope.net by MEDIT
Description: Medit Inc.'s high resolution, 1/4" Color CCD video borescope camera for all kinds of endoscopes, borescopes, fiberscopes. Optical focusing coupler included. Key features: 1/4" Color CCD Video camera chip Stainless Steel outer body housing for
- Operating Temperature: 14 to 113 F
- Features: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
-
Supplier: Fiberscope.net by MEDIT
Description: The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The
- Horizontal Resolution: 752 to 768 lines
- Sensitivity: 0.5 Lux
- Operating Temperature: 5 to 122 F
- Vertical Resolution: 494 to 582 lines
-
-
Supplier: Advance Security Products
Description: This Professional Security Camera with Audio is easy to install and easy to adjust...12 volts DC, BNC connection for video and RCA connection for audio. Select one of our varifocal auto iris lenses or a fixed lense for this camera. Standard mount attaches to your existing mount
- Camera Function: Video
-
Supplier: Santa Barbara Instrument Group
Description: Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider, St-i Color Autoguider and Planetary Imager and 36mm LRGB Filter Set, 36mm H-alpha Filter. The new Model STF-8300 is SBIG's second-generation camera using the popular KAF-8300 CCD. The STF-8300 has
- Features: CCD, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 2,448 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: IC Realtime, LLC
Description: to be surface, flush or wall mounted. ICR100X interfaces with both our Pro/Flex DVR to allow for full access to the OSD (on screen display) menu from on line. The dome spins in 4 directions at 200 degrees per second with a very quiet step motor. 1/4" Sony Color CCD with
- Horizontal Resolution: 500 to 570 lines
- Operating Temperature: 22 to 122 F
- Performance: Auto-Lens
- Features: CCD, Digital
-
Supplier: Smartmore Corporation Limited
Description: applications because the standard offers several advantages. It is applicable to AOI for PCB, FPD inspection, scientific research, logistic industry, etc. Challenge Generally speaking, the industrial camera is composed of area scan camera and line scan camera in terms of picture
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9.6 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: IC Realtime, LLC
Description: The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really something
- Horizontal Resolution: 480 lines
- Width / Diameter: 5.87 inch
- Height: 9.5669343 inch
- Operating Temperature: -22 to 122 F
-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision standard protocol
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: ZGC, Inc.
Description: JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens Includes: Fujinon
- Application / Industry: Broadcast
- Features: CCD, Digital, High Definition
- Performance: Progressive Scan
- Camera Function: Video
-
Supplier: RS Components, Ltd.
Description: Sure24 VB5C6 CCTV Camera
- Horizontal Resolution: 582 lines
- Features: CCD
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs),
- Horizontal Resolution: 600 lines
- Width / Diameter: 9.2519735 inch
- Height: 9.842525 inch
- Length: 6.1023655 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: accuracy at each view angle. Seamless Evaluation from R&D to Production Lines The FPD Conoscope Lens simultaneously acquires view angle measurements to ±70 degrees. Designed to mount directly to a ProMetric camera, the lens and camera combination can be purchased for a fraction of the
- Features: CCD, CMOS
- Monochrome / Color: Color, Monochrome
- Camera Function: Still
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. ProMetric
- Horizontal Resolution: 5,360 lines
- Operating Temperature: 32 to 86 F
- Vertical Resolution: 8,040 lines
- Features: CCD
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The AR/VR lens is an optional mounting accessory for Radiant's ProMetric Y Imaging Photometer or ProMetric I Imaging Colorimeter, offering the most efficient means of measuring NEDs as a turnkey, compact camera/lens solution with minimal setup and integration time, equipment, or expertise.
- Sensitivity: 0.01 to 100,000,000,000 Lux
- Operating Temperature: 32 to 86 F
- Resolution: 12 bits
- Lens Mount: C-Mount
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: standard CIE color-matching functions, ProMetric I provides highly accurate color and luminance measurements for lab testing and production-level inspection. ProMetric I is designed around scientific-grade image sensors in a range of high-resolution options. These sensors enable
- Horizontal Resolution: 9,568 lines
- Operating Temperature: 41 to 95 F
- Vertical Resolution: 6,380 lines
- Features: CCD
-
Supplier: KEYENCE
Description: CV-H035M High-speed Digital Black-and-white Camera
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 400 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COLOUR CCD IR CAMERA, 12VDC, IP66, 600MA MAX, 3.6-16MM VARIFOCAL AUTO IRIS IR LENS. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Radwell International
Description: CAMERA DIGITAL CCD LINE SCAN 1024 X 1 RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Radwell International
Description: SMART CAMERA, T SERIES, IMPACT T27, GRAYSCALE, 1600 X 1200, 12 FPS, 1/1.8" CCD. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 659 lines
- Vertical Resolution: 494 lines
- Lens Mount: C-Mount
- Features: CCD, Digital
-
Supplier: Allied Vision Technologies GmbH
Description: XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality.
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 33 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: Teledyne Qimaging
Description: The QImaging Retiga™ SRV CCD digital camera is superior for low-light, high-speed, high-sensitivity research applications. Features 1392 x 1040 pixels 6.45µm x 6.45µm 2/3" optical format Sensor readout noise 8e- Dark current 0.01e-/pix/s cooled Electronic shutter Binning up to 8x8 ROI
-
Description: IC IMAGE SENSOR CCD 24CDIP
- Operating Temperature: -94 to 122 F
- Features: CCD, Other
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: NEW PRODUCT! Fire Sprinkler Camera with 3.7mm Pinhole lens. 500 TVL High Resolution. 1/3" SONY CCD 500 TV Lines Resolution 0.1 Lux Realistic Fire Sprinkler Look
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
Supplier: Sentech America
Description: The STC-SC152POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/2" color SXGA sensor, 19fps and communication over an Ethernet connector. The STC-SC152POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of
- Maximum Frame Rate: 19 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: Unitron Ltd.
Description: No Description Provided
- Horizontal Resolution: 768 lines
- Sensitivity: 3 Lux
- Width / Diameter: 2.6377967 inch
- Height: 2.1653555 inch
-
Supplier: Basler Vision Technologies
Description: The L800 series of digital line scan cameras is designed for industrial users who require high-speed data acquisition. A standard Camera Link® interface simplifies system integration and gives you increased flexibility when changing cameras or frame grabbers. The compact
- Horizontal Resolution: 8,160 lines
- Maximum Frame Rate: 4.7 fps
- Width / Diameter: 2.7952771 inch
- Height: 2.7952771 inch
-
Supplier: Basler Vision Technologies
Description: The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link® or an IEEE 1394 interface.
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
-
Supplier: Basler Vision Technologies
Description: The Basler runner family is a new line scan series that combines high quality line scan technology with GigE Vision interface technology. The monochrome version of the runner is available with 1k and 2k resolution and several speed variants. The color version of the runner is based on a
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 9.5 fps
- Width / Diameter: 2.440944 inch
- Height: 2.440944 inch
-
Supplier: SFCable.com
Description: 1/3" Super HAD CCD. 420 TV Lines. 3.5mm~8.0mm Vari-Focal Lens. 36 IR LED Distance up to 82~98ft / 25~30m. 12V DC. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: Det-Tronics
Description: The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 0.01999999999999998 seconds
- Sensitivity: 0.3 Lux
-
Supplier: Schoelly Imaging Inc.
Description: IQ101 compact camera, anti moire filter, USB 2.0 output, w/o light source
- Features: CCD, Digital
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
• Compared with other similar products ? The product uses 1080P HD CCD movement, intelligent image processing, to maximize the video image clarity, color accuracy and color temperature conditions, to achieve 60-100 times the image magnification. ? A variety of (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
Engineered in response to OEM and supplier testing requirements, Radiant Vision Systems provides a comprehensive hardware/software solution to enable fully automated testing of head-up displays (HUD) in automotive and other integrations. In this video, Bret Stonebridge from Radiant demonstrates (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
the most accurate and efficient evaluation of displays and projections. In this video, Jessy Hosken from Radiant demonstrates how a high-resolution ProMetric® Imaging Colorimeter paired with the unique (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Locomotor exercise alters expression of pro‐brain‐derived neurotrophic factor, brain‐derived neurotrophic factor and its receptor TrkB in the spinal cord of ad...
… Nikon Optiphot-2 microscope (40 · 20 magnification for BDNF analysis and 20 · 10 magnification for TrkB analysis) equipped with an x ⁄ y movement-sensitive stage and a Sony 3 CCD color video camera . image pro plus 4.0 (UK …
-
Oncogene - Ectopic expression of methionine aminopeptidase-2 causes cell transformation and stimulates proliferation
… /span>ml−1 Iodonitrotetrazolium Violet (Sigma, St Louis, MO, USA) at 37 °C overnight, and counted using a Sony DXC-970MD 3 CCD color video camera and Image- Pro Plus software (Media Cybernetics …
-
Neuropsychopharmacology - Prototypic GABAA Receptor Agonist Muscimol Acts Preferentially Through Forebrain High-Affinity Binding Sites
The animal was monitored and its movements were analyzed using a CCD video camera above the arena and EthoVision Color - Pro 3.0 software (Noldus Information Technology, Wageningen, The Netherlands).
-
The Importance of Having Zinc During In Vitro Maturation of Cattle Cumulus–Oocyte Complex: Role of Cumulus Cells
Scoring was made at 4009 magnification using a fluorescent microscope (Olympus BX40 equipped with a 515–560 nm excitation filter) connected through a Sony 3 CCD -IRIS Color Video Camera and saved using Image Pro Plus software.
-
Effect of Different Manganese Concentrations during in vitro Maturation of Bovine Oocytes on DNA Integrity of Cumulus Cells and Subsequent Embryo Development
Scoring was made at 4009 magnification using a fluorescent microscope (Olympus BX40 equipped with a 515–560 nm excitation filter) connected through a Sony 3 CCD -IRIS Color Video Camera and saved using Image Pro Plus software (Media Cybernetics Inc., Bethesda, MD, USA).
-
Relationships Between Static Histomorphometry and Ultrasound in the Human Calcaneus
The color image analysis system consisted of an Olympus BX60 trin- ocular research microscope, Video Pro 32 image analysis software, WVCL 350 CCD color camera , and a motorized computer- controlled stage (Prior Scientific Instruments Ltd., Cambridge, UK).
-
Influence of manganese on apoptosis and glutathione content of cumulus cells during in vitro maturation in bovine oocytes
Scoring was made at 400Â magnification using a fluorescent microscope (Olympus BX40 equipped with a 515–560 nm excitation filter) connected through a Sony 3 CCD -IRIS Colour Video Camera , and saved using Image Pro Plus software.
-
Failure of caspase inhibition in the double-lesion rat model of striatonigral degeneration (multiple system atrophy)
DARPP-32-immunostained sections were dig- itized using a high-resolution video camera (SONY 3 CCD color video camera ) and of the software package Image- Pro Plus (version 1.0, Media Cybernetic).
-
Deafferentiation‐associated changes in afferent and efferent processes in the guinea pig cochlea and afferent regeneration with chronic intrascalar brain‐deriv...
Digital images of the entire profile were acquired in Image- Pro 6.0 (Media Cybernet- ics) linked to a 3- CCD color video camera (Sony DXC- 950P) and an Olympus BX50 light microscope.
-
A novel inserted membrane technique for studies of mycorrhizal extraradical mycelium
… fields (each covering 854×633 µm of the membrane area) from each mem- brane were recorded at a distance of 3–4 cm from the root-hyphal compartment using a colour CCD video camera Hitachi KP-C 550 and Genius HiVideo Pro digitising card.
Indicates content that may require registration and/or purchase.