Products/Services for Profax Welding Gun
-
Ion Beam Guns and Electron Beam Guns - (55 companies)...physics, resin curing, evaporation, and welding. Electron beams provide finer wavelengths than other projected particles, giving them better imaging capabilities for applications such as electron microscopy. How IB Guns and EB Guns Work. Gun Operation... -
Air Blow Guns - (133 companies)Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for debris removal and purging, non-contact part cleaning and drying, and general laboratory or industrial applications. Air blow... -
Welding Accessories - (612 companies)...or temperature-actuated cut-off valve for additional safety. Torch handles are simply handles for a gas welding torch or gun. They may include integral hose fittings, valves, or regulators to connect and control the supply of oxygen and fuel gas... -
Welding, Brazing, and Soldering Equipment - (1406 companies)...system or station, power source, gun or torch, or a monitor/controller. The American Welding Society (AWS) defines welding as, "a materials joining process which produces coalescence of materials by heating them to suitable temperatures with or without... -
Plastic Welding and Assembly Equipment - (111 companies)Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials. They use either single-phase or three-phase power. Single-phase... -
Welding Gloves - (110 companies)...gun. To combat such a high rate of failure, well-designed welding gloves incorporate additional leather on the index finger, thumb, and across the metacarpus area of the hand. Additionally, double-stitched Kevlar (R) seams will also increase...
-
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Welding Alloys - (330 companies)Welding alloys are used to melt and fuse pieces of metal together. Welding alloys, also known as filler alloys, are consumables used during a welding process to fill in the gap between two edges being joined. The filler alloy melts into the weld...
-
Spray Guns and Applicators - (258 companies)Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
-
Welding Gases and Thermal Process Gases - (113 companies)Welding gases and thermal process gases are specialized gases for welding, cutting or other thermal processing applications. Welding gases and thermal process gases are especially formulated for welding, cutting or other high-temperature processing...
Product News
-
Waytek, Inc.
Proheat Quick Touch Heat Gun - Master Appliance The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps, thaw frozen pipes, tint windows, remove dents, repair leather, and so much more. This lightweight heat gun is easy to hold at any angle for long periods of time, eliminating fatigue without compromising... (read more)Browse Shrink Tubing Datasheets for Waytek, Inc. -
EXAIR
Cold Gun Aircoolant System Replace messy mist systems - improve dry machining with clean, cold air! The Cold Gun Aircoolant System is a new solution to an old problem. Heat build up on dry machining operations reduces tool life and machining rates. The Cold Gun produces a stream of clean, cold air at 50 F (28 C) below supply air temperature. Operation is quiet and there are no moving parts to wear out. It will remove heat to prolong tool life and increase productivity on machining operations when liquid coolants cannot... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Sames North American Corporation
TRP Automatic Spray Gun The TRP sprayer allows the application of solvent or watersoluble liquid paints in automotive and general industry. It ensures a perfect finishing combined with a significant paint saving. The additional interest of the TRP is to apply very high flow rates (up to 1200 cm3/min in some configurations). The TRP is usually used with a reciprocating machine or in a fixed station. Using a multi-axis robot is also possible. For over 20 years, TRP is the reference in the world of finishing in the fields... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Vortec
Cold Air Guns Use Argon Gas in Aerospace App . THE CHALLENGE This particular stainless-steel part was being TIG welded using argon for the shielding gas. The shielding gas was used not only for the weld gun but also supplied to a fixture to 'bathe ' the internal sections of the part in the inert gas. This was meant to keep the back side of the weld clean and free of carbon. During the welding operation, the thin stainless-steel was warping slightly, causing some dimensions to go out of tolerance. The warping of the stainless-steel part was due... (read more)Browse Air Blow Guns Datasheets for Vortec -
Vortec
5 Ways Cold Air Guns Improve Industrial Processes extrusions to boosting production speeds and reducing costs, cold air guns are proving to be a versatile and cost-effective tool in improving industrial processes. Reduce Costs and Increase Productivity: TS Trim Industries, a manufacturer of interior door panels for Honda vehicles, faced challenges with their ultrasonic welding process, which had a 32-second cycle time that they needed to reduce to 30 seconds or less for increased productivity. However, this faster cycle caused plastic... (read more)Browse Air Blow Guns Datasheets for Vortec -
Running Industry Co., Ltd
welding metalwork mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent and constant welding quality, increase the produce rate much and save much cost, will develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady... (read more) -
Sames North American Corporation
AIRMIX® XCITE®+ MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Want To Eliminate Spray Gun Spitting? The Solution Starts with Understanding the Cause. A consistent finish starts with consistent material flow. When a spray gun begins spitting/dripping, it can lead to defects, rework, wasted material, and frustration on the production floor. While every application is different, many spitting/dripping issues can be traced back to a few common causes: Cleaning Issues. Material buildup, especially around the spray tip or fluid passages, can disrupt flow and cause inconsistent spray patterns... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Clean Air Industries
Weld Cell Collector Series for Robotic Weld Cells The Clean Air Liberty Weld Cell Collector Series delivers a compact solution for robotic weld cells without compromising performance. ? Compact footprint. ? EVO smart controls with maintenance alerts. ? Quick installation. ? Heavy-duty construction. ? Made in the USA. Designed to help manufacturers improve air quality, simplify maintenance, and support compliance standards in demanding welding environments. Learn more about the Liberty Weld Cell Collector Series. (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries
-
Mig Gun.....Miller M-10 or Profax 180?
I've not had occasion to weld with the Profax or Binzel guns spoken of above.
-
Mig Gun.....Miller M-10 or Profax 180? [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
I've not had occasion to weld with the Profax or Binzel guns spoken of above.
-
Mig Gun.....Miller M-10 or Profax 180?
I've not had occasion to weld with the Profax or Binzel guns spoken of above.
-
Aluminum Dump Trailer
… trailers in the repair pictures have been hauling coal from the mines and flyash a powder like ash by- product from the coal burning process. the repair trailers are mig welded using 2 lb 3/64" wire. profax spool guns with 100' leads.
-
Lincoln 180C
that gun is a very good gun for that machine. you can use the gas nozzle for flux cored welding as most people do. profax does make a 180 amp gun that will work on this machine but i would recommend sticking …
-
Help with an Airco Miget spool gun
well ,Duane it worked out very good,actually the airco gun wired into the control unit just kike a profax unit ,(number for number/wire}hooked up & welded away,again thanks for the info,now let's see if we can help this …
-
Help with an Airco Miget spool gun
… wire speed adjust ment on the gun does not very well,the run in(wire feed speed)on the gun ,it works best at … … controller,if you are welding alum,these units will … … got the airco/miller,airco/airco& profax /profaxsetups,and even a …
-
General Welding Questions [Archive] - Page 32 - WeldingWeb - Welding forum for pros and enthusiasts
7876. critique my welds (23 replies 7877. profax spool gun (5 replies .
-
Need a new gun for my millermatic 250X
I have the original miller gun and would like to use some tapered tips . The guy at the welding supply said miller does not make 3/8" tapered tips, Profax ,and Tweco do.I am looking to use the tapered tips for welding in tight spaces like on a chassis or roll cage.
-
Mig Nozzle/Tip Relationships
The gun I am using is made by Profax . I have recently watched a miller welding video and I believe that I heard that nozzle of …
Indicates content that may require registration and/or purchase.