Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NEC Display Solutions
Description: lighting conditions MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching Wide connectivity includes two DisplayPort and two DVI-D inputs as well as a USB hub
- Diagonal Screen Size: 29.8 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: NEC Display Solutions
Description: automatically adjusts the display's brightness based on lighting conditions MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching
- Diagonal Screen Size: 23 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: Visual Sound, Inc.
Description: display benefits without breaking their budgets. This display features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich
- Features: Flat Panel Monitor, LCD Display
-
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions The P241W-BK-SV is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W-BK-SV provides
- Features: Flat Panel Monitor, LCD Display
-
Supplier: NEC Display Solutions
Description: The P241W-BK-SV is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W-BK-SV provides professional-grade
- Diagonal Screen Size: 24.1 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: NEC Display Solutions
Description: connectivity, including an HDMI input, and a four-way adjustable stand for ergonomic comfort, the budget-friendly P232W-BK-SV is an exceptional product for tech-savvy consumers and entry-level professional applications. This monitor includes the SpectraViewII Color Calibration
- Diagonal Screen Size: 23 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Environmental Temperature: 41 to 95 F
-
Supplier: Minebea Intec GmbH
Description: Product detailsSoftware SPC@Enterprise Safe, compliant and easy to use: SPC@Enterprise combines statistical process control and prepackaging control in one innovative tool. The software efficiently supports the optimization of production processes and enables smooth, documented fill quantity
- Licensing: Perpetual
- Use: Professional
- Deployment: Web-Based
- Operating System: Windows
-
Supplier: Nelson Fastener Systems
Description: PROCESS MONITOR Graphical representation of each weld. Pass/Fail indicator allows operator to verify weld parameters are within acceptable range. Archives weld information. Various print features include automatic document upon welding failure. REMOTE CONTROL Extends control functions and
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: Visual Sound, Inc.
Description: Optional speakers and stand available Automated monitor matching and calibration with NEC SpectraviewII Software Optional digital tuner allows for high-definition television capabilities (LCD5220-AVT with installed tuner available by special order)
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: JVC Professional Products Company This wide gamut 42-inch LCD monitor achieves color accuracy unmatched by any other monitor in its price range. Its professional color profiles make it ideal for a wide range of critical monitoring applications including photo analysis and
- Features: Flat Panel Monitor, LCD Display
-
Description: 2010, ASSE ISBN 978-1-885581-55-6 Hardcover, 588 pages Applied Mathematics for Safety Professionals: Tips, Tools and Techniques to Solve Everyday Problems is a reference that safety and health professionals can turn to for time-saving solutions to complex problems. Safety and health
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: The Leak-Tek© program, provides the user a MS-Windows™ based program to perform data collection, IGLS set up and calibration. An RS232 connection is used for communication using a USB to RS232 cable. Leak-Tek© 5.0 has an optional RJ45 for Ethernet interface. Minimum PC requirement is Windows
- Features: Automatic Test Reporting, Data Acquisition Capability, Other, Parallel Multiple Testing, Program Custom Tests
- Applications: Compliance, Condition Monitoring Software
- Computer Platform: PC
-
Supplier: Vaisala
Description: Ensure your systems continue to meet the latest technical standards with a professional modernization package from Vaisala. A system upgrade keeps your systems up to date with the latest technical standards, and the software upgrade service gives you rapid access to the latest updates
- Services: Bench Repair (Off-site), Calibration Service, Field / On-site Repair, Installation / Start-up, Preventative Maintenance / Service Contracts, Troubleshoot & Repair, Upgrade Service
- Product Expertise: Calibration Instrument, Data Acquisition / Signal Conditioning, Gas / Air, Humidity / Moisture Instruments, Oil in Water Monitors, Temperature Instruments, Weather Instruments / Solar Radiometers
- Features: East Asia / Pacific Only, Europe Only, North America, Specialty / Other
-
Supplier: Mecmesin Corporation
Description: Evaluates shoulder function and isometric muscle strength Developed in partnership with medical professionals, the Myometer enables strength assessment of the Constant Score allowing consultants and surgeons to routinely check and monitor patients. Myometer displaying Constant Score
- Force Measurement Range: 224.8 lbs
- Force Accuracy: 0.1 ±% Full Scale
- Display Type: Digital Readout
- Type: Force / Weight
-
Supplier: InspectorTools
Description: Model Includes: Certificate of Calibration (NIST) Windows-compatible software download utility DB9 to RS-232 adapter and cable Isokinetic probe Zero count filter High purity tubing 1/8 in. hose barb adapter Power supply Operation manual Hard molded plastic case The new Fluke 983
-
Supplier: SBG Systems SAS
Description: Series brings robust, maintenance free, and cost-effective MEMS to the Fiber Optic Gyro accuracy and opens up to a new world of opportunities for professionals. Thanks to a drastic selection of high end MEMS sensors, an advanced calibration procedure, and powerful algorithm design;
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: KPM Analytics
Description: Designed for ease-of-use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. TheSpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration
- Moisture Content Accuracy: 0.2 ±%
- Operating Temperature: 32 to 104 F
- Form Factor: Analyzer
- Technology: Infrared
-
Supplier: KPM Analytics
Description: Designed for ease-of-use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. TheSpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration
- Spectral / Wavelength Range: 680 to 2,600 nm
- Accuracy: 0.02 nm
- Operating Temperature: 32 to 104 F
- Operating Humidity: 95 %
-
Supplier: DigiPas Technologies Inc.
Description: degrees) positions of any measurement angle. USER SELF CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.01 degrees
- Measuring Technology: Electronic
-
Supplier: DigiPas Technologies Inc.
Description: connection (Bluetooth industrial class 1) to device for remote monitoring, data logging & analysis from computer. (PRO PC sync software is required) PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for
- Tilt Angle: 0 to 10 degrees
- Accuracy: 0.001 degrees
-
Supplier: Cole-Parmer
Description: • Professional and reliable long-term use thermohygrometer • Meter requires the probes to be ordered separately from a impressive range of options These meters have an impressive range of optional probes (meter does not come with a probe) that can measures humidity, temperature, moisture, dew
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 %
- Operating Temperature: -328 to 2,498 F
- Form Factor: Meter / Indicator
-
Supplier: OTT Hydromet
Description: Scientific UCI. This easy to use software can also be used with the SUNA V2 Nitrate Sensor. Multiple task wizards and features like an automatic battery endurance calculator make it easy for anyone from novice water-quality professionals to senior experts to quickly learn how to use
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Accuracy: 20,000 ppm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OTT Hydromet
Description: Scientific UCI. This easy to use software can also be used with the SUNA V2 Nitrate Sensor. Multiple task wizards and features like an automatic battery endurance calculator make it easy for anyone from novice water-quality professionals to senior experts to quickly learn how to use
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Other
-
Supplier: Cole-Parmer
Description: • Professional and reliable long-term use thermohygrometer • Meter requires the probes to be ordered separately from a impressive range of options These meters have an impressive range of optional probes (meter does not come with a probe) that can measures humidity, temperature, moisture, dew
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 %
- Operating Temperature: -328 to 2,498 F
- Form Factor: Meter / Indicator
-
Supplier: OTT Hydromet
Description: Scientific UCI. This easy to use software can also be used with the SUNA V2 Nitrate Sensor. Multiple task wizards and features like an automatic battery endurance calculator make it easy for anyone from novice water-quality professionals to senior experts to quickly learn how to use
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Accuracy: 20,000 ppm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OTT Hydromet
Description: Scientific UCI. This easy to use software can also be used with the SUNA V2 Nitrate Sensor. Multiple task wizards and features like an automatic battery endurance calculator make it easy for anyone from novice water-quality professionals to senior experts to quickly learn how to use
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Accuracy: 20,000 ppm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: DigiPas Technologies Inc.
Description: monitoring, data logging & analysis from computer. (PRO PC sync software is required) PC SYNC SOFTWARE - PROFESSIONAL EDITION (OPTIONAL) Enable advance features to set parameters and triggering relay outputs for remote data acquisition, logging, processing, analysis on angular
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: DigiPas Technologies Inc.
Description: data logging & analysis from computer using PC Sync Pro. Software. User may also use SMARTPHONE to connect to the device using Digi-Pas App (Optional). PC SYNC SOFTWARE - PROFESSIONAL EDITION Enable advance features for Remote Data Logging, Processing & Analysis on Angular
-
Supplier: ValueTronics International, Inc.
Description: software, included free. To monitor and log more data over time, use a PC and optional LogWare II software. RS-232-to-USB adapters are available for those who prefer USB connectors. Battery power lasts at least 20 hours on three AA batteries, or use the dc power adapter for
-
Supplier: TSI Incorporated
Description: Flow Rate 0.1 CFM (2.83 L/min), 1 CFM (28.3 L/min) / Channel Sizes 0.2 to 25 μm TSI AeroTrak®+ Remote Particle Counters offer cleanroom professionals top-notch reliability and no-hassle operation in measuring a wide range of particle sizes, including a 6-channel model with upper size
- Measurement Type: Count
-
Supplier: TSI Incorporated
Description: Flow Rate 0.1 CFM (2.83 L/min) / Channel Sizes 0.2 to 25 μm / Integrated Pump TSI AeroTrak®+ Remote Particle Counters with Pump offer cleanroom professionals top-notch reliability and no-hassle operation in measuring a wide range of particle sizes, including a 6-channel model with upper size
- Measurement Type: Size
-
Supplier: ValueTronics International, Inc.
Description: –2 V, AC-Coupled Clock/Data Delay Range: Up to 1.1 GHz:30 ns Above 1.1 GHz: 3 ns (Greater than 1 bit period in all cases) Resolution: 100 fs Self-Calibration: Supported – at time of measurement, when temperature or bit rate are changed, instrument will recommend a self calibration.
-
Supplier: ValueTronics International, Inc.
Description: run using, in this case, the 7100 test set. Aeroflex has teamed up with Testing Technologies, a market-leading specialist in TTCN-3 test solutions, to offer TTWorkbench Professional in conjunction with a 7100-specific Test Adapter. TTWorkbench Professional is a full featured test
Find Suppliers by Category Top
Featured Products Top
-
Download the Brochure FARO® CAM2® Software Intuitive metrology (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
offer Continuous Emissions Monitoring Calibration Systems (CEMCS) that meet or exceed performance requirements set by the United States EPA. Our custom-built systems (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
ABB celebrates 85 years of the technology that revolutionized emissions monitoring Press release | Zurich, Switzerland | 2023 (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
-inspired software. 3. RF Engineer-Inspired Software Our included power meter software is fully featured, professional-grade, and designed by industry-experienced engineers to work exactly the way you expect (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
bearingless design installs without additional couplings, creating a compact, torsionally stiff driveline. Digitized rotor signals support analog, digital, and FM outputs with multiple communication options and included Windows® software for real-time monitoring and data logging (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
-leading TrueTest™ Automated Visual Inspection Software from Radiant. TrueTest provides a complete, turnkey solution for high-volume manufacturing of displays, illuminated keyboards and lighting products, with test sequencing interface (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
potentiometer connected to the module’s 5.2 V reference voltage source. The control voltage is monitored by a programmable volt-meter and converted to the output voltage by the stored calibration. Alternatively, the control voltage can be read by a multimeter on corresponding test points. A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric systems monitor focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
Independent Sense Feedback Parallel and Series Operation Dynamic Soft Front Panel IVI-COM, IVI-C, LabVIEW™ Drivers Monitoring the Set Values Without Disconnecting Channels Connections 3-Year Warranty APPLICATIONS: Sensor Simulation Process Control ATE Calibration Device Loading Potentiometer Control (read more)
Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
2-Axis High-Precision Positioning Turntable This professional 2-axis positioning turntable is designed for engineers, test laboratories, communication equipment manufacturers, and industrial automation users who demand reliable, repeatable, and high-accuracy motion (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Share Your True Colors
computers. More than just a color image is transferred. Numerical color data is also sent. Making digitized color samples work depends on the level of calibration. The monitors must be calibrated to a fine precision. This allows color to be reproduced on-screen with variations so slight they are virtually
More Information Top
-
Instruments, Measurement, Electronics and Information Engineering
On the computer, use professional display color monitor and PC color management software to calibrate the computer color, while sometimes mobile phone screen will be affected by the LCD color, thus make a wrong judgment to the pictures.
-
Professional Graphics Specialty Displays Tracker - PPT Analysis - H1 2015
High-end professional graphics monitors from EIZO and NEC Display Solutions include hardware color calibration hardware and software .
-
Two classes of movements in motor control
The professional software to digitize, render in 3D, and cali- brate the system is provided by the Motion Monitor Sports Inn.
-
The enigma of helium
A calibrated radon monitor (type AlphaGUARD PQ 2000 PRO, Saphymo GmbH, Germany) provided with Data-Expert professional software .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ce.2012.36102
Administrative staffs, who establish database system, computer software or data ware- house, support DDDM by providing professional development program in order to collect, monitor , use, and interpret indicators of schools’ contexts, processes and results through calibration or collective thinking process for authentic …
-
Perceptual scale expansion: an efficient angular coding strategy for locomotor space
The display was pincushion-corrected and calibrated (Durgin & Li, 2010; Kuhl, Thompson, & Creem-Regehr, 2009) and updated at 60 Hz in stereo using professional rendering software (Virtools 4.1) in … … tracking system (Vicon) to monitor head position and orientation …
-
Development, deployment and operations of ATLAS databases
… ATLAS experiment CHEP’07 contribution id 450 [12] Cirilli M et al. 2007 Database architecture for the calibration of ATLAS Monitored Drift Tube Chambers CHEP’07 … … a product from ETM professional control GmbH, Eisenstadt, Austria … … Valassi A 2007 COOL Software Development and Service Deployment …
-
Advanced Color Image Processing and Analysis
By calibrating color peripherals to a common standard, color management system (CMS) software and architecture makes it easier to match colors that are scanned to those that appear on the monitor and printer, and also to match colors designed on the monitor … … for working with art, architecture, desktop publishing or photography, but also to non- professionals , as, e.g …
-
ACR–AAPM–SIIM Technical Standard for Electronic Practice of Medical Imaging
Calibration : The luminance response, LR and GSDF, of some medical and professional graphics monitors can be selected using the mon- itor on screen display controls. Other medical/ professional devices require software from the monitor manufacturer to load LUTs to the mon- itor …
-
Monitors / Software
LaCie 324 - LCD Monitor + Hood + Calibration Software + Colorimeter Designed for creative professionals in both fixed and motion imaging, the 24-inch widescreen LaCie 324 embeds …
Indicates content that may require registration and/or purchase.