-
Supplier: Visual Sound, Inc.
Description: Inter-M Americas, Inc. Professional Power Amplifier
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. The hallmarks of the QSC brand - professional audio quality, meticulou... GX Series amplifiers are ideal for
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 850 is a 830 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power
-
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power
-
Supplier: Newark, An Avnet Company
Description: Professional Stereo Power Amplifier - 230W RMS X2 @ 8ohm; Product Range:-; Plug Type:US
-
Supplier: TMP Pro Distribution
Description: The Samson SX1200 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: The Samson SX2400 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: The Samson SX2800 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: The Samson SX3200 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet
- Type: Amplifier
-
Supplier: Biamp Systems, Ltd.
Description: REVAMP4100 is a professional digital 4-channel amplifier with high power Class-D power amplifier modules inside. The unit has extended speaker and amp protection circuits inside for DC protect, over current protect, over temperature protect and protection against
- Number of Channels: 4 #
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: Richardson RFPD
Description: The CHA5266-QDG is a three stage monolithic GaAs medium power amplifier. It is designed for a wide range of applicaions, from professional to commercial communcation systems.
- Frequency Range: 10,000 to 16,000 MHz
- Maximum Gain: 22 dB
- Output Power( P1dB): 25.5 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: Newark, An Avnet Company
Description: PROFESSIONAL POWER AMP, 2X500W, 230VAC; Product Range:-; Plug Type:
-
Supplier: Grommes~Precision Electronics, Inc.
Description: Able to drive one or more power amplifiers, the G226 is a professional microphone preamplifier perfect for any location where custom-tailoring of frequency response and feedback control is needed, such as: Houses of Worship, auditoriums, civic centers, and schools. Equipped with
-
Description: IEC 60268-3:2013 applies to analogue amplifiers, and the analogue parts of analogue/digital amplifiers, which form part of a sound system for professional or household applications. It specifies the characteristics which should be included in specifications of amplifiers
-
Supplier: AUDIX Corporation
Description: Compact Powered Speakers - 25 watts stereo - 5 1/4 inch two-way The Powerhouse series self powered speakers have been serving the professional audio industry for over 10 years. Although simple in design, they represent the latest advances in technology, utilizing hybrid amplifier
- Impedance: 4 ohms
- Sensitivity: 89 dB
- Frequency Response: 75 to 20,000 Hz
- Application: Music / Audio Systems
-
Supplier: CSA Group
Description: amplifiers, which form part of a sound system for professional or household applications. It specifies the characteristics that should be included in specifications of amplifiers and the corresponding methods of measurement. This part of IEC 60268 shall be used in conjunction
-
Description: A survey of microwave technology tailored for professionals in wireless communications RF Technologies for Low Power Wireless Communications updates recent developments in wireless communications from a hardware design standpoint and offers specialized coverage of microwave technology
-
Supplier: Intelligraphics, Inc.
Description: dual-band, single stream 802.11n solutions that serve as a highly integrated Wi-Fi link with an energy efficient on board power amplifier (PA) and LNA. RF switches are also integrated for the 2.4 GHz band. The QCA4002 and QCA4004 are optimized for low system cost by minimizing the
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
-
Supplier: Optoma Technology, Inc.
Description: Optoma PK301 Pico Pocket Projector Optoma's PK301 Pico pocket projector provides projection power anywhere. Featuring up to 50 ANSI lumens and native widescreen WVGA resolution, the palm-sized PK301 travel projector enables you to easily share videos, photos and graphics at home or on the
-
Supplier: Uni-Trend US
Description: technology, this professional-grade instrument provides enhanced output power up to +24 dBm and superior level stability crucial for wireless communications testing, power amplifier characterization, and production environments where signal integrity is paramount.
- Generator Type: Signal
-
Supplier: Wharfedale Pro
Description: The Connect Series from Wharfedale Pro are high quality micro-mixers that are suitable for a wide range of applications. Professional big mixer features such as Phantom powered, balanced XLR microphone inputs give you full functionality and great sound in an ultra compact and cost effective
-
Supplier: Infineon Technologies AG
Description: generation battery operated products using BLDC or PMSM motors. With integrated precision power supply and current shunt amplifiers, many of the peripheral circuitry is no longer necessary allowing reduction in PCB space and improved system packaging possibilities. XMC1404, ARM®
- Supply Voltage (DC): 5.5 to 60 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Infineon Technologies AG
Description: operated products using BLDC or PMSM motors. With integrated precision power supply and current shunt amplifiers, many of the peripheral circuitry is no longer necessary allowing reduction in PCB space and improved system packaging possibilities. XMC1404, ARM® Cortex®-M0 based
- Supply Voltage (DC): 5.5 to 60 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Advance Security Products
Description: applications. This mic can operate on 9-12 volts with 10ma power consumption. The overall length of the microphone is 21 inches. Power By 9 Volt Battery or Included AC Power Supply Standard 9 volt battery will power this microphone for 100+ hours or use the included AC
-
Supplier: UL Standards & Engagement
Description: recorders, radio receivers, tuners, and tuner-amplifiers, power supplies intended for use with commercial sound systems, special effects units, and integral amplifier-speakers. 1.3 These requirements also cover accessories for use with commercial audio equipment such as tape
-
Supplier: TelephoneStuff.com
Description: features a noise-canceling microphone that enhances sound quality and voice-dialing performance - In-line volume control with unique battery-powered amplifier lets you boost the speaker sound beyond the level of your phone - Even in a noisy environment, you can turn up the volume on your
- Application: Telephone / Voice Communication
-
Description: SelecTone Speaker/Amplifiers are self-amplified speakers designed to broadcast pre-recorded tones, voice messages, melodies and live public address. Because the communication signal is amplified by each device, rather than by costly central amplifiers, the expense of running
- Application: Loudspeaker / Public Address
- Features: Weatherproof / Outdoor Rated
-
Supplier: Renesas Electronics Corporation
Description: in both AC or DC coupled ground referenced applications. The ISL54405 features a soft-switch feature and click/pop circuitry at each signal pin that eliminates clicks and pops associated with power-up/down conditions of the preceding amplifier outputs. With -106dB THD+N performance
- Supply Voltage (VS): 3.3 to 5 volts
- Applications: Audio
- Features: Other, Single Supply
- Package Type: TSSOP
-
Supplier: Cirrus Logic, Inc.
Description: overflow conditions. The CS5345 operates from either a 3.3 V or 5 V power supply. It has 1.8 V to 5 V logic power supplies for the control and serial port, which allows a direct interface to external processors or microcontrollers without level shifting. The CS5345 delivers
- Resolution: 24 bits
- Sample Rate: 4 to 192 kSamples/Sec
- Input Voltage Range (Vpp): 3.3 to 5 volts
- Package Type: LFQP
-
Supplier: Nordic Semiconductor ASA
Description: The nRF21540 is a ‘plug and play’ range extender offering enhanced link robustness with an integrated power amplifier (PA) and low noise amplifier (LNA) for use in our low power short-range wireless solutions. It is a complementary device optimized to boost the link
-
Supplier: ValueTronics International, Inc.
Description: technology. The S251C also functions as a VSWR (Voltage Standing Wave Ratio) power meter. A selectable +6 dBm or +30 dBm output and optional Bias Tee enables users to conveniently verify Tower Mounted Amplifier (TMA) gain before and after installation. The S251C's patented RF
- Frequency Range: 2,500,000 kHz
-
Supplier: UL Standards & Engagement
Description: tone cabinets, music tuners, and the like. 1.4 These requirements do not cover commercial audio equipment, such as amplifiers, mixers, and signal processors for general use; or special effects units, amplifier-speakers, and the like, that are intended for use by professional and
-
Supplier: Biamp Systems, Ltd.
Description: coverage. The MX8 features high sensitivity, permitting the use of smaller power amplifiers to obtain very high output levels. Precision engineered internal crossovers eliminate the need for biamplification, further reducing the overall system cost. Characterized by a smooth, flat
- Application: Loudspeaker / Public Address
-
Supplier: Larch Networks
Description: data rate could reach up to 1800Mbps which enables more wireless access users simultaneously. It provides a professional, stable, reliable, superior and high-speed wireless coverage solution for security monitoring, public safety, mining, wind power, smart grid, smart city, intelligent
- Frequency Band: 2,400 to 5,800 MHz
- Network Equipment: Access Points
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
High-Power, Wide-Band Performance Designed for demanding laboratory and industrial environments, the VSA-D Series delivers up to 1000 kVA output with a (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
) Practical Applications Linear Power Supply Applications Audio Equipment: High-fidelity audio systems, such as professional audio amplifiers and recording equipment, demand extremely low noise levels to ensure sound (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
SD2943W is designed for professional applications including 50 V HF, VHF, UHF, and industrial ISM power amplifiers up to 150 MHz, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (gold-metallized N-channel RF power (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
Circuits: Mitigates impedance mismatch risks between amplifiers and antennas, prevents damage to high-value HPA hardware in industrial settings, and reduces downtime and maintenance costs. Professional Radios & Base Stations: Optimized for high-density PCB integration (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
high-power bearing: Supports 600W forward and reverse power, meeting the stringent protection requirements of high-power RF power amplifiers in medium and high frequency bands, and adapting to symmetric power application scenarios. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
This 5o.com RF isolator is purpose-designed for 10 to 12MHz low-frequency communication and broadcasting systems, with 50Ω standard impedance. It is primarily used for RF power amplifier protection, and widely deployed in digital satellite & mobile communication (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
different signals and improving the stability and reliability of RF system operation. High-power bearing capacity: Supports 500W forward and reverse power, meeting the stringent protection requirements of high-power RF power amplifiers and adapting to high-power (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
the stringent protection requirements of medium-power RF power amplifiers and adapting to symmetric power application scenarios. Practical Structure & Environmental Characteristics Universal interface design: Equipped (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
B. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.