-
Supplier: Newark, An Avnet Company
Description: ATV312 PROFIBUS OPTION CARD
-
Supplier: Newark, An Avnet Company
Description: CS/DSP PROFIBUS CARD ROHS COMPLIANT: YES
-
Supplier: Beckhoff Automation LLC
Description: PROFIBUS DP, DP-V1 and DP-V2 (MC): the PROFIBUS PCI™ Fieldbus Cards from Beckhoff can master the PROFIBUS protocol with all its features. Thanks to the PROFIBUS chip developed in-house, the cards are equipped with the latest version of the PROFIBUS
-
-
Supplier: Beckhoff Automation LLC
Description: PROFIBUS DP, DP-V1 and DP-V2 (MC): the PROFIBUS PCI™ Fieldbus Cards from Beckhoff can master the PROFIBUS protocol with all its features. Thanks to the PROFIBUS chip developed in-house, the cards are equipped with the latest version of the PROFIBUS
-
Supplier: Newark, An Avnet Company
Description: 3G3MX2 PROFIBUS OPT CARD
-
Supplier: Newark, An Avnet Company
Description: PROFIBUS DP OPTION CARD ATV71
-
Supplier: Beckhoff Automation LLC
Description: PROFIBUS DP and DP-V1: the PROFIBUS PCIe® (PCI Express®) Fieldbus Cards from Beckhoff can master the following PROFIBUS features: master, slave and PROFIBUS monitor up to 12 Mbit/s powerful parameter and diagnostics interfaces the error management for each bus user
-
Supplier: Beckhoff Automation LLC
Description: PROFIBUS DP and DP-V1: the PROFIBUS PCIe® (PCI Express®) Fieldbus Cards from Beckhoff can master the following PROFIBUS features: master, slave and PROFIBUS monitor up to 12 Mbit/s powerful parameter and diagnostics interfaces the error management for each bus user
-
Supplier: ProSoft Technology, Inc.
Description: The 3170-PDP module is simple to use, requiring only the setting of the node address and the connection of 24VDC power. The FLEX and Integra module data images are configured using standard PROFIBUS configuration tools. The 3170-PDP's GSD file, available in the download section, defines the
- Operating Temperature: 0 to 60 C
- Features: Other
- Protocol / Network: PROFIBUS
-
Supplier: Rotork plc
Description: Profibus® is a leading international network protocol for high speed data communications in industrial automation and control. The Rotork Profibus® DP interface card provides comprehensive control and feedback data about the valve and actuator using DP-V0 cyclic communications
- Protocol / Network: PROFIBUS
- Port Type: RS485
-
Supplier: ProSoft Technology, Inc.
Description: The PROFIBUS DP Slave protocol driver supports the PROFIBUS V0 Slave implementation, providing powerful data transfer capability between the module and Scneider Electric Quantum and Unity processors. User configurable data mapping and DP port operation make the interface an easy to use
- Data Rate: 9.6 kbps
- Operating Temperature: 0 to 60 C
- Protocol / Network: PROFIBUS, Serial
- Port Type: RS232
-
Supplier: ProSoft Technology, Inc.
Description: The PROFIBUS DPV1 Master Module is a powerful communication interface for Quantum platform processors. Developed under license from Schneider Electric, the module incorporates proprietary backplane technology that enables powerful data exchange with Quantum processors. The PROFIBUS
- Operating Temperature: 0 to 60 C
- Protocol / Network: Fast Ethernet, PROFIBUS
- Port Type: RS232
-
Supplier: ProSoft Technology, Inc.
Description: The MVI56 PROFIBUS DP Slave Communication Module allows Rockwell Automation ControlLogix I/O compatible processors to interface easily with a PROFIBUS DP Master device.
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232
-
Supplier: VEGA Americas, Inc.
Description: Application area The TH-LINK.X is an Ethernet Profibus Interface providing the connection between the higher-level network and the field level. Hence the access of the parameter software PACTware from the Ethernet to the Profibus network is ensured. A separate PCMCIA card for
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: CN-8012 Profibus-DP Bus Adapter Module Overview CN-8012 PROFIBUS-DP network adapter supports access of standard PROFIBUS-DP, and the protocol version it supports is DPV0.
-
Supplier: Euchner-U.S.A., Inc.
Description: One or two AS-i masters Display and buttons for diagnostics and adjustment Memory card for different programs Adjustable time-delay 16 OSSDs Gateway to Profibus For connection to a Profibus DP as a slave and as a master for one or two AS-i buses according to specification 3.0.
-
Supplier: Fieldbus International AS
Description: information handling The Operation Temperature Range is -40 °C – +85 °C, and the current draw is 14mA. The T410 is a round card with 65 mm in diamter. Applications The T410 is intended to be integrated into Modbus instruments that shall be upgraded to interface to Profibus PA.
-
Supplier: RS Components, Ltd.
Description: Allen Bradley 25-COMM-P Serial Card
- Number of Ports: 2
- Features: Other
- Network / Bus: PROFIBUS®
-
Supplier: DigiKey
Description: Profibus Adapter Cards RS-485
-
Supplier: DigiKey
Description: Option Card, Communications Profibus
-
Supplier: ODG (Origin Data Global)
Description: PROFIBUS EXPANSION CARD FOR VLIN
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Development Tools PCI PROFIBUS MULTISLAVE CARD
-
Supplier: RS Components, Ltd.
Description: MX2 Profibus option card for inverter
-
Supplier: RS Components, Ltd.
Description: Plug-in Card, Profibus-DP Comms, 50 V
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COMMUNICATIONS CARD PROFIBUS, MD65 PROFIBUS, 5 VDC, 150 MA . FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: DigiKey
Description: Converter, Serial to PROFIBUS Adapter Card RS-232/422/485
- Serial Protocol: RS232, RS232/422/485, RS422, RS485
- Device Type: Serial/Device Server
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE CARD, 2-CHANNEL, PCI EXPRESS, PROFIBUS, COMMDTM, DLL, OPC DA INTERFACE, PROFIBUS DPV0 MASTER, PROFIBUS DPV0 SLAVE, PROFIBUS DPV1 MASTER PROTOCOL, 9.6 KBPS TO 12 MBPS PROFIBUS DATA TRANSFER, (1120110029). FREE 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, PCB- PROFIBUS MASTER F16I CONTROL, PROFIBUS-DP MASTER CARD B, CNC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FRENIC-G11/P11 SERIES, OPTIONS & ACCESSORIES, PROFIBUS-DP CARD . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction
- Data Rate: 9.6 to 12,000 kbps
- Operating Temperature: 0 to 60 C
- Protocol / Network: PROFIBUS
- Port Type: RS485
-
Supplier: Classic Automation LLC
Description: Simatic - SIMATIC TOUCHPANEL TP177B PN/DP STN 265 COLOR-DISPLAY MPI-/PROFIBUS-DP - PROTOCOL RS485-/RS422-/USB - INTERFACE ETHERNET10/100 INTERFACE PRINTER - INTERFACE SLOT FOR MM-CARD CONFIGURABLE WITH WINCC FLEXIBLE 2005
-
Supplier: Red Lion Controls, Inc.
Description: Card) Communications: RS-232, RS-485, DeviceNet, and Profibus (W/Option Card)
- Input Type: Strain Gauge
-
Supplier: Red Lion Controls, Inc.
Description: Built-in Modbus Communications Communications: R232, RS-485, DeviceNet and Profibus (W/Option Card) Setpoint and Analog Outputs (W/Option Card)
- Number of Digits: 9
-
Supplier: Red Lion Controls, Inc.
Description: to 160/Second • Built-in Modbus Communications • Communications: R232, RS-485, DeviceNet and Profibus (W/Option Card) • Setpoint and Analog Outputs (W/Option Card)
- Number of Digits: 9
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: ODOT B series integrated I/O module consists of communication board (COMM board) module and extended IO module. The COMM board could select the corresponding bus module according to the communication interface of the controller system. The communication protocols support Modbus, Profibus-DP,
- Data Rate: 156 to 10,000 kbps
- Operating Temperature: -35 to 70 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. A Lenze frequency converter connecting Profibus devices shall be reused. However, the frequency converter does not support Profinet. The Lence frequency converter needs to be connected by a Profibus master (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
configuration, including ENETR for EtherNet/IP, plus 13TCOMMP1 for PROFIBUS, Encoder Cards, I/O Modules and more. Additionally, this CIP Security-enabled drive is better protected from cyber threats. PowerFlex 6000T VFD is engineered for new and retrofit variable torque (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
modules while maintaining PLe to ISO 13849 and SIL3 to IEC 61508. System options include an integrated universal communications interface for safe and auxiliary data exchange over various network protocols, such as EthernetIP, EtherCAT, ProfiNet, ProfiBus, Profisafe/Net, and Safety Over Ether (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
Swissbit F-75 and F-78 CFast cards deliver reliable industrial storage using 112-layer 3D NAND, DRAM caching, power-fail protection, end-to-end data-path protection, and AES-256 security. TLC and high-endurance pSLC models offer capacities up to 512 GB and operate from -40°C to +85°C.
(read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
With the Security Upgrade Kit, Swissbit offers a user-friendly and secure solution that protects embedded systems and complies with relevant cybersecurity regulations. The kit includes an industrial-grade microSD card as well as appropriate documentation, software, and tools. It offers hardware (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
M150 flash memory combines fast data access, reliable storage performance, and compact design, making it suitable for consumer electronics, industrial automation, automotive electronics, and embedded systems.
(read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Product Overview The SOFNG TF-15×15 is a compact MicroSD card in a 15 × 15 format. Its small size lets designers integrate storage into space-constrained environments, from consumer electronics to industrial automation systems, without compromising efficiency (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Product Overview Embedded MultiMediaCard (eMMC) is a NAND flash storage technology that integrates the storage controller on the same chip as the memory. The integration gives a compact, cost-effective design, and the controller manages writes and reads, wear leveling, and error (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Ready for the easiest way to add Matter to your devices?
(read more)
OPTIGA™ Trust M MTR is a discrete security solution combined with a Matter provisioning service. It is Matter-certified and works with any MCU/SoC, making it easy to add secured Matter compatibility to IoT designs.
Browse Smart Card Chips Datasheets for Infineon Technologies AG -
Product Series - CFexpress card host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
http://eprints.hud.ac.uk/19323/1/Final_Thesis_-_Nov_13.pdf
… 5-7: Feedbacks block.................................................................................................................42 Figure 5-8: Energy Metre block.............................................................................................................43 Figure 6-1: Proposed remote machine condition monitoring based on Gearbox Test Rig...................44 Figure 6-2: 650V Frames C, D E & F Profibus Card [57]......................................................................45 Figure 6 …
-
Global Design to Gain a Competitive Edge
SIMIT runs on a PC with specialized PCI based PROFIBUS cards (Siemens IM-2 cards).
-
6GK1561-1AA00 card for Step7 PLC connection with desktop PC - Entries - Industry Support - Siemens
there was a problem with the computer so removed theprofibus card and popped it in another PC installed the seimens masterdrives software but the profibus card 6GK1561-1AA00 is not being recgonised by the new computer it was running windows 2000 but …
-
ISA PROFIBUS PCKT GUD - Profibus, A Pocket Guide
Many PROFIBUS configuration tools have the capability to interface to the bus with an appro- priate PROFIBUS card installed in the PC.
-
Communication with PC - Entries - Industry Support - Siemens
For this function you need an PC with an installed profibus card from siemens.
-
how to do for S7-400 & Simoreg communication in Profibus - Entries - Siemens Industry Online Support – Siemens AG
my problem is : i want to establish a communication between S7-400 (412-2 DP) and a drive (Simoreg DC Master with profibus card ) using profibus network. after a lot of search in the net, i've find only how to configure Micromaster …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70-6924.pdf
Profibus Card .
-
Function Blocks for Fieldbus Diagnostics
Profibus Card .
-
Innovations in E-learning, Instruction Technology, Assessment, and Engineering Education
ProfiBus card Hilscher that drives the current inverter – .
-
CP 5614 A2 - Industrial Communication - Siemens
Two different PROFIBUS networks can then be connected in a hierarchic structure to a PC with a PROFIBUS card and data can be transferred between the two.
Indicates content that may require registration and/or purchase.