Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 121 programmable DC current source is a precision instrument suitable for bench-top use or panel-mounted operation in labs, test facilities, and manufacturing environments. It provides a low-noise, highly stable source of current up to 100 mA, with
- Form Factor: Desktop / Free Standing
-
Supplier: Amp-Line Corp.
Description: Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 400 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
- AC Output Current: 0 amps
- Output Frequency: 0.00006 MHz
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 400 Hz
-
Supplier: IET Labs, Inc.
Description: Various features and options make the VI-700 an effective choice for many manual and programmable voltage and current source applications.
- Temperature Coefficient: 10 ±ppm/°C
- Operating Temperature: 10 to 40 C
- Output Voltage Range: 0.2 to 20 volts
- Voltage Resolution (per Step): 0.0001 to 0.01 volts
-
-
Supplier: ValueTronics International, Inc.
Description: current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Source AC currents from 4pA to 210mA peak to peak for
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models.
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Supplier: Wayne Kerr Electronics
Description: modularization for a wide range of capacity settings High-performance current limiter (set with peak value and RMS value) Measurement functions: Voltage, current, power, crest factor, power factor, frequency, harmonic current (Option) etc. Power unit energization settings
- AC Output Voltage: 155 to 310 volts
- Output Frequency: 0.000001 to 0.00055 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 61502 is a 1000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features:
- Type: AC Power Source
-
Supplier: Deodhar Electro Design P. Ltd.
Description: suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC
- Type: AC Power Source, Programmable Power Supply
-
Supplier: AMETEK Programmable Power
Description: AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase
- AC Output Voltage: 0 volts
- AC Output Current: 0 amps
- AC Output Power: 500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: Wayne Kerr Electronics
Description: ES series high-performance power sources deliver a stable supply of AC or DC power for testing and measurement applications, functions and simultaneous voltage-frequency sweeps, and a variety of measurement functions. You can use in EMC tests such as low frequency immunity test and
- AC Output Voltage: 0 to 150 volts
- Output Frequency: 0.000001 to 0.0011 MHz
-
Supplier: Lake Shore Cryotronics, Inc.
Description: MeasureReady™ Low-Noise DC and AC/DC 155 Voltage and Current Source Features Low RMS noise: from 200 nV (10 mV)/7 pA (1 µ A) Bipolar, 4-quadrant power source DC and AC modes supported up to 100 kHz* Full scale ranges—voltage: 10 mV to 100 V, current: 1 µ A
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: AMETEK Programmable Power
Description: Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC power requirements at an
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Cole-Parmer
Description: flash drive to quickly recall and initiate routine tests • Remotely control using USB Host or LAN This combination power source and analyzer is ideal for electronics development, manufacturing, quality control, and IEC compliance testing. Because it measures small currents with high
- AC Output Current: 8.4 amps
- DC Output Voltage: 0 volts
- Type: AC Power Source
-
Supplier: Cole-Parmer
Description: flash drive to quickly recall and initiate routine tests • Remotely control using USB Host or LAN This combination power source and analyzer is ideal for electronics development, manufacturing, quality control, and IEC compliance testing. Because it measures small currents with high
- AC Output Current: 4.2 amps
- DC Output Voltage: 0 volts
- Type: AC Power Source
-
Supplier: Associated Power Technologies, Inc.
Description: Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1Ø and 3Ø output configurations. Our
- AC Output Voltage: 0 to 600 volts
- AC Output Power: 6,000 VA
- Number of Outputs: 1 to 3 #
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Associated Power Technologies, Inc.
Description: Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the
- AC Output Power: 800 VA
- Number of Outputs: 1 #
- Type: AC Power Source, Programmable Power Supply
- Features: Adjustable Current, Adjustable Frequency, Adjustable Voltage
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE AC POWER SOURCE, 2KVA; Product Range:9830B Series; Output Power Max:2kVA; Output Voltage Max:150V; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE AC POWER SOURCE, 3KVA; Product Range:9830B Series; Output Power Max:3kVA; Output Voltage Max:150V; Output Current Max:30A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: Associated Power Technologies, Inc.
Description: Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC
- AC Output Voltage: 0 to 300 volts
- AC Output Power: 2,000 VA
- Output Frequency: 0.00004 to 0.0005 MHz
- AC Input Voltage: 208 to 230 volts
-
Supplier: Time Mark Corporation
Description: The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is
- Measuring Range: 0 to 5 amps
- Input Voltage: 2,320 volts
- Frequency Range: 400 Hz
- Response Time: 800,000 µs
-
Supplier: Microchip Technology, Inc.
Description: fixed off-time (TOFF) of approximately 10.5µs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. Selecting a value of a current sense resistor can externally program the output LED current of the HV9925. The peak
- Features: Other
- Package Type: SOIC / SOP
-
Description: updated; c) AC-DC voltage test between valve terminals, Clause 9, is restructured and alternative tests, by individual AC and DC voltage tests, added in 9.4.2; d) Partial discharge test in routine test program is removed; e) More information on valve component fault tolerance, Annex B,
-
Supplier: Tradeport Electronics Group
Description: Internal Reference Rs: 100 Ohms ± 0.01% trimmed T.C. =± 0.02ppm/°C / 10 Ohms ± 0.02% trimmed T.C. = ± 0.02ppm/°C Measurement Frequency 75Hz at 50Hz supply and 90Hz at 60Hz supply. Automatic Switching 50/60Hz. Sensor Current: 0.1, 0.3, 1.0, 3.0 mA ± 1%. Constant current source.
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: Renesas Electronics Corporation
Description: of programmable charging current. The ISL6256, ISL6256A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6256, ISL6256A automatically transitions from regulating current
- Supply Voltage: 7 to 25 volts
- Voltage Accuracy: 0.5 %
- Cell Type: Li-Ion
- Package Type: QFN
-
Supplier: Acromag, Inc.
Description: Multi-range ±20mA or ±500mV input 4-20mA output (sink/source) 12-32 V DC loop/local power The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage and
- Operating Temperature: -40 to 176 F
- Vibration Rating: 5 g
- Shock Rating: 50 g
- User Interface: Computer Programmable
-
Supplier: Acopian Power Supplies
Description: These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a
- AC Input Voltage: 105 to 125 volts
- Input Frequency: 50 to 400 Hz
- DC Output Current: 0.001 to 0.06 amps
- DC Output Voltage: 0 to 30,000 volts
-
Supplier: Cole-Parmer
Description: applications. Available in five different models to handle various analog inputs, including DC Voltage/Current, AC Voltage/Current, Process, Temperature, and Strain gauge Inputs. The optional plug-in output cards allow the opportunity to configure the meter for present
- Current Range: 5 amps
- Input Type: AC Current, AC Voltage
- Display Colors: Green
- Display Technology: LED
-
Supplier: Microchip Technology, Inc.
Description: 5 mm x 5 mm package. Additional Features Port power switch with two current limit behaviors 2.9 V to 5.5 V source voltage range 2.7 A current with 55 mΩ On Resistance Over-current trip or constant current limiting Soft turn-on circuitry Programmable
- SSPC Type: AC/DC Controller
-
Supplier: QuinStar Technology, Inc.
Description: attenuator’s small compact package incorporates both the electronic controller and microwave attenuator components. The unit operates with a single +24 volt DC source or with an optional AC adapter. Attenuation range is from 0 to 50 dB in 0.1 dB steps with 0.05 dB steps over 0 to 20
- Operating Frequency Range: 7 to 170 GHz
- Attenuation: 0 to 60 dB
- Component Type: Attenuators
- Profile: Circular
-
Supplier: Sealevel Systems, Inc.
Description: in industrial environments. The high-current Form C relays can switch up to 6A loads at 250VAC and up to 5A at 60VDC. Form C relays can be wired for either normally open or normally closed operation. The SeaI/O-520U is powered from your 9-30VDC source, or select from a variety of
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Microchip Technology, Inc.
Description: UCS1002-2 is available in a 20-pin QFN 4 mm x 4 mm package. Additional Features Highlights Port power switch with two current limit behaviors 2.9 V to 5.5 V source voltage range Up to 2.5 A current with 55 mΩ On Resistance Over-current trip or constant current
- SSPC Type: AC/DC Controller
Find Suppliers by Category Top
Featured Products Top
-
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Meet the ever-evolving industry requirements with flexible, reliable programmable instruments. In this white paper, the experts at AMETEK Programmable Power explain how you can (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
programmed with 0-10V control voltage inputs. Voltage and current monitor outputs and an inhibit terminal are included on the pluggable connectors that enable easy wiring of the control and input leads. Provisions for N+1 redundancy and paralleling for higher current are optional. Other features (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
as a growing company, the opportunity to move up our corporate ladder is great. Imagine being the leader of your own sales group in a matter of only a few years. Check out current job listings (read more)
Browse Terminal Blocks Datasheets for bisco industries -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
addition to the AMETEK Programmable Power portfolio of high-power testing solutions. The new Mi-BEAM Series features full DC source and sink capabilities with power levels from 12kW up to 37kW. The Mi-BEAM Series is fully scalable up to 1.2MW with parallel systems. The available voltage ranges of 600V, 1 (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power
Conduct Research Top
-
Programmable AC Sources Add Features to Expand Purchasing Options
a Programmable AC Source or DC supply, " modern AC sources offer higher power densities, and they can provide considerable flexibility in power, current, and voltage ratings, helping you future-proof your test systems to meet changing requirements.
-
Design and Development of Medical Electronic Instrumentation
if you are an electrical engineer who still remembers Laplace transforms,. electromagnetic fields, and programming. However, the tested modular circuits and. software are easy to combine into practical instrumentation even if you look at them as. "black boxes " without digging into their theoretical
More Information Top
-
Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor
• Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor p.3980 .
-
Scientific.Net: Materials Science
Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor .
-
Scientific.Net: Materials Science
Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor .
-
Scientific.Net: Materials Science
Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor .
-
MEMS, NANO and Smart Systems Complete Document
Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor .
-
Transport critical current of MgB2
wires: pulsed current of varying rate compared to direct current method
A Pacific Power AMX3120 programmable AC current source was used to generate the required waveform of the current through the sample.
-
Exploring DRAM Last Level Cache for 3D Network-on-Chip Architecture
• Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor p.3980 .
-
A Survey of Meta-Heuristic Solution Methods for Mapping Problem in Network-on-Chips
• Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor p.3980 .
-
Design of an Accelerometer-Controlled Myoelectric Human Computer Interface
• Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor p.3980 .
-
On Line Application of Profit Based Unit Commitment Using Hybrid Algorithms of Memory Management Algorithm
• Programmable AC Current Source Using Mixed Signal Microcontroller for Reliable and Low Cost Soil Conductivity Sensor p.3980 .
Indicates content that may require registration and/or purchase.