-
Supplier: Colby Instruments, Inc.
Description: high-resolution delay line based on the Electro-Mechanical Trombone delay line structure has a total delay range from 0 to 625 ps and bandwidth from DC to 18 Ghz. An internal stepper motor produces precise delay steps with a resolution to 0.5 ps when
-
Supplier: RCD Components, Inc.
Description: Programmable Delay Line Construction: DIP, 16 PIN TO 64 PIN Application: TTL, ECL TT3 3 BIT Total delay times from 14nS to 287nS Incremental delays of 1nS to 40nS 7nS zero step delay 16-pin DIP package TT4 4 BIT Total delay times from 30nS to 165nS
- Time Delay: 14 to 1,040 ns
- Delay Line Technology: Digital
- Package Type: Through Hole Technology (THT)
- Delay Line Type: Variable
-
Supplier: Colby Instruments, Inc.
Description: The Custom Programmable Delay Line (CPDL-100A) offers custom programmable delay at customer specified delay step and total delay range limits. The CPDL-100A does not use the Electro-Mechanical Trombone delay line structure, but is made
-
-
Supplier: Colby Instruments, Inc.
Description: Minimum Step Size: 1 ps Maximum Delay Range: 5.120 ns Minimum Phase Shift Resolution: 0.036 deg. per 100 MHz Maximum Phase Shift: 368.28 deg. per 100 MHz Delay at 0 ns Setting: 2.6 ns for P1-PDM 2.7 ns for P2-PDM 2.3 ns for P3-PDM Typical Absolute Accuracy: ± 1% for each binary step
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Four indep’t programmable lines on a single chip • All-silicon CMOS technology • Low quiescent current (5mA typical) • Leading- and trailing-edge accuracy • Vapor phase, IR and wave solderable • Increment range: 1ns through 300ns • Delay tolerance: 3% or 2ns (see
- Time Delay: 1 to 300 ns
- Rise Time: 2 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Integrated Device Technology
Description: The ICS854S296I -33 is a high performance LVDS Programmable Delay Line. The delay can vary from 2.2ns to 12.5ns in 10ps steps. The ICS854S296I -33 is characterized to operate from a 3.3V power supply and is guaranteed over industrial temperature range. The delay of
- Delay Line Technology: Digital
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Delay Line Type: Variable
-
Supplier: Quarktwin Technology Ltd.
Description: Delay Line IC Programmable Tap 0 ~ 320ps 24-QFN
- Time Delay: 0 to 0.32 ns
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Delay Line Type: Variable
-
Supplier: DigiKey
Description: Delay Line IC Programmable Tap 100ps 32-TFCQFN Exposed Pad
- Time Delay: 0.1 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data Delay Devices, Inc.
Description: (0C-70C) • Vdd stability: ±1% typical (3.0V-3.6V) • Static Idd: 1.3ma typical • Minimum input pulse width: 10% of total delay • Programmable via 3-wire serial or 8-bit parallel interface
- Time Delay: 0.25 to 7.5 ns
- Rise Time: 2 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: Active Programmable Delay Line 0.01ns
- Time Delay: 14.8 ns
- Features: Other
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • 3.3V CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Leading- and trailing-edge accuracy • Programmable via serial or parallel interface • Increment range: 0.25 through 15.0ns •
- Time Delay: 0.25 to 15 ns
- Rise Time: 2 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Lingto Electronic Limited
Description: PROGRAMMABLE DELAY LINE
-
Supplier: Renesas Electronics Corporation
Description: The EL9115 is a triple analog delay line that allows skew compensation between any three signals. This part is perfect for compensating for the skew introduced by a typical CAT-5 cable with differing electrical lengths on each pair.brbr The EL9115 can be programmed in steps of 2ns up
- Time Delay: 2 to 70 ns
- Delay Line Technology: Analog
-
Supplier: Accuris
Description: DELAY LINES, PROGRAMMABLE 16 PIN COMPATIBLE, 3 BIT, TTL COMPATIBLE
-
Supplier: Accuris
Description: DELAY LINES, ACTIVE, PROGRAMMABLE 4 BIT, 24-PIN, SURFACE MOUNT, ECL INTERFACED
-
Supplier: Accuris
Description: DELAY LINES, ACTIVE, 16-PIN DIP COMPATIBLE, PROGRAMMABLE 3-BIT, EMITTER-COUPLED LOGIC
-
Supplier: Accuris
Description: DELAY LINES, ACTIVE, PROGRAMMABLE 3 BIT, 16 PIN DIP COMPATIBLE, EMITTER-COUPLED LOGIC (ECL)
-
Supplier: Newport MKS
Description: The MDL-1-6-FP-P Motorized Variable Optical Delay Line provides precision optical path delays of up to 17 cm, which corresponds to 560 picoseconds maximum delay in the time domain. Driven by a DC motor with an integrated encoder, the motorized variable optical
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The MDL-1-6-FA-P Motorized Variable Optical Delay Line provides precision optical path delays of up to 17 cm, which corresponds to 560 picoseconds maximum delay in the time domain. Driven by a DC motor with an integrated encoder, the motorized variable optical
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The MDL-2-6-FA-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 560 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by a DC motor with an integrated encoder, the motorized variable optical delay line offers a
- Delay Line Type: Variable
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE DELAY CHIP 1024TAP 12.4NS QFN32; Total Delay Time:12.4ns; Delay Time per Tap:10ps; No. of Taps:1024; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE DELAY CHIP 1024TAP 12.2NS LQFP32; No. of Taps:1024; Delay Time per Tap:2.2ns; Total Delay Time:12.2ns; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE DELAY CHIP 1024TAP 12.4NS LQFP32; No. of Taps:1024; Delay Time per Tap:2.4ns; Total Delay Time:12.4ns; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: devices such as timers and counters. Programs can be easily written, saved, and monitored by personal computer. Programs can also be simulated on the personal computer without connecting to the ZEN. Communication models with an RS485 interface allow production line conditions to be remotely
- Operating Temperature: -13 to 131 F
- Input Controls: Analog, Digital
- Timer Type: Counter, ON-delay
- Mounting: DIN Rail Mount
-
Supplier: Rochester Electronics
Description: Active Delay Line, Programmable, 1-Func, 1023-Tap, Complementary Output, ECL
- Package Type: Surface Mount Technology (SMT)
-
Supplier: TelephoneStuff.com
Description: 2-line Colleague speakerphone features a line in-use status with LED indicator and a conference button. Features: - 90V message waiting lamp - Programmable flash - Redial - Handset volume control - Hook delay (positive line disconnect) - Data jack - Hold with LED
- Phone Type: Telephone
-
Supplier: Nikon Metrology
Description: Stand-alone CMM automation significantly increases CMM utilization and simplifies running inspection programs. Optimization of a component loading and program execution keeps the CMM measuring as efficiently as possible, and with minimal delays between each task. Selecting and running
- Operation: Bridge, Cantilever
- Features: Coordinate Measuring Machine (CMM)
- Application: Dimensional Measurement
- Mounting Options: Free Standing
-
Supplier: TelephoneStuff.com
Description: Colleague family smart solutions two-line speakerphone with Line in-use status and conferencing. Customized faceplates available. Features: - Two telephone lines - Line-in use status with LED indicator - Conference - Mute with LED indicator - Hands-free speakerphone with
- Phone Type: Telephone
-
Description: examines the effect of electrically long conductors on signal integrity. Next, the book explores: Time domain analysis of two-conductor lines Frequency domain analysis of two-conductor lines Crosstalk in three-conductor lines Approximate inductive-capacitive crosstalk model for
-
Supplier: TelephoneStuff.com
Description: 4 line speakerphone expandable up to a 8 telephone interacting system, using 4 telephone lines and a system intercom. Features: - Auto-Line Selection - When placing or answering a call, the next available Line in sequence will be accessed without the need for manual
- Phone Type: Telephone
-
Supplier: Microchip Technology, Inc.
Description: programmable loop bandwidth down to 1Hz provides hitless reference switching, holdover and jitter filtering. An integrated fractional-N analog PLL (APLL) generates ultra-low jitter output clocks programmable to any frequency between <1Hz to 650MHz. The ZL30151 has all required features
-
Supplier: Microchip Technology, Inc.
Description: general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz 8 differential or 16 single ended ultra-low jitter outputs plus two general purpose CMOS outputs Programmable output advancement/delay to accommodate trace delays or compensate for system routing paths Up to
-
Supplier: Microchip Technology, Inc.
Description: frequency from 0.5 Hz to 1045 MHz One programmable general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz 8 differential or 16 single ended ultra-low jitter outputs plus two general purpose CMOS outputs Programmable output advancement/delay to accommodate trace
-
Supplier: Microchip Technology, Inc.
Description: frequency from 0.5 Hz to 1045 MHz One programmable general purpose synthesizer generates any clock from 0.5 Hz to 180 MHz Programmable output advancement/delay to accommodate trace delays or compensate for system routing paths 8 differential or 16 single ended ultra-low
-
Supplier: OMEGA Engineering, Inc.
Description: (batch stop, batch continue) and interval modes specifically tailored for cyclical operations. With ultimate simplicity in mind, the PTC-20 series utilizes an intuitive button-per-digit method for setpoint input and easy to follow scroll-thru menus for programming. The dual line display
- Operating Temperature: 32 to 131 F
- Mounting: DIN Rail Mount
- Functions: Delay Off Timer, Delay On Timer, Interval Delay Timer
- Programming: Keypad
Find Suppliers by Category Top
Featured Products Top
-
major programs. Key Takeaways Production line inefficiencies: Static layout planning creates material flow bottlenecks that are costly to fix after physical installation. NC programming risk: Untested toolpaths lead to machine crashes, high (read more)
Browse Manufacturing Support Software Datasheets for Dassault Systèmes - DELMIA -
How Precision Timing Drives Factory Automation Efficiency and Reliability Automotive assembly line robotics must install parts within a millimeter of precision—even minor timing errors can lead to misalignments, defects, costly rework and production delays. Robots in factory (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
, propagation delay calibration paths, and Subminiature Version A (SMA) connectors. The outputs are AC-coupled with 50 Ω transmission lines, which make the outputs suitable to drive 50 Ω impedance instruments. The EV-ADF4378SD1Z requires an SDP-S board (not supplied with the kit). The SDP (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
supply chain is disrupted. OEMs have come to rely heavily on supply chains running efficiently as it is a crucial role in the purchasing process, with expectations that their products would be delivered on time and in good condition. When disruptions occur — such as port delays or global (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
adds histogram and line graph display Maximum 1 Mpts enhanced FFT, supporting the spectrum analyzer functions of Amplitude spectrum, Power spectrum, Psd, Real part, Imaginary part, Phase spectrum 54 kinds of parameter measurement Mask and limit testing is a standard (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
make the sensor suitable for component counting, rotating cam detection, machine-cycle monitoring, conveyor sequencing, and production-line position feedback. However, total system response also depends on target geometry, target speed, PLC scan time, input filtering, and the control program (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
positioning. With Magnetek control systems and Duff-Norton actuators, aerospace manufacturers can improve efficiency, safety, and productivity across production lines and MRO operations. The Role of Motion Control in Aerospace Aerospace operations require precise movement (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
Equator gauging systems have helped to improve yield and increase process capabilities of production lines around the world, by providing high accuracy dimensional inspection data next to turning and machining centres, at the point of manufacture. The new larger Equator 500 system now enables (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
. The device belongs to the STM32F103 medium-density performance line. ST currently lists the STM32F103C8 as an active product in volume production, making it suitable for maintaining established equipment and developing products that require a mature, widely supported MCU platform. The (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
edge cases. They are standard headaches in LSR work. So when the machine platform is also large, expensive, fragmented, and difficult to learn, the total burden becomes even heavier. That is why many teams delay (read more)
Browse Molding Machines Datasheets for APSX, LLC
More Information Top
-
Page 10. Semiconductor parts with 101 in root number
4-BIT, ECL-interfaced programmable delay line .
-
Page 4. Semiconductor parts with 016 in root number
4-BIT, ECL-interfaced programmable delay line .
-
Page 1. Semiconductor parts with 424 in root number
Quad 4-Bit Programmable Delay Line .
-
DADD PDU53 Series Datasheets. PDU53-3000MC3, PDU53-250, PDU53-500C3, PDU53-3000, PDU53-500, PDU53-2500C3, PDU53-250C3, PDU53-500M, PDU53-1000MC3, PDU53-2000, P...
Delay 100 +/-50 ns, 3-BIT, ECL-interfaced programmable delay line in 16-pin DIP package.
-
Page 1. Semiconductor parts with 428 in root number
MONOLITHIC 8-BIT PROGRAMMABLE DELAY LINE .
-
Page 3. Semiconductor parts with 106 in root number
Delay 0.5 +/-0.3 ns, 6-BIT, ECL-interfaced programmable delay line .
-
Page 3. Semiconductor parts with 108 in root number
Delay 0.5 +/-0.3 ns, 3-BIT, ECL-interfaced programmable delay line .
-
https://www.duo.uio.no/bitstream/handle/10852/11228/dahl.pdf?sequence=1
Further, a design for a High-Resolution Pro- grammable Delay Line (HRPDL) is presented in detail and a complete beamforming system for implementation on a chip is explained.
-
Page 39. Semiconductor parts with 100 in root number
Quad 4-Bit Programmable Delay Line .
-
016h datasheet : Datasheets for Electronic Components and Semiconductors
4-BIT, ECL-interfaced programmable delay line .
Indicates content that may require registration and/or purchase.