-
Supplier: Multi-Tech Systems, Inc.
Description: The SocketModem® Cell cellular modem is a complete, ready-to-integrate communications device that offers 4G-LTE, as well as 2G or 3G, GSM or CDMA data performance. These quick-to-market communications devices allow developers to add wireless communication to products with a minimum of
- Form Factor: Board
- Modem Type: Cellular Modem
- Features: Modem, Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in Latin America, Australia, New Zealand, and parts of Africa. The AMPS System isn’t compatible with the GSM system
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: USR
Description: Introducing the USR® Courier® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical applications. The intelligent terminal is ready to use out of the box on GSM HSPA+ global
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
-
Data Acquisition Systems and Instruments - Environmental Data Logger with Modem -- dataTaker® DT82EMSupplier: CAS DataLoggers
Description: Internal GSM Modem The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: Data Connect Enterprise, Inc.
Description: with the GSM System used in Europe and Asia. The Data Connect CDL900 has an RS232 interface and supports the popular AT Command Set normally associated with modems. Although any application requiring Data Communications can be used the DCE CDL900, The following are areas customers are
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem, Wireless
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Instrumentation Northwest, Inc.
Description: Small, low-power, feature-rich datalogger with built-in GPRS modem — use for stand-alone monitoring or combine with on-line data service for data access from anywhere. Features Easy programming with Windows-based OMC programmer (free) Built-in GPRS/GSM modem Built-in GPS Inputs
-
Supplier: Richardson RFPD
Description: The AAT1219 is a high current synchronous boost converter with programmable low side MOSFET peak current limit of 500mA to 2.5A. It is ideal for preventing input current from overloading system power in PCI-E card applications based on WCDMA/Edge/GPRS/TD-SCDMA PCI-E card GSM high load
- Output Current (IOUT): 1.2 amps
- Features: Other
-
Supplier: RainWise, Inc.
Description: TROPOS, and can also be viewed on the LC display in real time. TROPOS has a storage capacity on the CF card for around one year on average. Data transfer is possible by means of the CF card, or via RS 232 to a PC or laptop. Optional items can also be used including RS 485, GSM and telephone
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
- Form Factor: DIN Rail
- Data Acquisition: Datalogger / Recorder
-
Supplier: Meter Group
Description: How it works The standard Em50G uses an internal cell modem to automatically send data to an internet server four to six times a day (contact Decagon for more frequent data delivery options). The stored data are available for you to access, monitor, and download at any time. Is my site in a
- Analog Input Channels: 5 #
- Data Storage: 1 MB
- Operating Temperature: -22 to 140 F
- Data Acquisition: Datalogger / Recorder
-
Supplier: Kipp & Zonen, Inc.
Description: 4 differential and 4 single-ended analogue inputs, 4 digital inputs Connect up to 8 Kipp & Zonen Smart radiometers Quad-band GSM/GPRS modem with external antenna Send data to an e-mail address or FTP server LOGBOX SE is a data logger with analogue and digital inputs that allow
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Handheld
Description: altitudes. With its integrated u-blox® GPS receiver and WAAS/EGNOS/MSAS capability, the Algiz 10X is also a powerful and accurate tool for mapping and surveying. And it offers ultimate mobility: antenna pass-through connectors for both GSM and GPS let you use an external antenna when the unit
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
-
Supplier: Handheld
Description: u-blox® GPS receiver and WAAS/EGNOS/MSAS capability, the Algiz 10X is also a powerful and accurate tool for mapping and surveying. And it offers ultimate mobility: antenna pass-through connectors for both GSM and GPS let you use an external antenna when the unit is docked, and hot-swappable
- Speed: 1,830 to 2,160 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -4 to 140 F
Find Suppliers by Category Top
More Information Top
-
Continuous nutrient automated monitoring on the Mediterranean Sea using in situ flow analyser
Data transmission was performed using a GSM programmable modem to manage the probe and sending Short messages Service (SMS) every four hours (the same frequency chosen for the tests) to a second phone, automatically forwarding the data to a MySql database, accessible…
-
Automated ground-based remote sensing measurements of
greenhouse gases at the Białystok site in comparison with
collocated in situ measurements and model data
The GSM modem was programmed with the software TILA, provided by Tixi.com GmbH.
-
A Smart BTS Power Management System
The GSM MODEM is programmed using AT commands to perform the various operations .
-
Identifying objects using RF transmitters and receivers, and retrieving data using GSM
The database is integrated to RF receivers and GSM modem using programming languages like .NET, J2ME, Java running on Windows or Linux Operating System (OS).
-
A multi-channel remote controller for home and office appliances
In order to control devices with short message service, the incoming messages are read with GSM modem application program interface.
-
sending sms or recieving sms from gsm modem to tracking unit - GSM-Forum
Similar Threads thread Thread Starter Forum Replies Last Post How to send e-mail via GSM modem merrymaggie GSM Programming & Reverse Engineering 1 09-21-2006 18:38 application to send free or flash sms class 0 sms Chopped HTC &…
-
6150 + NCDS3.0 + Win2000 + IBM600X + Xyrcom GSM modem (realport)? - GSM-Forum
Similar Threads thread Thread Starter Forum Replies Last Post GSM Modem Jor Hardware Equipments for GSM 1 08-11-2004 09:00 gsm modems gmps2003 GSM Programming & Reverse Engineering 0 07-08-2004 14:23 gsm modem question masterID Nokia Hardware…
-
how to send signal by LOGO to another place? - Entries - Siemens Industry Online Support – Siemens AG
Hope you have some success - I think this way will be cheaper, but it will only take some special programming of the GSM modem .
-
Second Life Information Desk System Using Instant Messaging and Short Messaging Service Technologies
The Management Server integrates the various technologies and hosts the website presented further ahead, as well as the programs controlling the GSM modem , the SL and IM bots, and the system logic.
-
4th International Conference on Biomedical Engineering in Vietnam
The server program control the GSM Modem via AT Commands.
Indicates content that may require registration and/or purchase.