-
Supplier: ProSoft Technology, Inc.
Description: Powerful platform for developing and running 'C' applications on Rockwell Automation's ControlLogix processors. The MVI56-ADM module is a single slot, backplane compatible solution for the Rockwell Automation ControlLogix platform. This module is a powerful and programmable solution
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422, RS485
-
Supplier: Microchip Technology, Inc.
Description: programmable digital PLLs/Numerically Controlled Oscillators (NCOs) Programmable synthesizers generate any clock rate from 1 kHz to 750 MHz Programmable digital PLLs synchronizes to any clock rate from 1 kHz to 750 MHz Flexible two-stage architecture translates between arbitrary
-
Supplier: Microchip Technology, Inc.
Description: The ZL30167 is a dual channel Clock Translator combining two programmable DPLLs / NCOs with four programmable synthesizers to support any communication service over optical networks. For applications that require synchronizing to a 1PPS input, the ZL30167 supports a sync
-
-
Supplier: Microchip Technology, Inc.
Description: The ZL30166 is a triple channel Clock Translator combining three programmable DPLLs / NCOs with four programmable precision synthesizers. Each channel accepts any frequency from 1kHz to 750MHz and generates any frequency from 1Hz to 750MHz to support any communication service over
-
Supplier: American Portwell Technology Inc.
Description: 128 x 64 Graphical LCD and RS232 control board with 7 buttons 3 bi-color programmable LEDs
- Features / Applications: Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Rotork plc
Description: Modbus® remains the most popular process communication protocol in use today with the widest acceptance and highest number of applied systems of any automation protocol. Rotork’s Modbus® interface card allows actuators to be connected to a 2 wire RS485 network for direct
- Port Type: RS485
-
Supplier: Microchip Technology, Inc.
Description: Stratum 3 System Timing Cards System Timing Cards which supports ITU-T G.781 SETS (SDH Equipment Timing Source) Integrated basestation Network Interface clock providing reference for air interface for GSM, WCDMA, LTE and WiMAX macrocell and small cells Mobile
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The L Series is Mitsubishi's newest controller line, donning an innovative and easy-to-expand rack-free design. The single-CPU architecture includes built-in Ethernet and Mini-USB interfaces, a SD/SDHC memory card slot for program storage and data logging, and 24 I/O for positioning
- Total Number of Points: 18
- Number of Inputs: 10
- Number of Outputs: 8
- Scan Time: 0.0000095 ms
-
Supplier: Delta Electronics (Americas)
Description: Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also supports
- Total Number of Points: 60
- Number of Inputs: 36
- Number of Outputs: 24
- Scan Time: 0.00035 ms
-
Supplier: ProSoft Technology, Inc.
Description: Data exchange between the DEM module and the processor data table is performed using standard ladder logic commands (M0/M1 in the SLC). Included in system is the pre-programmed ControlLogix, rack and power supply, the MVI56-DEM module and the Honeywell field terminal assembly and cable.
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422
- Protocol / Network: Serial
-
Supplier: ProSoft Technology, Inc.
Description: The MVI56-DH485 module actively issues DH-485 commands to other nodes on the DH-485 network. One hundred user-defined commands are supported by the module on each port. The ControlLogix processor can be programmed to control the activity on the port by actively enabling or disabling each
- Data Rate: 19.2 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: signal generator to play chimes and ringer sounds, pre-recorded announcements, or background music stored on its internal memory card or a network drive
-
Supplier: ProSoft Technology, Inc.
Description: The module supports 16 DE channels, allowing both single and/or multivariable Honeywell transmitters operating in the DE mode to be directly integrated in the Rockwell Automation environment. Data exchange between the DEM module and the processor data table is performed using standard ladder logic.
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422, RS485
- Protocol / Network: Serial
-
Supplier: Campbell Scientific, Inc.
Description: The NL115 is a 10baseT ethernet interface device and a CompactFlash module. The device allows a Campbell CR1000 or CR3000 datalogger to communicate with a computer using TCP/IP, making it possible to communicate over a local area network or a dedicated Internet connection. The NL115/CF
- Memory Size: 2 GB
- Transfer Speed: 0.025 to 0.05 MB/sec
- Memory Type: CompactFlash®
-
Supplier: Beckhoff Automation LLC
Description: The SERCOS II PCI™ Fieldbus Cards from Beckhoff allow direct access to the SERCON816-ASIC. The driver for these passive cards is incorporated into the TwinCAT software and allows optimum access to the SERCOS interface. There are no artificial limitations with regard to the
-
Supplier: Multi-Tech Systems, Inc.
Description: MultiConnect® Conduit™ is the industry’s most configurable, manageable, and scalable communications gateway for industrial IoT applications. Network connectivity choices to your preferred data management platform include carrier approved 4G-LTE, 3G, 2G and Ethernet. A diverse range of
- Data Rate: 0.1 Gbps
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: Beckhoff Automation LLC
Description: The SERCOS II PCI™ Fieldbus Cards from Beckhoff allow direct access to the SERCON816-ASIC. The driver for these passive cards is incorporated into the TwinCAT software and allows optimum access to the SERCOS interface. There are no artificial limitations with regard to the
-
Supplier: Beckhoff Automation LLC
Description: The FC520x PC plug-in cards link the PC to a DeviceNet® network. They can act there as master or as slave modules. The PCI™ bus interface ensures both high transmission rates to the PC and fully automatic configuration of the cards in the PC hardware. The DeviceNet®
-
Supplier: Laurel Electronics LLC
Description: Isolated from meter and power grounds Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The laureate LNET Ethernet interface board plugs into the middle slot of a host 1/8 DIN digital panel meter, counter or timer to provide a 10/100 Base-T Ethernet interface
-
Supplier: Beckhoff Automation LLC
Description: The FC520x PC plug-in cards link the PC to a DeviceNet® network. They can act there as master or as slave modules. The PCI™ bus interface ensures both high transmission rates to the PC and fully automatic configuration of the cards in the PC hardware. The DeviceNet®
-
Supplier: Tripp Lite by Eaton
Description: available via FREE download from www.tripplite.com/poweralert Network management interfaces include USB, DB9 serial and slot for Network Management Card option Compatible with Tripp Lite UPS management card options WEBCARDLX, SNMPWEBCARD and RELAYIOCARD
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 17.8 minutes
-
Supplier: AXIS Communications, Inc.
Description: reducing installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This
- Camera Function: Video
-
Supplier: ACCES I/O Products, Inc.
Description: provide the software interface to the card slot drive. In addition, our TSR memory-resident program, des cribed below, is required to configure the card once it is recognized by the card and socket services. The Card and Socket services handle the PCMCIA slot
- Data Rate: 115 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Host Bus: PCMCIA
-
Supplier: CAS DataLoggers
Description: configuration Two PROFIBUS interfaces (single or redundant) Optional WLAN interface Optional PROFINET interface The ProfiMessage D has a modular master/slave design. Both the master and slave devices can each accommodate two I/O modules. A single master can control up to 20
- Analog Input Channels: 15 #
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Data Storage: 14,000 MB
-
Supplier: Tripp Lite by Eaton
Description: continuous operation of connected equipment. Includes a total of 9 outlets, 3 pairs of which can be individually powered off and back on via software interface to selectively reboot remote equipment or shed less critical loads to extend battery runtime for more critical loads. Includes 2 DB9
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.5999999999999985 kwatts
- Runtime at Half Load: 19 minutes
-
Supplier: Kollmorgen Corporation
Description: The AKD PDMM® combines an AKD servo drive with a powerful, embedded motion controller in a single, compact package that can control up to 64 axes on your machine. It provides integrated control for multiple high-performance axes, complete I/O and HMI interfaces, and includes the full
- Features: Analog, Auxiliary I/O, Digital, Other
- Setup: Computer Interface
- Communication: Ethernet
- Product: Multi-axis Controller
-
Supplier: Tripp Lite by Eaton
Description: L5-30P input plug (or hardwire input), L5-30R and 5-15/20R output receptacles. Network management interfaces support communications via USB, RS-232 and installed Network Management Card option. HID-compliant USB interface enables full integration with built-in
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.879999999999999 kwatts
- Runtime at Half Load: 19 minutes
-
Supplier: Tripp Lite by Eaton
Description: operation in optional economy mode saves BTU heat output and energy costs. Network management interfaces support communications via USB, RS-232, contact-closure and slot for network management interface options. Built-in DB9 port offers both enhanced RS-232 data and basic
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.8000000000000032 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Galil
Description: The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Data Connect Enterprise, Inc.
Description: bridging provides seamless connection over the T1 link. The PPP/BCP features also enable customers to extend a router's serial interface and connect to a remote Ethernet LAN over the T1 network. The 2710RC is the rack card companion to the 2720. Offering all features found in
- Line Rate: 64 Mbps
- Power Requirement: 48 VDC
- Line Code: AMI, B7ZS, B8ZS
- Network Interface: DB-15, RJ-48C
-
Supplier: ACCES I/O Products, Inc.
Description: card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a male 37-pin D-sub connector. A ribbon cable can be used to connect this card to termination panels. Accessories SOFTWARE The card is supported for use in most operating
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: systems.Device driver, software and programming interfaces(VC,VB,Net,Delphi,Labview, C++Builder)exist for different operating systems,so programs can easily access a connected CAN bus. 01 High performance USB CAN card with 2-way CAN interface.Rich and practical functions and
- Data Rate: 0.005 to 2 Mbps
- Equipment Type: Network / LAN Analyzer
-
Supplier: Integrated Device Technology
Description: -32 Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s. In addition, the IDT1894 -32 includes a programmable interupt output function. This function consists of a digital output pin, an interrupt
- TJ: 0 to 70 C
- Pin Count: 32 #
- Supply Voltage: 3.3 V
- Technology: Fast Ethernet
-
Supplier: Softing Industrial Automation GmbH
Description: writing data blocks from databases to PLCs Optional logging of field data plus time stamps for traceability reasons on SD card or FTP server Driven by Customer Needs Step-by-step user guidance based on contextual online help Easy symbol import directly from PLC projects Physical
- Number of Ports: 6 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
Find Suppliers by Category Top
Featured Products Top
-
can be adjusted in 1 Ω increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance values, with programmable settings ranging from 163 kΩ to 16.383 Mohms (read more)
Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
Orbit® 3 Digital Measurement System. Solartron Metrology’s Protocol Interface Module (PIM) provides a simple way of interfacing the Orbit® Digital Measuring Network to most Programmable Logic Controllers (PLCs (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
, industrial, test and measurement applications requiring wide-range output voltage and current programming, with sensitivity to noise from cooling fans. The GXE600 is available with a nominal 24V or 48V output and can be programmed, using the RS-485 interface (Modbus RTU protocol) or an external 0 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
kinds of industrial network are available for IRDM to interface with host system (CC-Link, CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT).Possible to connect GY sensor directly as position feedback and build up high performance position control system with 1μm resolution (read more)
Browse Servo Drives Datasheets for Exsenco, LLC -
readings per second, per module. Via the interface module, you can then output any module reading to a computer, PLC, or network. For PC’s, Solartron offers free software drivers, which provide sample programs and coding to communicate with the probes via SPC (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
PSC1 either by computer interface or through a memory card on selected modules. Memory card options allow for quick programming of identical systems. (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
Softing Industrial is introducing usbLink CN, a USB-to-ControlNet interface, as a reliable replacement for the discontinued Allen-Bradley 1784-U2CN. The usbLink CN enables seamless laptop or PC connections to ControlNet networks, providing users with an effective tool (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
galvanically isolated USB, Ethernet, and analog interfaces. An optional slot allows for plug-in modules (Profibus, ProfiNet, CANopen, ModBus TCP, EtherCAT) for seamless integration into industrial networks. Scalable Master-Slave Parallel Operation: Allows (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
As AI transforms industries and workloads grow more complex, smart network interface cards (SmartNICs) play a critical role in accelerating innovation. But what is a SmartNIC? A standard NIC is a hardware component that connects a device to a network, handling basic packet transmission and (read more)
Browse Oscillators Datasheets for SiTime Corporation
More Information Top
-
Design Alternatives for a High-Performance Self-Securing Ethernet Network Interface
This paper presents the architecture and software design of LineSnort, a programmable network interface card (NIC) that offloads the Snort network intrusion detection system (NIDS) from the host CPU of a high-end PC-based network server.
-
An efficient programmable 10 gigabit Ethernet network interface card
A pro- grammable network interface card (NIC) would provide a flexible interface to such high-bandwidth Ethernet links.
-
Service Cloaking and Authentication at Data Link Layer
It claims to reduce the attack vulnerability of a networked host by providing security mechanisms in a programmable Network Interface Card (NIC).
-
NIC-based Reduction Algorithms for Large-scale Clusters
QsNet is based on two building blocks: a programmable network interface card called the Elan3 [23, 24] and a low-latency high-bandwidth com- munication switch called the Elite [25].
-
Recent Advances in Parallel Virtual Machine and Message Passing Interface
Portals 3.0 is also designed to allow for programmable network interface cards to offload message processing from the host processor.
-
Scalable NIC-based Reduction on Large-scale Clusters
Quadrics is based on two building blocks: a programmable network in- terface card called the Elan [22, 23] and a low- latency high-bandwidth communication switch called the Elite [24].
-
Accelerating Distributed Computing Applications Using a Network Offloading Framework
Spine [8] is a safe execution environment that is appro- priate for programmable Network Interface Cards (NICs).
-
Research in Attacks, Intrusions, and Defenses
Second, Haetae fully leverages programmable network interface cards to offload common packet processing tasks from regular cores.
-
Impact of protocol overheads on network throughput over high-speed interconnects: measurement, analysis, and improvement
Keywords UDP/IP · Myrinet · Clusters · High-speed interconnects · Programmable Network interface cards .
-
Scalable NIC-based reduction on large-scale clusters
Quadrics is based on two building blofks: a programmable network in- terface card called the Elan [21, 221 and a low- latency high-bandwidth communicationswitch called the Elite 1231.
Indicates content that may require registration and/or purchase.