Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Feedback control enables further high accuracy air pressure control. Excellent pressure characteristics, flow characteristics and stability can be realized by feedback control. It is not affected by electric noise, and simultaneous control up to 32 units is possible with one
- Valve Size: 0.25 inch
- Pressure Rating: 130.533155421477 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid valves
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid valves
- Features: Pressure Relief Valves
-
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid valves
- Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid valves
- Features: Pressure Relief Valves
-
Supplier: CSA Group
Description: Preface CSA Group's 2015 Gas Trade materials reference the Red Seal Program's trade outlines for your preparation to become a nationally recognized gasfitter. Please visit the Red Seal Program's website for more details. Unit 15 - Pressure regulators, overpressure protection, meters &
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP200 pressure sensor IC for side crash detection and pedestrian protection The Infineon XENSIV KP200 is a PSI5 and AK-LV 29 compliant and fully mono-lithically integrated pressure sensor system for the detection of side crashes in passenger cars. In this application, the
- Working Pressure Range: 53.6 to 15.95405232929167 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP204 pressure sensor for Side Crash and Pedestrian Impact Detection The Infineon XENSIV KP204 is a pressure sensor for the detection of side crashes in passenger cars. In this application the pressure sensor is assembled in a door module located within the car’s side
- Working Pressure Range: 53.6 to 15.95405232929167 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP201 pressure sensor for Side Crash Detection and Pedestrian Protection Systems for high operating temperature The Infineon XENSIV KP201 is a pressure sensor especially qualified for high temperatures up to 125°C, as they can occur in and around the engine compartment of a
- Working Pressure Range: 53.6 to 15.95405232929167 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Scanivalve Corporation
Description: line pressure, static basket, etc). The calibrator can also send known pressures to all of the DSA/ZOC sensors to insure they are reading correctly (System Validation). The calibration system can be used for many applications including multi-point calibration of DSA and ZOC
-
Supplier: Brooks Instrument
Description: accessible diagnostic/service port Broad array of communication options including DeviceNet®, Profibus® and RS-485 plus analog interfaces Benefits Closed loop control eliminates droop & hysteresis associated with traditional mechanical spring diaphragm pressure regulators One of the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.12 ±% FS
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Festo Corporation
Description: programming cable VAVE-P8-VPS Conforms to standard=(* DIN 47100, * EN 61076-2-101), Design structure=T-distributor with cable on controller side, Distributor type=1 to 2, Additional functions=Programming interface for proportional pressure regulator, Cable identification=Without
- Cable Length: 0.49212625000000004 ft
- Operating Temperature: -25 to 80 C
- Features: Other
-
Supplier: Gilson Company, Inc.
Description: Pressure Aging Vessels (PAV’s) use heated, pressurized air to simulate long-term oxidative aging of asphalt binders. The PAV's consist of an ASME-Code stainless steel pressure vessel, in a stainless steel cabinet with encased band heaters. The Gilson PAV system meets the demands of
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Marposs Corp
Description: RS485/232 – Ethernet. Software Manager, dedicated for TM3 modules management data storage and statistical process, is available. External automations and devices control: Staubli connector – HMI terminal – vacuum generator – valve for volume control – pressure regulator – printer,
- Computer Interface Options: Serial Interface
-
Supplier: Burger & Brown Engineering, Inc.
Description: Automatically adjusts flow rate to user-selected value regardless of changes in line pressure. Includes Programmable SPDT Switch, Analog Output and FCI Technology. Tracer®vma Electronic Flowmeter with AutoReg™ automatically adjusts the connected flow regulator opening, resulting
- Features: Liquid
-
Supplier: Boston Gear
Description: Overview Boston Gear's 11 lines of (FRLs) air-preparation products, including air filters, oil removal filters, regulators, lubricators, and pressure gauges, among others, are used to clean and condition the air in a pneumatic system. Commonly referred to as a FRLs (Filter,
- Valve Size: 0.125 to 1.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 1.5 inch
- Regulator Type: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: Ellsworth Adhesives
Description: air supply signal and atomizing air supply signal to be independently programmed, enabling a complete spray dispense cycle to be quickly created and displayed. Additionally, the integrated pressure regulator and gauge allow for precise control of the atomizing air pressure
- Dispensing Equipment Type: Dispense Only
- Features: Spray Valve
-
Supplier: Radwell International
Description: REGULATING VALVE, PAR-15, PROGRAMMABLE AIR REGULATING, SOLENOID OPERATED, 3-WAY, 1/2 INCH NPT PORT SIZE, NEMA 4 ENCLOSURE, 6 PIN CONNECTOR, NORMALLY OPEN, EXTERNAL PILOT, 24 VDC, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
- Pressure Rating: 0 to 1,015.2639 psi
- Features: Pilot Valves, Solenoid Valves
-
Supplier: TM Electronics, Inc.
Description: Small Internal Volume producing high sensitivity Available in models with pressure ranges up to 300 psig Available in flow rates as little as 10 ccm to as much as 20 lpm Available in Pressure or Vacuum Decay Leak, Backpressure Occlusion, or Flow USB connection to PC, USB ports for
- Local Interface: Digital Front Panel
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
- Display Type: Video Display Terminal
-
Supplier: Metcal
Description: The 924-DFV Series Foot Valve Dispenser offers increased production combined with dispenser economy. Floor mounted, this Foot Valve Dispenser has a built in pressure regulator, pressure gauge and a unique fast-dump, three-way air valve. Output rate and shot size are operator
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Dispense Only
-
Supplier: Air Compressors Direct
Description: lasting; aluminum head dissipates heat •10" flywheel for extra cooling and longer life Belt Tightening System •Pulls engine straight to ensure constant belt alignment 8 Gallon Powder Coated Twin Tanks •Includes regulator and 2 gauges for tank and outlet pressure •7 gauge base plate
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Nordson EFD
Description: provides exceptional process control while eliminating the need to reprogram a PLC. The precision air pressure regulator controls pressure to the syringe barrel and can be operated in continuous or pulse mode. Each 794 Series auger valve requires one of the following controller
- Interface: Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Marposs Corp
Description: DESCRIPTION TM3PF is an instrument for measurement of pressure and flow in air, directly measures pressure and flow rate through the product being tested. In particular TM3PF-CV is used for Check Valves and measures the peak pressure reached before the opening of the valve but
- Computer Interface Options: Serial Interface
-
Supplier: Custom Silicon Solutions, Inc.
Description: This custom ASIC is intended for automotive instrument clusters. Features: Internal 10V Regulator 4 Sensor Channels Absolute or Ratiometric Optional Hystersis Programmable Digital Filters Internal Oscillator for Clock Generation External R & C Temperature Range = -40°C to +85°C
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to provide high transfer
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to provide high transfer
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Air Compressors Direct
Description: head dissipates heat •12" flywheel for extra cooling and longer life Belt Tightening System •Pulls engine straight to ensure constant belt alignment 8 Gallon Powder Coated Twin Tanks •Includes regulator and 2 gauges for tank and outlet pressure •7 gauge base plate reduces vibration;
- Flow Capacity: 13.1 SCFM
- Horse Power: 7 HP
-
Supplier: CSA Group
Description: Pressure regulators, overpressure protection, meters and fuel containers Unit 16 - Domestic gas-fired refrigerators Unit 17 - Conversion burners Unit 18 - Water heaters and combination systems Unit 19 - Forced warm-air heating systems Unit 20 - Hydronic heating systems Unit 21 - Space
-
Supplier: Air Compressors Direct
Description: flywheel for extra cooling and longer life Belt Tightening System •Pulls engine straight to ensure constant belt alignment 8 Gallon Powder Coated Twin Tanks •Includes regulator and 2 gauges for tank and outlet pressure •7 gauge base plate reduces vibration; steel braid discharge hose
- Flow Capacity: 9 SCFM
- Horse Power: 5.5 HP
-
Supplier: Techcon
Description: control the process from anywhere in the world. This feature complies with Smart Factory requirements of Industry 4.0.Additional advance features include digital timer to provide accurate and repeatable dispense time, and digital pressure regulator with dual-unit display to allow
- Interface: Digital Front Panel
- Features: Other
- Form Factor: Stand-Alone
-
Supplier: Techcon
Description: exact parameters and monitor and control the process from anywhere in the world. This feature complies with Smart Factory requirements of Industry 4.0.Additional advance features include digital timer to provide accurate and repeatable dispense time, and digital pressure regulator with
- Interface: Digital Front Panel
- Features: Other
- Form Factor: Stand-Alone
-
Supplier: Techcon
Description: and repeatable dispense time, and digital pressure regulator with dual-unit display to allow precise pressure control. The friendly user interface provides an option to program up to 50 varied, sequenced or individual shots. These systems have a user programmable "purge,"
- Interface: Digital Front Panel
- Features: Other
- Form Factor: Stand-Alone
-
Supplier: Techcon
Description: exact parameters and monitor and control the process from anywhere in the world. This feature complies with Smart Factory requirements of Industry 4.0.Additional advance features include digital timer to provide accurate and repeatable spray time, and digital pressure regulator with
- Interface: Digital Front Panel
- Features: Other
- Form Factor: Stand-Alone
Find Suppliers by Category Top
Featured Products Top
-
Dosatron offers installation kits that include additional components like strainers, flow regulators, and pressure regulators for optimal performance. Installation kits may be necessary for warranty reasons. Using a piston-style mixer can result in less waste compared to (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Canada’s nuclear sector is moving fast. Small modular reactors are advancing from concept to deployment, next-generation designs are gaining traction, and regulators are under pressure to keep up. These new technologies also mean higher stakes for radiation protection. That’s why Mar (read more)
Browse Radiation Shielding Datasheets for MarShield -
. The SU4 combines a pressure regulator, sensor holder and flow meter mounted on a back plate to provide ideal operating conditions. The SWS-AcuDew provides a full system in an IP66 rated enclosure. This new range of dewpoint instruments will provide many years of accurate and reliable trace moisture measurement. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
. To perform a calibration, gas from the cylinder is delivered through a regulator and flow controller to the analytical or monitoring instrument. Every cylinder contains a stable gas mixture with a fixed composition that does not change during use. This consistency makes cylinder calibration a simple (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
calibration, gas from the cylinder is delivered through a regulator and flow controller to the analytical or monitoring instrument. Every cylinder contains a stable gas mixture with a fixed composition that does not change during use. This consistency makes cylinder calibration a simple and dependable (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
degradation Process instability Reduced energy efficiency Pressure fluctuations Hydrogen embrittlement in susceptible materials In industries such as semiconductor manufacturing and specialty chemical production, even (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
Conduct Research Top
-
Application Note: Programmable Regulator
When conducting multiple tests using different test pressures, operators face the problem of constantly adjusting manual air pressure regulator.
-
What to Expect at Interphex 2007
displacement technologies. ( Cashco will spotlight its newly redesigned Model C-CS "clean steam " pressure-reducing regulator. Used primarily for steam control in sanitary biotechnological process piping systems, the C-CS offers longer diaphragm life and increased capacity to help achieve industry
More Information Top
-
DEVELOPMENT OF A LOW COST INFERENTIAL NATURAL GAS ENERGY FLOW RATE PROTOTYPE RETROFIT MODULE
As shown in the figure, the initial action in the data acquisition sequence is to command the programmable pressure regulator to pressurize the Gas Sensor Module to State 1 and initiate pressure and temperature monitoring.
-
Technical Application Series
The pneumatic actuator was used together with a high precision programmable pressure regulator to generate complex phys- iologically correct loading.
-
Mass‐directed fractionation and isolation of pharmaceutical compounds by packed‐column supercritical fluid chromatography/mass spectrometry
All other SFC components including the carbon dioxide pump, methanol pump, column oven, and programmed pressure regulator are controlled by Gilson v.2.10 UniPoint1 software.
-
New Technology for Fuselage Fabrication
An air bladder in the pressure plate assembly inflates or deflates under the control of an programmable pressure regulator .
-
Selected abstracts of metalworking literature July 1983–March 1984
Programable Pressure Regulator for Titanium Superplastic Forming Apparatus.
-
3-Dimensional Blow Torch-Molding of Fused Silica Microstructures
The material being molded (e.g., fused silica) is controllably heated above its softening temperature using an oxygen-propane blow torch while the cavity underneath is pumped down to a low pressure using a programmable pressure regulator (Step 1c).
-
High-Q fused silica birdbath and hemispherical 3-D resonators made by blow torch molding
The material being molded (e.g., fused silica) is controllably heated above its softening temperature using an oxygen-propane blow torch while the cavity underneath is pumped down to a low pressure using a programmable pressure regulator .
-
New pressure regulating system for constant mass flow supercritical-fluid chromatography and physico-chemical analysis of mass-flow reduction in pressure progr...
Supercritical fluid chromatography Flow switching pressure regulator Pressure programming .
-
Cyclic thin film flexible pressure sensor testing
Sample header with sensor S3 mounted (Top view) The new experimental setup consisted of a programmable air pressure regulator which is capable of delivering 0 – 50.0 psig [0 – 344.0 KPa] of air output, a constant current power supply …
-
“Hydrogen‐Catalyzed” Dehydrogenation: A Supercritical Conundrum
The system pressure and product separation is facilitated by a programmable Back Pressure Regulator (Jasco BPR BP-1580-81).
Indicates content that may require registration and/or purchase.