-
Supplier: Radwell International
Description: PROGRAMMABLE CURRENT/VOLTAGE SAFETY TRIP ALARM, 0-50 MA / 0-20 MA / 4-20 MA / 10-50 MA INPUT, 0-5 VDC / 1-5 VDC / 0-10 VDC INPUT, DUAL PROCESS RELAYS, ONE FAULT RELAY, 21.6-375 VDC, 90-260 VAC, ANALOG OUTPUT, DIN-STYLE HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats,
-
Supplier: Allied Electronics, Inc.
Description: Safety relays provide the logic for safety related systems and monitor the various inputs such as emergency stops or safety interlocks, and determine if the machine should be allowed to run or if the machine needs to stop, in accordance to US, European, and international
-
-
Supplier: Allied Electronics, Inc.
Description: SAFETY MONITOR RELAY 120VAC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Guardmaster 440C-CR30 Software configured safety relay, PLe SIL 3, 22 Safety I/O, embedded serial port, USB programming port, 2 Plug-in Slots, 24.0V DC
-
Supplier: Allied Electronics, Inc.
Description: Safety relays provide the logic for safety related systems and monitor the various inputs such as emergency stops or safety interlocks, and determine if the machine should be allowed to run or if the machine needs to stop, in accordance to US, European, and international
-
Supplier: Allied Electronics, Inc.
Description: Safety relays provide the logic for safety related systems and monitor the various inputs such as emergency stops or safety interlocks, and determine if the machine should be allowed to run or if the machine needs to stop, in accordance to US, European, and international
-
Supplier: Banner Engineering Corp.
Description: Monitors a variety of input devices such as e-stop buttons, rope pulls, enabling devices, protective safety stops, interlocked guards or gates, optical sensors, two-hand controls, and safety mats Boolean logic functions for programming flexibility Intuitive programming environment for
- Operating Temperature: 32 to 131 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
-
Supplier: OMRON Automation and Safety
Description: manual or automatic/manual reset modes are available on the SR208/209AD PLC Compatible-The N/O off delayed outputs make it possible to use the SR208AD/ 209AD on machines with Programmable Logic Controllers that require some time to execute an orderly shutdown. The N/C on delayed output of the
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: to master; learning curve is short Extensive diagnostic and security features Uses the open CC-Link Safety device level network to connect remote I/O for safety critical devices
- Applications: General Purpose
- Device Category: PAC Module
- PAC Module: Relay Module
-
Supplier: Radwell International
Description: FSG PROGRAMMING RELAY, 220 V, 50/60 HZ, 15 SEC SAFETY SWITCH, W / SPDT ALARM CONTACTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BERNSTEIN AG
Description: This safety monitor is intended for the smallest AS-i safety systems. With this safety monitor, the smallest safety applications can be implemented with AS-i, something which was previously unthinkable for cost reasons. The programming of the safety application is
- Mounting: DIN Rail
-
Supplier: RS Components, Ltd.
Description: IDFIX-R Identifier, Pre-Programmed
-
Supplier: Banner Engineering Corp.
Description: Program in minutes with intuitive, easy-to-use configuration software Up to eight expansion I/O modules can be added as automation requirements grow or change Choose from six expansion module models Expansion module models have a variety of safety inputs, solid-state safety outputs and
- Operating Temperature: 32 to 131 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process
- Number of Inputs: 24
- Number of Outputs: 24
- Programming Options: Computer Programmable
- Mounting Options: Modular
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats,
-
Supplier: Hymark/Kentucky Gauge
Description: Monitors overspeed, underspeed, standstill and counting direction Safety function acc. to EN61800-5-2 (SS1, SS2, SOS, SLS, SDI, SSM) SIL3 / PLe certified Inputs for 2 standard encoders (HTL/PNP, RS422 or sin/cos) Safety outputs (1 x relays, 1x analogue, 4x HTL) Encoder signal
-
Supplier: Lika Electronic
Description: Monitors over speed, under speed, standstill and counting direction Safety function acc. to EN61800-5-2 (SS1, SS2, SOS, SLS, SDI, SSM) SIL3 / PLe certified Inputs for 2 standard encoders (HTL/PNP, RS422 or sin/cos) Safety outputs (1 x relays, 1x analogue, 4x HTL) Encoder signal
-
Supplier: Radwell International
Description: SAFETY CONTROLLER, FLEXI SOFT / CPU MAIN MODULE, FOR PROGRAMMING WITH EFI (ENHANCED FUNCTIONAL INTERFACE), RS232 CONNECTION (M8 FEMALE 4-PIN), 24 VDC, IP20, 2.5 W, (1043784). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Schmersal Inc.
Description: Simple and flexible parameter setting No programming skills required 18 safe inputs for the redundant inquiry of all common safety sensors 4 safety semi-conductor outputs 2 safety relay outputs 4 optional signalling outputs Replaces up to 8 safety-monitoring
- Max Current Rating: 3 amps
- Max AC Voltage Rating: 230 volts
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -13 to 131 F
-
Safety Monitoring Systems - SIL3/PLe Safety Controller for Functional Safety of Incremental EncodersSupplier: Hymark/Kentucky Gauge
Description: Safety is becoming increasingly important in the design and manufacturing of machines and plants. It is intended to safeguard the health of workers on one hand, and to improve productivity, efficiency and reliability on the other hand. So more and more often functional safety systems
-
Supplier: Euchner-U.S.A., Inc.
Description: MSC is a modular safety controller for protecting machines and personnel. MSC is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency
-
Supplier: Schneider Electric
Description: Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process
- Form Factor: DIN Rail
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELECTRONIC PROGRAMMING RELAY, 120 VAC, 3 SEC FLAME FAILURE RESPONSE TIME, TEMPERATURE RANGE -40 TO 135F. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FineTek
Description: Isolated safety barrier Isolated safety barrier provides power supply to transmitters located in hazardous zone and transmit isolated supply current signal to safe zone. Max. input 0~20mA which can be transformed to different analog outputs, such as 0~20mA / 4~20mA / 0~5V / 0~10V. 。1
- Application: 4-20 mA 2-wire Transmitters
- Features: LED Indicators
-
Supplier: Fargo Controls, Inc.
Description: Our programmable power supplies can be used with all NAMUR, NPN and PNP sensors and contain a relay with ON or OFF delay functions. The programmable time scale ranges from 0.03 seconds to 12 minutes. This is not a safety device and is not intended for safety
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 24 volts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Fargo Controls, Inc.
Description: Our programmable power supplies can be used with all NAMUR, NPN and PNP sensors and contain a relay with ON or OFF delay functions. The programmable time scale ranges from 0.03 seconds to 12 minutes. This is not a safety device and is not intended for safety
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: OMRON Automation and Safety
Description: SR106ED has 1 N/C auxiliary for monitoring by the safety monitoring relay PLC Compatible-The N/O off delayed output makes it possible to use the SR106ED on machines with Programmable Logic Controllers that require some time to execute an orderly shutdown
-
Supplier: Schmersal Inc.
Description: Free programmable in-/outputs, 2 A p-type Connection for all conventional safety switchgear up to PL e to ISO 13849-1 Modular expansion with up to 64 inputs / outputs 4 safe 2 A pp-switching semiconductor outputs, switchable to 2 safe p- / n-switching semiconductor outputs 14 safe
- Max Current Rating: 2 amps
- Max AC Voltage Rating: 230 volts
- Max DC Voltage Rating: 24 volts
- Operating Temperature: 32 to 122 F
-
Supplier: PR electronics
Description: relay. Continuous check of vital stored data for safety reasons. 3-port 3.75 kVAC galvanic isolation. Mounting / installation Mounted vertically or horizontally on a DIN rail. As the devices can be mounted without any distance between neighboring units, up to 42 devices can be mounted
- Maximum Open Circuit Voltage (VOC): 250 volts
- Maximum Short Circuit Current (ISC): 2,000 milliamps
- Operating Temperature: -4 to 140 F
- Features: ATEX, FM Approval, UL Listed
-
Supplier: Finder S.p.A. con unico socio
Description: The multifunctional current monitoring relay type 70.51 provides the flexibility of monitoring undercurrent, overcurrent and window mode, up to 16 A directly. A version with contact status indication and an app-programmable version are available. Other features: 1 CO relay
- Changeover (CO): 1
- Maximum AC Switching Voltage: 1.1 volts
- Maximum DC Switching Voltage: 1.1 volts
- Operating Temperature: -4 to 131 F
-
Supplier: CSA Group
Description: of safety-related electrical, electronic and programmable electronic control systems for machinery given in IEC 62061. NOTE 4 For safety-related embedded software for components with PLr = e, see IEC 61508?3:1998, Clause 7.
-
Supplier: CO2Meter.com
Description: Dioxide Monitoring and Supply standards Meets EH40, AS5034, and UK Health and Safety Act More flexible - extend remote up to 300 feet from the main unit All cables are disconnect-able - no hardwiring Comes with required signage in English and Spanish UL listed for compliance The CO2 Storage
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: PR electronics
Description: voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. ATEX units have input for mechanical contact and NAMUR inductive proximity sensor. Technical characteristics 5 front LEDs, indicating f1 and
- Maximum Open Circuit Voltage (VOC): 250 volts
- Maximum Short Circuit Current (ISC): 2,000 milliamps
- Operating Temperature: -4 to 140 F
- Features: ATEX
-
Supplier: CO2Meter.com
Description: The Remote Carbon Dioxide (CO2) Storage Safety Alarm and Horn Strobes (formerly known as the RAD-0102-6) is designed to protect individuals near stored carbon dioxide. This fixed gas safety monitor measures CO2 levels and detects leaks to protect facilities from overexposure. CO2
- Visual Indicators: Audio / Visual Alarm Combination
Find Suppliers by Category Top
Featured Products Top
-
Altech Safety Relays are designed for machine and operator protection in a wide range of safety control applications. With force-guided contact design, multiple contact options, and support for common safety functions, they provide dependable performance for (read more)
Browse Safety Relays Datasheets for Altech Corp. -
, and compliance for household use; size constraints on boards; and need for energy savings. The G2RL relays are designed to meet these challenges head-on—offering high switch currents, compact form, robust insulation, and compliance with safety standards. Key (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
highest attainable reliability is essential, and an unexpected loss of power would be disastrous. Such applications include communications systems (both voice and data types), computer systems (volatile memory systems in particular), process controls, utility and municipal systems, and security/safety (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
Finder solutions for the industrial sector are composed of a large number of specific products and accessories, among these, approved equipment for control panel like heaters and fans with filters. Finder’s components and accessories for control panels facilitate the work of panel builders while ensuring the highest safety levels, demonstrated by the great number of international certifications. (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
-voltage relay Reliable and versatile solution for test benches and other industrial applications Schaltbau today announced the launch of its Eddicy R300 high-voltage relay, a compact and robust solution designed for applications where performance, safety, and compliance are critical (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
FCL Components provides a comprehensive lineup of relays engineered for today’s building automation systems. Designed for HVAC, lighting, access control, fire safety, and energy?management applications, our relays deliver the reliability, isolation, and efficiency required for modern (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
safety and durability. The G7L Power Relay is available with quick-connect, screw, and PCB terminals, as well as DIN track mounting options. It conforms to UL, CSA, TUV, and IEC950 standards, providing peace of mind in terms of quality and reliability. With a contact gap of 3 mm, it offers enhanced (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
USB, 1Gbit/s Ethernet, EtherCAT (with 1ms communication speed), CAN FD, and a front USB host for data acquisition, along with 3 digital inputs, 3 relay outputs and 3 temperature sensor inputs. It supports parallel operation via galvanically isolated Share-Bus and Master-Auxiliary bus, allowing up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Introduction The RS8-1 is a single-pole, double-throw (SPDT) electronic relay that switches between two circuits in response to an electrical signal, controlling the path of current for power distribution and signal routing. Win Source supplies the RS8-1 for industrial (read more)
Browse Electromechanical Relays Datasheets for Win Source Electronics -
Altech's fan monitoring relays help maintain cooling system performance through fault detection, temperature monitoring, and fan redundancy control. Their compact DIN rail design supports easy integration into control cabinets. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp.
More Information Top
-
CR4 - Thread: Leuze MSI 100 Safety Relay
Hi, I have a project that requires the use of a prgrammable safety relay, so I decided to use a Leuze Electronic MSI100 Programmable Safety Relay .
-
Introducing a Control Solution for Weld Seam Normalizing (.pdf)
Integrated into the system is a programmable safety relay for emergency stops, light curtains and service entrance safety devices.
-
Product Guide
3RK3 is a modular, software- programmable safety relay consisting of central unit, expansion mod- ules, DP interface module, diagnostic display, and parameterization software.
-
Electricals, Control Systems For Better Turnkey In Materials Handling
• Modular and programmable safety relays , all devices are connected via a safety bus cable and the logic for the safety system is programmed via the control units.
-
Robotics Case Studies - Case Palletizing at SICO-MULCO
…with XRC2001 controller; multi-function vacuum and mechanical gripper for handling cases of product, slipsheets and wooden pallets; infeed and outfeed conveyors; operator station, a case reorientation station; two pallet racks; a slip sheet rack; safety relay programmable logic controller; and comprehensive…
-
Safety Controller Solution: Allen-Bradley Smartguard Safety Controller From Rockwell Automation Offers Complex Logic In A Smaller Footprint
The SmartGuard 600 bridges the gap between these systems by providing a solution that is not only simple to install and easy to program like safety relays , but has been engineered to perform complex safety functions and seamlessly link to other intelligent…
-
Standards for safety
SAFETY RELAYS OR PROGRAMMABLE SAFETY CONTROLLERS?
-
Robotics Case Studies - Nuclear Scientists in Australia Cho...
Products include sensor technology, electrical monitoring relays, automation solutions with motion control, safety relays , programmable safety and control systems and an operating and monitoring range.
-
THE USE OF CHLORPYRIFOS TO CONTROL AMERICAN BOLLWORM
Safety programmes that relay how the chemicals can be used safely and efficiently in order to alleviate pesticide poisoning to farm pesticide operators.
-
Electrical engineering pulp and paper bibliography - 1966-2000
…Drive Systems (hardware) Design & ConstructionMethods Economics GeneralTopics Lighting Lightning, Grounding & Surge Protection Maintenance Modernization Power 8 Recovery Boiler Controls Power Requirements8 Application Data Power Systems Process Control8 InstrumentationSystems ProcessControl Computers 8 ProgrammableControllers Protective Relaying Training 8 Safety Programs Transformers8 Switchgear .
Indicates content that may require registration and/or purchase.