Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: PROGRAMMABLE TOUCH SCREEN CONTROLLER WITH STEREO AUDIO CODEC
- TJ: -40 to 85 C
- Pin Count: 64 #
- Device Type: CardBus Controller, Codec
- Features: Other, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Touch Screen Controllers 1.8 V Programmable CapSense Controller
-
Supplier: Russells Technical Products
Description: Russells BlueStar™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar™ is packed with features
- Number of Inputs: 24 inputs
- Number of Control Outputs: 18 outputs
- Number of Zones (if applicable): 8 to 64 zones
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Packaging: Bulk Part Status: Obsolete Frequency: 5GHz ~ 17GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability:
-
Supplier: Cincinnati Sub-Zero Products
Description: Save Valuable Programming Time with CSZ's Next Generation Controller CSZ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to
- Number of Inputs: 8 inputs
- Number of Control Outputs: 15 outputs
- Features: Chart Recorder, Datalogger, Temperature Controller
- Temperature: Cooling Control, Heating Control
-
Supplier: Texas Instruments
Description: 4-wire Programmable Touch Screen Controller With 8/10/12-Bit 125-Khz ADC and SPI Interface 20-TSSOP -40 to 85
- Resolution: 12 bits
- Sample Rate: 125 kSamples/Sec
- Input Voltage Range (Vpp): 2.7 to 3.6 volts
- Operating Temperature: -40 C
-
Supplier: L-com, Inc.
Description: TouchPAD are a series of tiny touch screen controller HMI which are designed for building and home automation. The TPD-430 is equipped with a high resolution 4.3 inch TFT color touch screen and fits in regular electrical wall-mount outlets. It can be easily
- Nominal Display Size: 4.3 inch
- I/O Interfaces: RS485
- Display Options: Touch Screen
-
Supplier: Interface Displays & Controls
Description: A completed unit comprises of a COTS AMLCD with touch-screen overlay with controller board, actuators and driver board, and single-board computer in a ruggedized package. In addition, field programmable software allows for reconfiguring touch keys without changing
- Applications: ARINC / Avionic, Automotive, Computer, MIL-SPEC / Military
- Features: Backlit Screen
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: Texas Instruments
Description: Programmable 4-Wire Touch Screen Controller with 12-Bit 125KHz ADC and Keypad Interface 28-TSSOP -40 to 85
- Resolution: 12 bits
- Sample Rate: 125 kSamples/Sec
- Input Voltage Range (Vpp): 2.7 to 3.6 volts
- Operating Temperature: -40 C
-
Supplier: Allied Electronics, Inc.
Description: Universal Dual-Powered, Battery or Hardwired Meets ENERGY STAR® Specs Choice of 7 Day, 5/1/1 Day Programmable or Non-Programmable Audible Feedback
-
Supplier: Utmel Electronic Limited
Description: Programmable 4-Wire Touch Screen Controller with 12-Bit 125KHz ADC and Keypad Interface 28-TSSOP -40 to 85
- Pin Count: 28
- Resolution: 12 bits
- Input Voltage Range (Vpp): 3.6 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: CONTROLLER, 3.75GB, 5", LCD TOUCH SCREEN; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:LCD Touch Screen; IP / NEMA Rating:-; Product Range:groov EPIC Series RoHS Compliant: Yes
-
Supplier: Biamp Systems, Ltd.
Description: The Impera Lima serves as a controller for Biamp touch panels, providing easy control of all room functions. The Lima is equipped with two bi-directional RS-232 interfaces for sending commands to AV devices with feedback functionality. 2 GPIO are available for control of relays,
- Interface: Serial
-
Supplier: Nordson EFD
Description: Profile screen. Adjust pulse time in increments as small as .01 ms, set the valve operating temperature, and easily navigate to all required setup parameters. Cycle the PICO Pµlse valve at up to 500Hz continuous, with 1500Hz burst capability. The PICO Toµch controller provides the
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Mountz, Inc.
Description: This touch screen can be used for data collection, programming the MDC or ADC controller as well as monitoring the fastening process. 8" color TFT LCD Power - DC24V 1A Connection to MDC or ADC controller via RS232 or RS422 Total 99 presets programs Total 99 model programs
-
Supplier: Mountz, Inc.
Description: This touch screen can be used for data collection, programming the MDC or ADC controller as well as monitoring the fastening process. 7" color TFT LCD Power - DC24V 1A Connection to MDC or ADC controller via RS232 or RS422 Total 99 presets programs Total 99 model programs
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE LOGIC CONTROLLER; Meter Display Type:-; Display Size:-; Display Resolution:-; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • A versatile dispensing pump with an intuitive touch-screen interface for programming and control • Program options include constant flow rate, stepped flow, ramped flow, and pulsed flow • Pump or dispense by volume or time • Advanced options include program linkage, step repeat,
- Maximum Discharge Flow: 0.39625807500000004 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • A versatile dispensing pump with an intuitive touch-screen interface for programming and control • Program options include constant flow rate, stepped flow, ramped flow, and pulsed flow • Pump or dispense by volume or time • Advanced options include program linkage, step repeat,
- Maximum Discharge Flow: 0.3302150625 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • A versatile dispensing pump with an intuitive touch-screen interface for programming and control • Program options include constant flow rate, stepped flow, ramped flow, and pulsed flow • Pump or dispense by volume or time • Advanced options include program linkage, step repeat,
- Maximum Discharge Flow: 0.132086025 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Yushin America, Inc.
Description: The E-touch Web controller has various networking functions. By establishing a network, you can conduct unitary control of all programs and data, and send data to/from remote plants. Functions available with this E-touch Web controller are copying of teaching data and
- Features: Auxiliary I/O, Other
- Setup: Computer Interface, Control Panel, Handheld Controller / Programmer, Manual, Web Enabled, Wireless Communication
- Product: PC-based Motion Control / Drive, Robotic Motion Controller
- Configuration: Stand Alone
-
Supplier: Yushin America, Inc.
Description: controller cushion the controller case if dropped. Housing has IP44 rating* for protection from particulates and moisture. Easy Teaching Position, speed, and timer settings have all been combined onto one screen using an "Action Chart Display" where teach settings may be changed
- Features: Auxiliary I/O, Other
- Setup: Computer Interface, Control Panel, Handheld Controller / Programmer, Manual, Web Enabled, Wireless Communication
- Product: PC-based Motion Control / Drive, Robotic Motion Controller
- Configuration: Stand Alone
-
Supplier: ODG (Origin Data Global)
Description: 7" TOUCH SCREEN HMI WITH BUILT-I
-
Supplier: Cole-Parmer
Description: integrative derivative (PID) controller. PID control allows you to select a particular temperature with ease, enables rapid heat-up for samples, and provides excellent stability to maintain results. Temperatures can be set in 0.1°C increments. Heaters also have an easy-to-use touch
- Features: Electric, Other
-
Supplier: Biamp Systems, Ltd.
Description: Distinguished by its modern design aesthetic, the Apprimo TEC-X family of AV control pads provide simple, intuitive interfaces for presentation spaces and conference rooms via highly intuitive capacitive touch capabilities, delivered at the price of a keypad controller. Equipped with
- Sensor Type: Capacitive
- Style: External
- Screen Type: LCD / Flat Panel
- Mounting Options: Wall Mount
-
Supplier: AMETEK Brookfield
Description: Total touch screen interface Standalone programmable Variable speed pump PC control with Rheocalc Software Maximum temperature up to 200°C Multiple languages Built in help menu CONTROLLERS... Controller features MX Series SD Series AP Series Economical Best Value
- Interface: Computer Programmable, Ethernet / Networkable
- Media: Liquid
- Standards and Compliance: Other
- Features: PC-Based Controller
-
Supplier: Silicon Labs
Description: additional human interface support for accelerometers, vibratory haptic feedback, LED illumination control, temperature sensing and resistive touch screen sensing. With on-chip power-on reset, VDD monitor, watchdog timer and clock oscillator, the C8051F8xx devices are truly
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Silicon Labs
Description: The C8051F7xx family of high pin-count capacitive touch sense microcontroller (MCU) devices for cost-sensitive, high I/O embedded systems offer a patent-pending touch sensing feature that is robust, accurate, responsive and easy to configure. Offering up to 54 general purpose I/O pins
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.6 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Silicon Labs
Description: device combines the industry-leading low power technology of the C8051F9xx family with the fast and accurate capacitive sensing features of the QuickSense C8051F7xx/8xx families to address fast-growing capacitive touch applications. C8051F990, F991, F996, F997 touch sense MCUs feature
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: DigiKey
Description: 8-CH PROGRAMMABLE CAPACITIVE TOU
- Supply Voltage: 2.35 to 5.5 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Johnson Controls, Inc.
Description: Configurable Binary Inputs. Field-Selectable BACnet MS/TP or N2 Networked Communication (TEC36xx-00-000 Models) USB Port Configuration. Backlit Liquid Crystal Display (LCD) Configurable Touch Screen UI. End-of-Line Switch. Mobile Access Portal (MAP) Gateway Compatibility (MAP Release
- Temperature Set Point Range: 40 to 100 F
- Voltage: 0 to 10 volts
- Thermostat Type: Digital
- Features: Multiple Zones, Programmable, Touch Screen, WiFi
-
Supplier: Kuriyama of America, Inc.
Description: Siemens ES4 Programmable Logic Controller, with 7" wide, full-color, touch-screen display. Provides the following crimp control options and features, in an easy to understand and navigate format, improving crimp quality, safety, and reduced crimp cycle times.
-
Supplier: ABB Measurement & Analytics
Description: Full control and monitoring of multiple sensors can be achieved with the plug and play UviTec Controller Pro. Featuring a 12.1” colour LCD touch screen graphic interface, the controller offers superior functionality and configurability while maintaining ease of use and
- Interface: Computer Programmable, Digital Front Panel
- Type: Current Loop (Transmitter) Input, Serial / Digital Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Hoffmann + Krippner Inc.
Description: Hoffmann + Krippner’s SensoTouch® is a freely controllable and programmable tri-axis resistive sensor controller with a variety of different applications. SensoTouch®consists of two resistance sheets that are imprinted perpendicular to one another. Through use of a special resistance
-
Supplier: Weber Screwdriving Systems, Inc.
Description: strategies. Operation is via a 7-inch touch screen. The system is supplied as process controller C30SxS with current control and as model C30SxM with torque or rotational angle sensor. Detailed analysis possible Various results can be read and documented via a USB/PC connection.
- Number of Inputs: 8 inputs
- Control Signal: Analog Voltage, Serial / Digital
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Control: Feedforward Control
Find Suppliers by Category Top
Featured Products Top
-
, reliability, simplicity, and flexibility. The user intuitive GUI (Graphical User Interface) allows for easy and complete programmability of the instrument all from the LCD touch screen. Learn more about the 900 Series on our website (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
When Requirements Compete - Explore resources for evaluating interface & environmental tradeoffs. Designing for the User. User confidence drives the decision Engineers developing a critical care ventilator initially explored a touch screen interface (read more)
Browse Touch Screen Controllers Datasheets for NKK Switches -
-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
resources. This new controller is programmed using Codesys 3.5, with system configuration made easy using the controller’s Web-Based Management System. The USB-C service port provides direct access for programming, configuration, and firmware updates. It also comes with TLS encryption, VPN capabilities, and a built-in Firewall for the ultimate in cybersecurity. (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for WAGO -
range from 1 to 16 axes. The MP2600iec machine controller supports all five IEC61131-3 programming languages: Ladder Diagram, Function Block, Structured Text, Sequential Function Chart and Instruction List. The Function Block language provides execution of MotionWorks® PLCopen function (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The programmable logic relay (PLR) catalog continues to evolve with the launch of a new model featuring the world's first independent development environment for PLCs. The Finder catalog dedicated to OPTA is further expanded with the (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Finder S.p.A. con unico socio -
variable modifications with the latest remote LCD connectivity support. The 3.5” remote LCD display supports expanded controller functionalities such as mode changes, program backup and restore, user-defined screens, and more. With the ability to retain the MicroLogix controller embedded LCD (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
chain and quality programs, and robust ESG programs, and has a global network of manufacturing facilities, sales and marketing offices, and engineering centers in its key markets. (read more)
Browse Motor Controllers Datasheets for DigiKey -
The Web Controller is the smartest way to get modern remote access for your ESPEC chamber. It is an embedded server/software solution that allows monitoring and programming your chamber via any PC on your network. Same user interface and API for ESPEC and Watlow controllers (read more)
Browse Web Controllers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
AutomationDirect is your top choice for affordable PLCs. Break out of the inflated Distributor pricing model with upfront pricing, no expensive service contracts, Free technical support, free programming software, fast free shipping, and your choice of several award-winning PLCs. With (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Automationdirect.com
Conduct Research Top
-
Smart LCD Makes Medical Aesthetic Device Smarter
Smart LCD display (Intelligent LCD Module) embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming.
-
Implementing Digital Lock-In Amplifiers Using the dsPIC DSC
activities, more and more products we encounter broad range of display device controllers. Targeted for have some form of graphical interface. As this feature use with the PIC microcontrollers, it offers an Applica- becomes a de facto standard, the need to manufacture (R) tion Programming Interface
-
How to Use Widgets in Microchip Graphics Library
activities, more and more products we encounter broad range of display device controllers. Targeted for have some form of graphical interface. As this feature use with the PIC microcontrollers, it offers an Applica- becomes a de facto standard, the need to manufacture (R) tion Programming Interface
More Information Top
-
Page 23. Semiconductor parts with 301 in root number
PROGRAMMABLE TOUCH SCREEN CONTROLLER WITH STEREO AUDIO CODEC .
-
Page 45. Semiconductor parts with 300 in root number
PROGRAMMABLE TOUCH SCREEN CONTROLLER WITH AUDIO CODEC .
-
Page 2. Semiconductor parts with 230 in root number
PROGRAMMABLE TOUCH SCREEN CONTROLLER WITH STEREO AUDIO CODEC .
-
Page 3. Semiconductor parts with 302 in root number
PROGRAMMABLE TOUCH SCREEN CONTROLLER WITH STEREO AUDIO CODEC .
-
Texas Instruments TSC2100IRHB, 32VQFN EP, -40 to 85 °C - Avnet Express
Programmable Touch Screen Controller 32-Pin VQFN EP Tube .
-
TSC2100 | Touch Screen Controller with Audio | Audio | Description & parametrics
• TSC2100: Programmable Touch Screen Controller .
-
Lighting&Sound America Volume 11 Issue 9 September 2014
Gear includes the Alcorn ShowTouch touch-screen interface for V16 Pro, BSS BLU- 10 BLK programmable touch - screen Controller , BSS BLU- 800 networked signal processor, four Crown CTs600BLU amplifiers, one Alcorn-McBride 8-TraXX with Ethernet audio playback unit, one Alcorn McBride…
-
Sell EPS Foam Shape molding machine(FUTESHEN)
This machine applies PLC programmable controller and touch screen control, automatic baiting, automatic electronic measuring, automatic control of the barrels temperature, pressure and seasoning.
-
Hydraulic Equipment and Support Systems for Mining
Key words: main fan; Programmable controller ; touch screen ; configuration; fault diagnosis .
-
Organic Light Emitting Diodes
Some touch screen controllers are programmed to provide special capabilities, such as signature capture and signature comparison for security.
Indicates content that may require registration and/or purchase.