Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluke
Description: These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: The ADS is an Arbitrary Waveform Generator from Rohde & Schwarz. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Zurich Instruments
Description: The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output
- Maximum Input Channels: 2
- Maximum Frequency Range: 600 MHz
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
-
Supplier: Teledyne LeCroy
Description: ArbStudio waveform generators meet the needs of today’s engineers and technicians with uncompromised performance, a wide variety of signal types, modulation schemes and generation modes all controlled through an intuitive, easy to use software interface. Unmatched Performance ArbStudio
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0.000000000002 MHz
- Maximum Frequency Range: 125 MHz
- Frequency Resolution: 16 bits
-
Supplier: Teledyne LeCroy
Description: With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 160 MHz
- Frequency Resolution: 14 bits
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to 120 MHz,
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Generator Type: Function, Pulse, Signal, Sweep
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (45 ps risetime) pulse
- Pulse Duration: 0.00009999999999604 to 0.01 µs
- Amplitude: 10 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 device 16 high-speed digital I/O lines feature continuous, sustained throughput up to 16 MB/s Capable of 80 MB/s bursts with flexible synchronous clock and handshaking capabilities Continuous streaming over USB with no maximum waveform length On-board embedded FIFO
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Tradeport Electronics Group
Description: Frequency Range 0.01Hz~15MHz - Maximum Frequency Resolution 10mHz - Frequency Accuracy 0.02% /- 5 Count - Dual Displays Indicate Frequency and Amplitude - Built-In 6 Digit Counter with INT/EXT Function up to 150MHz/High Resolution - Output Waveforms Sine, Square, Triangle, Ramp, Pulse, AM,
-
Supplier: ValueTronics International, Inc.
Description: The 278 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 12 MHz
- Maximum Frequency Range: 12 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Multiformat, Programmable Test Signal Generator Programmable Zone Plate Generator SDP 1000 Signal
- Device Type: Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 178 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ACCES I/O Products, Inc.
Description: PC/104 Analog Output Board with Arbitrary Waveform Generation Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other convenient features include 128K SRAM
- Number of ports: 32
- Features: Other
- Technology: PC/104
-
Supplier: Rochester Electronics
Description: Programmable Waveform Generator
- Device Type: Clock Generator
- Features / Standards: RoHS Compliant
- Package Type: SOP
-
Supplier: Wayne Kerr Electronics
Description: The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Display: Digital Readout
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Minimum Frequency Range: 0.00000010000000000000001 MHz
- Maximum Frequency Range: 0.02 MHz
- Operation Features: Battery Powered
- Display: Digital Readout
-
Supplier: Richardson RFPD
Description: Programmable Single-Scan Waveform Generator
- Category: Development Board
-
Supplier: TPS Elektronik GmbH
Description: EA-ELR 11000-80 4U 30kW Regenerative DC Load! Handles 0-1000V, 0-80A with 95.8% energy recovery efficiency. Integrated Battery Tester, Solar MPP Tracker, and Arbitrary Waveform Generator. Optional Profibus, Profinet, ModBus TCP. Master-Slave parallel for high-power systems.
- AC Output Voltage: 0 to 1,000 volts
- AC Output Current: 0 to 80 amps
- DC Output Voltage: 0 to 1,000 volts
- DC Output Power: 30,000 watts
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: Richardson RFPD
Description: Low Power, 12.65 mW, 2.3 V to +5.5 V, Programmable Waveform Generator
-
Supplier: EA Elektro-Automatik Inc.
Description: test setup. The power supplies can be paralleled for up to 3.84MW in output power at up to 2000VDC. The PSI Series comes standard with a built-in function generator capable of creating arbitrary waveforms, included test routines for battery test, fuel cell simulation, PV solar array
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 0 to 60,000 watts
-
Supplier: Richardson RFPD
Description: The AD9106 TxDAC® and waveform generator is a high perform-ance quad DAC integrating on-chip pattern memory for complex waveform generation with a direct digital synthesizer (DDS). The DDS is a 12-bit output, up to 180 MHz master clock sinewave generator with a 24-bit
- Resolution: 12 bits
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: modulation (Amplitude, FSK, PSK) Sleep mode for portable applications The VM3640A is a high-performance VXIbus arbitrary waveform generator that is ideal for applications requiring standard function generator capability, or the need to generate custom-defined waveforms.
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: UPC1555 - ANALOG WAVEFORM GENERA Product overview: UPC1555C-A from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Supply Voltage: 4.5 to 16 volts
- Frequency: 0.1 MHz
- Operating Temperature: -20 C
- Features: Other
-
Supplier: Acromag, Inc.
Description: Two or six 16-bit (one or three 32-bit) counter/timer channels Event counter Output waveform generator Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Interrupt support IP480 modules provide up to six counter/timer channels for counting events, generating
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, Medical / Biomedical
- Features: Application Software Included, DC Voltage Input, Other
- User Interface: Computer Programmable
-
Supplier: EA Elektro-Automatik Inc.
Description: higher at lower voltages, and vice versa, to maintain full sinking power across a range of voltage/current levels. The function generator can provide many waveforms such as sine, triangle, rectangle, and trapezoid, and can also drive custom arbitrary waveforms for dynamic
- Operating DC Voltage: 0 to 500 volts
-
Description: + Dual-channel Oscilloscope+25MHz Signal Generator(SDS210S,215S,220S)+ 100MHZ、150MHz, 200MHz bandwidth+ Dual-channel independent 1GS/s real-time sampling rate+ 20M memory depth+ Support 30 Automatic Waveform Measurements+ 6-digit High-precision Frequency Counter+ FFT Spectrum Analysis+
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: USB
-
Supplier: Tradeport Electronics Group
Description: Output waveforms prescribed by IEC 61000-4-2 are available. In addition, various waveforms can be generated by changing the discharge capacitor and discharge resistor. Since the charge/discharge capacitor, resistor and discharge relay are incorporated in the gun, ESS-2000 is capable of
-
Supplier: ACCES I/O Products, Inc.
Description: Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10,
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: Microchip Technology, Inc.
Description: High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator 4x Standalone PWM Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 2x Configurable Logic Cell (CLC) Integrated Temperature Indicator 4 Channel 10-bit ADC with
- Internal RAM Size: 0.064 KB
- Internal ROM Size: 1.75 KB
- Number of Timers: 2
- Number of A/D Converters: 4
-
Supplier: ACCES I/O Products, Inc.
Description: Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10,
- Number of ports: 8
- Features: Other
- Technology: PC/104
-
Supplier: Cole-Parmer
Description: at maximum voltage (42 V), current is limited to 3.8 A • Software includes DC ramp and waveform generator
- DC Output Voltage: 42 volts
- DC Output Power: 159.99999999999986 watts
- AC Output Current: 10 amps
- Type: DC Power Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DUAL RECTANGULAR, TIMER, CDIP14, CERAMIC, DIP-14, Analog Waveform Generation Function Product overview: LM556J from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: Superb value for money from Pico Technology 200 MS/s Real-Time Sampling Rate Arbitrary Waveform Generator USB 2.0 Interface for Data and Power 16 k Record Length All-In-One Instruments The PicoScope 2205A PC Oscilloscope is extremely versatile, with an oscilloscope, spectrum analyzer
-
Supplier: Microchip Technology, Inc.
Description: The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. It also can be used in HIFU, NDT ultrasound and other instrument
- Device Type: Beamformers
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & Easy (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
UNI-T US introduces the UTG9504T Elite-Series Arbitrary Waveform Generator: Precision, Versatility, and (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
UTG9000T The UTG9000T Elite-Series 4-Channel Arbitrary Waveform Generator is here! Three models are currently available for this series: UTG9354T (350MHz), UTG9504T (500MHz), and UTG9604T (600MHz). This series (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator The UNI-Trend UTG4202A Performance-Series arbitrary waveform generator takes your test bench (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
wide-range three-phase 400VAC/480VAC Input (342-525VAC, 47-63Hz). Advanced features include Programmable V/I Slew-Rate control, Constant-Power Limit control, Arbitrary Waveform Generator w/ Auto-Trigger, Internal Resistance Programming, Pre-Load On/Off control, Trigger In/Out control and (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
and 0-18A, supporting four essential regulation modes: constant voltage (CV), constant current (CC), constant power (CP), and constant resistance (CR). At its core is a fast microprocessor enabling a true built-in function generator capable of producing standard waveforms like sine, rectangle, and (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
. Advanced Programmability & Control: Functions as a fully Programmable DC Load via touchscreen, analog interface (0-5V/0-10V), or digital interfaces (USB, Ethernet, optional CAN, Profibus, etc.). Includes a powerful function generator for complex waveforms (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
308×103×415mm, approx.8.2kg, desktop foldable tilt stand + portable carry handle Active PFC(PF?0.99), auto-ranging CV/CC/CP/CR four modes with built-in internal resistance simulation Full multi-function generator: Sine/Triangle/Rect/Ramp/DIN40839/Arbitrary custom waveform for PV (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
EA-PSB 10500-30 3U 5000W Programmable Bidirectional DC Power Supply The EA-PSB 10500-30 3U is a high-performance programmable bidirectional DC power supply from the PSB 10000 3U series, integrating the functionality of a laboratory power supply (source) and an electronic load (sink) into (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Frequency Up-Conversion for Arbitrary Waveform Generators
is usually limited to a couple of hundreds of MHz. Even though there are arbitrary waveform generators available for the GHz regime, they come with substantial downsides regarding cost, vertical signal resolution and usability, e.g. time to program, when compared to the up-conversion approach described
-
Use EA's Arbitrary Function Generator to Output Custom Voltage or Current Waveforms
Many Elektro-Automatik programmable power supplies feature a software-based function generator that can generate typical functions, such as sine, square, and triangle waves, and apply them to either the voltage or current outputs. The generator can be completely configured and controlled by using
-
Design and Development of Medical Electronic Instrumentation
, arbitrary signal. generation, and volume conductor experiments. Projects include a general-purpose signal. generator, direct-digital-synthesis sine generator, two-channel digital arbitrary waveform. generator, multichannel analog arbitrary signal source, cardiac simulator for pacemaker. testing, and how
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
min, an AC electric field was created in the. microfluidic device using a combination of waveform. generation and amplification equipment. Waveforms were. produced with a function generator (GFG-3015, GW Instek,. Taipei, Taiwan), and the output was fed to a wideband. power amplifier (AL-50HF-A
More Information Top
-
A Programmable Ramp Waveform Generator for PEMF Exposure Studies on Chondrocytes
Development of a treatment for osteoarthritis patients will require the use of a programmable waveform generator to generate the PEMF.
-
An analog modulator/demodulator using a programmable arbitrary waveform generator
One of the building blocks that would enable a lot of analog signal processing applications is a programmable waveform generator [5].
-
An Automated Fatigue Crack Growth Rate Test System
The present programmable wave- form generator is not connected to a cycle-counting device and the fatigue cycle counts are inferred from the cyclic frequency^ and the time elapsed, as given by the computer.
-
Page 1. Semiconductor parts with 983 in root number
+2.3 V to +5.5 V, Low Power (20 mW), Programmable Waveform Generator in 10-Pin μSOIC Package .
-
Page 1. Semiconductor parts with 833 in root number
+2.3 V to +5.5 V, Low Power (20 mW), Programmable Waveform Generator in 10-Pin μSOIC Package .
-
SOS Technology For Real-Time Signal Processing
Programmable Waveform Generator .
-
Single-chip CCD waveform generator and sequencer
We describe here our design of an Application Specific Integrated Circuit (ASIC) which integrates the complete functionality of a dedicated programmable waveform generator and waveform sequencer to provide a CCD controller on a single chip.
-
THE ROTATING MAGNETIC FIELD OSCILLATOR SYSTEM FOR CURRENT DRIVE IN THE TRANSLATION, CONFINEMENT AND SUSTAINMENT EXPERIMENT
Programmable waveform generators control “hot deck” totem pole drivers that are used to control the grid of 12 Machlett 8618 magnetically beamed triode tubes.
-
16-Channel CMOS Impedance Spectroscopy DNA Analyzer With Dual-Slope Multiplying ADCs
The block diagram of the programmable wave- form generator is shown in Fig. 5.
-
Design and Construction of a Sonar Workstation
Trigger and clock signals are supplied to two Programmable Waveform Generators (PWG's), which act as signal sources.
Indicates content that may require registration and/or purchase.