Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Marine Plus Grease is a smooth but tacky blue grease with outstanding water resistance. It is designed to provide excellent lubrication for greased chassis points and other wet-environment applications. SUPERGARD Marine Plus Grease combines an anhydrous calcium
- Features: EP (Extreme Pressure / Active), Lubricant
- Type: Grease / Gel
- Industry Applications: Marine
-
Supplier: Royal Purple, Ltd.
Description: Thermax™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure) grease. It is
- Kinematic Viscosity (@ 40°C): 680 cSt
- Flash Point: 450 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Composition / Chemistry: Aluminum Complex, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Groeneveld Lubrication Solutions
Description: Groeneveld automatic greasing system to a maximum. Oil and metal soap are the main ingredients of lubricating greases. The oil particles that give the grease their lubricating properties are kept together by the metal soap (also called thickener or 'soap skeleton'). Furthermore,
- Applications: Automotive / Transportation, Machine / Gears
- Composition / Chemistry: Specialty / Other
-
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple's Coupling Grease is a lithium complex, high film strength grease that provides superior resistance to oil separation from the high centrifugal forces generated by couplings. It is formulated with high viscosity synthetic oils and tacky, synthetic polomers, plus Royal
- Kinematic Viscosity (@ 40°C): 2,955 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Composition / Chemistry: Lithium Complex, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Royal Purple, Ltd.
Description: Thermax® Semi-Fluid Grease is an ultra-tough, aluminum complex, EP grease designed to lubricate industrial gear boxes that require the use of a semi-fluid grease. It has the fluidity to pour like an oil from the container while having enough "body" at operating temperature to
- Kinematic Viscosity (@ 40°C): 380 cSt
- Flash Point: 410 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Composition / Chemistry: Aluminum Complex, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Royal Purple, Ltd.
Description: Thermasil™ T-100 is a viscous, water resistant, tacky grease designed to protect extremely heavily loaded, low speed bearings or sliding surfaces (such as open gears, skid-rails, gear couplings, etc.) that operate in wet or hot environments where other EP greases perform poorly or even
- Kinematic Viscosity (@ 40°C): 4,866 cSt
- Viscosity Index: 110
- Flash Point: 450 F
- Applications: Bearings, Machine / Gears
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® GH-X Lithium EP Grease Additive is a new generation surface-reconditioning nano lubricant additive for grease based on NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene particles.
- Features: EP (Extreme Pressure / Active)
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® LiX #2 EP + Grease is a premium super strong IF-WS2 formulated grease especially designed for the most demanding EP applications. Formulated to function in the most extreme conditions, the potent, fully formulated grease, boasts an increase concentrate of out IF-WS2
- Applications: Automotive / Transportation
- Features: EP (Extreme Pressure / Active), Specialty
- Composition / Chemistry: Molybdenum / Metal Sulphide
-
Supplier: Kuriyama of America, Inc.
Description: Grease Resistant - Proprietary, oil resistant liner specifically designed to withstand the damaging effects of grease. Won’t dry out and crack like other hoses. Superior Flexibility - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight areas.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4 inch
- Maximum Vacuum: 17 in Hg vac
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Grease Resistant - Proprietary, oil resistant liner specifically designed to withstand the damaging effects of grease. Won’t dry out and crack like other hoses. Superior Flexibility - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight areas.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4 inch
- Maximum Vacuum: 17 in Hg vac
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Grease Resistant - Proprietary, oil resistant liner specifically designed to withstand the damaging effects of grease. Won’t dry out and crack like other hoses. Superior Flexibility - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight areas.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4 inch
- Maximum Vacuum: 17 in Hg vac
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Grease Resistant - Proprietary, oil resistant liner specifically designed to withstand the damaging effects of grease. Won’t dry out and crack like other hoses. Superior Flexibility - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight areas.
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.9 inch
- Maximum Vacuum: 23 in Hg vac
- Temperature Range: 150 F
-
Supplier: UL Standards & Engagement
Description: test exposures. The test evaluates the grease duct assembly's resistance to fire, heat, and to a hose stream. 1.4 Requirements covering the construction and performance requirements of proprietary grease ducts are contained in the Standard for Grease Ducts, UL 1978. All
-
Supplier: Mobil Industrial Lubricants
Description: Super-premium Mobil Polyrex EM grease is specially formulated for electric-motor bearings. The advanced thickener formulation and proprietary manufacturing techniques provide excellent bearing performance and protection for long electric-motor life. Mobil Polyrex EM grease has
- Kinematic Viscosity (@ 40°C): 115 cSt
- Viscosity Index: 95
- Features: Bearings, Lubricant, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Mobil Industrial Lubricants
Description: Mobilgrease XHP 220 greases are formulated for a wide variety of applications and severe operating conditions. These exceptional greases were designed to outperform conventional products by applying cutting-edge, proprietary, lithium-complex manufacturing technology. Versatile
- Kinematic Viscosity (@ 40°C): 220 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Composition / Chemistry: Lithium Complex, Synthetic / Semi-synthetic
-
Supplier: Magnatex Pumps, Inc.
Description: Features: Oil lubricated bearings are vastly superior to grease lubricated units Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance Leak proof shaft seal prevents contamination from external sources Oil
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Corrosive Gases
- Material of Construction: FRP / Composite
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Pyroplex Protection ES is a specially formulated synthetic, lithium complex grease designed for extended service performance in challenging on-highway applications. Its unique inhibitor additive system provides maximum protection against rust, oxidation and corrosion.
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Pyroplex Protection ES is a specially formulated synthetic, lithium complex grease designed for extended service performance in challenging on-highway applications. Its unique inhibitor additive system provides maximum protection against rust, oxidation and corrosion.
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: Bijur Delimon International
Description: Application FLM Injectors are positive displacement grease dispensing valves. Higher injector outputs and proprietary surface coating make these units well suited to satisfy lubrication needs of medium and large off-road machinery operating in harsh environments. Features Viton®
- Maximum Pressure: 3,600 psi
- Orifice Size: 125 mil
- Features: Integral Valve, Other
- Technology: Pressurized / Hydraulic
-
Supplier: Surventis Surface Treatment LLC
Description: Enprox 8533 is a proprietary blend of two cationic coagulant substrates that have been polymerized with a medium weight cationic polymer. It is specially formulated to absorb oil and grease and turn them into a dense, dewatered floc matrix.
- Form & Features: Cationic
- Applications: Water Treatment
-
Supplier: KC Seals, Inc.
Description: plastic components, and performance materials. We manufacture seals out of materials such as Teflon®, Nylon, Ryton, PEEK®, HNBR, Carbon graphite, and many proprietary blends to name a few. K.C. Seals has been supplying high performance seals to North America and overseas for the past 20
- Features: Oil / Grease Seal
- Seal Features: Seal is Spring-energized
-
Supplier: Magnalube, Inc.
Description: quality tin that makes it very durable and allows the grease to store well. The optimal fill-weight is 1 pound (approximately 450) grams. The product is also sealed with a double seamed lid, which ensures that the grease is transported safely without leaks or contaminants compromising
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PS Fluids are premium synthetic blend compressor lubricants formulated with ultra high purity hydrotreated base stocks and a proprietary synthetic component to aid in controlling sludge and deposit formation in compressor applications. CompressorGard PS Fluids are
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Precision Adjustment Screws - Adjustment Screw, Tiny, Hex, 14.7 mm Travel, Ball Tip, 6-100 -- 9373-KSupplier: Newport MKS
Description: The 9373-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 14.7 mm of travel with Hex-key adjustment. Built with the same proprietary process as our 1/4-80 screw sets, these screws feature tight
-
Supplier: Newport MKS
Description: The 9373 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 14.7 mm of travel with knob adjustment. Built with the same proprietary process as our 1/4-80 screw sets, these screws feature tight
-
Supplier: Newport MKS
Description: The 9375 Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 25.4 mm of travel with knob adjustment. Built with the same proprietary process as our 1/4-80 screw sets, these screws feature tight
-
Precision Adjustment Screws - Adjustment Screw, Tiny, Hex, 11.4 mm Travel, Ball Tip, 6-100 -- 9372-KSupplier: Newport MKS
Description: The 9372-K Tiny Adjustment Screw is perfect if you need to build miniature mounts or positioners. This ball tip adjustment screw has 100 threads per inch and 11.4 mm of travel with Hex-key adjustment. Built with the same proprietary process as our 1/4-80 screw sets, these screws feature tight
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Novec™ Contact Cleaner effectively removes fluorinated oils and greases, light oils and silicones, dust and particulates from sensitive electrical and electronic equipment, including connectors, printed circuit boards, electro-mechanical devices, scales, contacts, relays, switches,
-
Supplier: Epoxies Etc...
Description: 50-3115 is a one part thermally conductive electrically insulating epoxy. This epoxy system is designed and engineered for demanding electronic bonding applications. It is formulated with low ionic high performance polymers and new proprietary thermally conductive fillers.
- Use Temperature: 572 F
- Thermal Conductivity: 1.5865069 W/m-K
- Tensile Strength (Break): 1,500 psi
- Dielectric Strength: 369.99999999999903 kV/in
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol GTX ULTRACLEAN—with its proprietary sludge buster—is our cleanest GTX ever. Its unique Double Action formula cleans away old sludge* and protects against new sludge formation, giving you more control over today's challenging conditions. HELP EXTEND THE LIFE OF YOUR ENGINE WITH GTX
- Applications: Automotive / Transportation
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Castrol Industrial North America, Inc.
Description: The muscle to maintain viscosity stability under the extreme force of your engine Protection: Proprietary titanium additive provides unsurpassed wear protection
- Applications: Automotive / Transportation
-
Supplier: Mile-X Equipment, Inc.
Description: due to a proprietary Graco manufacturing process Large air porting design provides efficient use of compressed air supply for continuous pump operation without icing Thick cast aluminum air motor housing offers unmatched durability Applications High-pressure grease dispense Fluid oil
Find Suppliers by Category Top
Featured Products Top
-
-generation SpectraSyn Elite metallocene polyalphaolefin (mPAO) developed using our proprietary metallocene catalyst technology. SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved low temperature (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
finished lubricants to help meet the growing demand for energy efficiency and product durability. Available in 65, 150 and 300 cSt at 100°C, SpectraSyn Elite mPAO is created using our proprietary metallocene catalyst technology. Particularly well-suited for industrial oils requiring high (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Grease Bandit™ GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Flexible output and ratio options, including disc output Customizable lubrication: synthetic and low-temperature greases for specialized operating conditions Contact KOFON to discuss a custom KPH gearbox configuration for your application (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
-temperature lubrication grease Adaptor flange solutions Applications Precision robotics Automation Medical devices Other high-tech applications requiring compact, reliable, high-performance motion Full (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
, flow rates typically are minimally affected compared to woven mesh when using Dexmet's proprietary DDB PolyGrid®. Dexmet specializes in expanding products from high temperature fluoropolymers (PTFE, PFA, FEP), offering materials free of harmful chemical Perfluorooctanoic Acid (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
specifications. Primarily used as a pre-filter or a filter support material in pleated filters, flow rates typically are minimally affected compared to woven mesh when using Dexmet's proprietary DDB PolyGrid®. Dexmet specializes in expanding products from high temperature fluoropolymers (PTFE, PFA, FEP (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
Grease Plating
MicroGrade Grease Plating is a proprietary lubrication process that is ideal for bearings used in ultra-low torque applications and is only available through AST Bearings.
More Information Top
-
Autologous adipose tissue transplantation
First after the publication of results for breast magnification with free own fatty transplantation through Sidney Coleman 2007, a global dissemination of this technique in the meantime essential in plastic surgery arose increasing interest and meanwhile.
-
Self-contributor powers in dermatology and the aesthetic medicine
Own fatty bottom sprinkling.
-
Autologous fatty transfer
Own adipose tissue transplantation .
-
Progresses of practical dermatology and Venerologie 2006
The indications for this product correspond largely to the Polylactic acid and to the own fatty transfer [21, 30].
-
New studies on vernix of caseosa
In particular jvar the question to answer whether this Vernixfett with the fatty secretions of the skin or with the own fat of the stratum corneum more iibereinstimme.
-
Aesthetic dermatology
Also it, comes the Möglichkeit,biologisch degradable and resorbable filling materials like collagenous and Hyaluronsäurepräparate as well as autologous materials like own fat or plasma gel for fold therapy to use.
-
Place value of autologous fatty transplantation in breast medical science
Can equally acquired contour undVolumenprobleme after removal of benign ovens or after reduction and the augmentation with own fat to be corrected.
-
Dermatofiller
The searching for an ideal filling material began with the use of own fat through Neuber in the year 1893.
-
Therapy with injectable Fillern by the Lipodystrophiesyndrom
Since 2001 we, patients with coloring fazialer Lipatrophie because of HAART with most different filling materials, have (FLA) inclusively the own fat treated and nachbeobachtet.
-
Conservative fold treatment in the hand of the Plastic surgeon
Effect own fatty injection injection under fold or .
Indicates content that may require registration and/or purchase.