-
Supplier: Accuris
Description: PSTN/ISDN emulation architecture
-
Supplier: Accuris
Description: PSTN/ISDN emulation and simulation
-
Supplier: Accuris
Description: FAST SPEED PSTN VIDEOTEX
-
-
Supplier: Accuris
Description: PSTN/ISDN evolution to NGN
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 73859-01 PTSN Adapter for CS55H The Plantronics Plantronics 73859-01 PTSN Adapter for CS55H is no longer available online. Please call 800-641-6416 with questions about how to order the Plantronics 73859-01 PTSN Adapter for CS55H. Works with single line home phones Works great with the
-
Supplier: Newark, An Avnet Company
Description: FCHMI GATEWAY PSTN
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: Newark, An Avnet Company
Description: SWITCH SELECTOR 2PSTN SPRG GRB
-
Supplier: GL Communications, Inc.
Description: Call-center quality engineers, brokerages, government agencies, and other entities have a need to monitor fax transactions. Monitoring is done by recording the analog or IP traffic using suitable call capture applications. These files need to be decoded to investigate issues with protocol messages
- Network Protocol: E1, T1
- Equipment Type: Network / LAN Analyzer
-
Supplier: Newark, An Avnet Company
Description: SWITCH SELECTOR 2PSTN SPRG STD
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: Newark, An Avnet Company
Description: SWITCH SELECTR 2PSTN SPRG GR B
-
Supplier: TelephoneStuff.com
Description: The Mediatrix 2102 features voice prioritization over data and innovative IP technology to connect up to two residential phones or fax machines and a PC directly to a broadband modem - without the need for an external router. Features: - IP connectivity for analog phones and faxes -
-
Supplier: TelephoneStuff.com
Description: FXS/FXO, and E&M; connectors on each channel for direct analog connection to phones, key telephones, PBX extensions, PSTN lines or PBX trunks (2-, 4-, and 8-port models only) - Digital MultiVOIP connects directly to PBX or PSTN line via BRI, T1/E1 or PRI - PSTN fail-over
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: The MTA 333Re allows users to connect a phone to a single device that provides the cost-effectiveness of VOIP and the reliability of the PSTN during power failures or loss of broadband network connectivity. This helps reduce service interruption calls, and also addresses E911 issues. The MTA
- Features: IP Telephony / VoIP
- Network Equipment: Router
-
Supplier: TelephoneStuff.com
Description: The Mediatrix 2102 features voice prioritization over data and innovative IP technology to connect up to two residential phones or fax machines and a PC directly to a broadband modem - without the need for an external router. Features: - IP connectivity for analog phones and faxes -
-
Supplier: GL Communications, Inc.
Description: Mobile Data, and VoIP transmissions over TDM and IP networks Offline analysis of TDM & IP captured files Mixed Fax-over-IP using T.38/G.711 and Fax-over-PSTN Cross Analysis Mixed Modem over IP (Using G.711) and Modem over PSTN Cross Analysis Time synchronization performed on
- Equipment Type: Network / LAN Analyzer
- Features: Other
- Network Protocol: TCP/IP
-
Supplier: Allied Electronics, Inc.
Description: Switch; Key Swch,2mm 2 Pstns 1NO-0NC Cntct Key remv all psts Fger Safe Scrw Term
-
Supplier: CSA Group
Description: Describes a 3 layer data exchange architecture used for communication with large industrial and commercial customer's metering equipment (remote reading for billing purpose). The public switched telephone network (PSTN) is used as a communication medium for this data exchange. This
-
Description: Describes a 3 layer data exchange architecture used for communication with large industrial and commercial customer's metering equipment (remote reading for billing purpose). The public switched telephone network (PSTN) is used as a communication medium for this data exchange. This
-
Supplier: Silicon Labs
Description: Features Data modem formats: 56,000 bps: V.90 33,600 bps: V.34 14,400 bps: V.32bis 9600 bps: V.32 2400 bps: V.22bis 1200 bps: V.22, V.23, Bell 212A 300 bps: V.21, Bell 103 Fax modem formats 33,600 bps: V.34 half-duplex 14,400 bps: V.17 9600 bps: V.29 4800 bps: V.27ter 300 bps: V.21 Channel 2 V.22
- Network Equipment: Modem
- Features: Telephone (PSTN) Modem
-
Supplier: USR
Description: The USR® 56K* USB Softmodem delivers the performance and reliability USR is known for in a compact, cost effective form factor. Broadly compatible with Windows including 64 bit and server systems, the modem uses the CPU of the host computer for high compression throughput due to direct parallel
- Network Equipment: Modem
- Features: Telephone (PSTN) Modem
-
Supplier: USR
Description: The USR® 56K* Serial Controller Faxmodem combines the superior performance and reliability of a controller-based modem with the convenience of V.92 and V.22 technologies — with up to 75% less energy use. V.22 Fast Connect, which reduces the connection sequence time for very small data transfers,
- Network Equipment: Modem
- Features: Telephone (PSTN) Modem
-
Supplier: USR
Description: The USR® 56K* USB Modem, now with voice‡, delivers the performance and reliability USR is known for, in a compact, flexible form factor. This controller-based modem integrates powerful communications processing functions into the modem itself, for assured performance without sapping your computer's
- Network Equipment: Modem
- Features: Telephone (PSTN) Modem
-
Supplier: AENOR
Description: ATTACHMENTS TO PUBLIC SWITCHED TELEPHONE NETWORK (PSTN). GENERAL TECHNICAL REQUIREMENTS FOR EQUIPMENT CONNECTED TO AN ANALOGUE SUBSCRIBER INTERFACE IN THE PSTN. PART 2: ATTACHEMENT REQUIREMENTS TO THE SPANISH PSTN.
-
Potentiometers, Rheostats, and Trimmers - Data Acquisition - Digital Potentiometers -- X9420YS16-2.7Supplier: Lingto Electronic Limited
Description: DIGIPOT, 64 PSTN
- Potentiometer Type: Digital Potentiometer, Standard Potentiometer
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Description: DIGIPOT, 128 PSTN
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Operating Temperature: -40 to 85 C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Lingto Electronic Limited
Description: PSTN SIGNAL PORT
- Digital I/O Channels: 2 #
- Resolution: 16 bits
-
Supplier: RS Components, Ltd.
Description: PSTN modem lightning protector
- Features: Other
-
Supplier: DigiKey
Description: HIGH PERFORMANCE PSTN INTERFACE.
- TJ: 0 to 70 C
- Pin Count: 20 #
- Features: Other
-
Supplier: AENOR
Description: ATTACHMENTS TO THE PUBLIC SWITCHED TELEPHONE NETWORK (PSTN). BASIC ATTACHMENT REQUIREMENTS FOR MODEMS STANDARDIZED FOR USE ON THE PSTN.
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH PERFORMANCE PSTN INTERFACE.
- Features: Other
- Device Type: Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: DIGIPOT, 4 FUNC, 64 PSTN
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
Conduct Research Top
-
High Definition Voice Testing with High Density Analog Phone Simulator
Welcome to an November, 2018 issue of GL's Newsletter providing information and insight into our High Density 24-Port HD FXO VQuad TM that supports voice quality testing, echo testing, and multi-stage dialling along with other services for testing HD and SD voice over Analog / PSTN networks.
-
High-Density Bulk Call Generator for TDM, IP, Wireless Networks
Message Automation and Protocol Simulation (MAPS TM) platform is the basis for all signaling protocols and for traffic generation - whether voice, tones, digits, fax, data, or video. It covers legacy PSTN, next generation VoIP, and Wireless equipment, interfaces, and networks (depicted below
-
How Patton and Techlan Reti Transported Norbert Dentressangle to Converged IP-Communication
Intra-office communications were complex and costly. for Norbert Dentressangle operations in Italy. Routing. internal calls (among main and branch offices) through. Telecom Italia was tallying up excessive. monthly PSTN charges for the. supply-chain management firm. With so many facilities
-
Central Office Switching Simulator
Welcome to the September 2019 issue of GL Communications' Newsletter providing insight into our latest product release, MAPS TM Central Office Switching Simulator - which provides a single solution for testing traffic and signaling across PSTN, IP and TDM networks in one platform. MAPS TM (Message
-
Load Test Your Call Centers!
GL Communications can test call center functionality by automatically generating hundreds of calls from a lab environment or over the Public Switched Telephone Network (PSTN). Our solution can test interactive voice response (IVR), voicemail (VM) functionality, and measure voice quality. These call
-
The role of multicore in the evolution of communications
of the public switched telephone network (PSTN) and early cellular networks to the packet switched technologies of the Internet. The growth in user services has placed pressure on service providers to support new applications (Figure 1) while maintaining their traditional quality. These services
-
Speech Quality Assessment of VoIP Devices
of speech quality within VoIP and PSTN networks is vital for the satisfaction of the end-user or customer experience. Businesses spread across geographic locations and increased telecommuting has triggered drastic demand for VoIP phones. Consequently, VoIP phone manufacturers face tremendous pressure
-
Call Quality Testing in the Contact Centres
Welcome to our August 2018 issue of GL's Newsletter providing information and insight into our new call quality monitoring and audio quality testing in the large contact centers across a wide variety of networks (VoIP, TDM, PSTN, and Wireless). Audio quality along with simple audio path
-
Customer Premises Equipment (CPE) (.pdf)
CPE is defined as any telephone terminal equipment which resides at the customer's site and is connected to the Public Switched Telephone Network (PSTN). Telephones, modems, caller ID adjunct boxes, PBXs, and answering machines are all considered CPE. CPE should be protected against overvoltages
-
VoIP: Addressing QoS Beyond The Provider Network
expect the Internet to deliver toll-quality voice with the same clarity as the traditional Public Switched Telephone Network (PSTN). To meet those expectations, the Internet connection must be more than merely reliable, it must be time-sensitive. Each and every voice packet must be delivered without
More Information Top
-
http://www.cisco.com/en/US/docs/net_mgmt/packet_telephony_center_virtual_switch/3.1/user/guide/provmgcp.pdf
Provisioning Manager - PSTN MGCP .
-
Cisco PTC User Guide, 3.1 - 3.1 User Guide Index [Cisco Packet Telephony Center Virtual Switch] - Cisco
○ Cisco PSTN H.323 Provisioning .
-
Understanding Telecommunications Networks
… an introductory chapter on telephony the book briefly describes all of todays networks - PSTN , mobile, cable television …
-
http://www.cisco.com/en/US/docs/net_mgmt/packet_telephony_center_virtual_switch/3.1/user/guide/provh323.pdf
Provisioning Manager - PSTN H.323 .
-
http://www.cisco.com/en/US/docs/voice_ip_comm/csbpvga/ata/administration/guide/ATA_AG_v3_NC-WEB.pdf
Chapter 6: Configuring the PSTN (FXO) Gateway on the SPA3102 .
Indicates content that may require registration and/or purchase.