-
Supplier: Accuris
Description: PTFE Insulated Equipment Wires (with Silver Plated Copper Conductors)
-
Supplier: Newark, An Avnet Company
Description: SILVER PLATED COPPER, EXTRUDED PTFE JACKETED WIRE, 200°C
-
Supplier: Newark, An Avnet Company
Description: 12 AWG/ 4 CONDUCTOR WITH A SILVER PLATED COPPER SHIESHIELED PTFE JACKET
-
-
Supplier: Newark, An Avnet Company
Description: HOOK-UP WIRE, 18 AWG, 19 STRANDS, 600 V, PTFE, BLACK, SILVER PLATED COPPER
-
Supplier: Accuris
Description: PTFE Insulated Equipment Wires and Cables, Single- and Multi-Core, with Silver Plated Copper Conductors (190 Degrees C) or Nickel Plated Copper Conductors (260 Degrees C)
-
Supplier: Accuris
Description: Specification for PTFE Insulated Equipment Wires and Cables, Single- and Multi-Core, with Silver Plated Copper Conductors (190 Degrees C) or Nickel Plated Copper Conductors (260 Degrees C)
-
Supplier: Newark, An Avnet Company
Description: HOOK UP WIRE, 100FT, 18AWG, SILVER PLATED COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
-
Supplier: Lapp Tannehill
Description: Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Violet, 1000ft, 33201 VI001
- Rated Voltage: 250 volts
- Nominal Outer Diameter: 0.019 inch
- Operating Temperature: -60 to 200 C
- North American (AWG): 32 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Orange, 1000ft, 33201 OR001
- Rated Voltage: 250 volts
- Nominal Outer Diameter: 0.019 inch
- Operating Temperature: -60 to 200 C
- North American (AWG): 32 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Brown, 100ft, 33201 BR005
- Rated Voltage: 250 volts
- Nominal Outer Diameter: 0.019 inch
- Operating Temperature: -60 to 200 C
- North American (AWG): 32 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's MIL-W-16878/6 Type ET PTFE Wire for use in electrical applications requiring higher temperature and thermal/flame resistaNo Colore while resisting chemicals and solvents. 32 AWG, Solid Conductor, Silver Coated Copper, 250V, Green, 1000ft, 33201 GR001
- Rated Voltage: 250 volts
- Nominal Outer Diameter: 0.019 inch
- Operating Temperature: -60 to 200 C
- North American (AWG): 32 AWG
-
Supplier: OMEGA Engineering, Inc.
Description: The HW5800 Series Hook-Up Wire is a 600 Volt rated single conductor wire with MIL-W-16878E (Type ET) rating, and is ROHS compliant. It is silver plated copper to minimize oxidation and is available as solid or stranded in multiple colors. This PTFE insulated
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.032 to 0.077 inch
- Operating Temperature: -60 to 200 C
- North American (AWG): 16 to 30 AWG
-
Supplier: BRIM Electronics, Inc.
Description: 19 strands Silver plated copper conductor, .016" PTFE insulation. Run to UL Style 1180. Oper. temp.: 200°C. Oper. Volt.: 300V. Standard colors: Black,Brown,Blue,Gray,Green,Orange,Red,Violet,White,Yellow.
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.053 to 0.088 inch
- Operating Temperature: 200 C
- North American (AWG): 24 to 16 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 26 AWG stranded annealed silver plated copper wire (SPC) Insulation: Type "E", 0.010" PTFE (Polytetrafluoroethylene) (Teflon) Insulation 200°C Applications: Point to point wiring high temperature internal wiring Internal wiring of
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.039 inch
- Operating Temperature: 200 C
- North American (AWG): 26 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductors: Three Conductors 22 AWG stranded annealed silver plated copper wire (SPC) Insulation: (Type "E") 0.010" PTFE (Polytetrafluoroethylene) (Teflon type) Insulation 200°C Shield: Overall silver plated copper braid
- Number of Conductors: 3 #
- Cable Shielding: Braid
- Features: Bulk Cable, Other
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Daflon Microminiature PTFE hook-up wire is chemically inert, weather resistant and non-flammable; it resists soldering irons and moisture; maintaining the benefits of PTFE wire, while in a tiny package. The Daflon microminiature series of ultra thin walled PTFE
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.0188 to 0.0089 inch
- North American (AWG): 30 to 38 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Single conductor stranded silver plated high-strength copper alloy insulated with extruded PTFE insulation. This wire meets Milspec MIL-W-22759/22, SAE AS22759/22. Operating Temperature: -90°C to +200°C Voltage Rating: 600 Volts This series is RoHS compliant.
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.031 to 0.06 inch
- North American (AWG): 20 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.0086 to 0.0188 inch
- Operating Temperature: -90 to 260 C
- North American (AWG): 38 to 30 AWG
-
Supplier: Daburn Electronics & Cable
Description: PTFE wire, while in a tiny package. The Ultra-Flexible Microminiature series of ultra thin walled PTFE insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Single conductor
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.0056 to 0.0167 inch
- North American (AWG): 30 to 42 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Carlisle Interconnect Technologies
Description: with Silver Plated or Nickel Plated Conductors Range of 11 standard colours and striped colour options for ease of identifi cation Superior dielectrical properties Non fl ammable and non toxic Can be supplied with an etched surface fi nish to improve adhesion with ‘potting’ or
- North American (AWG): 10 to 30 AWG
- International (mm2): 0.055 to 4.65 mm2
- Rated Voltage: 0.075 to 0.26 kilovolts
- Operating Temperature: -75 to 260 C
-
Supplier: OMEGA Engineering, Inc.
Description: The HW2800 Series Hook-Up Wire is a 250 Volt rated single conductor appliance wire with MIL-W-16878E (Type ET) rating and is ROHS compliant. It is silver plated copper to minimize oxidation and is available as solid or stranded in multiple colors. This PTFE
- Rated Voltage: 250 volts
- Nominal Outer Diameter: 0.021 to 0.044 inch
- Operating Temperature: -60 to 200 C
- North American (AWG): 22 to 32 AWG
-
Supplier: Allied Electronics, Inc.
Description: 22 AWG, 19⁄34 Stranding, Silver-Plated Copper, Military Specification Hookup Wire Suitable for high-frequency use at elevated temperatures in high-reliability programs where electrical and thermal stability are important Silver-plated copper with 40
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Military electronics Where extra resistance to chemicals, flames, extreme temperatures or radiation is desired Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper conductors Extruded PTFE insulation, color
-
Supplier: Daburn Electronics & Cable
Description: These twisted cables are constructed from our #2451 Daflon Microminiature PTFE hook-up wires. The wires in this cable are chemically inert, weather resistant, and non-flammable; and resist soldering irons and moisture. They maintain the benefits of PTFE wires while
- North American (AWG): 30 to 38 AWG
- Cable Length: 100 to 1,000 ft
- Number of Conductors: 2 to 4 #
- Rated Voltage: 0.3 kilovolts
-
Supplier: Belden Inc.
Description: 15AWG 1.45mm solid Silver-plated Copper conductor, low density PTFE insulation, Silver plated copper tape wrapping, Double Silver plated copper wire braiding(Coverage≥90%), FEP jacket.
- North American (AWG): 24 AWG
- Features: Cable Assembly, Copper and Copper Alloys, Other, Polyvinyl Chloride (PVC)
-
Supplier: Carlisle Interconnect Technologies
Description: MIL-W-81822 (SAE AS81822) wires have solid conductors for wire-wrap termination, with extruded insulation of PTFE, PTFE with polyimide hardcoat, or ETFE. Each insulation type is available with a choice of three silver-plated conductor materials. All are
- Rated Voltage: 300 volts
- Operating Temperature: -55 to 200 C
- North American (AWG): 20 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: TEMPERATURE: -90°C to +250°C DESCRIPTION: Silver-plated copper conductor, per QQ-W-343, special corona retarding insulation, PTFE tape wrap insulation, & a color-coded jacket overall. STD. COLORS: Red, White, Black, Green, Blue, Yellow, Orange, Brown, Purple, Gray.
- North American (AWG): 26 to 10 AWG
- Cable Length: 250 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 2.5 to 50 kilovolts
-
Supplier: National Wire & Cable Corporation
Description: requiring a near-ultimate in cable physical and electrical performance plus high reliability. Conductors are stranded silver-plated copper, insulated with .010" of extruded insulation rated at 600 volts working from -65°C to +200°C per MIL-W-16878/4. Conductors are color coded
- Number of Conductors: 7 to 60 #
- Operating Temperature: 55 to 75 C
- North American (AWG): 16 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required Mineral filled PTFE provides excellent mechanical strength CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver plated copper Mineral filled extruded
- Standards / Approvals: MIL-SPEC
-
Supplier: National Wire & Cable Corporation
Description: physical and electrical performance plus high reliability. Conductors are stranded silver-plated copper, insulated with .010" of extruded insulation rated at 600 volts working from -65°C to +200°C per MIL-W-16878/4. Conductors are color coded using 10 standard colors plus spiral
- Number of Conductors: 7 to 60 #
- Rated Voltage: 3.4 kilovolts
- Operating Temperature: 55 to 75 C
- North American (AWG): 16 to 24 AWG
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: RF Cable Type: RG142 Conductor: Silver Plated Copper clad Steel Insulation: Teflon PTFE Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 4 .95±0.08mm
- Product Category: Bulk Cable
- Features: Other
- Cable Jacket: Teflon®
-
Supplier: Carlisle Interconnect Technologies
Description: PTFE tape jackets, incorporating MIL-W-16878/4 wires. These component wires are insulated with extruded PTFE, and have either silver-plated copper or nickel-plated copper conductors. Cables with PTFE jackets are available with our
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.067 to 0.361 inch
- Operating Temperature: -55 to 260 C
- North American (AWG): 10 to 32 AWG
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper
- Standards / Approvals: MIL-SPEC
-
Supplier: Multi/Cable Corporation
Description: CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver plated copper Extruded PTFE insulation, color coded,.006" nom wall TEMPERATURE RATING: -60º to 200ºC VOLTAGE: 250 volt APPROVALS / REGULATORY: RoHS Compliant UL Listed product available
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: General appliance wiring, and where chemical exposure, temperature extremes, and dielectric stresses are possible CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver plated copper Extruded PTFE insulation, color coded, .030" nom. wall thickness
Find Suppliers by Category Top
Featured Products Top
-
Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90°C to +260°C. BRIMCROMä is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
the thickness of the jacket. OPERATING TEMPERATURE: -90°C to +250°C DESCRIPTION: Silver-plated copper conductor, per QQ-W-343, special corona retarding insulation, TFE tape wrap insulation, & a color-coded jacket overall. STD (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
. *Current Carrying Capacity. Values are based on copper in free air at 65°F. Larger sizes & construction variations are available to order. Available in bare or Silver plated constructions & Silver & Nickel plated constructions per A-A-59569C are available to order. (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
withstand between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Datasheets for New England Wire Technologies Corporation
More Information Top
-
The EMIR detector translation unit: a cryogenic high-precision 3-DoF parallel mechanism
Cabling is suited for cryogenic environment using PTFE insulated silver plated copper wires .
-
EEG recording during fMRI experiments: Image quality
silver plated copper stranded wire , PTFE insulation; 7/0.12 .
-
Precision three-stage 1000 V/50 Hz inductive voltage divider
is also very small and makes no significant contribution to ratio errors. consists of 1200 turns of multistrand silver - plated copper wire with PTFE insulation, of 2 mm overall diameter, in 12 layers of 100 turns.
-
Precision Three-Stage 1000 V / 50 Hz Inductive Voltage Divider
W3 consists of 1200 turns ofmultistrad silver - plated copper wire with PTFE insulation, of 2 mm overall diameter, in 12 layers of 100 tums.
-
Frequency and time-domain measurements on humid sand and soil
For external connections, PTFE -coated silver - plated copper wire type 0.2 mm was soldered at the other end of the cylinder, which was then connec- ted to 50 f~ coaxial cable using BNC connectors.
-
Distributed cable sensors with memory feature for post-disaster damage assessment
The inner conductor is made up of 10 gage twisted silver plated copper wires surrounded with a PTFE (Teflon) dielectric.
-
Evaluation of AlGaAs/GaAs two dimensional electron gas heterostructures to obtain a resistance standard
In order to prevent leakage currents, the leads of the sample holder are silver plated copper wires isolated with polytetrafluoroethylene ( PTFE ).
Indicates content that may require registration and/or purchase.