Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Knick Interface LLC
Description: Pulse-frequency conditioner Input: 0 ... 20 kHz (lower kHz ranges available) HTL Pulses (15 / 24 V) Output: 0 ... 20 mA Input without interaction: SIL 3, IEC 61508 Isolation: 300 V AC/DC (reinforced isolation) Test Voltage: >3kV AC, 50 Hz, 1 min Auxiliary power: 24 ... 110 V DC;
- Outputs: Current Output?, Other Output?
-
Supplier: OMEGA Engineering, Inc.
Description: noise and spurious signals. A signal threshold control is provided which allows the user to set the input sensitivity above the ambient noise level, thereby eliminating any false signal on the output. Signal conditioners are available that can provide 4 to 20 mA, 0
- Accuracy: 0.1000 % FS
- Application: General Lab and Industrial
- Digital I/O Channels: 0.0 #
- Filter Function: High Pass
-
Supplier: Badger Meter
Description: Cox signal conditioning amplifiers (SCAs) accept low level pickoff signals and produce a stable, amplified pulse output. These SCAs are designed for magnetic or radio frequency (RF) pickoffs and are provided in multiple product configurations, including MS type, module
- Operating Temperature: -40 to 220 F
-
-
Supplier: OMEGA Engineering, Inc.
Description: The new iD Series signal conditioners combine the accuracy of laboratory instrumentation with the performance required by demanding industrial applications. The iD Series signal conditioners are ideal for those applications in Data Acquisition, Test & Measurement, Process
- Accuracy: 0.1000 % FS
- Outputs: Voltage Output?, Current Output?
- Sensor Inputs: Thermocouple Input, RTD Input
- Signal Conditioning Type: Temperature Signal Conditioners
-
Supplier: Hoffer Flow Controls, Inc.
Description: PRODUCT DESCRIPTION The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 221 F
-
Supplier: Electro-Sensors, Inc.
Description: Digital Signal Conditioner Features • DIN rail mount enclosure • 0-10 VDC and 4-20 mA outputs • Input frequencies to 10 kHz, 115 VAC standard, 220 VAC, 12 / 24 VDC optional • LCD display for field adjustable calibration
- Accuracy: 0.1000 % FS
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Data Storage: 0.0 MB
-
Supplier: ValueTronics International, Inc.
Description: programming protocols are backwards compatible and complimentary NI certified LabVIEW drivers are available. Advanced features include an Increment option which provides incrementing delay times and pulse widths after each trigger or internal burst count. Illuminated channel buttons denote if
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: programming protocols are backwards compatible and complimentary NI certified LabVIEW drivers are available. Advanced features include an Increment option which provides incrementing delay times and pulse widths after each trigger or internal burst count. Illuminated channel buttons denote if
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: programming protocols are backwards compatible and complimentary NI certified LabVIEW drivers are available. Advanced features include an Increment option which provides incrementing delay times and pulse widths after each trigger or internal burst count. Illuminated channel buttons denote if
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Flow Technology, Inc.
Description: effects of magnetic drag, greatly extending the range and linearity of small meters at low flow rates. The model PA04 conditions the output of a standard magnetic pickoff by converting the low-level signal of the pickoff into clean pulse outputs. Both signal conditioners
- Input Impedance: 0.0050 Mohms
- Maximum Output: 10 +/-volts
- Operating Temperature: -40 to 185 F
- Output Impedance: 1200 ohms
-
Supplier: SPECTEC
Description: Extends application range & signal distance of magnetic speed transducers
- Application: General Lab and Industrial
- Form Factor: Stand Alone
- Operating Temperature: -40 to 221 F
- Outputs: Voltage Output?
-
Supplier: Analog Devices, Inc.
Description: Product Details Models 5B45 and 5B46 are precision isolated 500 Hz to 250 kHz frequency-to-voltage converters that feature excellent high accuracy of ±0.1% max. They accept virtually any TTL level or zero crossing input signal waveform (sine wave, square wave, pulse train or
- Device Type / Applications: Signal Conditioner
- Pin Count: 14 #
- TJ: -40 to 85 C
-
Supplier: Knick Interface LLC
Description: Universal Speed Signal Doubler Pulse transducer with available DOT detection Input: current pulses 7/20 mA or 7/14 mA voltage pulses 0/10 ... 33 V Input frequency 0 ... 25 kHz available Output 1: reproduction of input pulse channel 1 Output 2: reproduction of input
- Operating Temperature: -40 to 158 F
- Signal Conditioning Type: Signal Isolator
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® PCM series converter modules facilitate conversion of a 4 to 20 mA output to an on/off time proportioning output. The modules mount directly to the input terminals of an SSR. Screw terminals are provided on the converter of the 4 to 20 mA control signal. The SSR's power section
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB), Other
- Operating Temperature: 32 to 104 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PCM5 Series converter is designed to convert a 4 to 20 mA signal from a process/ temperature controller or computer to a time proportional output. The modules mount directly to the input terminals on a 3 to 32 Vdc input SSR, and supports single phase 50 or 60 Hz operation. Lever
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB), Panel / Chassis Mount
- Operating Temperature: 32 to 104 F
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Cronosonic is an instrument for ultrasonic pulse velocity through transparency which can be used to investigate poles, truss, diaphragms, laboratory samples and many other structures made of concrete or stone. It performs measurements with direct, indirect and semi direct method. Very compact
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Material Condition Tester
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
- Outputs: Voltage Output?, Current Output?
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz input Universal current/voltage output 12-32V DC power The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
- Outputs: Voltage Output?, Current Output?
-
Supplier: Infineon Technologies AG
Description: 3000 VRMS (UL1577, VDE 0884-17) Low current consumption: 3.3 V operation, 15 pF 3.3 mA at 1Mbps Timing characteristics (max): 32 ns propagation delay (typical 26 ns) 3 ns pulse width distortion 3 ns channel
- Signal Conditioning Type: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: -17) Low current consumption: 3.3 V operation, 15 pF 3.3 mA at 1Mbps Timing characteristics (max): 32 ns propagation delay (typical 26 ns) 3 ns pulse width distortion 3 ns channel-to-channel propagation delay mismatch 6 ns part
- Signal Conditioning Type: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: ) VISO of 3000 VRMS (UL1577, VDE 0884-17) Low current consumption: 3.3 V operation, 15 pF 3.3 mA at 1Mbps Timing characteristics (max): 32 ns propagation delay (typical 26 ns) 3 ns pulse width distortion
- Signal Conditioning Type: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: -17) Low current consumption: 3.3 V operation, 15 pF 3.3 mA at 1Mbps Timing characteristics (max): 32 ns propagation delay (typical 26 ns) 3 ns pulse width distortion 3 ns channel-to-channel propagation delay mismatch 6 ns
- Signal Conditioning Type: Signal Isolator
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Material Condition Tester
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Pickup coil includes a self-contained preamplifier which provides a conditioned pulse output. Both magnetic and modulated carrier pickup coils are available. Eliminates peripheral signal conditioning modules and associated
- Body Shape: Cylindrical
- Operating Temperature: -40 to 185 F
- Output: Voltage, Frequency
- Power Requirements: DC Powered
-
Supplier: Mescon Technologies, Inc.
Description: Models 40/7 and 60/7 are precision Frequency signal conditioners with galvanic isolation between their input, output and power supply circuits. They provide the necessary cicuitry for amplification and processing of frequency/pulse signals from various sensors such as
-
Supplier: Elsys AG
Description: The device EL_BULT14 is able to produce TTL trigger pulses out of analog signals from optival (Laser), reluctance or capacitive and eddy-current sensors. Each of the 14 channels has a corresponding input (Probe In) and trigger pulse out (Pulse Out) BNC connector on the
- Analog Input Channels: 14 #
- Application: General Lab and Industrial
- Form Factor: Rack Mount
- Gain Range: 1 to 100 #
-
Supplier: Encore Electronics, Inc.
Description: The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at
- Application: General Lab and Industrial
- Bandwidth: 10 kHz
- Form Factor: DIN Rail
- Maximum Output: 5 +/-volts
-
Supplier: Dataforth Corporation
Description: The 8B isoLynx® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx® SLX200 and the miniature-sized SensorLex® 8B isolated signal conditioning modules to provide a compact, low cost solution
- Accuracy: 0.0700 % FS
- Analog Input Channels: 12 #
- Application: General Lab and Industrial
- Digital I/O Channels: 8 #
-
Supplier: Elsys AG
Description: The device EL-TRIG_R is able to produce TTL-Trigger-Pulses out of analog signals from reluctance or capacitive and eddy-current sensors. Key Capabilities Gain factors 1, 10, 100 or automatic Trigger on negative or positive slopes Trigger on negative or positive levels Bandwith 30 to 30
- Analog Input Channels: 14 #
- Application: General Lab and Industrial
- Form Factor: Rack Mount
- Gain Range: 1 to 100 #
-
Supplier: PR electronics
Description: or multiplication and as a buffer collecting fast pulse trains. The concurrent f/I and f/f functions enable a scaled digital output signal in conjunction with the analog output. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity
- Accuracy: 0.1000 % FS
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?, Relay Output?
-
Supplier: PR electronics
Description: Advanced features The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division
- Accuracy: 0.1000 % FS
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?, Relay Output?
-
Supplier: PR electronics
Description: Advanced features The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays. Application Typical signalling devices may be pulse generators, for instance flow meters, tacho-generators or inductive sensors. The
- Accuracy: 0.1000 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?, Frequency Output?, Relay Output?
-
Supplier: RS Components, Ltd.
Description: Controls input with an analogue signal. Zero-crossing. Adjusts cables in pulse group mode with optimised dynamic cycle time. Dual anti-parallel thyristor. MOV protection. Master / slave mode. Attach to DIN rails Input Type = Analogue Output Type = Current Signal
- Form Factor: Panel / Chassis Mount
- Operating Temperature: 32 to 176 F
- Outputs: Current Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: RS Components, Ltd.
Description: Controls input with an analogue signal. Zero-crossing. Adjusts cables in pulse group mode with optimised dynamic cycle time. Dual anti-parallel thyristor. MOV protection. Master / slave mode. Attach to DIN rails Input Type = Analogue Output Type = Current Signal
- Form Factor: Panel / Chassis Mount
- Operating Temperature: 32 to 176 F
- Outputs: Current Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: Flow Technology, Inc.
Description: effects of magnetic drag, greatly extending the range and linearity of small meters at low flow rates. The model PA04 conditions the output of a standard magnetic pickoff by converting the low-level signal of the pickoff into clean pulse outputs. Both signal conditioners
- Maximum Output: 8 +/-volts
- Operating Temperature: -40 to 185 F
- Output Impedance: 1200 ohms
- Outputs: Voltage Output?
-
Supplier: RS Components, Ltd.
Description: The AFCM configurable analogue to frequency converter is used to convert analogue standard signals to frequency signals or pulse width modulated (PWM) signals. The DIP switches are accessible on the side of the housing and allow the following parameters to be configured:.
- Form Factor: DIN Rail
- Operating Temperature: -4 to 149 F
- Outputs: Frequency Output?, Other Output?
- Signal Conditioning Type: Other
-
Supplier: RS Components, Ltd.
Description: polarity reversal protection. Can be configured with a standard PC and the Loop Link communications unit or delivered fully configured Input Type = 2-Phase Encoder, Frequency, NPN/PNP, TTL Output Type = Current, Relay, Voltage Signal Conditioner Type = Frequency to Current & Voltage
- Form Factor: DIN Rail
- Operating Temperature: -4 to 140 F
- Outputs: Voltage Output?, Current Output?, Relay Output?
- Signal Conditioning Type: Other
-
Supplier: Electro Optical Components, Inc.
Description: PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output?
- Signal Conditioning Type: Instrumentation Amplifier
- Signal Inputs: DC Current Input?
-
Supplier: Acromag, Inc.
Description: 0 to 50KHz, 0 to 65535 pulses input 0 to 20mA DC, 0 to 10V DC output Mechanical alarm relay (25V @ 5A) 10-36V DC power Software configured; pulse counter; signal averaging; optional limit alarm functions Acromag's IntelliPack® series is
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Outputs: Voltage Output?, Current Output?
- Signal Conditioning Type: Other
-
Supplier: CAS DataLoggers
Description: The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration
- Application: Environmental, Weather / Meteorology
- Form Factor: Stand Alone
- Operating Temperature: -40 to 149 F
- Sensor Inputs: Strain Gauge / Bridge Input
-
Supplier: SOCOMEC
Description: G/GPRS compatible. Flexible solution Data collection via different links: • Modbus on RS232, RS485 or Ethernet port, • M-Bus, • Remote Customer Information (TIC) inputs, • analogue inputs, • pulse inputs, • wireless M-Bus radio receiver.
- Form Factor: Stand Alone
- Network Options: Ethernet
- Operating Temperature: 23 to 122 F
- User Interface: None
-
Supplier: Dataforth Corporation
Description: (Root Mean Square) value, allowing true RMS representation of input signals ranging from pulses to complex nonperiodic waveforms. The attenuator and signal conditioning modules have excellent stability over time and do not require recalibration. Overall system accuracy is
- Form Factor: Panel / Chassis Mount, DIN Rail
- Operating Temperature: -40 to 185 F
- Outputs: Voltage Output?
- Signal Inputs: AC Voltage Input?
-
Supplier: Electro Optical Components, Inc.
Description: measurement requirements. And as with all FEMTO Adjustable-Gain Amplifiers the bandwidth remains constant when switching between the different gain settings which is very important for measuring fast signals and pulses. True DC-Coupling with Zero Output Offset True DC-Coupling is
- Bandwidth: 500 kHz
- Form Factor: Panel / Chassis Mount
- Input Impedance: 1 Mohms
- Maximum Output: 3.5 +/-volts
-
Supplier: Acromag, Inc.
Description: functions IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Differential Channels: Yes
-
Supplier: Badger Meter
Description: The Flo-tech K-factor scaler is a field adjustable frequency divider that interfaces the output signal from a turbine meter with a magnetic pickup to the input of a PLC, RTU, CPU data acquisition card or similar totalizer device. The adjustable frequency divisor, referred to as the K-factor,
- Operating Temperature: -22 to 158 F
-
Supplier: Badger Meter
Description: recognized by almost any data collection device. Adjustable Frequency Divider. Amplified Pulse Output. The K-Factor Scaler provides an amplified signal, even when a frequency conversion is not required. This signal is more immune to electrical noise and capable of transmission
- Operating Temperature: -22 to 158 F
-
Supplier: Electro Optical Components, Inc.
Description: Remote Null Adjust by + 10 V Control Voltage Baseline Correction Loop to Perform Remote Auto-Null Applications LIDAR Systems Signal Compression Time-Resolved Pulse and Transient Measurements Mass Spectroscopy Particle Detection
- Form Factor: Panel / Chassis Mount
- Input Impedance: 5.00E-5 Mohms
- Maximum Output: 1.07 +/-volts
- Operating Temperature: -40 to 212 F
-
Supplier: Badger Meter
Description: . The converters measure and calculate the flow rate of a turbine flow meter and produce an analog output representative of that flow rate, in the form of a 4…20 mA or 0…5 VDC signal. Additional features include: Converts turbine pulse output into linearized
-
Supplier: Hoffer Flow Controls, Inc.
Description: pulse output which offers the benefit of greater noise immunity when compared to standard pickup coils. The incorporation of the signal conditioning module inside of the pickup coil itself eliminates the need for conventional signal conditioners that are meter
- Body Shape: Cylindrical
- Operating Temperature: -40 to 176 F
- Output: Frequency
- Power Requirements: DC Powered
-
Supplier: Electro Optical Components, Inc.
Description: . Applications Oscilloscope and Transient Recorder Preamplifier Photomultiplier and Microchannel-Plate Amplifier Signal Booster for Optical Receivers and Current Amplifiers Time-Resolved Pulse and Transient Measurements Automated Measurement Systems
- Bandwidth: 1.20E6 kHz
- Form Factor: Panel / Chassis Mount
- Input Impedance: 5.00E-5 Mohms
- Maximum Output: 1.7 +/-volts
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight single-ended or differential analog inputs 12-bit resolution Nine software programmable voltage ranges Programmable scan rate Foreground/backgroun d operation Three 16-bit counter/timers for event counting, pulse and
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Differential Channels: Yes
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
https://www.knick-international.com/en/products/interface-technology/proline/frequency-conditioners/proline-p-16000/ Facts and Features Pulse frequency measurement, e.g., of speed sensors / rotary encoders for safe detection of the (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
How it Works - Micropulse The transducer comprises a sensor element (shown in blue), a signal converter (at the right of the diagram) and a position magnet. The signal converter applies an electrical pulse to the sensor element (read more)
Browse Force and Load Sensors Datasheets for RDP Electrosense -
conditioning circuit enabling temperature and non-linear compensation function for accurate measurement of DC, AC and pulsed current with galvanic separation between primary and secondary circuit. TMR7303-D/P1 possesses excellent frequency bandwidth and signal response (read more)
Browse Current Sensors Datasheets for MultiDimension Technology Co., Ltd. -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Temperature Sensors Datasheets for Dexter Research Center, Inc. -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Linear variable differential transformer (LVDT), strain gauge, and thermistor are typical analog transducers. Digital Transducers These produce a digital output, often in the form of a pulse or a digital signal that (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd. -
amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
Conduct Research Top
-
Digital and Pulse-Train Conditioning
Information about signal conversion, conditioning, and measurement.
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
. They are also electrically less noisy than DC trol algorithms is now a reality thanks to the new motors, since brushes are not used. generation of Digital Signal Controllers (DSCs). An air conditioner, for example, requires fast response Why Use Digital Signal Controllers for for speed changes in the motor
-
AN113 Phase Angles and Time Delays
signal conditioning modules' filter circuits. Internal filtering enhances sensor signal integrity of signal conditioning modules (SCM) by eliminating undesirable frequency and noise components. However, the inherent characteristic of this type of filtering functionality adds a phase angle
-
Design and Development of Medical Electronic Instrumentation
effort. We discuss analog-to-digital conversion. of physiological signals as well as methods for high-resolution spectral analysis. Projects. include a universal sensor interface, sensor signal conditioners, using the PC sound card as. a data acquisition card, voltage-controlled oscillator
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features
More Information Top
-
Conditioner
DRN-FP - FREQUENCY / PULSE SIGNAL CONDITIONER .
-
Pickup / Transducers / Frequency
DRN-FP - FREQUENCY / PULSE SIGNAL CONDITIONER .
-
Pickup / Signal / Magnetic
DRN-FP - FREQUENCY / PULSE SIGNAL CONDITIONER .
-
Pickup / Magnetic / Frequency
DRN-FP - FREQUENCY / PULSE SIGNAL CONDITIONER .
-
Performance Evaluation of a Multiphase Electric Submersible Pump
To measure the amount of air supplied to the pump, an air turbine flow meter, FTB-938 from Omega Engineering, is employed Frequency/ Pulse signal conditioners measure the frequency of the low level signal outputs from turbine flow meters magnetic pickups (0mV…
-
Isuzu New Transmission Control System
(3) Pulse signal conditioner .
-
Improved cardiac gating and ventilation timing in animal experiments
Illustration of how the OUTl signal is obtained from the crude blood pressure signal in pulse conditioner ( A ) and the schematic of pulse conditioner (B).
-
CR4 - Thread: Solenoid Valves
The only exception I can think of is a 'modulated' solenoid, where a signal conditioner box pulses the solenoid's coil with power at a varying high speed rate, with the result that the solenoid and valve 'hang' at some intermediate position between…
-
Gas-cooled reactor programs. Gas-cooled fast reactor program. Annual progress report, 31 Dec 1977
The voltages are converted by th<; signal conditioners to pulse .
-
Microprocessor based 2 parameter data analysis and 3 D display system
Data acquisition subsystem contains signal conditioner amplifier pulse height discrimina- tors and fast Analog-Digital Converters (ADC).