-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Pipe Size: 0.5 to 10 inch
- Process Temperature: -196 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged, Threaded, Welded
-
Supplier: Eaton
Description: The Model 510 simplex strainer is unlike other large size simplex strainers because of its multi-basket design. Four strainer baskets strain the process media and give the strainer an extremely high dirt removal capability. The strainer protects
- Pipe Size: 8 to 36 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment.
- Pipe Size: 2 to 24 inch
- Pressure Rating: 285 psi
- Process Temperature: 100 F
- Strainer Type: Basket (or Simplex Basket)
-
-
Supplier: Eaton
Description: of the Model 91 Tee Strainer is the cleanable strainer screen. Overview The Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other
- Pipe Size: 2 to 48 inch
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Mueller Steam Specialty
Description: Designed for use chemical processes including brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment.
- Pipe Size: 0.75 to 18 inch
- Pressure Rating: 720 psi
- Screen Opening: 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use chemical processes including brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment.
- Pipe Size: 0.75 to 18 inch
- Pressure Rating: 740 psi
- Screen Opening: 0.045 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Designed for use with cooling water, seawater, hot water systems and more. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment.
- Pipe Size: 0.75 to 18 inch
- Pressure Rating: 225 psi
- Screen Opening: 0.062 to 0.125 inches
- Process Temperature: -20 to 150 F
-
Supplier: PT
Description: Pump suction strainer, round hole type
- Pipe Size: 1.5 to 8 inch
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Industrial
- Media: Liquid
-
Supplier: KADANT
Description: pumping cost, simplifies system Minimal moving parts Corrosion-free fiberglass or stainless steel construction extends operating life Gravity Strainer Applications Clear leg of disk saveall Drum saveall water Saveall showers Vacuum pump seal water to vacuum pumps Mill process
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
- Media: Liquid
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: Alfa Laval Inc.
Description: The W-SIL strainer is a self-cleaning brush strainer that is specially designed to remove coarse particles from process liquids, to protect downstream equipment such as centrifuges, heat exchangers, pumps, etc. W-SIL self-cleaning brush strainers are ideal for filtering a
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Industrial, Water
- Media: Liquid
- Features: Self-cleaning
-
Supplier: Eaton
Description: process media, protecting system components such as flow meters, pumps, and spray nozzles. The particulate matter is captured in the strainer basket. The line is then temporarily shut down and the basket removed for cleaning or replacement. The Model 90 Simplex
- Pipe Size: 2 to 48 inch
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
-
Supplier: Eaton
Description: systems, preventing damage to expensive pipeline system components. It features the unique idL™ shaft seal that positively prevents leakage from the backwash shaft at the top of the strainer. With Eaton's idL seal the exterior of the strainer stays dry and clean in service, there is
- Pipe Size: 2 to 48 inch
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 150 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Radwell International
Description: BASKET STRAINER,SB SERIES, POLYPROPYLENE REPLACEMENT BASKET WITH 1/32IN PERFORATION . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hayward Flow Control
Description: Mounted Remotely Oversized Strainer Basket with HDPE 1/8th Perf Basket 3" ANSI Class 150 Flange Connection from Pump to Basket Silicon Carbide/Silicon Carbide Shaft Seal All Wetted Hardware Manufactured from 316 Stainless Steel FPM Seals Standard Available In
- Maximum Discharge Flow: 350 GPM
- Discharge Size: 2.5 to 3 inch
- Horsepower: 2 to 7 HP
- Power Source: AC Powered
-
Supplier: Sanborn Technologies
Description: RCS Self-Contained LiquaPac Centrifuge System Complete LiquaPac clarification systems including tanks and pumps The completely self-contained RCS system includes heavy-duty supply and feed pumps, a dirty tank with trash strainers and a large clean tank. The unit comes fully
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: Serfilco, Ltd.
Description: internal hardware or completely non-metallic solution contact. The pump comes standard with 304 stainless external hardware. The pump is protected with a basket-type strainer in either PP or ECTFE. The large cover makes initial priming and removal of the strainer
- Pump Type: Centrifugal Pumps
-
Supplier: U.S. Plastic Corporation
Description: consumption. The integral, no-rib basket traps debris and prevents solids from damaging pump or downstream components. The clear trap cover incorporates 1/4 turn sealing for fast efficient maintenance in tight quarters. This pump is suitable for high volume pumping. It has a
-
Supplier: Pump Solutions Group
Description: Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost
-
Supplier: MDM Incorporated
Description: diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external
- Discharge Size: 2 inch
- Horsepower: 0.33 HP
- Maximum Discharge Flow: 113.33333333333333 GPM
- Power Source: AC Powered
-
Supplier: MDM Incorporated
Description: diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 61.666666666666664 GPM
- Power Source: AC Powered
-
Supplier: MDM Incorporated
Description: the constraint for high pressure is not subject to negotiation! Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all
- Discharge Size: 2 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 155 GPM
- Power Source: AC Powered
-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Spirax-Sarco
Description: The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: JORC Industrial LLC
Description: Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/2 Inch Working Pressure (Max) 300 psi
- Pipe Size: 0.5 inch
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
-
Supplier: G.I.E. Inc.
Description: Fabricated steel body and basket, zinc plated carbon steel bolting
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, General Purpose, Medical / Pharmaceutical, Water
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This
- Pipe Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Watts
Description: Series 97FB-FSFE Steel, UL/FM, Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged (Model 97FB-FSFE connections. Series 97FB-FSFE strainers are UL listed and FM approved.
- Pressure Rating: 175 psi
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
-
Supplier: U.S. Plastic Corporation
Description: When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the
- Strainer Type: Basket (or Simplex Basket)
- Materials: PVC
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a line of ‘Y’ strainers designed for high pressure applications requiring an easy maintenance, collapse resistance screen. The use of a spiral wound stainless steel screen with in-line cleanout access makes them an excellent choice for the oil & gas industry. Available in
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 3,000 psi
- Pipe Connection: Brazed / Soldered, Threaded
- Media: Gas
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Pipe Size: 0.125 to 0.5 inch
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.000984251968503937 to 0.036023622047244096 inches
- Process Temperature: 70 to 125 F
-
Supplier: SSI Fabricated
Description: Low Profile Body w/Multiple Bskts Pressures tp 3705 PSIG Temperatures to 800ºF Basket Strainer Applications Process Industry Metals and Mining Power Industry Water & Waste Water Chemical Industry Pulp and Paper Oil and Gas Features Fabricated Construction Filtration down to 40 microns
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Strainer with ASME B16.5 and B16.47 End Connection, Available in Y and Basket Pattern. Model Number: LD-028-YS Key Specifications/Special Features: Materials: 304, 316, 304L, 316LWCB, LCB, WC6, WC9, C12, C5, CF8, CF3, CF3M and CF8M Design: ASME B16.34 Pressure: class 150 to 1,500 End
- Pressure Rating: 150 to 1,500 psi
- Strainer Type: Basket (or Simplex Basket), Y-strainers
- Pipe Connection: Flanged
- Materials: Steel - Stainless
-
Supplier: ISC Sales, Inc.
Description: The Basket and Screen Data is the heart of an Eaton Strainer and is designed to be both effective and durable to perform its function correctly. There are two different designs of both baskets for Eaton basket strainers and screens for Y strainers…standard
- Screen Opening: 0.02 to 0.5 inches
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose
Find Suppliers by Category Top
Featured Products Top
-
# 22, OSPREY™ 93.00 INCH (IN) DIAMETER (A) GRAVITY STRAINER No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by (read more)
Browse Strainers Datasheets for Vooner FloGard LLC
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
The purpose of the Jockey Fire Pump Strainer Inspection is to identify loss of material of each stainless steel jockey pump strainer basket .
-
CR4 - Thread: Anyone have a PVC or Black poly leak??
"Suction-side" leaks (from drain or skimmer lines) usually manifest themselves by air bubbles appearing in the pump strainer basket .
-
Measure Guideline: Replacing Single-Speed Pool Pumps with Variable Speed Pumps for Energy Savings
Pump strainer baskets (sometimes referred to as “hair and lint pot”) must be kept clean of leaves and debris at all times.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1801 - Generic Aging Less...
This portion of the PWR CVCS consists of high- and low-pressure piping and valves (including the containment isolation valves), regenerative and letdown heat exchangers, pumps , basket strainers , and the volume control tank.
-
Advanced Biological Treatment Processes
Influent is pumped through basket strainers and coolers to the bioreactors.
-
DOE model conference on waste management and environmental restoration
The water was pumped through basket strainers to two parallel lines of two cartridge filters in series.
-
Design package for vacuum wand for fuel retrieval system
The pump and strainer baskets were carefully inspected to verify all of the tungsten particles were removed from the pump and strainer baskets.
-
Operating Conditions of Submersible Centrifugal Pump for Oil Production
Joint operation of oil recovery pump and pump strainer (suction basket ) in well, steady pump operation conditions in well, selection of design operation conditions, etc., are discussed.
-
Federal Register > Friday, May 8, 2015 > [80 FR 26475] Energy Conservation Program for Certain Industrial Equipment: Energy Conservation Standards for Dedicate...
DOE notes that if this potential rulemaking establishes limitations on the phase and/or hp of dedicated-purpose pool pumps, a subset of pumps (i.e., self-priming pumps or pumps with integrated basket strainers ) may ultimately not be covered by either the …
-
Orderly Negotiated Sale - ACH Food Companies
Ingersoll Rand centrifugal pump , includes basket strainer & valves.
Indicates content that may require registration and/or purchase.