-
Supplier: Nilfisk Industrial Vacuums
Description: Nilfisk CFM is pleased to introduce the new VHO 200 Industrial Vacuum, replacing the WST100. Designed for the metalworking industry, this vacuum collects metal chips, oily cuttings, lubricants and coolant spills. The new design is constructed of 304 stainless steel, with
- Airflow: 150 SCFM
- Capacity: 19.8 gallons
- Applications: Metalworking Chips / Fluids
-
Supplier: Rogers Machinery Company, Inc.
Description: applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum pump
- Mechanical: Rotary Screw
-
Supplier: Mile-X Equipment, Inc.
Description: inflatable tires carry a well-balanced platform easily across any shop floor. • Easy to maneuver between bays and vehicles. Extra Design Features • Two external new coolant supply tanks allow on-board storage of two different coolant types. • Graduations on tanks show user the amount
-
-
Supplier: CECOR
Description: Tank-style dispenser transports fresh/reconditioned coolant to machine tool. Air-operated dispenser is available in 90-,140- and 175-gallon tanks.Load fluids through fill-hatch or pump-in suctions. Easy for one person to handle with automatic overfill protection. Deliver and dispense
-
Supplier: Johnson Pump, An SPX Brand
Description: The MCHZ family, a range of horizontal high pressure self-priming pumps, has a high interchangeability in parts to other Johnson pumps, like the MCV or MCH. There are six different sizes, each built up with one or more stages. The MCHZ family is self-priming by means of a built-in
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 248 F
- Water Temperature: -4 to 248 F
-
Supplier: EXAIR
Description: EXAIR's patented* High Lift Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids that are in wells, pits, or cisterns. Using the High Lift Chip Trapper, you can pump farther, pump higher and pump thicker liquids.
- Airflow: 43 SCFM
- Vacuum Pressure: 179.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
-
Supplier: Filtertech, Inc.
Description: which takes suction from the vacuum chamber. As the solids accumulate on the surface of the media, the vacuum created in the chamber below increases. When sufficient vacuum has been created, an indexing cycle is initiated in which the vacuum is released by a pneumatic
- Features: All Vacuum Filters
-
Supplier: Nilfisk Industrial Vacuums
Description: Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting
- Airflow: 219 SCFM
- Vacuum Pressure: 145 in H2O vac
- Number of Inlets: 1 #
- Capacity: 48 gallons
-
Supplier: VACUUBRAND, Inc.
Description: speed vacuum pumps, fully automatic evaporations are possible at the push of a button without programming. Any parameter can be adjusted, even during vacuum control. External valves and sensors for liquid level and vacuum down to the fine vacuum range are easy to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 5 outputs
- Interface: Computer Programmable, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
-
Supplier: Filtertech, Inc.
Description: The Filtertech Model LGEN-V, Deep Bed Vacuum Filter System provides an effective means for clarifying the coolants use for optical lens generating. This unique system can use one device to remove the large, bulky strings of solids as well as extremely fine particulate apparent in
-
Supplier: CECOR
Description: Tank-style dispenser transports fresh/reconditioned coolant to machine tool. Air-operated dispenser is available in 90-,140- and 175-gallon tanks.Load fluids through fill-hatch or pump-in suctions. Easy for one person to handle with automatic overfill protection. Deliver and dispense
- Dispense Rate: 94.6969696969697 L/min
- Container Size: 529,957.650478484 cc
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminumwand (drum not included, except with Model 6196-5 Mini Reversible Drum Vac).
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 1 inch
- Outside Diameter: 1.297 inch
- Working Pressure: 35 to 70 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 3 inch
- Outside Diameter: 3.5 inch
- Working Pressure: 30 to 50 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 1 inch
- Outside Diameter: 1.297 inch
- Working Pressure: 35 to 70 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Resistant to chemicals Self-extinguishing Non-marking Silicone-free One-piece lengths Special cut piece lengths available through 1" ID size. Phthalate Free! Full vacuum lines. Industrial vacuum pumps. Food & beverage dispensing. Air and water supply lines. Pneumatic parts
- Inside Diameter: 2 inch
- Outside Diameter: 2.391 inch
- Working Pressure: 30 to 50 psi
- Temperature Range: 150 F
-
Supplier: EXAIR
Description: Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and directional valve to “empty” for it to pump out clean coolant/liquid. All the chips and
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Housing Material: Stainless Steel
- Pump Type: Wastewater Treatment Pumps
-
Supplier: SAE International
Description: Module (FDM) with liquid fuel from the fuel tank, transferring liquid fuel between two halves of the saddle type fuel tank and entraining fresh coolant in the cooling circuit. Recently, jet pumps have been introduced in evaporative emission control system for turbocharged engines to
-
Supplier: CECOR
Description: transported for batch recycling. The coolant sump can be topped off with fresh coolant from the Coolant Dispenser side of the CE50. Both tanks have pump-in/pump-out capability. The CE50 3-Phase electric unit has a 5 HP motor and the same vacuum and
-
Supplier: EXAIR
Description: steel pump quickly empties the drum. The High Lift Reversible Drum Vac has the extra power you need to move liquids from below grade work areas, sumps or tanks up to 15 feet! A safe, powerful, and maintenance-free way to recover: Coolant Hydraulic oils Liquid spills Sludge and chips
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: CECOR
Description: displacement pump. The 250 gallon dispenser tank is for topping off or refilling the sump with fresh or recycled coolant. CECOR’s CP50 Propane sump cleaner/dispenser units have the same power, deep vacuum and filtering capabilities as the SP50 Sump Shark, but with two completely
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: Sanborn Technologies
Description: The Freddy EcoVac - Simple, yet Powerful The Freddy EcoVac is a unique electric sump cleaner/filter that uses vacuum for suction and an independent pump for discharging the fluid back to the sump. This design allows personnel to suction a sump, filter and return clean coolant in
-
Supplier: Dupont Molykote
Description: drills, reamers, chasers, punches, etc. Railroad pins – brake pins and levers, roll stabilizer pins, trip pivots, eccentric bolts Splines, threaded connections, disconnects Aircraft engines for air foil lubrication Instruments operating in unusual environments, such as in a vacuum, near
- Operating / Use Temperature: -288.4 to 842 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Aerosol / Spray, Lubricant, Metal Cutting Fluid, Metal Forming Fluid, Specialty / Other, Vacuum / Diffusion Pump
-
Supplier: Proceco Ltd.
Description: it an environmentally and more cost effective alternative to conventional wastewater concentration technologies. Proceco Éco-Smart MVR Evaporator Features PLC-controlled process Few moving parts and no liquid pumps Vacuum distillation process Efficient vapor compression technology Uses
-
Supplier: Mobil Industrial Lubricants
Description: Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured Mobil SHC Cibus
- Kinematic Viscosity (@ 40°C): 100 cSt
- Viscosity Index: 143
- Pour Point: -49 F
- Flash Point: 518 F
-
Supplier: Mobil Industrial Lubricants
Description: The synthetic lubricants in the Mobil EAL Arctic Series are designed specifically for the lubrication of refrigeration compressors and systems, using ozone-friendly HFC refrigerants. The performance of the Mobil EAL Arctic Series has been well documented with HFCs in a broad range of refrigeration
- Kinematic Viscosity (@ 40°C): 105 cSt
- Pour Point: -22 F
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
-
Supplier: Mobil Industrial Lubricants
Description: The outstanding lubricants in the Mobil DTE PM Series are specifically designed for the high steam pressures, temperatures and machine speeds and smaller reservoir sizes common in high-output paper machines and calendars. This series meets Voith and Metso requirements for dry-end lubrication of
- Kinematic Viscosity (@ 40°C): 320 cSt
- Viscosity Index: 95
- Pour Point: 21.2 F
- Flash Point: 482 F
-
Supplier: Boyd
Description: requirements, including but not limited to water, petroleum products, and coolants, utilizing the widest range of fabrication options in the industry from semi-custom to fully custom heat exchangers in a variety of configurations. Optimize Your Application: Single Phase – Air/Air, Air/Liquid,
-
Supplier: ASTM International
Description: Back Pressure 9.4 Blowby 9.5 Crankcase Pressure 9.6 Oil Pressure at the Oil Pump Outlet 9.7 Oil Pressure at the Engine Oil Filter 9.8 Carburetor Inlet Air Pressure 9.9 Intake Manifold Vacuum 9.10 Rocker Cover Coolant Pressure 9.11 Breather Tube Coolant Pressure 9.12
-
Supplier: Quantachrome Instruments
Description: Transducer Accuracy: 0.11% full scale. A/D Converter: 22-bit (1 part in 4,190,000). Ultimate Vacuum: 5x10-3 mbar achieved by dedicated 2 stage direct drive rotary pump (included). Adsorbates: Nitrogen and any other non-corrosive gas with appropriate coolant including Ar, CO2 and
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Features: Other
- Measurement Type: Size
-
Supplier: Proceco Ltd.
Description: vibratory finishing Die casting and extrusion Concentrates from membrane filtration DI water regeneration Proceco Éco-Smart MVR Evaporator Features PLC-controlled process Few moving parts and no liquid pumps Vacuum distillation process Efficient vapor compression technology Uses no
-
Supplier: Westerbeke Corporation
Description: extended engine life. Glow plugs aid cold weather starting. An easily accessible oil drain hose assists with routine maintenance. Safety Devices All Century Series models are equipped with overspeed, low oil pressure, high coolant temperature and high exhaust temperature safety shutdowns. AC
- Wattage: 95,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: extended engine life. Glow plugs aid cold weather starting. An easily accessible oil drain hose assists with routine maintenance. Safety Devices All Century Series models are equipped with overspeed, low oil pressure, high coolant temperature and high exhaust temperature safety shutdowns. AC
- Wattage: 50,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: extended engine life. Glow plugs aid cold weather starting. An easily accessible oil drain hose assists with routine maintenance. Safety Devices All Century Series models are equipped with overspeed, low oil pressure, high coolant temperature and high exhaust temperature safety shutdowns. AC
- Wattage: 60,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
machine sump pumps of coolant and chips keeps production lines running smoothly. Waste Management: Vacuuming sludge and wastewater from part washers helps maintain a tidy facility and adheres to environmental regulations. Fluid (read more)
Browse Drum Pumps Datasheets for Vortec
More Information Top
-
Process Development
Coolant Vacuum pump .
-
Survey Of Reactor Aspects Of Compact Fusion Concepts
Vacuum Pumps Coolant Pumps .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/41048/Funk_77.pdf?sequence=1
Turn vacuum pump coolant water on.
-
Grainger.com
• Coolant Sump Pump Vacuum , Hose Dia.
-
Grainger.com
• Coolant Sump Pump Vacuum , Hose Dia.
-
Coolant Sump Vacuum Cleaners - Grainger Industrial Supply
• Coolant Sump Pump Vacuum , Hose Dia.
-
Grainger.com
• Coolant Sump Pump Vacuum , Hose Dia.
-
Grainger.com
• Coolant Sump Pump Vacuum , Hose Dia.
-
Cleaning - Grainger Industrial Supply
• Coolant Sump Pump Vacuum , Hose Dia.
-
The Advanced Internal Combustion Engine Technologies Report
Components such as: cylinder head covers, oil pans, oil pumps, water circulation and coolant pumps , vacuum pumps, manifolds and turbochargers can all be manufactured from aluminium, and new applications for diesel engines include cylinder blocks with ultra-thin steel inserts (Figure 42).
Indicates content that may require registration and/or purchase.