-
Supplier: U.S. Plastic Corporation
Description: The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16 oz. bottles are lightweight dispensing pumps, without handle.
-
Supplier: RS Components, Ltd.
Description: Anti-splash pump dispenser,180ml (6oz)
- Container Size: 180 cc
-
Supplier: Xylem Applied Water Systems
Description: Bottled Water Dispensing System PLUS The Most Reliable and Efficient Bottled Water Dispensing System You Can Buy! The New and improved Bottled Water PLUS is part of Flojet's premium water dispensing product line. When a water bottle is connected to the system, fresh water
- Maximum Discharge Flow: 1.09 GPM
- Maximum Discharge Pressure: 40 psi
- Pump Type: Booster Pumps
-
-
Supplier: TelephoneStuff.com
Description: MDP-4 Dispensing Pump. Features: - Square HDPE 4 oz (118ml) container provides stability and offers stainless steel pump - Use with Isopropanol for proper cleaning of fiber during the cable preparation - One handed pump operation frees up user’s hands - Cam-lock hinge
-
Supplier: TelephoneStuff.com
Description: MDP-4 Dispensing Pump. Features: - Square HDPE 4 oz (118ml) container provides stability and offers stainless steel pump - Use with Isopropanol for proper cleaning of fiber during the cable preparation - One handed pump operation frees up user’s hands - Cam-lock hinge
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 608966 Bottle Hand Pump is a portable, precision, bottle-top applicator that threads firmly onto any 50 mL bottle.
- Dispensing Equipment Type: Dispense Only
-
Supplier: U.S. Plastic Corporation
Description: HDPE durAstatic bottles are dissipative and are designed to protect your valuable static sensitive printed circuitry. Keep your existing pump. We offer purchase of just the bottles for an economical way to upgrade bottles as needed. Make sure workers are aware of chemical
-
Supplier: Traceable® Products
Description: Wash Bottles- with an adjustable spray Wash Bottles have an adjustable spray for every requirement. Set the nozzle on fine mist for TLC plates, position it to needle to rinse glassware, and pump a continuous, forceful jet on the big stream position for washing filters. No-effort
- Container Size: 240 cc
- Dispensed From: Bottle
- Application: Cleaners / Sanitizers
- Dispensing Equipment Type: Dispense Only
-
Supplier: EXACT Dispensing Systems
Description: Designed for production dispensing of two part reactive resin formulations, including those with abrasive fillers. This Model 860-5 can be fed either by cartridges, pumps, or pressurized reservoirs. the System can deliver up to 9.8 fluid ounces per stroke from its honed metering
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 2564842 Pro Pump Handheld Dispenser attaches to a bottle of Loctite anaerobic adhesive to create a dispensing system. The system uses patented progressive cavity pump technology to deliver an average of 30 mg of adhesive with a single trigger pull. Prevents
- Dispensing Equipment Type: Dispense Only
-
Supplier: Restek
Description: Accurately and precisely dispense liquids for QuEChERS extractions with this versatile pump. A quick, simple adjustment lets you set the output volume anywhere from 2.5 mL to 30 mL per stroke, and the included adaptors will accommodate most reagent bottles.
- Capacity: 2.5 to 30.000000000000004 ml
- Increments: 0.5 ml
- Features: Adapters Included
- Dispenser Type: Bottle Top
-
Supplier: Cosmetic Packaging Resources
Description: Plastic Bottle, PET, Triangle, Blue 27oz 33/410 w/White Ribbed Dispensing Pump Diptube = 9 inches INSTOCK Min Qty
- Height: 7.6771695 inch
- Length: 2.4409462 inch
- Container Type: Bottle / Jar
- Application: Packaging
-
Supplier: Newark, An Avnet Company
Description: NEXCARE MOISTURIZING HAND SANITIZER; Dispensing Method:Pump Bottle; Volume:16fl.oz (US); Weight:-; Product Range:-; Colour:White RoHS Compliant: NA
-
Supplier: U.S. Plastic Corporation
Description: contact with the operator. The calibrated bottle is specifically designed to fit the Ezi-action Drum Pump. Provides totally closed delivery of a chemical from a drum or container. The bayonet Twist-on Spout provides secure fit of the Ezi-action Safety Measure to the Ezi-action
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: Specifications PLASTIC SYPHON PUMP PLASTIC SYPHON PUMP All polyethylene. Hand operated bellows and flexible discharge tube will syphon to a lower or pump to a higher level. For dispensing mild acids, caustics, light oils, waxes and disinfectants at ambient temperatures.
- Pump Type: Hand / Foot Pumps
-
Supplier: Cole-Parmer
Description: and economical Dispense or mix fluids with water-like viscosities in the laboratory or other areas. Drum pumps are available in 19", 27", and 39" (48, 64, and 99 cm) pump tube lengths. Pumps come complete with pump tube and motor. Sealless pump tubes minimize
- Maximum Discharge Flow: 15.048 GPM
- Horsepower: 0.25 HP
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: and economical Dispense or mix fluids with water-like viscosities in the laboratory or other areas. Drum pumps are available in 19", 27", and 39" (48, 64, and 99 cm) pump tube lengths. Pumps come complete with pump tube and motor. Sealless pump tubes minimize
- Maximum Discharge Flow: 15.048 GPM
- Horsepower: 0.25 HP
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: and economical Dispense or mix fluids with water-like viscosities in the laboratory or other areas. Drum pumps are available in 19", 27", and 39" (48, 64, and 99 cm) pump tube lengths. Pumps come complete with pump tube and motor. Sealless pump tubes minimize
- Maximum Discharge Flow: 15.048 GPM
- Horsepower: 0.25 HP
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: and economical Dispense or mix fluids with water-like viscosities in the laboratory or other areas. Drum pumps are available in 19", 27", and 39" (48, 64, and 99 cm) pump tube lengths. Pumps come complete with pump tube and motor. Sealless pump tubes minimize
- Maximum Discharge Flow: 15.048 GPM
- Horsepower: 0.25 HP
- Pump Type: Drum Pumps
-
Supplier: Newport MKS
Description: into the stainless dish, thus dispensing only as much as desired. The bottle is made of high-density polyethylene (HDPE) and has a capacity of 8 oz. (240 ml)
-
Supplier: U.S. Plastic Corporation
Description: These Menda precision valves protect contents until used and increase safety and user comfort by preventing spills, drips, and excessive fumes. One touch is all that is needed to pump fluid into the dish, thus dispensing only as much as desired. This effortless method saves users from
- Dispensing Equipment Type: Dispense Only
-
Supplier: Radwell International
Description: SOLVENT DISPENSER BOTTLE; DISPENSER TYPE:PUMP BOTTLE; VOLUME:6FL.OZ (US); PRODUCT RANGE:-; ACCESSORY TYPE:CHEMICAL DISPENSER BOTTLE; BODY MATERIAL:POLYETHYLENE; CAPACITY:6FL.OZ (US); COLOUR:TRANSLUCENT; DISPENSING METHOD:BOTTLE ROHS COMPLIANT: YES. FREE 2
-
Supplier: Medisca Inc.
Description: New Actuator colors are now available to facilitate product identification. The Actuator is sold separately from the MD® Pump Bottles for added flexibility of metered dosing options. Airless dispensing Metered dispensed volume Excellent evacuation Minimal priming required
-
Supplier: Medisca Inc.
Description: New Actuator colors are now available to facilitate product identification. The Actuator is sold separately from the MD® Pump Bottles for added flexibility of metered dosing options. Airless dispensing Metered dispensed volume Excellent evacuation Minimal priming required
-
Supplier: Medisca Inc.
Description: New Actuator colors are now available to facilitate product identification. The Actuator is sold separately from the MD® Pump Bottles for added flexibility of metered dosing options. Airless dispensing Metered dispensed volume Excellent evacuation Minimal priming required
-
Supplier: Georgia-Pacific Corporation
Description: water » Aloe and vitamin E added to help keep hands moist » Perfect for frequent use » Ideal for use on visibly cleaned hands, especially when water is not available » Easy to dispense pump in an 18 fl oz (532 mL) size » One-pump gel delivers over 350 dispenses per bottle »
- Industry Applications: Biotech (Pharmaceutical / Medical)
- Type: Disinfectant / Sanitizer
-
Supplier: Filamatic
Description: Accommodates a wide variety of liquid filling applications and fluid types. Rotary pumps used for dispensing diagnostic, cosmetic/personal care, specialty chemical/household applications. Best suited for fill volumes ranging from 50 ml to 20 liters. The DFS trolley system allows for
- Type: Automatic, Robotic Automation
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Pharmaceutical
- Features: Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Packaging: Bottle / Jar, Cartridge
-
Supplier: TSI Incorporated
Description: nozzle. It generates particle concentrations from 102 /cm3 to >107 /cm3 and offers an adjustable flow rate from 0.3 to 4.5 L/min. A long-life, low-noise brushless swing piston pump provides pressurized air. The flow rate is set on the display and controlled with a nozzle pressure sensor and
- Valve Dispensing Technology: Spray Valve
-
Supplier: Biochrom, Ltd.
Description: Flexible microplate washer for 96 or 384-well plates Wide choice of washing options and programs providing maximum application options Low noise, pressure-free aspiration and dispensing pumps Auto rinse function preventing liquid path clogging Automated washer to save time manually
- Dispense Precision: 5 %
- Dispense Volume: 50 to 2,000.0000000000002 µl
- Residual Volume: 1 µl
- Microplate Capacity: 384, 96
-
Supplier: Pexco
Description: and pharmaceuticals. What is a Dip Tube? A dip tube is a plastic tube inserted into a bottle, jar, or container and connected to a pump or spray mechanism at the top. Its primary function is to draw liquid from the bottom of the container and transport it up through the
- Application: Chemical, Food Processing / Beverage, General Purpose, Water
- Color / Clarity: Clear
- Features: Fluoropolymer (PFA, FEP, etc.), Polyethylene / PEX, Polypropylene (PP)
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: CSA Group
Description: condensers, such as thermo-electric or absorption systems. 1.4 This Standard applies to: a) refrigerated equipment such as display cases, meat, dairy, or frozen food cases, reach-in cabinets, and bottle type beverage coolers; b) self-service or illuminated refrigerators, freezers, and ice
Find Suppliers by Category Top
Featured Products Top
-
After 20 years of experience designing and manufacturing dispense pumps for in vitro diagnostics and scientific instrument applications, The Lee Company is pleased to offer its most cost effective design yet. The new LPD Series variable displacement pump meets the demands of modern day (read more)
Browse Dispensing Valve Systems Datasheets for Lee Co. (The) -
-notch Meter, Mix, and Dispensing systems. Fluid Research, known for its innovative Progressive Cavity Pump technology, ensures smooth, pulsation-free material delivery with minimal maintenance and no cycle time delays. Explore Fluid Research Meter, Mix, and Dispensing Systems, along with other dispensing equipment, at ellsworth.com. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
Tired of inconsistent mix ratios or having to manually adjust ratios? Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives
More Information Top
-
Oral Health: Promoting rapid healing : Article : British Dental Journal
… "illus1" class="image-legend">

Gengigel from Oraldent is now available in professional fluid (0.1% Hyaluronan) and is presented in 500ml pump dispensing bottles intended for in-practice …
Indicates content that may require registration and/or purchase.