Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Power Products Limited
Description: Purge Economizer Controls is an energy management system which allows the air dryer user to operate at a specified outlet dewpoint, and maintain that dewpoint level within a close tolerance, while reducing the volume of purge air required. The volume of purge air
-
Supplier: Pepperl+Fuchs SE
Description: Type X & Ex px purge and pressurization system
-
Supplier: Pepperl+Fuchs SE
Description: 100% automatic purge and pressurization system including purging, temperature and leakage control, alarming and system power Third party approvals for Class I, II, Div. 2 and Zone 2/22 Universal mounting RTD inputs for temperature alarm and control Five standard
-
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. 788 D/P Purge Control is a more basic differential pressure regulator and
-
Supplier: Bry-Air, Inc.
Description: ... Energy Recovery Equals Energy Savings!! First there was EcoDry, the most energy efficient desiccant dehumidifier on the market with the patent pending BrySmart energy management control system. Soon, Bry-Air will introduce the newest addition to its lineup of energy efficient
-
Supplier: BARTEC
Description: Motor Purge Control System consisting of a Motor Purge Controller - APEXmpc or SILASmpc and a Motor Purge Valve - mpv (pressure monitor) is a unit allowing a safe operation of electric motors in a hazardous environment. The explosion protection is ensured by means
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. LiquiSeal D/P purge control is a fully integrated air purge
-
Purge Controllers and Indicators - Refrigeration Purgers -- XR-1502 Multi-Point Refrigeration PurgerSupplier: Armstrong International
Description: Multi-point purgers are designed for systems that have as many as 34 points to be purged. The Multi-Point purger has an operation similar to the XR-1501 due to a similar float switch. The PLC Control has the advantage over other purgers due to the ability to start and stop itself. The
-
Supplier: Daisy Data Displays, Inc.
Description: Class I, II & III, Division 1, Group C-G, FM Approved Purge Control System (“X-Purge”) for use on Customer Supplied Enclosure. FM Approvals for Class I, II & III, Division 1, Groups C-G Hazardous Areas Power and Signal Interlocks Included Standard - Alarm Contacts and up
-
Supplier: Accuris
Description: MANUAL ON INSTALLATION OF REFINERY INSTRUMENTS AND CONTROL SYSTEMS PART I-PROCESS INSTRUMENTATION AND CONTROL SECTION 8-SEALS, PURGES, AND WINTERIZING
-
Supplier: Daisy Data Displays, Inc.
Description: Class I, II & III, Division 2, Group A-D, F & G, FM Approved Purge Control System ("Z-Purge") for use on Customer Supplied Enclosure. FM Approved Class I, II & III, Division 2, Group A-D, F & G Pre-Assembled for Easy Installation Low Internal Pressure Built-In Vent Valve
-
Supplier: Hansen Technologies Corporation
Description: The original AUTO-PURGER, the AP Auto-Purger has solid-state control and is ideal for larger systems, up to 1500 tons (5275 kW). The AP has at least two to three times the air removal capacity of any competitive purger, and up to ten times other smaller purgers. With models available
-
Supplier: SAE International
Description: This paper presents a purge system model developed for hybrid electric vehicle (HEV) applications. Assessment of purge capability is critical to HEV vehicles due to frequent engine off operation which limits carbon canister purging. The purge model is comprised of
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most
- Operating Temperature: 750 F
- Type of Connection: 150 lb. Flange, 300 lb. Flange
- Area Classification: Class 1 Division 1, Class 1 Division 2, Nonhazardous
- Other Features: Emergency Alarms, Insulated Pipes, Skid Mounted
-
Supplier: Drytek Distribution
Description: Product Features: RSP150 storage Purging XCDA to prevent haze contamination Capacity: 12, 40, 80 ports RFID system for real time reticle management Flow rate control function available
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: a pencil eraser. The output of the pump can be adjusted by using the external knob. For additional information on the PurgeX pump used in this system, click here. Lubrication System Features This PurgeX Infrared Sensing System has a 1/4” female NPT liquid inlet. A polycarbonate,
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide the best quality
- Pressure Rating: 4,000 psi
- Media Temperature: -65 to 600 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air, Water
-
Supplier: IDEX Health & Science
Description: Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure that moisture
- Degasser Type: Vacuum Degasser
-
Supplier: IDEX Health & Science
Description: Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure that moisture
- Vacuum Rating: 3,626.943005181347 mm Hg
- Degasser Type: Vacuum Degasser
-
Supplier: IDEX Health & Science
Description: Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure that moisture
- Vacuum Rating: 3,626.943005181347 mm Hg
- Degasser Type: Vacuum Degasser
-
Supplier: Burger & Brown Engineering, Inc.
Description: Water Systems An air separator, installed per the diagram on right, will remove air from the water before it reaches the temperature control unit. If temperature control units are not used, an air separator may be installed at the highest point in the return cooling water loop
- Valve Size: 1 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 150 psi
- Media Temperature: 250 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: air separator, installed per the diagram on right, will remove air from the water before it reaches the temperature control unit. If temperature control units are not used, an air separator may be installed at the highest point in the return cooling water loop to remove air from the
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 to 100 psi
- Media Temperature: 250 F
-
Supplier: Sahara Air Products
Description: The Sahara Exhaust Purge air dryers are simple and efficient. They are the safest and most trouble-free of any heat reactivated regenerative-type dryer.The Exhaust Purge (EP) is a twin tower dryer that delivers dry air with a -40°F pressure dew point; a dew point lower than that
-
Supplier: Sahara Air Products
Description: used to reduced the operating cost of the drying system. When a heat exchanger is selected, it's important to bypass the heater during cooling. Simply shutting off the steam flow results in shortened life of the exchanger.The SAHARA Blower Purge design incorporates a very unique
-
Supplier: PumpWorks Inc. (The)
Description: Precision digital speed control Reversible for purging of transfer lines Reversible motor has soft start and back EFM for 3% speed control Removable 6' line cord -US standard plug meets UL 508, IEC 1010 and cUL Removable 6' line cord 230VAC model has IEC 320/CEE 22 socket plug DB9 male
- Horsepower: 0.1 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Aircel
Description: The Aircel ABP (800 -15,000 scfm) is Aircel’s new blower purge heat reactivated dual tower regenerative air dryer with standard Energy Management System (EMS) for solid peace-of-mind energy savings and consistant operation automatically controlled via an Allen Bradley PLC and a 6” LCD
- Drying Capacity: 800 to 15,000 SCFM
- Maximum Pressure: 60 to 135 psi
- Minimum Output Dew Point: -40 F
- Motor Power (Refrigerated Style): 5 to 30 HP
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-300-BSGS Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-300-Scrubber Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: SAE International
Description: nozzle, diffuser length, nozzle shape and purge port diameter. Performance curves (purge flow vs. turbocharger pressure) are developed for each of these parameters. Purge flow was specifically found to have a strong dependency on the area ratio and purge port diameter.
-
Description: Features Safely Dispenses Hazardous Process Gases Configurable for Standard or Bulk Gas Delivery Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
- Body Material: Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 99.9% uptime while meeting the most rigorous global regulatory standards for purity and safety. Technical Data Model JW-300-CDS Special gas cabinet size W1900*D800*H2100 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW
- Body Material: Stainless Steel
-
Supplier: Radwell International
Description: EX PZ PURGE SYSTEM, 5000Q SERIES, MAIN CONTROL UNIT, ZONE 2 AND 22, GAS AND DUST, POLYESTER HOUSING MATERIAL, OUTSIDE ENCLOSURE, 230VAC (514612). FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Explosion Proof HVAC: Mining and Drilling The Challenge: Air Innovations was asked to design a Class I Division I environmental control system (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
The Parker V300 Rapid Purger is designed to safely and efficiently remove non- condensable gasses from industrial ammonia refrigeration systems. The V300 is equipped with a RS- 485 communication port for easy interface to controller data transmission. All of the parameters accessible (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum 1/2” MVCJ VENT (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
production. The PLC system, paired with an intuitive color touchscreen interface, automates gas delivery, cylinder switching, and nitrogen purging to maintain gas purity and prevent contamination. Safety is prioritized with exhaust sensors, UL-listed sprinkler heads, and optional features like (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the ?ow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
recommended when constant cooling and a constant positive purge are desirable. The thermostatically controlled systems (Model 4300 and 4800 series) save air by activating the cooler only when internal temperatures approach critical levels. The adjustable thermostat is factory set at 95°F (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
When handling hazardous etchants and volatile organic solvents, safety and material compatibility are the non-negotiable foundations of facility engineering. A Custom Chemical Delivery System (CDS) is specifically designed to manage these high-risk fluids, ensuring they are transported from bulk (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
to a filtration system. In enclosed applications — such as equipment enclosures, certain small 2, 3 and 4-way valves, air purge equipment, and others — O’Keefe Controls Miniature Fine Screen Breathers allow clean air in, while keeping out harmful (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co.
Conduct Research Top
-
Measurement and Control of Compressed Air Systems (.pdf)
; or as a purge gas. The compressed air supply will contain some moisture which, if uncontrolled, could potentially cause damage to the process, pneumatic controls, tooling, finished product, or indeed the components of the air distribution system itself.
-
Safety and Asset Protection Achieved by Measuring Oxygen in Inerting and Blanket Gas
This paper looks at the benefits of adding an oxygen measurement to purge systems that help mitigate the presence of explosive mixtures, thus ensuring an effective purge. Oxygen measurement can also help reduce cost, allowing the control system to use only the amount of nitrogen necessary
-
A Closer Look at Form-Fill-Seal Technology
process is performed under a class-100 laminar flow, preventing external contamination. The fully automatic, computer-controlled technology allows for filling and packaging of up to 40,000 bottles of IV fluid per day. Nitrogen purging options are available for sensitive formulations such as amino
-
The Future of Drugmaking
. " These are drugs that in the past, " notes Sear Brown's DiProspero, "you simply couldn't make because of limited control of environment, product, and people. " Technology Promises to Help Contain Costs At some point, drugmakers must address the high price of their products, and the outrageous costs and timelines
-
Video: Select The Right Mass Flow Controller For Your Application
changes is easy with the local touchpad and large LED screen for viewing data. With the controller, you can command it to purge mode and select the range of the controller. For even more flexibility, you can get the Compod module that replaces the touchpad but allows you the ultimate control over
-
CABINET COOLERS END COSTLY SHUTDOWNS
through the cold air distribution kit. The displaced hot air in the cabinet rises and exhausts to atmosphere through the cabinet air exhaust at a slight positive pressure. Thus, the control cabinet is both cooled and purged with cool, clean air. Outside air is never allowed to enter the control panel.
-
3D Scanners Take Volume Measurement to a New Level
of the scanner clean. This way, the sensor stays clean and operational without the need for running an air purge to the top of the vessel, which can be costly. Non-Contact Sensor Will Not Get Damaged. With an acoustic sensor, there is nothing that comes into contact with the material, making it very reliable
More Information Top
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 86] Control of Emissions from New and in...
7) Purge control system (for example, type of valve, purge control strategy).
-
241-AZ-101 Waste Tank Color Video Camera System Shop Acceptance Test Report
PURGE CONTROL SYSTEM AND DIFFERENTIAL PRESSURE SWITCH TEST . .
-
Purge Modeling for New Propulsion System Technology Applications
The proposed purge control system utilizes a gasoline vapor concentration sensor to measure the concentration of fuel vapors purged into the engine.
-
Environmental Protection Agency - 40 CFR - Part 86 - Control of Emissions from New and In-use Highway Vehicles and Engines - Subpart S - General Compliance Pr...
7) Purge control system (for example, type of valve, purge control strategy).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1122 - Knowledge and Abil...
Hydrogen Recombiner and Purge Control System .
-
Steady state fueling compensation for purge control in internal combustion engines
The block diagram of the feed-forward purge control system integrated with the engine-fueling controller is shown in Figure 3.
-
First Clinical Experience With the Air Purge Control and Electrical Remote‐controlled Tubing Clamp in Mini Bypass
In conjunction with the manufacturer the air purge control system , a system which automatically removes air that is captured in a venous bubble trap, has been developed.
Indicates content that may require registration and/or purchase.