Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pepperl+Fuchs SE
Description: Ex pz purge system for Zone 2 and 22
-
Supplier: Newark, An Avnet Company
Description: Purge System Horiz Mount RoHS Compliant: Yes
-
Supplier: Bry-Air, Inc.
Description: ... Energy Recovery Equals Energy Savings!! First there was EcoDry, the most energy efficient desiccant dehumidifier on the market with the patent pending BrySmart energy management control system. Soon, Bry-Air will introduce the newest addition to its lineup of energy efficient
-
-
Supplier: Newark, An Avnet Company
Description: PURGE SYSTEM UNIV MT 2 CF ROHS COMPLIANT: YES
-
Supplier: Pepperl+Fuchs SE
Description: 1011 Series purge and pressurization system
-
Supplier: Pepperl+Fuchs SE
Description: 1005 Series purge and pressurization system
-
Supplier: BARTEC
Description: Motor Purge Control System consisting of a Motor Purge Controller - APEXmpc or SILASmpc and a Motor Purge Valve - mpv (pressure monitor) is a unit allowing a safe operation of electric motors in a hazardous environment. The explosion protection is ensured by means of a
-
Supplier: Pepperl+Fuchs SE
Description: Type X & Ex px purge and pressurization system
-
Supplier: Armstrong International
Description: no electronic controls. This style of purger requires an operator to open and close valves in order to start and stop the purging operation in a refrigeration system. The mechanical purger has been used successfully in many refrigeration systems and for many refrigerants over the
-
Supplier: O. I. Analytical
Description: No Description Provided
- General Features: Also Accepts Liquid Samples, Programmable
- Output Options: Analog Voltage
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- User Interface: Digital Front Panel
-
Supplier: Hansen Technologies Corporation
Description: The original AUTO-PURGER, the AP Auto-Purger has solid-state control and is ideal for larger systems, up to 1500 tons (5275 kW). The AP has at least two to three times the air removal capacity of any competitive purger, and up to ten times other smaller purgers. With models available to
-
Supplier: Accuris
Description: PURGE SOLVENT FOR AUTOMATIC SPRAY SYSTEMS
-
Supplier: Air Power Products Limited
Description: Purge Economizer Controls is an energy management system which allows the air dryer user to operate at a specified outlet dewpoint, and maintain that dewpoint level within a close tolerance, while reducing the volume of purge air required. The volume of purge air will
-
Supplier: SAE International
Description: This paper presents a purge system model developed for hybrid electric vehicle (HEV) applications. Assessment of purge capability is critical to HEV vehicles due to frequent engine off operation which limits carbon canister purging. The purge model is comprised of
-
Supplier: Accuris
Description: PURGE SOLVENT FOR AUTOMATIC COLOR SPRAY SYSTEMS
-
Supplier: Accuris
Description: PURGING KIT, CONVERTER SYSTEM, LIQUID OXYGEN, KMU-78/E
-
Supplier: Drytek Distribution
Description: Product Features: RSP150 storage Purging XCDA to prevent haze contamination Capacity: 12, 40, 80 ports RFID system for real time reticle management Flow rate control function available
-
Supplier: Superlok - Mako Products
Description: SUPERLOK purge valves are manual bleed, vent, or drain valves. One-quarter turn with a wrench from finger-tight obtains leaktight closure on first makeup. Snugging with a wrench ensures closure to the rated pressure with subsequent makeups. ■ Compact for convenient installation. ■ Vent hole
- Valve Size: 0.125 to 0.3149608 inch
- Pressure Rating: 2,500 to 4,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 600 F
-
Supplier: Hy-Lok USA, Inc.
Description: 350°F (-29°C to 177°C) with brass. Vent hole is bleeds excessive liquid or gas from system lines. Knurled cap is crimped to valve body for prevents accidental remove from body. Size range from 1/8" thru 1/2" tubing and piping system. Variety of end connections including Hy-Lok tube
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 3,000 to 4,000 psi
- Media Temperature: -65 to 600 F
- Media: Gas, Hydraulic Fluid
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX manifold used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX manifold used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Linde North America, Inc.
Description: The F1300 series gas purge panels are designed for use in High Purity systems where an inert gas is required to purge the process panel as well as the process equipment.
- Application: Gas
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide the best quality
- Pressure Rating: 4,000 psi
- Media Temperature: -65 to 600 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air, Water
-
Supplier: Accuris
Description: Purging Kit, Converter System, Liquid Oxygen KMU-78/E
-
Supplier: FS-Curtis
Description: prevents premature desiccant aging High quality pressure gauges display left tower, right tower, and purge pressure Optional pre-mounted filtration package increases lifetime of desiccant and avoid system contamination Inlet switching/purge exhaust butterfly valves provide
- Drying Capacity: 300 to 3,200 SCFM
- Dryer Technology: Desiccant
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. 788 D/P Purge Control is a more basic differential pressure regulator and air flow
-
Supplier: FS-Curtis
Description: Compressed air users have relied on FS-Curtis to provide compressed air treatment solutions for critical applications. DHB Series dryers improve air system efficiency by the use of a dedicated axial blower, instead of a percentage of dehydrated purge air, to regenerate the off-line
- Drying Capacity: 500 to 4,300 SCFM
- Dryer Technology: Desiccant
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-1200 flowmeters provide a low-cost means of flow rate indication. They are designed for applications where precise accuracy requirements for metering are not imperative. These meters are ideal for fflow measurement applications of: purge service, sealed oil systems, bearing
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.34 to 15 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 200 psi
-
Supplier: Linde North America, Inc.
Description: Linde's 1400 / 1401 series gas delivery combination purge/fill is designed for use with inert gases in High Purity. The F1400 panel provides the user with an inert purge panel configuration (lower regulator assembly) along with a rare gas buffer assembly mounted on the same panel.
- Application: Gas
-
Supplier: SSP Fittings Corp.
Description: Used to bleed, vent or drain system media or pressure
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Pressure Rating: 3,000 psi
- Media Temperature: -65 to 400 F
-
Supplier: Invotec Solutions Ltd.
Description: Polyklene R Cleaning Compound - Cleaning Compound for Extrusion and Injection Moulding Equipment Polyklene R is the latest generation in granulated cleaning materials that cleans barrel, screw and even hot runner systems of old production resin. As easily processible as plastics Polyklene R
-
Supplier: Daisy Data Displays, Inc.
Description: Class I, II & III, Division 1, Group C-G, FM Approved Purge Control System (“X-Purge”) for use on Customer Supplied Enclosure. FM Approvals for Class I, II & III, Division 1, Groups C-G Hazardous Areas Power and Signal Interlocks Included Standard - Alarm Contacts and up to 31
-
Supplier: Burger & Brown Engineering, Inc.
Description: SWAP Valve is a simple, manually selectable device that supplies cooling water to the mold during processing or air to purge the water from the mold, cooling lines, Supply and Return manifolds before tool change. Three materials are available: Reinforced Molded Body with Stainless Steel Disc
Find Suppliers by Category Top
Featured Products Top
-
Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm. (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
detectors. To meet these unique needs, Environics designed a modified version of our Series 4040 gas dilution system which included a dual chassis design. The electronics enclosure includes the power supply and PC boards (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Purge PN2,1/4”MVCJ High pressure holding HPN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
production. The PLC system, paired with an intuitive color touchscreen interface, automates gas delivery, cylinder switching, and nitrogen purging to maintain gas purity and prevent contamination. Safety is prioritized with exhaust sensors, UL-listed sprinkler heads, and optional features like (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
When handling hazardous etchants and volatile organic solvents, safety and material compatibility are the non-negotiable foundations of facility engineering. A Custom Chemical Delivery System (CDS) is specifically designed to manage these high-risk fluids, ensuring they are transported from bulk (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd. provides advanced ultra-high purity (UHP) chemical handling solutions, including chemical delivery module (CDM) and chemical delivery system (CDS). Jewellok’s CDS and CDM automate high-purity chemical handling. Use the CDS for bulk transport from (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ultra-high purity (UHP). Unlike bulk systems that simply transport fluids, a CDM is designed for high-accuracy blending and dilution. It takes concentrated chemicals and mixes them with deionized water to create exact “recipes” required for sensitive processes like etching and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. The Solution: An explosion-proof system was designed to integrate inside the client’s custom purged electrical cabinet and was able to withstand the harsh environment in which these centrifuges typically operate. The unit was configured to provide once (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
The Parker V300 Rapid Purger is designed to safely and efficiently remove non- condensable gasses from industrial ammonia refrigeration systems. The V300 is equipped with a RS- 485 communication port for easy interface to controller data transmission. All of the parameters accessible (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
The MECO HC seal model is the best non-purged choice in sealing technology for screw conveyors . The HC model is a full-contact, soft-face mechanical shaft seal. The various seal assemblies are sized for equipment following standards of the Conveyor Equipment Manufactures Association (C.E.M.A.) and their metric equivalents.
(read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Weld Purge Monitor by TecSense
As a trace oxygen analyzer, the TecWeld Weld Purge Monitor is most commonly used to verify argon flooding during welding of stainless steel or titanium pipe in the aerospace, automotive, nuclear, medical and food-grade industries where x-ray verification of welds is required or the backside
-
Using Purge and Pressurization to Prevent Explosions
We have mentioned in previous articles that there are many types of protection concept. One of the simplest concepts to understand and apply to almost any type of apparatus is purging. Purge, pressurization and Ex p or EEx p are all terms used to refer to this concept. The concept works
-
Weld Purge Monitors for TIG and MIG Welding
A weld purge monitor verifies no oxygen during argon back purge for TIG welding or argon CO2 blend for MIG welding.
-
Why Use Purge Air? And What Practicalities to Consider
Many AMETEK Land instruments use purge air, in the post I am going to explain the purpose and some of the practicalities
-
What is Nitrogen Purging? How Does it Work and What Equipment is Required?
in several applications. From the beer brewing industry to the petrochemical industry, nitrogen purging allows for a more productive, safe environment. If any of your systems require regular purging, here's what you need to know about the various methods and processes.
-
Portable Trace Oxygen Analyzer Measures Weld Purge Results
A portable trace oxygen analyzer verifies that 100% of the oxygen has been purged from the back side of TIG welded stainless steel, titanium, nickel or zirconium alloys. If oxygen gas is present at the weld point an inferior weld can occur. Trace oxygen analyzers are most often used to verify low
-
Portable Trace Oxygen Analyzer Measures Welding Purge Results
A portable trace oxygen analyzer verifies that 100% of the oxygen has been purged from the back side of TIG welded stainless steel, titanium, nickel or zirconium alloys. If oxygen gas is present at the weld point an inferior weld can occur. Trace oxygen analyzers are most often used to verify low
- Radar FMR 130 with Purge on Asphalt Tanks
More Information Top
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
Vacuum Purge System Safety-ClassComponents...........................
-
Accident Fault Trees for Defense Waste Processing Facility
The dependency of purge ,on normal power is handled by the APET, which considers the purge system in a failed stateif normal power is in a failed state.
-
Cold Vacuum Drying (CVD) Facility Technical Safety Requirements
Vacuum Purge System Pressure Instrumentation .
-
241-AZ-101 Waste Tank Color Video Camera System Shop Acceptance Test Report
Both the camera system and camera purge system were originally sought and procured as a part of initial waste retrieval project W-151.
-
Final design report for the sludge handling system SNF subproject A13B [SEC 1 THRU 3]
Helium Purge System .............................................................................................
-
A Highly Efficient Redundancy Scheme: Self-Purging Redundancy
Switches for self- purging systems are extremely simple: there is no replacement of the failed modules and module purging is quite simply imple- mented.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1366817416782/litdoc29035184_20130424234912.pdf
Prime buffer inlets and purge system pumps ........................................................................
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1366817416782/litdoc29035182_20130424234051.pdf
Prime buffer inlets and purge System pump A and System pump B ...........................
Indicates content that may require registration and/or purchase.