-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 2 pole thermal overload protection Positively trip-free release High configurability Snap-in or flange mounted Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2) Applications Power tools Industrial
- Rated AC Voltage: 400 volts
- Continuous Current Rating: 0.05 to 12 amps
- Number of Poles: 3
- Operating Temperature: 14 to 131 F
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 1 or 2 pole thermal overload protection Positively trip-free release High configurability Snap-in or flange mounted Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2) Applications Power tools
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 60 volts
- Continuous Current Rating: 0.05 to 20 amps
- Number of Poles: 2
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck
- Rated AC Voltage: 115 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 30 to 90 amps
- Rated Breaking Capacity (Icn): 6,000 amps
-
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole high performance thermal-magnetic circuit breaker, with tease-free, trip-free, snap action mechanism and push/pull on/off actuation (M-type TM CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position.
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 50 to 100 amps
- Rated Breaking Capacity (Icn): 6,000 amps
- Number of Poles: 1
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Two pole rocker switch/thermal-magnetic circuit breaker with trip-free mechanism (S-type TM CBE to EN 60934). The addition of a magnetic tripping module to the type 3120 range described in catalogue section Thermal Overcurrent Circuit Breakers extends the
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 50 volts
- Continuous Current Rating: 0.1 to 16 amps
- Rated Breaking Capacity (Icn): 0.1 to 16 amps
-
Supplier: Newark, An Avnet Company
Description: THERMAL CIRCUIT BREAKER 8AMP RATING PUSH BUTTON RESET .250 INCH QUICK CONNECT TERMINALS
-
Supplier: E-T-A Circuit Breakers
Description: thermal-magnetic circuit breaker with manual release button for rail mounting. It is a very compact circuit breaker which is ideally suited to basic applications without auxiliary contacts. The 201 can be switched on with a black push button.
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.05 to 16 amps
- Number of Poles: 1
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off
- Rated AC Voltage: 115 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 1 to 35 amps
- Rated Breaking Capacity (Icn): 1 to 35 amps
-
Supplier: TE Connectivity
Description: Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 50 volts
- Rated Breaking Capacity (Icn): 1,000 amps
- Number of Poles: 1
-
Supplier: Allied Electronics, Inc.
Description: W28 Series Fuse Holder Type Circuit Breaker Button color black Circuit function series trip Bezel color black with white rate marking The circuit breaker have snap-in panel mount with straight quick connect tab termination.
-
Supplier: Allied Electronics, Inc.
Description: W28 Series Fuse Holder Type Circuit Breaker Button color black Circuit function series trip Bezel color black with white rate marking The circuit breaker have snap-in panel mount with straight quick connect tab termination.
-
Supplier: Allied Electronics, Inc.
Description: W28 Series Fuse Holder Type Circuit Breaker Button color black Circuit function series trip Bezel color black with white rate marking The circuit breaker have snap-in panel mount with straight quick connect tab termination.
-
Supplier: Allied Electronics, Inc.
Description: W28 Series Fuse Holder Type Circuit Breaker Button color black Circuit function series trip Bezel color black with white rate marking The circuit breaker have snap-in panel mount with straight quick connect tab termination.
-
Supplier: E-T-A Circuit Breakers
Description: Single pole, thermal circuit breaker with trip-free mechanism, push/pull on/off manual actuation (M-type TO CBE to EN 60934) and temperature compensation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted,
- Rated AC Voltage: 115 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 20 to 50 amps
- Number of Poles: 1
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, DIN RAIL MOUNT, PUSH BUTTON, THERMAL MAGNETIC, 1 POLE, 250 VAC, 4 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 250 volts
- Continuous Current Rating: 4 amps
- Number of Poles: 1
-
Supplier: Radwell International
Description: MOTOR CIRCUIT BREAKER, 3 POLE, 0.1-0.16 AMP, 600 VAC, THERMAL MAGNETIC CIRCUIT PROTECTOR, PUSH BUTTONS, SCREW CLAMP TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 0.16 amps
- Number of Poles: 3
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 25515-B-2 Mid-Range Circuit Breaker Category: Eaton's Bussmann Series Mid-Range Circuit Breakers Manufacturer: Eaton Series: 25X Type: Mid-Range Circuit Breaker Reset Method: Type III - PTT (Push to Trip) Mounting Holes: #8-32
- Rated DC Voltage: 32 volts
- Continuous Current Rating: 15 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 25510-B-2 Mid-Range Circuit Breaker Category: Eaton's Bussmann Series Mid-Range Circuit Breakers Manufacturer: Eaton Series: 25X Type: Mid-Range Circuit Breaker Reset Method: Type III - PTT (Push to Trip) Mounting Holes: #8-32
- Rated DC Voltage: 32 volts
- Continuous Current Rating: 10 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 25550-B-2 Mid-Range Circuit Breaker Category: Eaton's Bussmann Series Mid-Range Circuit Breakers Manufacturer: Eaton Series: 25X Type: Mid-Range Circuit Breaker Reset Method: Type III - PTT (Push to Trip) Mounting Holes: #8-32
- Rated DC Voltage: 32 volts
- Continuous Current Rating: 50 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 25530-B-2 Mid-Range Circuit Breaker Category: Eaton's Bussmann Series Mid-Range Circuit Breakers Manufacturer: Eaton Series: 25X Type: Mid-Range Circuit Breaker Reset Method: Type III - PTT (Push to Trip) Mounting Holes: #8-32
- Rated DC Voltage: 32 volts
- Continuous Current Rating: 30 amps
-
Supplier: RS Components, Ltd.
Description: ETA 3600-P10-Si-6A
- Number of Poles: 1
- Manual Actuator Type: Other, Pushbutton
-
Supplier: Sensata Technologies
Description: Klixon® 7274 series are small, lightweight, low amperage devices that are specifically designed to protect aircraft/aerospace cable and components in airborne vehicles and equipment. The commercial grade version of this circuit breaker is the Klixon® 7277 series. The 7277 and 7274-2
- Continuous Current Rating: 0.5 to 20 amps
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Altech Corp.
Description: Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 24 to 32 volts
- Continuous Current Rating: 0.5 amps
- Rated Breaking Capacity (Icn): 60 amps
-
Supplier: DigiKey
Description: Circuit Breaker Thermal Magnetic 6.3A 690V AC DC Pushbutton DIN Rail
- Continuous Current Rating: 6.3 amps
- Mounting Style: DIN Rail Mounted
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: Altech Corp.
Description: Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 24 to 32 volts
- Continuous Current Rating: 2 amps
- Rated Breaking Capacity (Icn): 60 amps
-
Supplier: Sensata Technologies
Description: The KLIXON® 7855 series thermal breaker are designed to meet the harshest environmental requirements. The 7855 series breakers are weatherproof for protection against moisture, dust, grease, fuel vapors and other harsh environments. The 7855 series breakers are designed
- Continuous Current Rating: 175 to 200 amps
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Altech Corp.
Description: Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 24 to 32 volts
- Continuous Current Rating: 6.5 amps
- Rated Breaking Capacity (Icn): 60 amps
-
Supplier: Sensata Technologies
Description: Klixon® 9TC series circuit breakers provide ambient compensated circuit protection in a lightweight, sub-miniature package size. The three–phase integrally linked design provides overcurrent protection in the event of simultaneous or unbalanced overloads, including short
- Continuous Current Rating: 15 to 35 amps
- Features: Miniature Circuit Breaker
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Sensata Technologies
Description: The PDL series thermal breakers are designed to meet the harshest environmental requirements. The PDL series breakers are weatherproof for protection against moisture, dust, grease, fuel vapors, and other harsh environments. The PDL series of breakers are designed to
- Continuous Current Rating: 35 to 150 amps
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Carling Technologies, Inc.
Description: The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors,
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 32 to 80 volts
- Continuous Current Rating: 0.02 to 30 amps
- Rated Breaking Capacity (Icn): 600 to 1,000 amps
-
Supplier: Carling Technologies, Inc.
Description: The CMB-Series is a compact, single pole, push-to-reset family of thermal circuit breakers designed to protect equipment. Utilizing simple, precision design with few moving parts, these breakers offer cost effective, extremely reliable circuit protection
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 32 volts
- Continuous Current Rating: 3 to 20 amps
- Rated Breaking Capacity (Icn): 2,500 amps
-
Supplier: ABB Inc.
Description: E1.2 reaches 1200A with breaking capacity up to 65kA and short time current of 50kA in width of 400mm. It is the most compact power breaker, installable both in horizontal and vertical position.
-
Supplier: OptiFuse
Description: Line Voltage circuit breakers that conform to UL 1077 standards offering circuit protection up to 240 VAC and 50 VDC up to 100A
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 32 to 350 volts
- Rated Breaking Capacity (Icn): 1 to 80 amps
- Mounting Style: Plug-in
-
Supplier: ABB Inc.
Description: E6.2 is the top of the range model with a breaking capacity up to 150kA and a structure that allows 6300A to be reached in the switchgear, even in complex installation conditions.
-
Supplier: Trimax Circuit Protectors
Description: MX31 Series are ruggedly designed automatic and manual reset circuit protectors for demanding applications within the automotive, marine and lawn-and-garden industries, to name just a few. The MX31 is a low-voltage breaker which operates on the "snap-action" bi-metallic element
- Rated DC Voltage: 12 to 24 volts
- Rated Breaking Capacity (Icn): 5 to 50 amps
- Mounting Style: Bolt-on
- Manual Actuator Type: Pushbutton
Find Suppliers by Category Top
Featured Products Top
-
satisfaction and cost-efficiency, ZAGO stands at the top. PUSH BUTTON BOOTS ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots are crafted (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
CARLING TECHNOLOGIES Circuit Breaker,Thermal,20A,250VAC/32DC - Panel Mount Circuit Breakers - 4VA77|CLB-203-27E3N-W-A/20 - Grainger Industrial Supply
• Circuit Breaker, Thermal Circuit Breaker Type, Push Button Switch Type, Number of Poles: 1 .
-
Shopping In Other - Big Bruin
…NEMA 5-20R and NEMA L14-30R Oil level indicator, die-cast metal gearbox 100 copper windings Brushless design, less than 6 total harmonic distortion Bi-directional Thermal overload protection Conveniently located control panel Push button circuit breakers PTO shield protects operator…
-
Shopping In Other - Big Bruin
…20R plugs 41.7 Amps at 120 Volts, 20.8 Amps at 240 Volts 100 Copper windings Brushless design, less than 6 Total Harmonic Distortion Bi-directional Thermal overload protection Conveniently located control panel Push button circuit breakers Plugs sold separately Model…
-
Shopping In Other - Big Bruin
…20R plugs 41.7 Amps at 120 Volts, 20.8 Amps at 240 Volts 100 Copper windings Brushless design, less than 6 Total Harmonic Distortion Bi-directional Thermal overload protection Conveniently located control panel Push button circuit breakers Plugs sold separately Model…
-
Shopping In Other - Big Bruin
…NEMA 5-20R and NEMA L14-30R Oil level indicator, die-cast metal gearbox 100 copper windings Brushless design, less than 6 total harmonic distortion Bi-directional Thermal overload protection Conveniently located control panel Push button circuit breakers PTO shield protects operator…
-
TROUBLESHOOTING ELECTRONIC EQUIPMENT: Includes Repair And Maintenance, Second Edition > Mechanical and Electro-mechanical Components
Small push button type circuit breakers for electronic equipment are most often thermal .
-
CR4 - Thread: Cable Cross Section for 12V Winch
http://www.westmarine.com/buy/blue-sea-systems-- push - button -reset-only- thermal - circuit - breakers --P006557607 .
-
Wiring for Low-Voltage Lighting - Professional Deck Builder Magazine
Additionally, UL 1838-compliant transformers offer overcurrent protection (that circuit breaker I mentioned above, usually with a push - button reset) and a thermal cutoff switch, which cuts the power to an overheated transformer.
Indicates content that may require registration and/or purchase.