Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GEEPLUS Inc.
Description: low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate,
- Maximum Stroke: 3 to 30 mm
- Power Rating (DC watts or AC VA): 4.5 to 41 DC watts or AC VA
- Maximum "On" Time: 7 to 100 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: GEEPLUS Inc.
Description: low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate,
- Maximum Stroke: 5 mm
- Power Rating (DC watts or AC VA): 1.83 DC watts or AC VA
- Holding Force: 6 to 12 N
- Maximum "On" Time: 7 to 100 seconds
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting bracket, hex
- Maximum Stroke: 9.525 mm
- Action: Pull
- Construction: Tubular
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Maximum Stroke: 19.05 mm
- Construction: Open Frame
- Action: Pull
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Maximum Stroke: 25.4 mm
- Construction: Open Frame
- Action: Pull
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Pull, Continuous, 24VDC
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular Solenoid, 19.20 Ohms Coil Resistance, 10 W Power Rating, Coil Wire Size 28 AWG The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Allied Electronics, Inc.
Description: Industrial Solenoid, Intermittent, 120VAC, Push
-
Supplier: RS Components, Ltd.
Description: STA Tubular Solenoid 1/2" x 1" Pull
- Maximum Stroke: 12.7 mm
- Features: Other DC Voltage
- Action: Pull
- Construction: Push / Pull, Tubular
-
Supplier: Radwell International
Description: SOLENOID VALVE, GENERAL PURPOSE, PUSH-PULL TYPE, 110 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Specialty Product Technologies
Description: The EB 450 Series Solenoids are avilable with push and pull force of 7 to 11 pounds and a stroke up to 1 inch. The EB450 Series is rated for continuous duty. Avilable in staking widths of 3/4 and 1 inch. They are designed with stainless steel saddle stops. All models have
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Features: Other AC Voltage
- Action: Pull, Push
-
Supplier: Radwell International
Description: INDUSTRIAL SOLENOID, 1 INCH STROKE, 115/120 VAC, 50/60 HZ, 7-11 POUND PULL/PUSH. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Johnson Electric North America, Inc.
Description: customizable STA platform is available in a variety of sizes in both push and pull engagement which is well suited for lock/latch operations. The STA Series provides high resistance to shock and vibration to withstand extreme ambient conditions and is also available in magnetic
- Maximum Stroke: 25.4 mm
- Holding Force: 18.9 N
- Construction: Push / Pull
-
Supplier: Transmotec
Description: application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type
- Power Rating (DC watts or AC VA): 4 DC watts or AC VA
- Maximum "On" Time: 2 to 50 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: Eaton Corporation
Description: PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.17 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 0.92 AMPERE INRUSH CURRENT
- Maximum Stroke: 25.4 mm
- Starting Force: 3.20284697508897 N
- Holding Force: 3.20284697508897 N
- AC: 230VAC
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Description: The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL
- Maximum Stroke: 20.32 mm
- Power Rating (DC watts or AC VA): 12 DC watts or AC VA
- Starting Force: 0.556049822064057 N
- Holding Force: 48.0983096085409 N
-
Description: The D11ML from Deltrol Controls is a bi-stable D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in one of two positions without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications Coil Voltages: 12,
- Power Rating (DC watts or AC VA): 15 to 58 DC watts or AC VA
- DC: 12VDC, 24VDC
- Latching: Latching, Magnetic or Self Holding
- Construction: Open Frame
-
Supplier: Waytek, Inc.
Description: toggle, push-pull or rotary switches This reversing solenoid is made of nylon material resistant to dust, water splash, oil, anti-freeze and brake fluid 0.250" quick disconnect male inputs, connect with female quick disconnects Reversing solenoids, also called reversing
- DC: 12VDC
-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the
- Maximum Discharge Flow: 0.0003168 to 0.0019008 GPM
- Pump Type: Diaphragm Pumps, Metering Pumps, Micro Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Other
- Pump Housing Material: Plastic
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve for load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-22 blocks flow from 2 to 1. In this mode the valve will allow flow from 1
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV12-22 blocks flow from ports 2 to
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID, AC, 110/120V COIL, 50/60HZ, SIZE 3, PUSH-PULL, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Johnson Electric linear solenoids with a low profile shape that optimizes the magnetic flux paths for maximum force versus stroke characteristics. The reliability and high performance of Low Profile solenoids make them an ideal choice for applications in which consistent, reliable
-
Supplier: Davies Molding, LLC
Description: Series #ZH The solenoid tumbler ZH is, in combination with the functio- nal handles on page 268 to 303 a electromechanical locking system for pushable and revolving doors. Design and mode of operation: On the solenoid tumbler, the switching element with interlock is not physically
- Height: 89 inches
- Handle Length: 178 inches
- Features: Other Handle Type
-
Supplier: Beckhoff Automation LLC
Description: whose signal state is indicated by LEDs. The light emitting diodes simplify local diagnosis by displaying typical load and wiring faults. Special features: 2 PWM outputs with push-pull output stage suitable for inductive loads > 1 mH max. output current ±2 A per channel at 24 V DC
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: whose signal state is indicated by LEDs. The light emitting diodes simplify local diagnosis by displaying typical load and wiring faults. Special features: 2 PWM outputs with push-pull output stage suitable for inductive loads > 1 mH max. output current ±1 A per channel at 24 V DC
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
GEEPLUS PUSH/PULL SOLENOIDS QUALIFIED FOR AVIATION USE Having met the demands of aerospace qualification Part 21, Geeplus M401 push/pull solenoids are now being used by a leading commercial airframe manufacturer as part of a door control system. The certification follows lengthy (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
The term "Push-Pull" can be confusing, as any single-coil linear solenoid only creates electromagnetic force in one direction. So what's the deal? Geeplus engineers explain it in this brief overview on Push-Pull solenoids and how they really work: (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups Push-Pull Solenoids: Robust on/off type (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
short displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple ‘on-off’ function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
and other components include voice coil motors, bistable rotary solenoids, open frame solenoids and push/pull solenoids, all of which are available in a wide range of sizes and operating specifications. Learn more. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
solenoids for your particular application. Linear Solenoid Product Groups Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
, brewery processes, etc. and do not require pressure to aid in opening the valve. Design: close up of the PTFE bellows used in Series EASMT & EASYMT Valves are spring return normally closed and direct acting with a heavy duty push-pull (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pick and Hold is a drive technique that optimizes the performance achieved from solenoids, by energizing the solenoid with high power for a short initial period to develop high force from an extended position, then excitation power is reduced to a lower level once the solenoid has been (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Custom Actuator Solutions Solenoids and other actuators are, in part, designed to be generic in order to cover a wide range of applications. But that doesn't mean that a standard product will be the most efficient or effective solution. One of our key (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
An ultra-small latching solenoid from Geeplus has no respect for size. Although it only measures 12x8x7mm at its widest points, their new S1L-0211 provides more than 2N of holding force. Geeplus says that this, the smallest solenoid they manufacture, is normally used in applications (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc.
Conduct Research Top
-
How to Select a Push-Pull Solenoid
Device size is determined for the required force, displacement, and duty cycle from the tables below, more detailed force data is shown graphically in the datasheet for each solenoid. These charts show force at maximum useful stroke (the stroke at which force falls to 10% of the holding force
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
-
Principles of Solenoid Coil Design for Valves
product range has been developed for the specialist scientific industry. The solenoid comes in two basic forms, one is for pulling and the other is for pushing. Which one is used depends on the method of operation required to actuate the valve itself. We will begin with the pulling version. When the coil
-
The 5 Key Advantages of Magnetic Latching Solenoids
in energized position even with the power off. Comes in a compact size. Resistant to tampering, with highest holding force. Optional custom engineering, depending on the unique intended applications. 2. Magnetic Latching Solenoids for Compact Locks. Push and pull model, suitable for door locking
More Information Top
-
Mechanical Solenoid - Solenoids - Electrical - Grainger Industrial Supply
Repair your machines by replacing the existing push pull solenoid with a durable, laminated solenoid and extend its lifespan.
-
http://dspace.mit.edu/bitstream/handle/1721.1/67094/12031567-MIT.pdf?sequence=2
using servo-controlled push pull solenoids to adjust spool position.
-
Zero Vibration On–off Position Control of Dual Solenoid Actuator
A state-space model of push – pull solenoid with friction is derived in this paper, and several position feedback control algorithms are designed based on this model.
-
Variable model reference high precision position control of dual solenoid actuator
A state space model of push - pull solenoid with friction is derived in this paper, and several position feedback control algorithms are designed based on this model.
-
Linear Solenoids
Bidirectional push / pull solenoids are also available.
-
Optimization of Input Pulse Considering Both High-Speed Response and Rebound Suppression for Solenoids
The push - pull solenoid used is the 0EC, which is made by SHINDENGEN.
-
Development of foot system of biped walking robot capable of maintaining four-point contact
In this study, a push - pull solenoid was chosen.
-
QP Toolbox
Bicron says the STP series of small digital current (DC) Tubular Push - Pull solenoids are in-stock components that provide for a range of applications wherever a short stroke with high force and low power is specified.
-
Solenoid design is based on sewing machine technology
The Series 151 is a compact, push - pull solenoid from Dialight BLP that has an unusual design.
-
Sensorless position estimation in solenoid actuators with load compensation
This self sensing scheme was applied to a dual, push - pull solenoid where one coil was actuating and the other sensing respectively.
Indicates content that may require registration and/or purchase.