Products/Services for PVC Ball Joints

  •  
    Ball Joints - (34 companies)
    ...joints Metric ball joints Micro ball joints Motorized ball joints Pipe ball joints PTFE ball joints PVC ball joints Screw in ball joints Small ball joints Spherical ball joints Spherical rod end ball joints Spring loaded ball joints Threaded...
  • Ball Bearings-Image
    Ball Bearings - (769 companies)
    Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    ...and temperature, creating a potential leak path at the joint. Image Credit: www.mengnite-valve.com. Three-piece. Three-piece ball valves offer easy and fast access for valve maintenance. The three-body connector can be removed and the fourth can...
  • Swivel Joints-Image
    Swivel Joints - (121 companies)
    Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...
  • Flexible Expansion Joints-Image
    Flexible Expansion Joints - (444 companies)
    Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles. Description. Expansion joints connect two fixed assemblies or pipes and allow movement due to service load...
  •  
    Hinges (industrial) - (441 companies)
    Description. Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types. Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces of a door and cabinet and joined by a pin...
  •  
    Washers - (1244 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
  •  
    Robots - (1076 companies)
    Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types...
  •  
    Industrial Lubricants - (1464 companies)
    ...resistivity across electrical joints. Industrial lubricants are oils, fluids, greases, and other compounds that reduce friction, binding, wear, or exclude moisture. Their primary function is to displace solid surfaces with a fluid film. They are otherwise...
  •  
    Pipe Fittings - (1974 companies)
    ...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire