-
Supplier: Accuris
Description: PVC Underground Telecommunication Cable Ducting and Fittings
-
Supplier: CSA Group
Description: Scope 1.1 This Standard covers PVC duct and fittings that are used as a raceway for telecommunication cables. Such ducting may be encased in concrete or directly buried in the ground, depending on type. 1.2 Fittings covered by this Standard include sweeps, straight couplings, 5°
-
Supplier: Accuris
Description: Unplasticized polyvinyl chloride (PVC-U) pipes and fittings for cable ducting - Dimensions and technical delivery conditions
-
-
Supplier: Radwell International
Description: (3240316) PVC CABLE DUCT. FREE 2 YEAR RADWELL WARRANTY
- Material: PVC
-
Supplier: Newark, An Avnet Company
Description: Wiring Duct Cover for 2" Duct, 6 ft Long, PVC, White 30ft/box
-
Supplier: Newark, An Avnet Company
Description: Wiring Duct Cover for 1" Duct, 6 ft Long, PVC, Gray, 30ft/box
-
Supplier: Newark, An Avnet Company
Description: Wiring Duct Cover for 2" Duct, 6 ft Long, PVC, Gray, 120 ft/carton
-
Supplier: Newark, An Avnet Company
Description: Wiring Duct Cover for 3" Duct, 6 ft Long, PVC, White, 30ft/box
-
Supplier: Allied Electronics, Inc.
Description: Slotted Wall Duct, PVC Material, 6 ft. Length, UL Recognized, CSA Certified Enhanced wire capacity helps maximize space within panels Smooth edges ensure the worker safety Cover is flush with the side of the duct for increased wire capacity Slotted wall duct is
-
Supplier: Allied Electronics, Inc.
Description: Slotted Wall Duct, PVC Material, 6 ft. Length, UL Recognized, CSA Certified Enhanced wire capacity helps maximize space within panels Smooth edges ensure the worker safety Cover is flush with the side of the duct for increased wire capacity Slotted wall duct is
-
Supplier: Allied Electronics, Inc.
Description: Slotted Wall Duct, PVC Material, 6 ft. Length, UL Recognized, CSA Certified Enhanced wire capacity helps maximize space within panels Smooth edges ensure the worker safety Cover is flush with the side of the duct for increased wire capacity Slotted wall duct is
-
Supplier: Allied Electronics, Inc.
Description: Slotted Wall Duct, PVC Material, 6 ft. Length, UL Recognized, CSA Certified Enhanced wire capacity helps maximize space within panels Smooth edges ensure the worker safety Cover is flush with the side of the duct for increased wire capacity Slotted wall duct is
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft
- Cable Conductor: Copper and Copper Alloys
- Product Type: Multiconductor Cable
- Cable Insulation: Polyvinyl Chloride (PVC)
- Standards / Approvals: RoHS
-
Supplier: OneTech Group
Description: These cables are suitable for fixed installations, preferably in cable ducts, indoors, outdoors, in water or underground if no mechanical damages are to be expected.
- International (mm2): 14.2 to 29.2 mm2
- Number of Conductors: 3 to 5 #
- Operating Temperature: 90 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Hi-Tech Controls, Inc.
Description: The E-bus cable is used for the transmission of bus signals for intelligent systems in buildings. The cables ensure perfect communication in accordance with EIB regulations (European installation bus). They can be installed over, in, or below the plaster, in pipes and pipe
- Number of Conductors: 4 #
- Operating Temperature: -30 to 70 C
- Product Category: Bulk Cable
- Features: Copper and Copper Alloys, Foil / Copper Tape, Other, Polyethylene (PE), Polyvinyl Chloride (PVC)
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces. Easy-to-handle. Phthalate Free Cable protection Drain
- Inside Diameter: 8 inch
- Outside Diameter: 8.59 inch
- Working Pressure: 4 to 2 psi
- Maximum Vacuum: 3 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces. Easy-to-handle. Anti-Microbial Tube - Inhibits growth of bacteria, fungi, mold and yeast. Phthalate Free Cable protection Drain lines Ducting,
- Inside Diameter: 2 inch
- Outside Diameter: 2.39 inch
- Working Pressure: 15 to 6 psi
- Maximum Vacuum: 12 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces. Easy-to-handle. Anti-Microbial Tube - Inhibits growth of bacteria, fungi, mold and yeast. Phthalate Free Cable protection Drain lines Ducting,
- Inside Diameter: 3 inch
- Outside Diameter: 3.46 inch
- Working Pressure: 10 to 5 psi
- Maximum Vacuum: 10 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Transparent Construction - "See-the-flow." Allows for visual confirmation of material flow. Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces. Easy-to-handle. Phthalate Free Cable protection Drain
- Inside Diameter: 5 inch
- Outside Diameter: 5.5 inch
- Working Pressure: 7 to 3 psi
- Maximum Vacuum: 6 in Hg vac
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this wiring duct? Solid wall trunking system is best used for routing and organizing cables in applications requiring few or no breakout points PVC wire duct features a completely enclosed design, providing maximum protection from dust, debris and
-
Supplier: Novaflex Group
Description: Novaflex 143. PVC Conduit Hose. MSHA Flame Resistant. An excellent cable cover for the mining industry. Low cost, flexible and easy to install. Meets the requirements of MSHA 1C-14/2. Split lengthwise for simple installation. Construction: Tube: PVC Cover: PVC Length 50ft
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.46 to 3.38 inch
- Temperature Range: -20 to 120 F
- Product Form: Hose (including Duct)
-
Supplier: Altech Corp.
Description: PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
- Slot Pitch: 0.79 inch
- Duct Width: 1.61 inch
- Duct Height: 2.13 inch
- Wire Duct Style: Slots
-
Supplier: Altech Corp.
Description: PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
- Duct Width: 2.17 inch
- Duct Height: 3.11 inch
- Wire Duct Style: Slotless
-
Supplier: Tripp Lite by Eaton
Description: The N024-01K-WH Cat5e 350 MHz Bulk Solid-Core Plenum-Rated PVC Cable is premium cabling designed for Cat5/5e premise applications in air ducts and drop ceilings, such as connecting an Ethernet wall jack to a router, patch panel or switch. Designed for fast transmission and
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
-
Supplier: Tripp Lite by Eaton
Description: The N024-01K-BK Cat5e 350 MHz Bulk Solid-Core Plenum-Rated PVC Cable is premium cabling designed for Cat5/5e premise applications in air ducts and drop ceilings, such as connecting an Ethernet wall jack to a router, patch panel or switch. Designed for fast transmission and
- Cable Length: 1,000 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
-
Supplier: Black Box
Description: Constructed of rugged yet lightweight PVC material. Simply remove cover to reroute cables. Raceways run flush with one another for increased density and a neater appearance. Optional Raceway Covers' latch design fits "fingers" snugly.
-
Supplier: Powell Electronics, Inc.
Description: Wiring Duct Corner Strip Connector, PVC,
-
Supplier: Mueller Group, Inc. (The)
Description: NYY-J is a VDE approved, solid conductor, black PVC jacketed, 600/1kV power and control cable. These power cables are designed for energy supply in cable ducts, power stations, industry and distribution boards and in subscriber networks. May also be used in
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: OneTech Group
Description: Tele report cables armored or non armored are for Data transmission between power or fluid counters and the property's interface box They are suitable for installation inside buildings, on walls or in duct.
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Drain Wire / Copper Wire, Foil / Copper Tape
- Features: Other
-
Supplier: Mueller Group, Inc. (The)
Description: NYY-O is a VDE approved, solid conductor, black PVC jacketed, 600/1KV power and control cable with no green/yellow ground wire. These power cables are designed for energy supply in cable ducts, power stations, industry and distribution boards and in subscriber
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Hi-Tech Controls, Inc.
Description: Those cables are installed in open air, in underground, in water, indoors and in cable ducts. The concentric conductor (C) is allowed to use as PE-, PEN-conductor or as shield.
- Number of Conductors: 1 to 61 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 6 to 16 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: The E-bus cable is used for the transmission of bus signals for intelligent systems in buildings. The cables ensure perfect communication in accordance with EIB regulations (European installation bus). They can be installed over, in, or below the plaster, in pipes and pipe
- Number of Conductors: 2 #
- Operating Temperature: 70 C
- Product Category: Bulk Cable
- Features: Copper and Copper Alloys, Drain Wire / Copper Wire, Foil / Copper Tape, LAN / Ethernet, Networking, Polyvinyl Chloride (PVC), Telecommunications
-
Supplier: OneTech Group
Description: For installations in ground, in water, out-door, indoor and in ducts for power stations, industry and distribution networks.
- Number of Conductors: 1 #
- Operating Temperature: 90 C
- Cable Conductor: Aluminum and Aluminum Alloys, Copper and Copper Alloys
- Features: Bulk Cable
-
Supplier: OneTech Group
Description: These cables are suitable for fixed installations, preferably in cable ducts, indoors, outdoors, in water or underground if no mechanical damages are to be expected.
- Number of Conductors: 2 to 5 #
- Operating Temperature: 90 C
- Cable Conductor: Aluminum and Aluminum Alloys, Copper and Copper Alloys
- Features: Bulk Cable, No Shielding, Other
-
Supplier: Mueller Group, Inc. (The)
Description: H07V-R is a harmonized PVC European single-conductor hook-up wire with a class-2 strand. Ideal for the internal wiring of appliances and apparatus. Intended for use in semi-flush exposed conduits and embedded conduits as well as in closed installation ducts. Can be used in switchboards
- Rated Voltage: 0.45 to 0.75 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
Find Suppliers by Category Top
Featured Products Top
-
for organized cable routing in industrial and electrical applications. Available in slotted or solid PVC designs, they support clean panel layouts, easy installation, and flexible wire management across a wide range of sizes and (read more)
Browse Wiring Ducts Datasheets for Altech Corp. -
. Signal Integrity and Network Reliability: Shielded copper and fiber cabling systems minimize electromagnetic interference (EMI), improving data transmission reliability in electrically noisy environments like factory floors and control rooms. Simplified Deployment and Maintenance: Pre (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc.
More Information Top
-
Pvc Cable Duct Exporters, Pvc Cable Duct Selling Leads
Search pvc cable duct .
-
wiring duct - offers from wiring duct manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pvc wiring duct, pvc cable duct , pvc telephone trunking ] .
-
Wiring Ducts, Cable Ducts from Shenyang Co.,Ltd., China
wiring ducts, cable ducts, wire ducts, insulation wiring ducts, insulation cable ducts, pvc wiring ducts, pvc cable ducts , pvc wire ducts, wiring box, cable box .
-
duct - offers from duct manufacturers, suppliers, exporters & wholesalers
• Pvc Cable Duct .
-
telephone cable ( Page 5 ) - offers from telephone cable manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pvc wiring duct, pvc cable duct , pvc telephone trunking ] .
-
A near real-time scour monitoring system at Indian River Inlet, Delaware, USA
Cables are protected in a PVC cable duct after exiting the fiberglass enclosure.
-
Steady-state thermal analysis of power cable systems in ducts using streamline-upwind/petrov-galerkin finite element method
The heat in underground power cables in PVC ducts is transferred through the cable and its surroundings in several ways that include heat conduction of solid mediums and heat convection of the air gap and heat radiation between the outer surface of …
-
Determination Of Maximum Safe Pulling Lengths For Solid Dielectric Insulated Cables
except for the polyethylene covered cable in PVC duct , the coefficients of friction obtained with the bento- nite clay based lubricant .
-
Coefficient of friction effects of polymers, silicone oil, and mini-rollers in cable pulling
The data are developed for fiber optic cable in polyethylene duct and electrical cable in PVC duct by pulling cables through a multi-bend conduit system and calculating the effective coefficient of friction.
-
Emphasizing repair
The system is taken in operation after the assembly of PVC-protection tubes or PVC - cable ducts that can fully automatic rectifier unit and the control box for voltage supply of the protection zones.
Indicates content that may require registration and/or purchase.