-
Pressure Sensors - Sensors, Transducers - Pressure Sensors, Transducers - Industrial -- PS6-102G-PWMSupplier: Acme Chip Technology Co., Limited
Description: PRESSURE SWITCHES
- Working Pressure Range: 14.5 psi
- Operating Temperature: 14 to 140 F
- Measurement Type: Gauge
- Features: Other
-
Supplier: DigiKey
Description: PRESSURE SWITCHES
- Working Pressure Range: 14.5 psi
- Accuracy: 3 ±% FS
- Operating Temperature: 14 to 140 F
- Measurement Type: Gauge
-
Supplier: Churod Americas, Inc.
Description: - Mounts in battery pack to sense thermal runaway- Low power draw standby modes- CAN or PWM programmable types available- Quick response, high reliability- Good signal quality- FuSa capable- Automotive grade
- Operating Temperature: -40 to 105 C
- Pressure Range: 7.25184196785985 to 23.931078493937505 psi
- Pressure Type: Absolute
- Applications: Automotive
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5046SiC-PWM2-R050 high end GMR wheel speed sensor with direction detection, ASIL B(D) TLE5046SiC is a wheel speed sensor with direction detection designed for sophisticated vehicle control systems. TLE5046SiC shows best-in-class jitter performance, thus being the best
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 050765-D8M-D1 Termination Style: Cable Output Type: PWM Accuracy: ±2% Pressure Type: Vented Gauge Operating Pressure: 0.85 PSI (5.88 kPa) Port Size: Male - 0.13" (3.3mm) Tube Port Style: Barbless Maximum
- Operating Temperature: -30 to 70 C
- Pressure Range: 0.85 psi
- Pressure Type: Gauge
- Features: Other, Pressure Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A17700 offers high-accuracy pressure sensing with polynomial compensation and comprehensive diagnostics for automotive applications. Supports analog, PWM, and SENT output formats for flexible system integration. * Note: If you have issues logging into this feature you may need to
- Pin Count: 24 #
- Features: Other, RoHS Compliant
- Package Type: QFN
-
Supplier: Process Sensing Technologies USA
Description: various benefits over other output types but most importantly it allows complete control of the sensor operation and access to all available information including sensor diagnostics, barometric pressure and pressure sensor temperature. The adaptive software
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Long Life Fan. Square type: 92mm x Thick: 38mm. High Static Pressure. PWM. Pulse sensor. Ribless.
- Maximum Air Flow: 130.6 SCFM
- Maximum Static Pressure: 1.7200000000000002 in H2O
- Maximum Sound Level: 61 dbA
- Motor Voltage: 10.2 to 13.8 volts
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Splash Proof Fan. Square type: 60mm x Thick: 25mm. IP68. High Static Pressure. Long Life. PWM. Pulse sensor. Ribless.
- Maximum Air Flow: 49.4 SCFM
- Maximum Static Pressure: 1.204 in H2O
- Maximum Sound Level: 53 dbA
- Motor Voltage: 21.6 to 26.4 volts
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Splash Proof Fan. Square type: 92mm x Thick: 25mm. IP68. High Static Pressure. Long Life. PWM. Pulse sensor. Ribless.
- Maximum Air Flow: 48.7 SCFM
- Maximum Static Pressure: 0.16999999999999998 in H2O
- Maximum Sound Level: 32 dbA
- Motor Voltage: 10.8 to 13.2 volts
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Splash Proof Fan. Square type: 80mm x Thick: 25mm. IP68. High Static Pressure. Long Life. PWM. Pulse sensor. Ribless.
- Maximum Air Flow: 36.3 SCFM
- Maximum Static Pressure: 0.16999999999999998 in H2O
- Maximum Sound Level: 31 dbA
- Motor Voltage: 21.6 to 26.4 volts
-
Supplier: SST Sensing Ltd.
Description: Details Provides the electronics necessary to power and control PST’s range of zirconia (ZrO2) sensors Built in pressure sensor for barometric pressure compensation Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltage The OXY-LC
- Gas Types: Oxygen (O2)
-
Supplier: Infineon Technologies AG
Description: Power MOSFET DPS368 | Pressure sensors for IoT IRLHS6242 | N-Channel Power MOSFET DPS368 | Pressure sensors for IoT IRLHS6242 | N-Channel Power MOSFET DPS368 | Pressure sensors for IoT
- Internal RAM Size: 288 KB
- Supply Voltage (Vcc): 1.7 to 3.6 volts
- Number of A/D Converters: 1
- Pin Count: 62
-
Supplier: Process Sensing Technologies USA
Description: sensor is in air. When the sensing tip is immersed in liquid, the infra-red light from the Optomax Digital level switch escapes making the output change state. The sensor can detect the presence or absence of almost any liquid type; oil or water based. It is insensitive to ambient
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Rota Engineering Limited
Description: The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the associated
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: SST Sensing Ltd.
Description: switch, microcontroller-based sensor uses an infrared LED and phototransistor, optically coupled when dry. Once the tip is submerged in liquid, the infrared beam disperses, prompting a change in the sensor’s output state. It accurately detects a wide range of oil- and water-based
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Description: flowmeters, thermistors, or pressure sensors are commonly used to provide the feedback necessary to determine the power input to the solenoid coil to achieve the desired output. Electrical Specifications Coil Voltages: 12, 24, 36 VDC - Pulse Width Modulation input at 200 Hz Coil Power:
- Valve Size: 0.25 to 0.3149608 inch
- Pressure Rating: 40 to 90 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337957-MR4028W12B1+6-RSR Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Features: Auto Restart, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 1 Voltage
- Air Flow Rate: 32.6 SCFM
- Static Pressure: 3.65 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: ebm-papst Inc.
Description: GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures
- Air Flow Rate: 58.833 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1062002-THD0812VE-00 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads per Fan Package: Box Ingress Protection: IP51 - Dust Protected Standard Package: 24
- Application: Industrial/Commercial
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 362.6 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 362.6 psi
-
Supplier: Angst+Pfister Sensors and Power
Description: port, dual port, barbedSupplier Angst+Pfister Sensors and Power
- Working Pressure Range: 0.01450377 to 101.52639 psi
- Accuracy: 2.2 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Norgren 0882400000000000 Pressure Sensor
- Working Pressure Range: 580.1508 to 6,091.5834 psi
- Vacuum Range: 315,119.5983599998 torr
- Operating Temperature: 185 F
- Measurement Type: Gauge, Vacuum
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: TE Connectivity
Description: Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Pressure Sensor Interface with Polynomial Compensation and Diagnostics The A17700 is a sensor interface IC designed to interface piezo resistive bridge for pressure sensing. It offers high accuracy output in Analog, PWM and SENT format with diagnostic (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc. -
BPS Series Battery Safety Pressure Sensor How accurately can you measure thermal runaway? Churod’s BPS series pressure sensor provides a class (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
EV Battery Pressure Sensor How accurately can you measure a thermal runaway situation? Churod’s BPS series pressure sensor provides a class-leading solution. The BPS is (read more)
Browse Sensor Chips Datasheets for Churod Americas, Inc. -
BPS Series Battery Safety Pressure Sensor How accurately can you measure thermal runaway? Churod’s BPS series pressure sensor provides a class (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
-volume production Ideal for miniature applications Flexible design (sensor on PCB) Side shifted measurement (dampers arrangement) Output signal (current, voltage, PWM...) Increased pressure resistance Frequency response up to 20kHz (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group
More Information Top
-
VPG Releases New Ultra-High-Precision Bulk Metal Foil Power Current Sensing Resistors With Low TCR To ±0.05 ppm/°C, Tolerances To ±0.01%, And High Power Rating...
Typical end products for the resistors will include battery chargers, current regulators, dc-to-dc converters, diagnostic equipment, electronic scales, motor controls, motor drivers, over current protection, pressure sensors , PWM input circuits, remote monitoring, satellite receivers, and voltage regulators in military/aerospace and …
-
VPG Releases New Ultra-High-Precision Bulk Metal® Foil Power Current Sensing Resistors With Low TCR To 0.05 ppm/Deg. C, Tolerances To 0.01%, And High Power Rat...
Typical end products for the resistors will include battery chargers, current regulators, dc-to-dc converters, diagnostic equipment, electronic scales, motor controls, motor drivers, over current protection, pressure sensors , PWM input circuits, remote monitoring, satellite receivers, and voltage regulators in military/aerospace and …
-
Measure and test system of belt driving based on labVIEW
Keywords- LabVIEW, Data collection device, DC PWM system, Pressure sensor .
-
Intelligent Systems in Cybernetics and Automation Theory
For connection of RPi to the system, we utilise the GertBoard development board from which two moduli are used, explicitly a 10 Bit AD converter for the voltage signal of the pressure sensor and the PWM mod- ule for control of the …
-
Advances in Unmanned Aerial Vehicles
One of these modules is the real autopilot (the smallest board), while the other two are the AHRS platform (with gyro- scopes, accelerometers and pressure sensors ) and the PWM generator to control the plane servomotors.
-
Monitoring System of Weighing Fruit Grader Based on Labwindows/CVI
The machine is composed of mechanism, computer, data acquisition card, DC PWM system, and pressure sensor .
-
Development and Implementation of Hardware in the Loop Simulation for Dual Clutch Transmission Control Units
… used for the actuation signals of proportional valves (pressure regulation of clutches, rods and electronic differential, and lubrication valves), D/R (digital/resistance converter) for temperature sensors, paddles and reverse button, DAC (digital/analog converter) for pressure and position sensors , PWM (pulse width modulation) signal …
-
Design and psychophysical evaluation of a tactile pulse display for teleoperated artery palpation
The proposed control scheme for each balloon is composed of a one 3-way solenoid valve regulated by a PWM signal, and a pressure sensor .
-
A virtual-reality-based telerehabilitation system with force feedback
The embedded Pentium (100 MHz) controls the valves using pulsewidth modulation ( PWM ) based on feedback from pres- sure sensors installed on the valve output pipes.
-
A portable microsystem-based telemetric pressure and temperature measurement unit
The complete implant consists of a CMOS-compatible pres- sure and temperature sensor with a PWM output, shown on the left of Fig. 4.
Indicates content that may require registration and/or purchase.