-
Description: The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or
- Valve Size: 0.25 to 0.3149608 inch
- Pressure Rating: 40 to 90 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Enfield Technologies
Description: The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the valve’s linear force motor (different from a solenoid valve). Its on board
- Number of Axes / Motors: 1
- Rated Power: 15.000000000000002 watts
- Continuous Output Current: -1.1 to 1.1 amps
- Supply Voltage (DC): 12 to 24 volts
-
Supplier: Laurel Electronics LLC
Description: digits Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Wide choice of Plug-in-Play options: - 2 or 4 relays, mechanical or solid state, for alarm or
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: electronic control system and has operating voltage of 18-32 V. It is characterized by high torque and light weight. The MSA-2907-D has an input-output 19 pin connector interface, shown in table below, with PWM voltage input command proportional to the required axial angle, and
- Supply Voltage: 18 to 32 volts
- Maximum Torque: 230.088495575221 In-lbs
- Operating Temperature: -40 to 158 F
- Shaft or Table Diameter: 0.50000027 inch
-
Supplier: Infineon Technologies AG
Description: A proportional Current Feedback (CFB) functionality is implemented for each cahnnel. All channels are protected against over-current/temperature and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI or thru the status
- tON: 10,000 to 50,000 ns
- tOFF: 10,000 to 50,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 12
-
Supplier: Allied Electronics, Inc.
Description: operation. Using simple pulse width modulation (PWM) to control coil current, the BTA® allows open or closed loop velocity and position control. Such proportional control is ideal for silent, shock-free actuation applications. (In open loop applications, PWM
-
Supplier: Allied Electronics, Inc.
Description: simple pulse width modulation (PWM) to control coil current, the BTA® allows open or closed loop velocity and position control. Such proportional control is ideal for silent, shock-free actuation applications. (In open loop applications, PWM improves
-
Supplier: Infineon Technologies AG
Description: XDPE152C4D controller utilizes digital technology to implement all control functions, providing the ultimate system solution in terms of flexibility and stability. Advanced control loop features, such as current mode control, variable frequency operation, Active Transient
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: is proportional to the rotational speed of the target, and the rotational direction is encoded by modulating the pulse width of the supply current. The sensor IC works over a wide range of speeds, temperatures and air gaps. Value to Customers The VM721D1 sensor IC has a higher
Find Suppliers by Category Top
Featured Products Top
-
significantly simplifies the connection of hydraulic or pneumatic valves to the WAGO-I/O-SYSTEM and comes with two current-controlled PWM (Pulse Width Modulation) outputs (24 V) with adjustable dithering. Unique features include: Proportional Valve (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
Applications are found across many disciplines that include: Healthcare Human and animal body temperature measurement Thermal comfort sensor for built-in and portable HVAC control Temperature measurement and control of (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
control valves. They can be used on mobile and industrial hydraulic circuits. Also, lubrication and coolant systems using oil. These direct-acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Product Overview Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
: Review the package (176-pin LQFP with PWM, CAN, SPI, I²C, and UART), temperature grade, packaging, lifecycle, and traceability documentation. Selection and Sourcing Considerations Before release, verify the complete part number, package (176-pin (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD. -
including solvents and fuels Suitable for small ground based and aerial engine platforms Can be used for discrete dispensing or proportional flow (PWM) Download a PDF file (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Proportional Solenoids: Linear solenoids controllable in force for limited strokes Super Stroke (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
current pulses. The speed/torque curve associated with a DC motor is inversely linear, which means that the torque decreases proportionally, as the RPM of the motor increases. This means that a DC motor is actually quite easy to control because reducing the speed will increase torque and vice versa (read more)
Browse DC Motors Datasheets for parvalux by maxon -
application. Always check your controller proportional-integral-derivative (PID) settings to ensure set points do not exceed the temperature rating of the heater. At the same time, you will want to check to make sure temperature sensors (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc.
More Information Top
-
Choosing a Fan That Best Fits Your Application
Of the temperature proportional speed controls , PWM and the linear voltage speed control are the most popular.
-
The development of intelligent measurement and control system about the test and experimental platform of hydraulic pump performance
In this design, the loading mode is used with proportional valve, PID control method and PWM technology service the temperature control, speed adjustment adopts the frequency inversion technique.
-
Microprocessor control of mechanical systems
A proportional control is used in addition to the PWM to achieve temperature control at a specified rate of change of temperature.
-
A smartpower driver system for a third-generation ink jet printer
The PWM is controlled by the microprocessor which writes a value proportional to the desired temperature .
-
A Compact Device for Colloidal Crystal Studies on Tiangong-1 Target Spacecraft
A proportional -integral-derivative (PID) feedback based on pulse-width modulation ( PWM ) is applied to control sample temperature with an accuracy of 0.1 ºC (Fig. 6a).
-
Temperature Control Based on PID for Colloidal Crystals Investigation
A proportional -integral-derivative (PID) algorithm based on pulse-width modulation ( PWM ) is proposed to control the temperature of the sample solution.
-
The design and implementation of a low-cost and programmable home automation module
If the physical temperature is lower than the reference value and the difference is within 2 degrees, the duty ratio of the PWM control signal is proportional to the value of the error.
-
Effect of metal surface characteristics on the adhesion performance of the integrated low-level energies method of adhesion
The temperature - control system consisted of a digital proportional –integral-derivative (PID) controller with a pulse-width-modulated ( PWM ) amplifier.
-
Single-frequency, fully integrated, miniature DPSS laser based on monolithic resonator
The processor incorporated also: pulse-width modulation ( PWM ) driving method of thermo-cooler, implementation of digital proportional -integral-derivative (PID) control algorithm and conversion of measured temperature from analog to digital with up to 14-bits resolution.
-
Temperature‐controlled light‐emitting diode lamp for photovoltaic rural applications
The microcon- troller does a proportional –integral control routine based on the difference between the temperature measured and the desired one and implemented by the duty-cycle of the PWM signal that controls the power supply of the LED matrix.
Indicates content that may require registration and/or purchase.