-
Supplier: Kipp & Zonen, Inc.
Description: and reduced thermal offsets. Because of the high optical quality of these domes the directional error is reduced below 5 W/m². Kipp & Zonen is confident that CMP22 is the best pyranometer currently available. CMP22 has individually optimised temperature compensation and a standard thermistor
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 200 to 3,600 nm
- Spectral Sensitivity: 7 to 14 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: LI-COR Biosciences
Description: The LI-200 Pyranometer is designed for field measurement of global solar radiation in agricultural, meteorological, and solar energy studies. In clear, unobstructed daylight conditions, the LI-COR pyranometer compares favorably with first class thermopile-type pyranometers, but
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: RainWise, Inc.
Description: The RainWise Pyranometer is designed for measurements in solar, agricultural, meteorological and hydrological studies. The sensor features a PIN silicon photo diode mounted in a fully cosine corrected miniature head. Product Features The sensor output is integrated over the wavelength
- Operating Temperature: -85 to 176 F
- Measured Wavelength: 400 to 1,200 nm
- Accuracy: 3 (+/- %)
- Spectral Sensitivity: 0.5 (µV(or A)/Wm-2)
-
-
Supplier: RainWise, Inc.
Description: This pyranometer is a development of the well-known Eppley 10- and 50-junction 180° pyrheliometer originally introduced by Kimball and Hobbs in 1923. Product Features The detector is a differential thermopile with the hotjunction receivers blackened and the cold junction receivers whitened.
- Height: 2.755907 inch
- Weight: 1.9845 lbs
- Accuracy: 1 (+/- %)
- Spectral Sensitivity: 11 (µV(or A)/Wm-2)
-
Supplier: Accuris
Description: Method for Calibrating Field Pyranometers by Comparison to a Reference Pyranometer
-
Supplier: Yankee Environmental Systems, Inc.
Description: Model UVB-1 and UVA-1 Pyranometers are precision meteorological instruments for the measurement of biologically effective solar ultraviolet-B (UV-B) and UV-A radiation, respectively. The measurement technique employed in both instruments utilizes colored glass filters and a highly stable
- Height: 5.06 inch
- Weight: 3 lbs
- Measured Wavelength: 280 to 400 nm
- Output Options: Analog Voltage
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model TSP-400 Total Solar Pyranometer is a precision meteorological instrument that measures global (direct and diffuse) total solar radiation. Like the other members of the YES Total Solar Pyranometer family, it is ruggedly designed for long-term field use. The Model TSP-400V adds
-
Supplier: Campbell Scientific, Inc.
Description: This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar spectrum range, which allows the LP02 to be used under plant canopies or lamps, when the sky
- Height: 2.3 inch
- Weight: 0.8 lbs
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 305 to 2,800 nm
-
Description: Specifies two preferred methods: the outdoor calibration (with the pyranometer in a horizontal position, in a tilted position, or at normal incidence) and the indoor calibration (using an integrating sphere with shaded or unshaded lamp, or at normal incidence). Applicable to most types of
-
Supplier: Accuris
Description: Solar Energy - Calibration of Field Pyranometers by Comparison to a Reference Pyranometer First Edition
-
Supplier: OTT Hydromet
Description: The CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m² it is a unique product. All the
- Operating Temperature: -40 to 302 F
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: OTT Hydromet
Description: The CMP10 is the Spectrally Flat Class A pyranometer with the best price-quality-performance ratio on the market. Based on the established CMP 11 technology, CMP10 extends this quality to applications where maintenance is difficult and/or forms a major part of the cost of ownership. The CMP10
- Operating Temperature: -40 to 176 F
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: OTT Hydromet
Description: The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP 3 technology the SMP3 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from
- Operating Temperature: -40 to 176 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: Solar Light Company, Inc.
Description: The PMA2141 is an ISO-classified second class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability.
- Height: 2.25 inch
- Weight: 0.5 lbs
- Operating Temperature: 14 to 104 F
- Measured Wavelength: 305 to 2,800 nm
-
Supplier: CSA Group
Description: Specifies two preferred methods: the outdoor calibration (with the pyranometer in a horizontal position, in a tilted position, or at normal incidence) and the indoor calibration (using an integrating sphere with shaded or unshaded lamp, or at normal incidence). Applicable to most types of
-
Supplier: Solar Light Company, Inc.
Description: The PMA2145 is an ISO-classified first class pyranometer. It is based on the thermopile technology assuring very broad spectral sensitivity with exceptional flatness and very good long term stability. The PMA2145 features a sixty-four thermocouple junction sensing element. The sensing element
- Height: 3.31 inch
- Weight: 0.6875 lbs
- Operating Temperature: 14 to 104 F
- Measured Wavelength: 310 to 2,800 nm
-
Supplier: OTT Hydromet
Description: The CMP11 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that uses the temperature compensated detector technology originally developed for the CMP22 and is a step up in performance from the CMP6. It is particularly suitable for meteorological networks and the reduced response time
- Operating Temperature: -40 to 176 F
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: Accuris
Description: Solar energy \x97 Calibration of pyranometers by comparison to a reference pyranometer
-
Supplier: Accuris
Description: Solar energy \x96 Calibration of field pyranometers by comparison to a reference pyranometer
-
Supplier: Campbell Scientific, Inc.
Description: The CS300 is a silicon pyranometer manufactured by Apogee Instruments. The range of the sensor is 300 to 1000 nanometers, which encompasses most of the shortwave radiation that reaches the Earth's surface. This sensor provides solar radiation measurements for solar, agricultural,
- Height: 1 inch
- Weight: 0.14375 lbs
- Operating Temperature: -40 to 131 F
- Measured Wavelength: 300 to 1,100 nm
-
Supplier: Comptus, Inc.
Description: The Comptus Silicon Pyranometer measures both direct and diffuse insolation. The pyranometer output responds to the cosine of the angle between the sensor and the light source. The signal from the sensor is scaled by the signal conditioner to provide the desired output. The system
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
-
Supplier: Campbell Scientific, Inc.
Description: The LI200X Silicon Pyranometer is calibrated against an Eppley precision spectral pyranometer (PSP) to accurately measure sun-plus-sky radiation. The LI200X is used extensively in solar, agricultural, and meteorological applications. The LI200X should not be used under vegetation or
- Height: 1 inch
- Weight: 0.0625 lbs
- Operating Temperature: -40 to 149 F
- Measured Wavelength: 400 to 1,100 nm
-
Supplier: Campbell Scientific, Inc.
Description: This ISO-second-class pyranometer measures solar radiation with a high-quality blackened thermopile protected by a dome. The blackened thermopile provides a flat spectral response for the full solar-spectrum range, which allows the CMP3 to be used under plant canopies or lamps, when the sky
- Height: 2.6 inch
- Weight: 0.075 lbs
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 310 to 2,800 nm
-
Description: Solar energy -- Field pyranometers -- Recommended practice for use
-
Supplier: CSA Group
Description: Its use is mandatory for the calibration of secondary standard pyranometers according to ISO 9060, and is recommended for the calibration of pyranometers which are used as reference instruments in comparisons. Is intended for use by test institutions or test laboratories equipped with
-
Description: Its use is mandatory for the calibration of secondary standard pyranometers according to ISO 9060, and is recommended for the calibration of pyranometers which are used as reference instruments in comparisons. Is intended for use by test institutions or test laboratories equipped with
-
Supplier: ASTM International
Description: 1.1 This practice describes deployment conditions, maintenance requirements, verification procedures and calibration frequencies for use of pyranometers, pyrheliometers and UV radiometers in outdoor testing environments. This practice also discusses the conditions that dictate the level of
-
Supplier: ASTM International
Description: test method is applicable to all pyranometers regardless of the radiation receptor employed, and is applicable to pyranometers in horizontal as well as tilted positions. 1.3 This test method is mandatory for the calibration of all secondary standard pyranometers as defined by
-
Supplier: RainWise, Inc.
Description: Within the MS-Series the MS - 602 pyranometer is the smallest true thermopile pyranometer. It is the most economic measurment solution for global solar radiation measurments capturing the full solar spectrum. MS - 602 meets the ISO second class performance criteria. However, its
- Operating Temperature: -40 to 176 F
- Measured Wavelength: 285 to 3,000 nm
- Spectral Sensitivity: 7 (µV(or A)/Wm-2)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: RainWise, Inc.
Description: The PVmet-150 is our Precision Utility Grade Model. The PVMET-150 uses a precise second-class thermopile pyranometer allowing for bankable data and is mounted on a tilting bracket to provide global or plane-of-array measurements. The PVmet-150 is available with ISO 9060:1990 and WMO second
- Operating Temperature: -40 to 176 F
- Accuracy: 5 (+/- %)
- Weather Component Sensed: Measures Solar Radiation, Measures Temperature
- Features: Photovoltaic Detector, Radiometer
-
Supplier: Kipp & Zonen, Inc.
Description: Indoor calibration Pyranometers and albedometers High accuracy ISO 9847 CFR offers a solution for quality control of the stability of the pyranometers that are used in a network. The procedure used complies with Annex A.3 of international standard ISO 9847 "Calibration of Field
- Mounting / Environment: Lab / Benchtop
-
Supplier: Yankee Environmental Systems, Inc.
Description: The UV/Visible/NIR Atmospheric Radiation Monitoring System (ARMS) consists of the YES MFR-7, UVMFR-7, and UVB-1 pyranometer. This system forms the backbone of the USDA's "UVB Radiation Monitoring Program" run by scientists at Colorado State University (CSU) in Fort Collins, CO. Together these
-
Supplier: Transcat, Inc.
Description: Product Highlights A single device to measure everything from the minute voltages of pyranometers or heat flow sensors to battery voltage to temperature Compact, two-channel model fits where other devices don't Download measurement data to a tablet or computer with Bluetooth® wireless
- Data Acquisition: Datalogger / Recorder
-
Supplier: LufftUSA
Description: First and only compact weather sensor with integrated Kipp & Zonen CMP10 Pyranometer with secondary standard quality From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Integrated design with ventilated
- Height: 13.0708732 inch
- Weight: 3.3075 lbs
- Operating Temperature: -58 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature
-
Supplier: LufftUSA
Description: Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS304-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure. Relative
- Height: 14.8425277 inch
- Weight: 3.30687830687831 lbs
- Operating Temperature: -58 to 140 F
- Measured Wavelength: 300 to 1,100 nm
Find Suppliers by Category Top
Conduct Research Top
-
The Winning Nuon Solar Car Team Uses the SMP10 Pyranometers
secondary standard pyranometers to measure incoming and reflected shortwave radiation to find the perfect spot to charge their solar cars.
-
Novel Estimation of Albedo Using a Drone Pyranometer
Understanding global climate change is a complex process, because small variations in hard to measure variables can turn into major impacts on a global scale. Albedo is a measure of the reflectiveness of a surface. When a surface reflects solar energy, rather than absorbing it as heat, it can result
-
Smart Solar / PV Monitoring with Smart Weather Sensors
When selecting a suitable pyranometer for photovoltaic (PV) monitoring, Solare Datensysteme GmbHÂ selected the Lufft WS501-UMB All-in-one weather station. According to the Company, the WS501-UMB Pyranometer delivers the most precise measurements for the overall irradiance and serves to measure
-
Ventilation Case Study in Finland
Kipp & Zonen radiometers were used for a case study in Finland on the effects of different types of ventilation units on keeping pyranometers clean, especially in the winter conditions of snow and rain showers, freezing rain, frost and other situations. This initial review of the case study results
More Information Top
-
Progress Report for Annex II--Assessment of Solar Radiation Resources in Saudi Arabia 1993-1997
8.0 Evaluating a Multi- Pyranometer Array Radiometer . . . . . . . . . . . . . . . . . . . . . . .
-
Bringing the Sun Down to Earth
4.1 Measuring Total Solar Radiation................................................37 for a Pyranometer .............................................................37 .
-
Univariate Time Series in Geosciences
10 1.3.1 Univariate Analysis of the Pyranometer Data . . . . . . . .
-
SERI results from the PEP 1987 Summit Round Robin and a comparison of photovoltaic calibration methods
For sample RM-02 and the Global Fixed-Tilt, Pyranometer column the value should be 0.09779 …
-
Hourly global irradiance from satellite data in Badajoz, Spain: Spatial and temporal dependence
… established near Badajoz, Spain (38.88°N, 7.01°W) consisting in deployment of seven pyranometers at or adjoining …
-
Photovoltaics System Design and Practice
… Energy Yield Calculations Composition of Solar Radiation Solar Radiation Measurement 2.8.1 Pyranometers 2.8.2 …
-
Modeling Solar Radiation at the Earth’s Surface
… diffuse horizontal irradiance (measured with a black and white or corrected all-black pyranometer ), 15% to 20% …
Indicates content that may require registration and/or purchase.